location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate 3012WTMi Intel® Core™ Duo 30.7 cm (12.1") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelMate 3012WTMi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.TAT06.043
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68791
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:16:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer TravelMate 3012WTMi Intel® Core™ Duo 30.7 cm (12.1") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional :
The long product name of Acer TravelMate 3012WTMi Intel® Core™ Duo 30.7 cm (12.1") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

genuine Windows® XP Professional, Intel® Centrino® Duo mobile technology featuring: Intel® Core™ Duo processor T2300 (2 MB L2 cache, 1.66GHz, 667 MHz FSB), Intel® 945GM Express chipset, Intel® PRO/Wireless 3945ABG network connection, 12.1" WXGA 200-nit high-brightness TFT LCD Display, Intel® 945GM integrated 3D graphics, featuring Intel® Graphics Media Accelerator (GMA) 950 with up to 224 MB of shared memory, 512MB of DDR2 533/667 MHz memory, 80GB Serial ATA hard disk drive, External 8X DVD-Super Multi double-layer, 56Kbps Modem, Gigabit Ethernet, Bluetooth® 2.0+EDR, 5-in-1 card reader, Acer OrbiCam integrated 1.3 megapixel camera, 6-cell and 3-cell Li-ion battery pack
More>>>
Acer TravelMate 3012WTMi Intel® Core™ Duo 30.7 cm (12.1") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional:
The official description of Acer TravelMate 3012WTMi Intel® Core™ Duo 30.7 cm (12.1") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Acer TravelMate 3010 is designed entirely on Acer’s ambition to optimize the balance between high-performance ultraportability and superior efficiency by creating the ultimate lightweight notebook for highly-mobile professionals and dynamic businesses. Weighing just 1.5kgs, the Acer TravelMate 3010 is the first Acer notebook to feature the latest Intel® Centrino® Duo Mobile Technology, offering maximum productivity, superior unwired freedom and ultra-connectivity to drive your business mobility into the future.

Short summary description Acer TravelMate 3012WTMi Intel® Core™ Duo 30.7 cm (12.1") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional:
This short summary of the Acer TravelMate 3012WTMi Intel® Core™ Duo 30.7 cm (12.1") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate 3012WTMi, Intel® Core™ Duo, 1.66 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 0.5 GB, 80 GB

Long summary description Acer TravelMate 3012WTMi Intel® Core™ Duo 30.7 cm (12.1") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional:
This is an auto-generated long summary of Acer TravelMate 3012WTMi Intel® Core™ Duo 30.7 cm (12.1") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional based on the first three specs of the first five spec groups.

Acer TravelMate 3012WTMi. Processor family: Intel® Core™ Duo, Processor frequency: 1.66 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Weight: 1.65 kg

Source Testseek summary Average rating
Reviews
Updated:
2014-05-29 01:17:54
Uk has collected 11 expert reviews for Acer TravelMate 3012WTMi Intel® Core™ Duo 30.7 cm (12.1") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
goodgearguide.com.au
Updated:
2014-05-29 01:17:51
For its size and price this Acer is a great purchase. It has a strong selection of connectivity options crammed into a small package and good battery life as well.
Good Solid performance...
Bad Screen distorted when flexed The Final Word For its size and price this Acer is a great purchase. It has a strong selection of connectivity options crammed into a small package and good battery life as well. Notes # This product is no longer available...
Bottom line For its size and price this Acer is a great purchase. It has a strong selection of connectivity options crammed into a small package and good battery life as well. Notes # This product is no longer available directly from the manufacturer. It may be av...
90%
zdnet.co.uk
Updated:
2014-05-29 01:17:54
Acers dual-core TravelMate 3012WTMi includes a number of features -- wide-screen display, built-in camera, Bluetooth VoIP phone -- that should appeal to mobile professionals. The lack of an integrated optical drive could deter some users, though.
Good Built in camera, Bluetooth VoIP phone included, Lightweight, Supplied with both 3and 6cell batteries...
Bad External optical drive, May be difficult to use all USB ports at once...
Bottom line Acers dual-core TravelMate 3012WTMi includes a number of features -- wide-screen display, built-in camera, Bluetooth VoIP phone -- that should appeal to mobile professionals. The lack of an integrated optical drive could deter some users, though...
75%
alphr.com
Updated:
2014-05-29 01:17:54
Very small and very quick, this Centrino Duo notebook is a good choice if you want dual-core power but dont want to be weighed down when on the move. If any evidence was needed of the Core Duos flexibility, the 3012WTMi delivers: in stark contrast t...
83%
itreviews.com
Updated:
2014-05-29 01:17:54
ultra-portable laptop thats as quick as a desktop: On the surface the Acer TravelMate 3010 looks like a good buy. Its very neat, it weighs just 1.5kg with the standard battery pack (or 1.65kg with the extended life battery) and it has every connection...
0%
about.com/compute
Updated:
2014-05-29 01:17:50
Acer TravelMate 3012WTMi9/4/06 - Acers TravelMate 3012WTMi uses the Intel Core Duo T2300 mobile processor. This provides strong multitasking capabilities even though it is not as powerful as higher grade models. It does reduce the battery life some...
60%
Country Distributor
United Kingdom 1 distributor(s)