Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TRAVELMATE 2301LC CELM-1.3G 38.1 cm (15") 1024 x 768 pixels Intel® Celeron® M 0.25 GB 40 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TRAVELMATE 2301LC CELM-1.3G
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.T5605.052
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14614
This statistic is based on the 87805 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85806 free Open Icecat users.
Info modified on: 04 Apr 2019 04:35:16
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year send-in with International Travellers Warranty
Long product name Acer TRAVELMATE 2301LC CELM-1.3G 38.1 cm (15") 1024 x 768 pixels Intel® Celeron® M 0.25 GB 40 GB :
The short editorial description of Acer TRAVELMATE 2301LC CELM-1.3G 38.1 cm (15") 1024 x 768 pixels Intel® Celeron® M 0.25 GB 40 GB

Intel® Mobile Celeron® processor 1.3GHz, Microsoft® Windows® XP Home Edition, 15TFT, 256MB DDR RAM, 40GB HDD, DVD&CDRW, LiIon, 56K modem, LAN, 64MB shared, no IEEE1394/no S-video, 4 cell battery
More>>>
Acer TRAVELMATE 2301LC CELM-1.3G 38.1 cm (15") 1024 x 768 pixels Intel® Celeron® M 0.25 GB 40 GB:
The official marketing text of Acer TRAVELMATE 2301LC CELM-1.3G 38.1 cm (15") 1024 x 768 pixels Intel® Celeron® M 0.25 GB 40 GB as supplied by the manufacturer

The TravelMate 2300 Series has been designed as a cost effective solution for business and home users wanting to work away from the traditional office environment, whilst still being able to access important resources and office facilities.
Featuring 10/100 wired LAN, 802.11g wireless LAN and a 56K Fax / Modem, these laptops can connect to any network at any time, so your work can go with you wherever you go.
The Travelmate 2301LCi is tailored for mobile office users and comes pre-loaded with Microsoft Windows XP Professional pre-loaded for enhanced user control and network connection administration.
-Celeron-M 320 (1.3GHz/400MHz FSB/512KB L2 Cache).
-256MB DDR SDRAM.
-40GB Hard Drive.
-DVD/CD-RW Combo Drive.
-15" XGA TFT Screen.
-Intel 855GM Graphics.
-On Board 56K Fax / Modem.
-Integrated 10/100 LAN and 802.11g Wireless LAN adaptors.
-Microsoft Windows XP Professional Edition Pre-Loaded.

Short summary description Acer TRAVELMATE 2301LC CELM-1.3G 38.1 cm (15") 1024 x 768 pixels Intel® Celeron® M 0.25 GB 40 GB:
This short summary of the Acer TRAVELMATE 2301LC CELM-1.3G 38.1 cm (15") 1024 x 768 pixels Intel® Celeron® M 0.25 GB 40 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TRAVELMATE 2301LC CELM-1.3G, Intel® Celeron® M, 1.3 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.25 GB, 40 GB

Long summary description Acer TRAVELMATE 2301LC CELM-1.3G 38.1 cm (15") 1024 x 768 pixels Intel® Celeron® M 0.25 GB 40 GB:
This is an auto-generated long summary of Acer TRAVELMATE 2301LC CELM-1.3G 38.1 cm (15") 1024 x 768 pixels Intel® Celeron® M 0.25 GB 40 GB based on the first three specs of the first five spec groups.

Acer TRAVELMATE 2301LC CELM-1.3G. Processor family: Intel® Celeron® M, Processor frequency: 1.3 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB. Total storage capacity: 40 GB. Weight: 2.91 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Celeron® M
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.3 GHz
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® 852GM
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.25 GB
Maximum internal memory *
The maximum internal memory which is available in the product.
1 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
40 GB
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
4200 RPM
Graphics
Maximum graphics adapter memory
0.064 GB
Audio
Audio system
System used to play music or speech.
SoundBlaster-Pro and MS DirectSound-compatible with 3D audio system with two speakers
Number of built-in speakers
2
Optical drive
CD read speed
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
24x
CD write speed
24x
CD rewrite speed
10x
DVD read speed
8x
Network
Networking features
Wake-on-Ring ready Ethernet 10/100 LAN, Wake-on-LAN ready
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
2 h
Certificates
Certification
Mobile PC 2001 ACPI 1.0b compliant DMI 2.0 compliant Wi-Fi
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.91 kg
Other features
Security features
Kensington lock slot BIOS user and supervisor passwords
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
364 x 279 x 39 mm
Display
The description of display that can includes display type, resolution, size etc.
LCD
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
32 W Li-ion battery pack
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Home Edition
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
3 x USB 2.0 ports 1 x RJ-45 jack for Ethernet 1 x RJ-11 jack for modem 1 x external VGA port 1 x PC Card slot (one Type II) 1 x DC-in jack for AC adapter 1 x line-in jack 1 x line-out jack (external speakers/headphones), PC Card slot (1x type II), 3x USB 2.0, 1x RJ-45, 1x RJ-11, External display (VGA) port
Keyboard
Keyboard type
88-/89-key; Acer FineTouch keyboard with a 5-degree curve; inverted "T" cursor layout; 2.5 mm (minimum) key travel
Hard drive
Storage drive type
Ultra ATA/100 HDD
Video
Video card features
Video graphic features of the graphic solution
Intel 852GM 3D AGP, Intel Extreme Graphics 2 <64 MB VRAM / Dual / MPEG-2 DVD
Customer service details
X