location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TM 292LMi_512 Centrino 1.5GHz WXPH 15TFT 512MB DDR RAM (2x 256MB) 40G 38.1 cm (15") 0.5 GB 40 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM 292LMi_512 Centrino 1.5GHz WXPH 15TFT 512MB DDR RAM (2x 256MB) 40G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.T5405.024
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49469
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer TM 292LMi_512 Centrino 1.5GHz WXPH 15TFT 512MB DDR RAM (2x 256MB) 40G 38.1 cm (15") 0.5 GB 40 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.5 GHz
  • - 38.1 cm (15") 1024 x 768 pixels 4:3
  • - 0.5 GB
  • - 40 GB
  • - 5.5 h
Warranty: 1 year send-in with International Travellers Warranty
Long product name Acer TM 292LMi_512 Centrino 1.5GHz WXPH 15TFT 512MB DDR RAM (2x 256MB) 40G 38.1 cm (15") 0.5 GB 40 GB :
The long product name of Acer TM 292LMi_512 Centrino 1.5GHz WXPH 15TFT 512MB DDR RAM (2x 256MB) 40G 38.1 cm (15") 0.5 GB 40 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TM 292LMi_512 Centrino 1.5GHz WXPH 15TFT 512MB DDR RAM (2x 256MB) 40GB HDD Dual DVD-RW LiIon 56K Wired & Wireless Lan 802.11g 64MB ATI Mobility Radeon 9200
More>>>
Acer TM 292LMi_512 Centrino 1.5GHz WXPH 15TFT 512MB DDR RAM (2x 256MB) 40G 38.1 cm (15") 0.5 GB 40 GB:
The official description of Acer TM 292LMi_512 Centrino 1.5GHz WXPH 15TFT 512MB DDR RAM (2x 256MB) 40G 38.1 cm (15") 0.5 GB 40 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-Flexibility and Mobility …
… derives from Connectivity and Independence
-Powerful convenience
-Flexibility, Mobility and Independence
-Total Connectivity .
The TravelMate 290 series is designed to mobilize budget-conscious outbound professional users, whether self employed or from small, medium and large corporations with a slim, light and modular Centrino™ powered work tool that features exceptional, energy-efficient independence and opens the door to ample mobile performance combined with flexible and complete communication facilities.

Short summary description Acer TM 292LMi_512 Centrino 1.5GHz WXPH 15TFT 512MB DDR RAM (2x 256MB) 40G 38.1 cm (15") 0.5 GB 40 GB:
This short summary of the Acer TM 292LMi_512 Centrino 1.5GHz WXPH 15TFT 512MB DDR RAM (2x 256MB) 40G 38.1 cm (15") 0.5 GB 40 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TM 292LMi_512 Centrino 1.5GHz WXPH 15TFT 512MB DDR RAM (2x 256MB) 40G, 1.5 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.5 GB, 40 GB

Long summary description Acer TM 292LMi_512 Centrino 1.5GHz WXPH 15TFT 512MB DDR RAM (2x 256MB) 40G 38.1 cm (15") 0.5 GB 40 GB:
This is an auto-generated long summary of Acer TM 292LMi_512 Centrino 1.5GHz WXPH 15TFT 512MB DDR RAM (2x 256MB) 40G 38.1 cm (15") 0.5 GB 40 GB based on the first three specs of the first five spec groups.

Acer TM 292LMi_512 Centrino 1.5GHz WXPH 15TFT 512MB DDR RAM (2x 256MB) 40G. Processor frequency: 1.5 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB. Total storage capacity: 40 GB. Weight: 2.8 kg

Brand Image Product code Product Stock Price from
Acer TM 292LMi_512 Centrino 1.5GHz WXPH 15TFT 512MB DDR RAM (2x 256MB) 40GB 38.1 cm (15") 0.5 GB Acer TM 292LMi_512 Centrino 1.5GHz WXPH 15TFT 512MB DDR RAM (2x 256MB) 40GB 38.1 cm (15") 0.5 GB
(show image)
LX.T5405.063 TM 292LMi_512 Centrino 1.5GHz WXPH 15TFT 512MB DDR RAM (2x 256MB) 40GB 0.00
(excl. VAT)
0 (incl. VAT)
Acer TRAVELMATE 292LMI_5 P4-1.5 38.1 cm (15") 0.5 GB 40 GB Acer TRAVELMATE 292LMI_5 P4-1.5 38.1 cm (15") 0.5 GB 40 GB
(show image)
LX.T5405.064 TRAVELMATE 292LMI_5 P4-1.5 0.00
(excl. VAT)
0 (incl. VAT)
Acer TRAVELMATE 292ELC CELM-1.3 Intel® Celeron® M 38.1 cm (15") 0.25 GB 40 GB Acer TRAVELMATE 292ELC CELM-1.3 Intel® Celeron® M 38.1 cm (15") 0.25 GB 40 GB
(show image)
LX.T4005.080 TRAVELMATE 292ELC CELM-1.3 0.00
(excl. VAT)
0 (incl. VAT)
Acer TRAVELMATE 292LCI PMCNT-1.5 38.1 cm (15") 0.5 GB 40 GB Acer TRAVELMATE 292LCI PMCNT-1.5 38.1 cm (15") 0.5 GB 40 GB
(show image)
LX.T3506.353 TRAVELMATE 292LCI PMCNT-1.5 0.00
(excl. VAT)
0 (incl. VAT)
Acer TravelMate 292ALCi Cent 1500 256MB 30GB 38.1 cm (15") 0.25 GB Acer TravelMate 292ALCi Cent 1500 256MB 30GB 38.1 cm (15") 0.25 GB
(show image)
LX.T3506.389 TravelMate 292ALCi Cent 1500 256MB 30GB 0.00
(excl. VAT)
0 (incl. VAT)
Acer TRAVELMATE 292LCI PMCNT-1.4 38.1 cm (15") 0.5 GB 40 GB Acer TRAVELMATE 292LCI PMCNT-1.4 38.1 cm (15") 0.5 GB 40 GB
(show image)
LX.T3506.354 TRAVELMATE 292LCI PMCNT-1.4 0.00
(excl. VAT)
0 (incl. VAT)
Acer TRAVELMATE 292ALCI PMCNT1.5 38.1 cm (15") 0.25 GB 30 GB Acer TRAVELMATE 292ALCI PMCNT1.5 38.1 cm (15") 0.25 GB 30 GB
(show image)
LX.T3506.323 TRAVELMATE 292ALCI PMCNT1.5 0.00
(excl. VAT)
0 (incl. VAT)
Acer TRAVELMATE 292LMI_5 P4-1.5 38.1 cm (15") 0.5 GB 40 GB AMD Mobility Radeon 9200 Acer TRAVELMATE 292LMI_5 P4-1.5 38.1 cm (15") 0.5 GB 40 GB AMD Mobility Radeon 9200
(show image)
LX.T5405.025 TRAVELMATE 292LMI_5 P4-1.5 0.00
(excl. VAT)
0 (incl. VAT)
Acer TRAVELMATE 292LCI PMCNT-1.5 38.1 cm (15") 0.5 GB 40 GB Acer TRAVELMATE 292LCI PMCNT-1.5 38.1 cm (15") 0.5 GB 40 GB
(show image)
LX.T3506.250 TRAVELMATE 292LCI PMCNT-1.5 0.00
(excl. VAT)
0 (incl. VAT)