Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate TM 4001WLMi_ATI 39.1 cm (15.4") 0.5 GB DDR-SDRAM 60 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM 4001WLMi_ATI
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.T5205.208
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14865
This statistic is based on the 87748 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85697 free Open Icecat users.
Info modified on: 04 Apr 2019 04:34:02
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year warranty
Long product name Acer TravelMate TM 4001WLMi_ATI 39.1 cm (15.4") 0.5 GB DDR-SDRAM 60 GB :
The short editorial description of Acer TravelMate TM 4001WLMi_ATI 39.1 cm (15.4") 0.5 GB DDR-SDRAM 60 GB

TM 4001WLMi_ATI Centrino 1.5GHz XPHome 15.4TFT WXGA 512MB DDR RAM (2x256) 60GB HDD Dual DVD-RW LiIon 56K modem Wired &Wireless Lan 802.11g ATI 9700 64MB
More>>>
Acer TravelMate TM 4001WLMi_ATI 39.1 cm (15.4") 0.5 GB DDR-SDRAM 60 GB:
The official marketing text of Acer TravelMate TM 4001WLMi_ATI 39.1 cm (15.4") 0.5 GB DDR-SDRAM 60 GB as supplied by the manufacturer

The TravelMate 4000 series is the first range of Acer notebooks to feature an erognomically designed keyboard to allow for easier typing and data input. Combining this feature with Intel's Centrino technology, Acer have also managed to produce an extremely inexpensive mobile solution with long average battery life for professionals on the move.
-Intel® Centrino™ mobile technology.
- 88-key Acer FineTouch keyboard with five-degree curve.
-Slot for Kensington lock.

Short summary description Acer TravelMate TM 4001WLMi_ATI 39.1 cm (15.4") 0.5 GB DDR-SDRAM 60 GB:
This short summary of the Acer TravelMate TM 4001WLMi_ATI 39.1 cm (15.4") 0.5 GB DDR-SDRAM 60 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate TM 4001WLMi_ATI, 1.5 GHz, 39.1 cm (15.4"), 0.5 GB, DDR-SDRAM, 60 GB

Long summary description Acer TravelMate TM 4001WLMi_ATI 39.1 cm (15.4") 0.5 GB DDR-SDRAM 60 GB:
This is an auto-generated long summary of Acer TravelMate TM 4001WLMi_ATI 39.1 cm (15.4") 0.5 GB DDR-SDRAM 60 GB based on the first three specs of the first five spec groups.

Acer TravelMate TM 4001WLMi_ATI. Processor frequency: 1.5 GHz. Display diagonal: 39.1 cm (15.4"). Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 60 GB

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.1 cm (15.4")
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.5 GHz
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® 855GME
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
60 GB
Network
Networking features
ntegrated Gigabit LAN and 802.11g Wireless LAN adaptors, Ethernet/Fast Ethernet
Other features
Security features
Slot for Kensington lock
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Home Edition Pre-Loaded
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Optical drive
DVD read speed
Yes
DVD write speed
Yes
DVD rewrite speed
Yes
Keyboard
Keyboard type
88-key Acer FineTouch keyboard with five-degree curve
Customer service details
X