Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate TM 4501ALCi Centrino 1.5GHz(Dothan 715/2MB) XP Professional Edition 15 38.1 cm (15") 1024 x 768 pixels 0.5 GB DDR-SDRAM 40 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM 4501ALCi Centrino 1.5GHz(Dothan 715/2MB) XP Professional Edition 15
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.T5106.043
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17024
This statistic is based on the 87748 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85697 free Open Icecat users.
Info modified on: 04 Apr 2019 04:34:02
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year warranty.
Long product name Acer TravelMate TM 4501ALCi Centrino 1.5GHz(Dothan 715/2MB) XP Professional Edition 15 38.1 cm (15") 1024 x 768 pixels 0.5 GB DDR-SDRAM 40 GB :
The short editorial description of Acer TravelMate TM 4501ALCi Centrino 1.5GHz(Dothan 715/2MB) XP Professional Edition 15 38.1 cm (15") 1024 x 768 pixels 0.5 GB DDR-SDRAM 40 GB

Intel® Mobile Pentium® processor Centrino™ 1.5GHz(Dothan 715/2MB), Microsoft® Windows® XP Professional Edition, 15TFT, 512MB DDR RAM (2x256), 40GB HDD, DVD&CDRW, LiIon, 56K modem, Wired & Wireless Lan 802.11g
More>>>
Acer TravelMate TM 4501ALCi Centrino 1.5GHz(Dothan 715/2MB) XP Professional Edition 15 38.1 cm (15") 1024 x 768 pixels 0.5 GB DDR-SDRAM 40 GB:
The official marketing text of Acer TravelMate TM 4501ALCi Centrino 1.5GHz(Dothan 715/2MB) XP Professional Edition 15 38.1 cm (15") 1024 x 768 pixels 0.5 GB DDR-SDRAM 40 GB as supplied by the manufacturer

The TravelMate 4500 is designed primarily for mainstream corporate use and is powerful enough to be a desktop-replacement system but also has many features and functionality that mobile users will find useful.
With it's integrated Intel Centrino technology, the TravelMate 4500 range of notebooks also have long average battery life and are capable of connecting to wireless "hotspots" instantaneously.
This notebook is the pefect solution for mobile users wanting Centrino mobile technology at an affordable price. Featuring the Pentium-M 715 processor and 512MB DDR SDRAM, the 4501LCi also has processing power on par with most desktops.
-Pentium-M 715 (1.5GHz/400MHz FSB/2MB L2 Cache) Processor.
-512MB DDR SDRAM.
-40GB Hard Drive.
-DVD/CD-RW Combo Drive.
- ATI Radeon 9700 64MB Graphics.
-15" TFT XGA TFT Screen.
-On Board 56K Fax / Modem.
-Integrated 10/100 LAN and 802.11g Wireless Adaptors.
-Microsoft Windows XP Professional Pre-Loaded .

Short summary description Acer TravelMate TM 4501ALCi Centrino 1.5GHz(Dothan 715/2MB) XP Professional Edition 15 38.1 cm (15") 1024 x 768 pixels 0.5 GB DDR-SDRAM 40 GB:
This short summary of the Acer TravelMate TM 4501ALCi Centrino 1.5GHz(Dothan 715/2MB) XP Professional Edition 15 38.1 cm (15") 1024 x 768 pixels 0.5 GB DDR-SDRAM 40 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate TM 4501ALCi Centrino 1.5GHz(Dothan 715/2MB) XP Professional Edition 15, 1.5 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.5 GB, DDR-SDRAM, 40 GB

Long summary description Acer TravelMate TM 4501ALCi Centrino 1.5GHz(Dothan 715/2MB) XP Professional Edition 15 38.1 cm (15") 1024 x 768 pixels 0.5 GB DDR-SDRAM 40 GB:
This is an auto-generated long summary of Acer TravelMate TM 4501ALCi Centrino 1.5GHz(Dothan 715/2MB) XP Professional Edition 15 38.1 cm (15") 1024 x 768 pixels 0.5 GB DDR-SDRAM 40 GB based on the first three specs of the first five spec groups.

Acer TravelMate TM 4501ALCi Centrino 1.5GHz(Dothan 715/2MB) XP Professional Edition 15. Processor frequency: 1.5 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Weight: 2.91 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.5 GHz
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
40 GB
Graphics
Maximum graphics adapter memory
0.064 GB
Audio
Audio system
System used to play music or speech.
Audio system with two built-in speakers / MS-Sound compatible
Optical drive
CD read speed
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
24x
CD write speed
24x
CD rewrite speed
10x
DVD read speed
8x
Network
Networking features
Integrated 10/100 LAN and 802.11g Wireless Adaptors, Integrated Intel PRO/Wireless 2200BG network connection 802.11b/g dual band Wi-Fi CERTIFIED solution / 10/100Mbps Fast Ethernet; Wake-on-LAN ready / Acer SignalUp wireless technology support .
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Norton AntiVirus (60 days trial) Adobe Acrobat Reader Cyberlink PowerDVD NTI CD Maker Acer Launch Manager Acer eManager Acer System Recovery CD Acer disc-to-disc recovery (This feature uses 2 GB of hard disc space)
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
5 h
Certificates
Certification
DMI 2.0 ACPI Mobile PC2001 CCX Wi-Fi
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.91 kg
Other features
Security features
Slot for Kensington lock BIOS user and supervisor passwords
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
364 x 279 x 39 mm
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
60 W Li-ion battery pack (depending on model)
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Professional Edition
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Special features
3-in-1 card reader for optional MultiMediaCardTM (MMC), Secure Digital (SD) card or Memory Stick
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
3x USB 2.0 1x Infrared (FIR) 1x VGA for external monitor 1x 32bit type II PCMCIA CardBus slot 1x S-video out (NTSC/PAL) 1x IEEE 1394 port 1x RJ-11 jack 1x RJ-45 jack 1x speaker/ headphone/ line-out jack 1x microphone/ line-in jack 1x DC-in jack for AC adapter 100-pin port replicator connector
Keyboard
Keyboard type
88-key Acer FineTouch keyboard with five-degree curve
Customer service details
X