Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate 8006LMib Cent2000 512MB 80GB 38.1 cm (15") 1400 x 1050 pixels 0.5 GB AMD Radeon 9700

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelMate 8006LMib Cent2000 512MB 80GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.T4206.074
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8921
This statistic is based on the 96850 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:27:03
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Acer TravelMate 8006LMib Cent2000 512MB 80GB 38.1 cm (15") 1400 x 1050 pixels 0.5 GB AMD Radeon 9700:
This short summary of the Acer TravelMate 8006LMib Cent2000 512MB 80GB 38.1 cm (15") 1400 x 1050 pixels 0.5 GB AMD Radeon 9700 data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate 8006LMib Cent2000 512MB 80GB, 2 GHz, 38.1 cm (15"), 1400 x 1050 pixels, 0.5 GB, 80 GB

Long summary description Acer TravelMate 8006LMib Cent2000 512MB 80GB 38.1 cm (15") 1400 x 1050 pixels 0.5 GB AMD Radeon 9700:
This is an auto-generated long summary of Acer TravelMate 8006LMib Cent2000 512MB 80GB 38.1 cm (15") 1400 x 1050 pixels 0.5 GB AMD Radeon 9700 based on the first three specs of the first five spec groups.

Acer TravelMate 8006LMib Cent2000 512MB 80GB. Processor frequency: 2 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1400 x 1050 pixels. Internal memory: 0.5 GB. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi. Discrete graphics adapter model: AMD Radeon 9700. Weight: 2.88 kg

Display
Display diagonal *
38.1 cm (15")
Display resolution *
1400 x 1050 pixels
Native aspect ratio
4:3
Contrast ratio (typical)
750:1
Processor
Processor frequency *
2 GHz
Processor front side bus
400 MHz
Motherboard chipset
Intel® 855GME
Cache internal
1 MB
Memory
Internal memory *
0.5 GB
Storage
Total storage capacity *
80 GB
HDD speed
4200 RPM
Optical drive type *
DVD Super Multi
Graphics
Discrete graphics adapter model *
AMD Radeon 9700
Discrete graphics adapter *
Yes
Maximum graphics adapter memory
0.128 GB
Audio
Audio system
SoundBlaster-Pro and MS DirectSound compatible
Number of built-in speakers
2
Optical drive
DVD read speed
8x
DVD write speed
4x
DVD rewrite speed
2x
CD read speed
24x
CD write speed
16x
Optical drive
CD rewrite speed
8x
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet/IEEE 802.11b/IEEE 802.11g/Bluetooth
Ports & interfaces
I/O ports
4 x USB 2.0 1 x Infrared (FIR) 1 x VGA for external monitor 1 x 32bit type II PCMIA CardBus slot 1 x S-video out (NTSC/PAL) 1 x IEEE 1394 port 1 x RJ-11 jack 1 x RJ-45 jack 1 x SmartCard slot 1 x speaker/ headphone/ line-out jack 1 x microphone/ line-in jack 1 x DC-in jack for AC adapter 1 x DVI-Digital port 1 x 4-in-1 card reader 1 x 100-pin port replicator connector, USB, RJ-11, RJ-45, IrDA, IEEE 1394
Software
Bundled software
BIOS user and supervisor passwords, Acer Notebook Manager, Norton AntiVirus (90 days trial), Adobe Acrobat Reader, PowerDVD, NTI CD Maker (for models featuring DVD/CD-RW combo or DVD-RW drive module), PlatinumSecret suite, Acer System Recovery CD
Battery
Battery life (max)
5 h
Weight & dimensions
Width
332 mm
Depth
281 mm
Weight *
2.88 kg
Hard drive
Storage drive type
ATA/100 with Anti-Shock Protection (DASP)
Other features
Security features
Kensington lock slot, BIOS user and supervisor passwords
Dimensions (WxDxH)
332 x 281 x 36 mm
Compatible operating systems
Microsoft Windows XP Professional
Internal modem
Yes
Modem speed
56 Kbit/s