location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate 6003LMI PMCNT1.6 38.1 cm (15") 0.5 GB 60 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TRAVELMATE 6003LMI PMCNT1.6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.T4106.113
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32764
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer TravelMate 6003LMI PMCNT1.6 38.1 cm (15") 0.5 GB 60 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.6 GHz
  • - 38.1 cm (15") 1400 x 1050 pixels 4:3
  • - 0.5 GB
  • - 60 GB
  • - 5 h
Warranty: 1 years collect and return
1 year International Travellers Warranty
Long product name Acer TravelMate 6003LMI PMCNT1.6 38.1 cm (15") 0.5 GB 60 GB :
The long product name of Acer TravelMate 6003LMI PMCNT1.6 38.1 cm (15") 0.5 GB 60 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TRAVELMATE 6003LMI PMCNT1.6 60GB 512MB 15SXGA DVD-DUAL WXP IN (CENTRI)
More>>>
Acer TravelMate 6003LMI PMCNT1.6 38.1 cm (15") 0.5 GB 60 GB:
The official description of Acer TravelMate 6003LMI PMCNT1.6 38.1 cm (15") 0.5 GB 60 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-Performance in Demand…
…Through Independence on Demand .
-Independent Mobile Power .
-Secure Communication and Connectivity Wherever You Are .
-Controlled Security .
The TravelMate 6000 series is a stylish Centrino™ Notebook designed for mobile self-employed users and professionals from small and medium sized companies on the lookout for a slim and light desktop replacement with generous performance for challenging applications, prolonged battery life, flexible and far reaching communication and security facilities.

Short summary description Acer TravelMate 6003LMI PMCNT1.6 38.1 cm (15") 0.5 GB 60 GB:
This short summary of the Acer TravelMate 6003LMI PMCNT1.6 38.1 cm (15") 0.5 GB 60 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate 6003LMI PMCNT1.6, 1.6 GHz, 38.1 cm (15"), 1400 x 1050 pixels, 0.5 GB, 60 GB

Long summary description Acer TravelMate 6003LMI PMCNT1.6 38.1 cm (15") 0.5 GB 60 GB:
This is an auto-generated long summary of Acer TravelMate 6003LMI PMCNT1.6 38.1 cm (15") 0.5 GB 60 GB based on the first three specs of the first five spec groups.

Acer TravelMate 6003LMI PMCNT1.6. Processor frequency: 1.6 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1400 x 1050 pixels. Internal memory: 0.5 GB. Total storage capacity: 60 GB. Weight: 2.86 kg