Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate6003LMi Cent1600 512MB 60GBWXP 38.1 cm (15") 1400 x 1050 pixels 0.5 GB 60 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelMate6003LMi Cent1600 512MB 60GBWXP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.T4105.025
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12452
This statistic is based on the 87722 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85686 free Open Icecat users.
Info modified on: 04 Apr 2019 04:28:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer TravelMate6003LMi Cent1600 512MB 60GBWXP 38.1 cm (15") 1400 x 1050 pixels 0.5 GB 60 GB :
The short editorial description of Acer TravelMate6003LMi Cent1600 512MB 60GBWXP 38.1 cm (15") 1400 x 1050 pixels 0.5 GB 60 GB

TravelMate6003LMi Cent1600 512MB 60GBWXP
More>>>
Acer TravelMate6003LMi Cent1600 512MB 60GBWXP 38.1 cm (15") 1400 x 1050 pixels 0.5 GB 60 GB:
The official marketing text of Acer TravelMate6003LMi Cent1600 512MB 60GBWXP 38.1 cm (15") 1400 x 1050 pixels 0.5 GB 60 GB as supplied by the manufacturer

The TravelMate 6000 series is a stylish Centrino™ Notebook designed for mobile self-employed users and professionals from small and medium sized companies on the lookout for a slim and light desktop replacement with generous performance for challenging applications, prolonged battery life, flexible and far reaching communication and security facilities.

Short summary description Acer TravelMate6003LMi Cent1600 512MB 60GBWXP 38.1 cm (15") 1400 x 1050 pixels 0.5 GB 60 GB:
This short summary of the Acer TravelMate6003LMi Cent1600 512MB 60GBWXP 38.1 cm (15") 1400 x 1050 pixels 0.5 GB 60 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate6003LMi Cent1600 512MB 60GBWXP, 1.6 GHz, 38.1 cm (15"), 1400 x 1050 pixels, 0.5 GB, 60 GB

Long summary description Acer TravelMate6003LMi Cent1600 512MB 60GBWXP 38.1 cm (15") 1400 x 1050 pixels 0.5 GB 60 GB:
This is an auto-generated long summary of Acer TravelMate6003LMi Cent1600 512MB 60GBWXP 38.1 cm (15") 1400 x 1050 pixels 0.5 GB 60 GB based on the first three specs of the first five spec groups.

Acer TravelMate6003LMi Cent1600 512MB 60GBWXP. Processor frequency: 1.6 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1400 x 1050 pixels. Internal memory: 0.5 GB. Total storage capacity: 60 GB. Weight: 2.86 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1400 x 1050 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.6 GHz
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® 855GME
Cache internal
Actual internal (L1) cache memory.
1 MB
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
60 GB
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
4200 RPM
Graphics
Maximum graphics adapter memory
0.064 GB
Audio
Audio system
System used to play music or speech.
MS Sound compatible
Number of built-in speakers
2
Optical drive
CD read speed
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
24x
CD write speed
16x
CD rewrite speed
10x
DVD read speed
8x
DVD write speed
4x
DVD rewrite speed
2x
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet/IEEE 802.11g
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
•BIOS user and supervisor passwords •PlatinumSecret suite •Acer Notebook Manager •Acer System Recovery CD •Norton AntiVirus (90 days trial) •Adobe Acrobat Reader •PowerDVD
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
5 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.86 kg
Width *
The measurement or extent of something from side to side.
330 mm
Depth *
The distance from the front to the back of something.
282 mm
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
330 x 281 x 36 mm
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
65Wh Lithium-Ion
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Home Edition
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
4 x USB 2.0 1 x Infrared (FIR) 1 x VGA for external monitor 1 x 32bit type II PCMIA CardBus slot 1 x S-video out (NTSC/PAL) 1 x IEEE 1394 port 1 x RJ-11 jack 1 x RJ-45 jack 1 x SmartCard slot 1 x speaker/ headphone/ line-out jack 1 x microphone/ line-in jack 1 x DC-in jack for AC adapter 1 x DVI-Digital port 1 x 4-in-1 card reader 1 x 100-pin port replicator connector, USB, RJ-11, RJ-45, IrDA, IEEE 1394
Hard drive
Storage drive type
ATA-100 HDD with Anti-Shock Protection (DASP)
Customer service details
X