Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate 290LCi P4 Centrino 1.3GHz 15TFT 256MB 30GB DVD&CDRW Lilon 38.1 cm (15") 1024 x 768 pixels 0.25 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelMate 290LCi P4 Centrino 1.3GHz 15TFT 256MB 30GB DVD&CDRW Lilon
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.T3505.084
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17744
This statistic is based on the 87805 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85806 free Open Icecat users.
Info modified on: 04 Apr 2019 04:28:18
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years carry-in.
1 year International Travellers Warranty
Long product name Acer TravelMate 290LCi P4 Centrino 1.3GHz 15TFT 256MB 30GB DVD&CDRW Lilon 38.1 cm (15") 1024 x 768 pixels 0.25 GB :
The short editorial description of Acer TravelMate 290LCi P4 Centrino 1.3GHz 15TFT 256MB 30GB DVD&CDRW Lilon 38.1 cm (15") 1024 x 768 pixels 0.25 GB

TravelMate 290LCi P4 Centrino 1.3GHz 15TFT 256MB 30GB DVD&CDRW Lilon 56K Modem LAN WLAN WXP AZB
More>>>
Acer TravelMate 290LCi P4 Centrino 1.3GHz 15TFT 256MB 30GB DVD&CDRW Lilon 38.1 cm (15") 1024 x 768 pixels 0.25 GB:
The official marketing text of Acer TravelMate 290LCi P4 Centrino 1.3GHz 15TFT 256MB 30GB DVD&CDRW Lilon 38.1 cm (15") 1024 x 768 pixels 0.25 GB as supplied by the manufacturer

The TravelMate 290 series is designed to mobilize budget-conscious outbound professional users, whether self employed or from small, medium and large corporations with a slim, light and modular Centrino™ powered work tool that features exceptional, energy-efficient independence and opens the door to ample mobile performance combined with flexible and complete communication facilities.

Short summary description Acer TravelMate 290LCi P4 Centrino 1.3GHz 15TFT 256MB 30GB DVD&CDRW Lilon 38.1 cm (15") 1024 x 768 pixels 0.25 GB:
This short summary of the Acer TravelMate 290LCi P4 Centrino 1.3GHz 15TFT 256MB 30GB DVD&CDRW Lilon 38.1 cm (15") 1024 x 768 pixels 0.25 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate 290LCi P4 Centrino 1.3GHz 15TFT 256MB 30GB DVD&CDRW Lilon, 1.3 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.25 GB, 30 GB

Long summary description Acer TravelMate 290LCi P4 Centrino 1.3GHz 15TFT 256MB 30GB DVD&CDRW Lilon 38.1 cm (15") 1024 x 768 pixels 0.25 GB:
This is an auto-generated long summary of Acer TravelMate 290LCi P4 Centrino 1.3GHz 15TFT 256MB 30GB DVD&CDRW Lilon 38.1 cm (15") 1024 x 768 pixels 0.25 GB based on the first three specs of the first five spec groups.

Acer TravelMate 290LCi P4 Centrino 1.3GHz 15TFT 256MB 30GB DVD&CDRW Lilon. Processor frequency: 1.3 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB. Total storage capacity: 30 GB

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.3 GHz
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® 855GM
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.25 GB
Maximum internal memory *
The maximum internal memory which is available in the product.
2 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
30 GB
Graphics
Maximum graphics adapter memory
0.064 GB
Audio
Audio system
System used to play music or speech.
MS-Sound compatible
Number of built-in speakers
2
Optical drive
CD read speed
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
Yes
CD write speed
Yes
CD rewrite speed
Yes
DVD read speed
Yes
Optical drive removable
Yes
Network
Networking features
Ethernet/Fast Ethernet; Wake-on-LAN ready
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Norton AntiVirus, Adobe Acrobat Reader, Cyberlink PowerDVD, NTI CD Maker (for models featuring DVD/CD-RW combo or DVD-RW drive module)
Power
AC adapter power
65 W
Battery performance
63 W
Other features
Security features
Slot for Kensington lock, BIOS user and supervisor passwords
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
333 x 276 x 32 mm
Display
The description of display that can includes display type, resolution, size etc.
LCD
Power supply type
The type of power supply which this product uses.
65W 3-pin AC + 63Wh Lithium-Ion
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Home Edition
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1x Parallel, 3x USB 2.0, 1x Infrared (FIR), 1x VGA for external monitor, 1x 32bit type II PCMIA CardBus slot, 1x S-video out (NTSC/PAL), 1x IEEE 1394 port, 1x RJ-11 jack, 1x RJ-45 jack, 1x speaker/ headphone/ line-out jack, 1x microphone/ line-in jack, 1x DC-in jack for AC adapter, USB, parallel, RJ-11, RJ-45, VGA port, IEEE 1394 port
Hard drive
Storage drive type
ATA/100
Video
Graphics adapter multiple display support
CRT / LCD
Customer service details
X