location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire Ethos AS8951G-26312G87WN Intel® Core™ i7 i7-2630QM 46.7 cm (18.4") Full HD 12 GB DDR3-SDRAM 870 GB NVIDIA® GeForce® GT 555M Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Ethos
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AS8951G-26312G87WN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.RJ202.042
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67395
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire Ethos AS8951G-26312G87WN Intel® Core™ i7 i7-2630QM 46.7 cm (18.4") Full HD 12 GB DDR3-SDRAM 870 GB NVIDIA® GeForce® GT 555M Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i7 i7-2630QM 2 GHz
  • - 46.7 cm (18.4") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 12 GB DDR3-SDRAM 1066 MHz 3 x 4 GB
  • - 870 GB Blu-Ray DVD Combo
  • - NVIDIA® GeForce® GT 555M 2 GB Intel® HD Graphics 3000
  • - Ethernet LAN Bluetooth 3.0+HS
  • - 5.5 h 120 W
  • - Windows 7 Home Premium 64-bit
Long product name Acer Aspire Ethos AS8951G-26312G87WN Intel® Core™ i7 i7-2630QM 46.7 cm (18.4") Full HD 12 GB DDR3-SDRAM 870 GB NVIDIA® GeForce® GT 555M Windows 7 Home Premium Black :
The long product name of Acer Aspire Ethos AS8951G-26312G87WN Intel® Core™ i7 i7-2630QM 46.7 cm (18.4") Full HD 12 GB DDR3-SDRAM 870 GB NVIDIA® GeForce® GT 555M Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-2630QM 2GHz, 12288MB DDR3 RAM, 750/120GB SATA HDD, Blu-ray Disc, 46.736 cm (18.4 ") TFT 1920 x 1080, NVIDIA GeForce GT 555M 2 GB, Wi-Fi, Gigabit Ethernet, Bluetooth 3.0, Webcam, Windows 7 Home Premium
More>>>
Acer Aspire Ethos AS8951G-26312G87WN Intel® Core™ i7 i7-2630QM 46.7 cm (18.4") Full HD 12 GB DDR3-SDRAM 870 GB NVIDIA® GeForce® GT 555M Windows 7 Home Premium Black:
The official description of Acer Aspire Ethos AS8951G-26312G87WN Intel® Core™ i7 i7-2630QM 46.7 cm (18.4") Full HD 12 GB DDR3-SDRAM 870 GB NVIDIA® GeForce® GT 555M Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Aspire Ethos Series is designed for users who want the ultimate technologies in the most sophisticated package. This first-class mobile studio delivers a high-definition home theater experience with its state-of-the-art detachable touchpad, ultra-realistic visuals, and professionally tuned acoustics.

Magnificent multimedia
The LED-backlit high-resolution display will entrance you with vivid colors while saving energy too. The Acer clear.fi cross-platform solution automatically integrates media content from various devices in your home network, so it's easy to share and enjoy all you want! The Dolby®-optimized surround sound system trumpets studio-quality acoustics, while HDMI® connectivity extends your HD enjoyment to an even bigger screen and a Blu-ray Disc™ drive (optional) plays amazing movies for the best in cinematic entertainment.

Ultimate performance
A 2nd generation Intel® Core™ processor and DDR3 memory blaze through extreme computing scenarios, while compelling graphics intensify gaming and digital media enjoyment. The Acer PowerSmart long-life battery retains 80% capacity for more than 1,000 charge cycles (vs. the conventional 300 cycles), for enduring use. The USB 3.0 port delivers super-speedy transfers up to 10 times faster than the previous standard, and expansive storage space keeps everything you want.

Sophisticated design
The svelte "black tuxedo" design with brushed hairline finish on the aluminum-magnesium cover and the contrasting glossy and matte surfaces radiate a stately look and feel. The frameless edge-to-edge display expands your viewing pleasure with sleek aesthetics and grand panoramas. The stylish backlit keyboard further accentuates the classy design and lets you type comfortably even in low-lit environments.

State-of-the-art control and communication
The detachable Acer MediaRemote works as a regular touchpad and as a touch-sensitive Media Console for controlling multimedia from a distance. Use the Skype™ Certified HD webcam to engage in very sharp, smooth H.264 video chats. The Acer Bio-Protection fingerprint reader1 offers superior biometric security. The USB 3.0 port with power off USB charging technology lets you charge devices even when your notebook is off. Wired or wireless connectivity hooks you up to the Internet at blistering speeds, while Bluetooth® 3.0 (optional) enables fast short-range wireless sharing.

1 On select models.

Short summary description Acer Aspire Ethos AS8951G-26312G87WN Intel® Core™ i7 i7-2630QM 46.7 cm (18.4") Full HD 12 GB DDR3-SDRAM 870 GB NVIDIA® GeForce® GT 555M Windows 7 Home Premium Black:
This short summary of the Acer Aspire Ethos AS8951G-26312G87WN Intel® Core™ i7 i7-2630QM 46.7 cm (18.4") Full HD 12 GB DDR3-SDRAM 870 GB NVIDIA® GeForce® GT 555M Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire Ethos AS8951G-26312G87WN, Intel® Core™ i7, 2 GHz, 46.7 cm (18.4"), 1920 x 1080 pixels, 12 GB, 870 GB

Long summary description Acer Aspire Ethos AS8951G-26312G87WN Intel® Core™ i7 i7-2630QM 46.7 cm (18.4") Full HD 12 GB DDR3-SDRAM 870 GB NVIDIA® GeForce® GT 555M Windows 7 Home Premium Black:
This is an auto-generated long summary of Acer Aspire Ethos AS8951G-26312G87WN Intel® Core™ i7 i7-2630QM 46.7 cm (18.4") Full HD 12 GB DDR3-SDRAM 870 GB NVIDIA® GeForce® GT 555M Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

Acer Aspire Ethos AS8951G-26312G87WN. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 46.7 cm (18.4"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 870 GB, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 555M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 3.8 kg

Source Testseek summary Average rating
Reviews
Updated:
2011-10-29 01:13:01
Uk has collected 39 expert reviews for Acer Aspire Ethos AS8951G-26312G87WN Intel® Core™ i7 i7-2630QM 46.7 cm (18.4") Full HD 12 GB DDR3-SDRAM 870 GB NVIDIA® GeForce® GT 555M Windows 7 Home Premium Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
evogadget.com
Updated:
2013-09-26 04:53:07
We're living in a world whose inhabitants with access to technology changed their way of thinking and now need lightness and slimness in their gadgets to feel good, be it at work, school, in a car or on a plane. The Acer Aspire Ethos 8951G‎ seems to think...
Bottom line People in need of a laptop with a widescreen, a touchpad that's removable, the option of playing back Blu-ray discs and sound that will enchant their ears should give the Acer Aspire Ethos 8951G a go...
0%
techradar.com
Updated:
2013-09-26 04:53:07
When it comes to unique laptop design, Acer is no slouch. From super-slim ultrabooks to multimedia powerhouses, the Taiwanese company that was acquired by Gateway has been cranking out laptops like crazy. That said, the company's Aspire Ethos AS8951G-9630...
Good Powerful as many desktops, Beautiful 18, inch 1080p display, Full, size keyboard, Reasonably priced...
Bad Big and heavy, Removable touchpad is quirky, Poor battery life...
Bottom line Acer has put together a great multimedia machine with the Aspire Ethos AS8951G-9630. With its spacious, full-size keyboard, massive 18-inch 1080p HD display and laundry list of high-end components, this beast has what it takes to handle even the most dau...
80%
Zdnet.com.au
Updated:
2013-09-26 04:53:08
Tweet Submit Just when we'd thought multimedia laptops had lost traction, in comes the positively giant Acer Aspire Ethos 8951G. This 18.4-inch, 1920x1080 monster's major unique selling point is that you can pop the touch pad out to become a rem...
Good Touch pad can be removed and used as media remote, Battery life is very good for a laptop of this size, Great performance...
Bad Speakers aren't that great, Touch pad lags even when connected to laptop, Nonremovable battery...
Bottom line Vexatious touch pad and limp speakers aside, the 8951G is rather good. As long as you stay away from Acer's Clear Fi software, you'll likely get some enjoyment out of this laptop.
75%
channelpro.co.uk
Updated:
2013-09-26 04:53:09
An imposing 18.4in display combined with powerful hardware, but the removable touchpad sours the experience With everyone’s eyes on the imminent arrival of Intel’s svelte, go-anywhere Ultrabooks, Acer’s Aspire Ethos 8951G comes as a complete contrast...
60%
alphr.com
Updated:
2013-09-26 04:53:09
With everyone's eyes on the imminent arrival of Intel's svelte, go-anywhere Ultrabooks, Acer's Aspire Ethos 8951G comes as a complete contrast. With an 18.4in display, a quad-core Core i7 processor and 1.5TB of hard disk storage, this bulky desktop replac...
Bottom line An imposing 18.4in display combined with powerful hardware, but the removable touchpad sours the experience...
50%
T3.com
Updated:
2013-09-26 04:53:10
Okay, so it might be a few weeks (months?) since we dragged ourselves to the gym, and we obviously need to start going again after heaving the Acer Aspire Ethos 8941G from its box. This behemoth weighs a spine-crushing 4kg, which wasn't good news to...
Good Sharp and vibrant 18.4-inch screen, tons of power, and a solid and attractive body.
Bad The touchpad and speakers are surprisingly ropey, and you can't exactly take it to the park. Plus that price tag is steep.
60%
goodgearguide.com.au
Updated:
2013-09-26 04:53:21
The Acer Aspire Ethos 8951G (8951G-2638G87Wlkk to be specific) is a behemoth of a notebook that's perfect as a desktop replacement. It has an 18.4in, Full HD screen, a comfortable backlit keyboard and its guts are full of Intel Core i7 quad-core goodn...
Good Performance SSD + hard drive Easily upgradable...
Bad Touchpad isn’t smooth No dedicated volume buttons Glossy screen...
Bottom line It may be huge, but the Aspire Ethos houses plenty of good stuff, including a quad-core Core i7 CPU and a solid state drive, and it supports up to 16GB of RAM. It even has a nifty innovation: its touchpad is removable and doubles as a specific media re...
80%
pcadvisor.co.uk
Updated:
2013-09-26 04:53:21
A massive notebook with quad-core processing, an SSD system drive and expandable to 16GB of RAM The Acer Aspire Ethos 8951G is a behemoth of a notebook that's perfect as a desktop replacement. It has an 18.4in, Full HD screen, a comfortable backlit key...
Bottom line It may be huge, but the Aspire Ethos houses plenty of good stuff, including a quad-core Core i7 CPU and a solid state drive, and it supports up to 16GB of RAM. It even has a nifty innovation: its touchpad is removable and doubles as a specific media re...
80%
gadgetshow.channel5.com
Updated:
2013-09-26 04:53:27
The Acer Aspire Ethos 8951G is a desktop-replacement machine, offering a huge 18.4-inch screen and components that would make the average PC feel undernourished. It offers a neat design, loads of features and is well made. It's actually a rather good l...
Good For all the features hidden inside, it's the screen on the Aspire Ethos 8951G which really stands out. Measuring in at 18.4 inches, it makes this laptop one of the largest currently on sale, and it's a fantastic proposition if you want to watch movies or carry out intensive photo or video work. The screen features a high-definition 1920 x 1080-pixel resolution, and HD movies look glorious. Previo...
Bad The Aspire Ethos 8951G may be a laptop in name and design, but it's definitely a breed apart when it comes to portability. Weighing 4.2kg, it's a lot heavier and bulkier than most machines, and we wouldn't want to carry it much further than the next room.
Bottom line The Acer Aspire Ethos 8951G is a devastatingly capable multimedia laptop. It won't suit everybody, due to the huge dimensions and heavy weight, but it really is a powerful, well made choice with a fantastic screen. If a big screen is necessary, it's mo...
80%
techradar.com
Updated:
2013-09-26 04:53:27
These days we're seeing a lot more slim and light ultraportable laptops. Rising up against these size zero models is the Acer Aspire Ethos 8951G.Like the Dell XPS 15z and the Macbook Pro 17 inch, this is all about packing in huge amounts of power, and who...
Good Excellent performance Huge hard drive Sharp, colourful 1080p screen Interesting remote control gimmick Blu-ray drive...
Bad Crap touchpad Bulky and heavy Underpowered speakers...
Bottom line ForExcellent performance Huge hard drive Sharp, colourful 1080p screen Interesting remote control gimmick Blu-ray drive...
70%
stuff.tv
Updated:
2014-03-28 01:14:50
Stuff magazine Tue, Aug 16 2011, 12:37PM Anyone whose mouth moistened at the recent news of Intel's $300m slush fund to help produce MacBook Air-style ‘ultrabooks’ can look away now. Acer’s latest luxury laptop, the Aspire Ethos 8951G, is a throwba...
Bottom line Big, powerful and can do it all, but the age of the giant laptop is ending...
60%
theglobeandmail.com
Updated:
2014-03-28 01:14:51
like Acer’s Aspire Ethos 8951G. More related to this story Photos Acer Aspire Ethos 8951G in pictures Follow Chad Sapieha on Twitter @chadsapieh...
0%
techradar.com/au/
Updated:
2014-04-13 01:09:37
When it comes to unique laptop design, Acer is no slouch. From super-slim ultrabooks to multimedia powerhouses, the Taiwanese company that was acquired by Gateway has been cranking out laptops like crazy. That said, the company's Aspire Ethos AS8951G-9630...
Good Powerful as many desktops, Beautiful 18inch 1080p display, Fullsize keyboard, Reasonably priced...
Bad Big and heavy, Removable touchpad is quirky, Poor battery life...
Bottom line The Acer Aspire Ethos AS8951G-9630 is an excellent desktop replacement that pulls no punches in the power department. And considering how much computing power you get for your money, it's a great machine for a gamer or anyone who needs a lot power in thei...
80%
computershopper.com
Updated:
2013-09-26 04:53:14
Just when we thought we’d seen every feature a laptop could deliver, Acer went and surprised us. The Aspire Ethos AS8951G-9600 is both a mouthful and a handful—and surprisingly full of innovation.This big machine is a multimedia-centric...
Good Packed with features; slick combo touch pad/remote; huge 1080p screen; decent 3D-gaming abilities; surprising battery life...
Bad Bulky; mediocre Webcam; weak speakers...
Bottom line A stunning 18.4-inch, 1080p screen is merely the biggest of the multimedia goodies in this laptop. In addition to top-notch performance, this desktop replacement packs in some pleasant (and useful) surprises...
92%
techworld.com
Updated:
2013-09-26 04:53:19
The Acer Aspire Ethos 8951G is a behemoth of a notebook that's perfect as a desktop replacement. It has an 18.4in 1080p screen, a comfortable backlit keyboard and its guts are full of Intel Core i7 quad-core goodness.It's a computer that can be used f...
Bottom line There's a good deal of technology located within the cavernous chassis of the Aspire Ethos and it makes for a very powerful and versatile desktop replacement computer. We like its keyboard and the amount of connectivity that's on offer (including dual...
0%
pcworld.com_techhive.com
Updated:
2013-09-26 04:53:24
The Acer Aspire Ethos wears its role of desktop replacement like an good, off-the-rack suit. It fits fairly well, but needs some alterations before approaching perfection. I found many things to like about the Ethos. The bright, 18.4-inch 1080p display...
Good Big, bright display good for getting work done, Audio playback quality for movies is excellent...
Bad Viewing angles on the LCD are poor, The detachable touchpad is terrible...
Bottom line Acer's Ethos is a good entertainment laptop with a few warts, particularly with the pointing device...
60%
devhardware.com
Updated:
2013-09-26 04:53:30
This laptop review covers Acer Aspire's Ethos AS8951G and TimelineX AS380TG-6431 series computers.The Acer Aspire Ethos AS8951G is a laptop that falls into the desktop replacement category. Huge dimensions, snappy performance, and a boatload of featur...
0%
stuff.tv
Updated:
2013-09-26 04:53:36
Stuff magazine Tue, Aug 16 2011, 12:37PM Anyone whose mouth moistened at the recent news of Intel's $300m slush fund to help produce MacBook Air-style ‘ultrabooks’ can look away now. Acer’s latest luxury laptop, the Aspire Ethos 8951G, is a throwba...
Bottom line Big, powerful and can do it all, but the age of the giant laptop is ending...
60%
techreviewsource.com
Updated:
2013-09-26 04:53:41
With a detachable touch pad remote, the Acer Aspire Ethos AS8951G is a unique 18-inch desktop replacement notebook. It is really quite a multimedia powerhouse as it has a 1080p display along with an Intel Core i7 CPU, 8GB of RAM and discrete Nvidia...
Good Stylish design, Best of class performance, Dualgraphics system, Wide array of ports, Above average battery life...
Bad Removable touch pad has some issues...
90%
Laptopmag.com
Updated:
2013-09-26 04:53:49
What good is a mammoth 18.4-inch screen on a laptop if you have to sit right in front of it to fire up a slideshow or control movie playback? Acer thinks it has the answer with the Aspire Ethos 8951G, a notebook with a removable touchpad that doubles a...
Bottom line The Acer Aspire Ethos 8951G has some things going for it: a full HD screen, Blu-ray playback, solid sound, and a unique removable touchpad. It's a good choice for those who crave the largest screen possible. If you can live with a 17-inch screen, the s...
60%
notebookcheck.net
Updated:
2013-09-26 04:53:54
Konrad Schneid (translated by Liala Stieglitz), 07/07/2011 The new 18 inch flagship comes with the quad core processor, Intel Core i7-2630QM, and the Nvidia GeForce GT 555M graphics solution. Not only are the 16 GB RAM and the installed speedy SSD st...
Good Good application performance, Removable touchpad, Fast SSD, USB 3.0 & Bluetooth 3.0 HS...
Bad Weak display, CPU with Turbo problems, High temperature development, No GDDR5 VRAM...
Bottom line Acer has revved up and slightly modified its Aspire Ethos. The 18 incher provides a good performance with the Intel Core i7 2630QM processor and the graphics card NVIDIA GeForce GT 555M. The installed 16 GB DDR3 main memory stand for themselves, but will...
81%
slashgear.com
Updated:
2013-09-26 04:53:59
If you’re looking for a desktop PC replacement that’s stylish yet powerful when it comes to multimedia performance, then you might want to consider the Acer Aspire Ethos series notebooks. The latest revamp to this high-end series features a unique deta...
Bottom line The Acer Aspire Ethos 8951G notebook is a worthy contender for your dollars if you’re looking to replace your desktop PC with something slightly more compact and portable than an all-in-one PC and also capable of delivering a high-end multimedia exper...
0%
thelobeandmail.com
Updated:
2013-09-26 04:54:04
like Acer’s Aspire Ethos 8951G. More related to this story Photos Acer Aspire Ethos 8951G in pictures Follow Chad Sapieha on Twitter @chadsapieh...
0%