location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 7750G-2634G1TM Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") HD+ 4 GB 1 TB AMD Mobility Radeon HD 6550 Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7750G-2634G1TM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.RCY02.006/MS
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24478
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire 7750G-2634G1TM Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") HD+ 4 GB 1 TB AMD Mobility Radeon HD 6550 Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i7 i7-2630QM 2 GHz
  • - 43.9 cm (17.3") HD+ 1600 x 900 pixels LED backlight 16:9
  • - 4 GB 1333 MHz
  • - 1 TB DVD Super Multi DL
  • - AMD Mobility Radeon HD 6550 Intel® HD Graphics 3000
  • - Ethernet LAN Bluetooth 3.0+HS
  • - Windows 7 Home Premium 64-bit
More>>>
Short summary description Acer Aspire 7750G-2634G1TM Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") HD+ 4 GB 1 TB AMD Mobility Radeon HD 6550 Windows 7 Home Premium Black:
This short summary of the Acer Aspire 7750G-2634G1TM Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") HD+ 4 GB 1 TB AMD Mobility Radeon HD 6550 Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 7750G-2634G1TM, Intel® Core™ i7, 2 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 1 TB

Long summary description Acer Aspire 7750G-2634G1TM Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") HD+ 4 GB 1 TB AMD Mobility Radeon HD 6550 Windows 7 Home Premium Black:
This is an auto-generated long summary of Acer Aspire 7750G-2634G1TM Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") HD+ 4 GB 1 TB AMD Mobility Radeon HD 6550 Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

Acer Aspire 7750G-2634G1TM. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Mobility Radeon HD 6550. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 3.3 kg

Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 03:46:15
Uk has collected 25 expert reviews for Acer Aspire 7750G-2634G1TM 43.9 cm (17.3") HD+ Intel® Core™ i7 i7-2630QM 4 GB 1 TB AMD Mobility Radeon HD 6550 Windows 7 Home Premium Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
notebookcheck.net
Updated:
2011-08-17 03:46:13
We opted for the test because the deterioration on the clock generator, which is the source of the Sandy Bridge defect, can't turn up on a brand new device. If at all, according to the latest information, a performance decrease or even deficient 3GBit/SAT...
Good Good 3D performance, Strong battery life for 17 inches, High application performance, Low system noise, Low power consumption...
Bad Few interfaces & unfavorable positioning, Coiling keyboard, Comparatively slow HDD, Narrow viewing angles, Long battery charging time (4:15h)...
Bottom line The AMD Radeon HD 6850M graphics card can run current games in high or even maximum details. However, the GPU lags behind the GTX 460M (GDDR5) in higher resolutions due to the slower GDDR3 video memory.At a price of almost 1000 euros, the Aspire 7750G-263...
82%