location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 5750G-2638G64MN 39.6 cm (15.6") Intel® Core™ i7 i7-2630QM 8 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5750G-2638G64MN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.RCG02.070
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49492
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:13:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire 5750G-2638G64MN 39.6 cm (15.6") Intel® Core™ i7 i7-2630QM 8 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Black
  • - Intel® Core™ i7 i7-2630QM 2 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 8 GB DDR3-SDRAM
  • - 640 GB HDD DVD Super Multi DL
  • - NVIDIA® GeForce® GT 540M Intel® HD Graphics 3000
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - 4.5 h
  • - Windows 7 Home Premium 64-bit
Long product name Acer Aspire 5750G-2638G64MN 39.6 cm (15.6") Intel® Core™ i7 i7-2630QM 8 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black :
The long product name of Acer Aspire 5750G-2638G64MN 39.6 cm (15.6") Intel® Core™ i7 i7-2630QM 8 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel® Core™ i7 processor 2630QM (2.0GHz/6MB L3 cache) - Microsoft® Windows® 7 Home Premium 64-bit - Microsoft® Office Starter 2010 - 15.6" High Definition WXGA CineCrystal™ LED-backlit 16:9 aspect ratio - 1366x786 pixel resolution - high-brightness (200-nit) - 8GB DDR3 RAM (2x 4GB) - 640GB HDD (5400rpm) - Super Multi DVD-RW Dual Layer - 6-cell Li-ion - Wired & Wireless LAN 802.11b/g/n - NVIDIA® GeForce® GT 540M 2GB DDR3 supporting PhysX™ and Microsoft® DirectX® 11 - Mobile Intel® HM65 Express Chipset - Numeric keypad - 1.3MP CrystalEye - 5-in-1 card reader - Black casing
More>>>
Acer Aspire 5750G-2638G64MN 39.6 cm (15.6") Intel® Core™ i7 i7-2630QM 8 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black:
The official description of Acer Aspire 5750G-2638G64MN 39.6 cm (15.6") Intel® Core™ i7 i7-2630QM 8 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Aspire Series offers a diverse range of notebooks that give you the performance, graphics and communication tools to step up your digital entertainment, complete your daily computing tasks, and stay in touch with everyone you know, whether you're at home or away.

Powerful PC performance
With the abundance of graphics-intensive multimedia and sharing applications available these days, smooth multitasking is more vital than ever before. Keeping this in mind, Aspire Series notebooks pack today's best processors and memory options so your system always runs efficiently. This series also provides ample storage for all the multimedia files you may wish to keep.

Fantastic graphics and playback
High-resolution displays in a variety of sizes present intense imagery from first-rate graphics options. Movies, Internet video, pictures and more shine brilliantly on Aspire Series notebooks, and HDMI® connectivity extends the spectacle to larger displays. A Blu-ray Disc™ drive1 plays the latest blockbusters with true-to-master precision, and Dolby®-optimized surround sound1 trumpets studio-quality acoustics.

The latest communication tools
Surf the Internet and stay in touch with your people with reliable, high-speed connectivity via Ethernet, Wi-Fi® or 3G1. Engage in video chats using the Aspire's quality webcam. In addition, Bluetooth® enables quick, short-range wireless sharing, and the latest interfaces connect to external devices for fast data transfers.

Attractive Aspire appeal
Aspire Series notebooks are attractive, ergonomic and durable. Slim profiles, cool aesthetic accents, and eye-catching colors abound, while easy-access controls ensure effortless handling. A variety of environmentally sustainable materials with inviting textures and sturdy construction endow the Aspire Series with a unique and solid feel.

Short summary description Acer Aspire 5750G-2638G64MN 39.6 cm (15.6") Intel® Core™ i7 i7-2630QM 8 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black:
This short summary of the Acer Aspire 5750G-2638G64MN 39.6 cm (15.6") Intel® Core™ i7 i7-2630QM 8 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 5750G-2638G64MN, Intel® Core™ i7, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 640 GB

Long summary description Acer Aspire 5750G-2638G64MN 39.6 cm (15.6") Intel® Core™ i7 i7-2630QM 8 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black:
This is an auto-generated long summary of Acer Aspire 5750G-2638G64MN 39.6 cm (15.6") Intel® Core™ i7 i7-2630QM 8 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

Acer Aspire 5750G-2638G64MN. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 540M. Operating system installed: Windows 7 Home Premium. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 03:47:13
Uk has collected 54 expert reviews for Acer Aspire 5750G-2638G64MN 39.6 cm (15.6") Intel® Core™ i7 i7-2630QM 8 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2011-08-17 03:47:01
We've seen Sandy Bridge laptops emerge from almost every major manufacturer since Intel unveiled its second generation processor earlier this year. While these laptops have differed wildly in look and size, from the tiny Samsung 9000S to the hulking Dell...
Good Sandy Bridge, Dedicated graphics, Long battery life, Vibrant screen, Tons of storage...
Bad Plastic build, Reflective screen...
Bottom line The Aspire 5750G is a great all-round laptop, with very few flaws and a reasonable price...
80%
pocket-lint.com
Updated:
2011-08-17 03:47:02
Inside the textured blue case of the Acer Aspire 5750G is an interesting mix of new technology (the second generation Core i7 processor and the new Nvidia GeForce GT540M), multimedia features - and the odd compromise to keep the price down, which make...
Good A powerful processor and decent battery life in a stylish package...
Bad Only one USB 3 port and a slightly disappointing screen, plus a last-generation touchpad...
Bottom line An affordable Sandy Bridge system that makes some compromises to keep the price down but gives you good value in return...
80%
gadgetspeak.com
Updated:
2011-10-18 17:56:59
This is probably the most powerful notebook that I have ever used. A look at the Windows Experience index will show that. If you are looking for a powerful notebook then this should certainly be on a very short list of items...
84%
channelpro.co.uk
Updated:
2012-11-19 02:10:23
Hardly stylish, but strong in applications and games, and lasts six hours on one charge - the ideal all-round low-cost laptopRating: 4Average: 4 (1 vote) With so many lithe and lovely Ultrabooks making their way through PC Pro's Labs, the dull grey of...
80%
alphr.com
Updated:
2012-11-19 02:10:23
With so many lithe and lovely Ultrabooks making their way through PC Pro's Labs, the dull grey of Acer's Aspire 5750G is enough to send anyone crashing back to earth. What Acer's budget 15.6in laptop lacks in looks, however, it more than makes up for with...
Bottom line Hardly stylish, but strong in applications and games, and lasts six hours on one charge - the ideal all-round low-cost laptop...
83%
expertreviews.co.uk
Updated:
2012-11-19 02:10:23
Thanks to its dedicated Nvidia GeForce GT 540M graphics card, the Acer Aspire 5750G is far quicker in games than most budget laptops. The rest of its specification doesn't suffer either. Its budget Intel CPU is backed up by 6GB of RAM and a generous 64...
Bottom line The 5750G has a fast graphics chip and a single USB3 port, but the screen's yellow-green cast and its wobbly keys let it down...
60%
smarthouse.com.au
Updated:
2012-11-19 02:10:23
Key Features * 15.6in, 1366 x 768 glossy screen * Core i5-2410M, 4GB RAM * 320GB 5400rpm HDD * HD webcam, USB 3.0While designer laptops like the metal-clad Dell XPS 15z and premium ultraportables such as the Toshiba Satellite R830 or Samsun...
Good Excellent value; Matt, textured finish; Core i5, USB 3.0 and HD webcam; Decent speakers...
Bad Poor screen; No SDXC support; Small, slow hard drive...
80%
pcadvisor.co.uk
Updated:
2012-11-19 02:10:23
The Acer Aspire 5750G (AS5750G-2414G50Mnkk) is a 15.6in laptop designed for home use and it represents good value for money. It runs a Second Generation Intel Core i5 CPU and a discrete graphics adapter, and it has a design that mostly looks good and f...
Bottom line With a three-digit price tag and a 2nd Gen Core i5 CPU, the Aspire 5750G represents good value for money. It does have some drawbacks, such as a glossy screen and it could use a better keyboard and touchpad, but overall it's a nice laptop that would su...
70%
goodgearguide.com.au
Updated:
2012-11-19 02:10:23
The Acer Aspire 5750G (AS5750G-2414G50Mnkk) is a 15.6in laptop designed for home use and it represents good value for money. It runs a Second Generation Intel Core i5 CPU and a discrete graphics adapter, and it has a design that mostly looks good and...
Good Good value USB 3.0...
Bad Glossy screen Keyboard and touchpad could be better No Bluetooth...
Bottom line With a three-digit price tag and a 2nd Gen Core i5 CPU, the Aspire 5750G represents good value for money. It does have some drawbacks, such as a glossy screen and it could use a better keyboard and touchpad, but overall it's a nice laptop that would su...
75%
itreviews.com
Updated:
2012-11-19 02:10:23
Wallet-friendly. That's one way to describe Acer's new 2.3GHz Intel Sandy Bridge-powered laptop. Because the company has certainly pulled off something special in the value for money stakes with the price-to-specification ratio of its AS5750G-2414G50...
Good Exemplary powertoprice ratio...
Bad Display suffers from rather weak viewing angles.
Bottom line The Aspire AS5750G is a great all-round laptop that can handle up-to-date games at higher detail levels with pretty smooth results. Not everything is perfect, we do have some slight niggles - the most notable of which is the rather narrow viewing angle...
100%
gadgetspeak.com
Updated:
2012-11-19 02:10:23
Walk into any branch of Dixons, Currys or Comets and you will be faced by numerous laptops from various manufacturers. One of them could well be the topic of this review...
80%
notebookcheck.net
Updated:
2011-08-17 03:47:11
That Intel has made a leap forward with Sandy Bridge in regards to the chip's performance reserves is no longer a secret. There wouldn't be many reasons for sticking to the Clarksfield range since the new processors have the same price tag as their predec...
Good Attractive, compact case, Mostly matt, resistant surfaces, Very good application performance, Good 3D, gaming performance, Acceptable soundscape, Optimized power consumption with Nvidia Optimus, Good battery life in operation without load...
Bad Unfavorable port positioning, Unusual keyboard, Intensely reflective display, High heat development possible, Moderate sound quality...
Bottom line Acer Aspire 5750G-2634G64After the first multimedia all-rounder based on Sandy Bridge (Asus N53SV), Acer was now also able to impress us in this sector. The manufacturer delivers a powerful bundle at a very attractive price of less than 1000 euros with th...
80%
notebookcheck.net
Updated:
2012-11-19 02:10:23
Thus, the manufacturer uses the latest product range from Intel, respectively Nvidia. All models that we know of are equipped with a cutting edge dual core processor . That is the Core i3-2350M (2.3 GHz) or the Core i5-2450M (2.5-3.1 GHz), to be more prec...
Good Good application performance, Good battery life, Cool components, Affordable price, Nice looks...
Bad Creaking wrist rest, Feedback poor keyboard, CPU throttling during full load, Third rate screen, Moderate gaming performance, Wobbly lid, No USB 3.0...
Bottom line Acer Aspire 5750G-2354G50MnkkIt's logical that you shouldn't place too high expectations on notebook quality priced at EUR 500. If you are simply looking for a low-priced multimedia device, you may well be quite satisfied with the Aspire 5750G-2354G50Mnkk...
78%
computershopper.com
Updated:
2012-11-19 02:10:23
When we looked at the Acer Aspire 5742G early in 2011, we came away impressed with the performance and feature set it delivered for the price. With the follow-up model, the Aspire 5750G, Acer delivers a machine with Intel's second-generation CPU architecture...
Good Strong 3D performance for the price, Supports Nvidia Optimus graphics-switching technology, Excellent battery life, Slick Clear.fi multimedia application...
Bad Mediocre Webcam, Subdued design, No dedicated media-control keys...
Bottom line Fast performance and serviceable DirectX 10 performance make the Aspire 5750G a bargain among mainstream laptops...
80%
pcworld.in
Updated:
2012-11-19 02:10:23
The 5750G (AS5750G-2414G50Mnkk) is a 15.6-inch designed for home use and it represents good value for money. It runs a Core i5 CPU and a discrete graphics adapter, and it has a design that mostly looks good and feels comfortable to use. Its keys a...
Good Good value, USB 3.0...
Bad Keyboard and touchpad could be better, No Bluetooth...
Bottom line The Acer Aspire 5750G is a good value 15.6-inch laptop for home users...
75%