location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire AS5742-6475 Intel® Core™ i3 i3-380M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AS5742-6475
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.R4F02.185 show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12995
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:03:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire AS5742-6475 Intel® Core™ i3 i3-380M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i3 i3-380M 2.53 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1066 MHz
  • - 500 GB DVD Super Multi DL
  • - Intel® HD Graphics Intel® HD Graphics
  • - Ethernet LAN
  • - 3.5 h 65 W
  • - Windows 7 Home Premium 64-bit
Long product name Acer Aspire AS5742-6475 Intel® Core™ i3 i3-380M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium Black :
The long product name of Acer Aspire AS5742-6475 Intel® Core™ i3 i3-380M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-380M (2.53 GHz), 4096MB DDR3, 500GB SATA, 15.6" (1366x768), Intel HD (128MB), 802.11b/g/n, Gigabit Ethernet, 1.3MP, Windows 7 Home Premium
More>>>
Acer Aspire AS5742-6475 Intel® Core™ i3 i3-380M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium Black:
The official description of Acer Aspire AS5742-6475 Intel® Core™ i3 i3-380M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Acer’s Aspire® Series offers a diverse range of notebooks with the performance, graphics and communication tools to maximize your digital entertainment, complete your daily tasks, and keep you in touch with friends and family, whether you're at home or on the go.

Powerful PC performance
With the abundance of graphics-intensive multimedia and sharing applications available these days, smooth multitasking is more vital than ever before. So Aspire® Series notebooks pack today’s best processors and memory options so your system always runs efficiently. This series also provides ample storage for all the multimedia files you may wish to keep.

Fantastic graphics and playback
High-resolution displays in a variety of sizes deliver striking imagery from first-rate graphics options. Movies, Internet video, pictures and more shine brilliantly on Aspire® Series laptops, and HDMI™ connectivity extends the experience to larger displays. A Blu-ray Disc® drive1 plays the latest blockbusters with true-to-master precision, and Dolby®-optimized surround sound1 trumpets studio-quality acoustics.

The latest communication tools
Surf the Internet and stay in touch with your social networks with reliable, high-speed connectivity via Ethernet, Wi-Fi® or 3G1. Engage in video chats using the Aspire's quality webcam. Bluetooth®1 enables quick, short-range wireless sharing, and the latest interfaces connect to external devices for fast data transfers.

Attractive Aspire appeal
Aspire Series notebooks are attractive, ergonomic and durable. Slim profiles, cool aesthetic accents, and eye-catching colors abound, while easy-access controls ensure effortless handling. A variety of environmentally sustainable materials with inviting textures and sturdy construction endow the Aspire Series with a unique and solid feel.

Short summary description Acer Aspire AS5742-6475 Intel® Core™ i3 i3-380M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium Black:
This short summary of the Acer Aspire AS5742-6475 Intel® Core™ i3 i3-380M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire AS5742-6475, Intel® Core™ i3, 2.53 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire AS5742-6475 Intel® Core™ i3 i3-380M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium Black:
This is an auto-generated long summary of Acer Aspire AS5742-6475 Intel® Core™ i3 i3-380M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

Acer Aspire AS5742-6475. Processor family: Intel® Core™ i3, Processor model: i3-380M, Processor frequency: 2.53 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.58 kg

Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 04:02:05
Uk has collected 11 expert reviews for Acer Aspire AS5742-6475 39.6 cm (15.6") Intel® Core™ i3 i3-380M 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-17 04:01:59
Product Code: LX.R4F02.082 Acer's Aspire 5742 manages to combine speedy performance with excellent battery life and deliver both in a tidy-looking notebook that costs considerably less than much of the competition The 2.5GHz Intel Core i3-370M proces...
Bottom line Overall the Acer Aspire 5742 is an excellent budget laptop with good performance and battery life. Paul Monckton...
80%
apcmag.com
Updated:
2014-03-28 01:09:36
Probably the first thing you’ll notice about the Acer Aspire 5742 is its appearance; for such a cheap notebook it looks really slick, with a carbon fibre like finish that has a great tactile feel. While the hinges did give a bit when picking the note...
80%
pcmag.com
Updated:
2011-08-17 04:01:58
Finding a cheap laptop can be an incredibly daunting task, because what got left out to get to that price is always in the back of your mind. The Acer Aspire AS5742-6475 ($599.99 list at Tiger Direct) isn't fully-loaded, but it's a sweet deal because i...
Good Fast Core i3 processor. Great battery life. Big hard drive and HDMI port. Very affordable. Lightest in its class.
Bad Design is bland.
Bottom line With excellent speeds, ample features, and good battery life, the Acer Aspire AS5742-6475 can be that primary laptop for a computer novice or secondary one for the family. Buy it now...
80%
Laptopmag.com
Updated:
2011-08-17 04:01:59
Quick: What's the most popular size notebook? What's the most popular price? If you guessed 15 inches and $500, you'd be right on both counts. The Acer Aspire 5742 hits both of these sweet spots, and while compromises must be made when you're talking a...
Good Good performance for the price, Comfortable keyboard, More portable than competing 15-inchers...
Bad Short battery life, Lackluster graphics, Poor audio...
Bottom line This 15-inch notebook offers fairly strong computing power in an affordable package.
70%
pcworld.in
Updated:
2011-08-17 04:01:59
The Aspire 5742 is a 15-inch for users interested in a basic laptop for home use around . The Acer Aspire 5742 breaks the monotone of dull-looking Acer Aspire laptops of the past and brings in a colorful new look and design. Let’s look at what the As...
Good Good looks, mesh pattern feels nice, Lighter than regular 15inch laptops, Keyboard has dedicated number pad, 500GB of storage space, Betterthanaverage battery life...
Bad No Windows OS, Singlestrip mouse button...
Bottom line The 15-inch Acer Aspire 5742 laptop offers very good value for money for a budget consumer. The laptop offers decent performance, battery life, and is a very good contender for a basic home laptop around Rs. 30,000...
83%
pcmag.com
Updated:
2011-08-17 04:01:59
A desktop replacement laptop for the average laptop user, the Aspire AS5742-7120 ($629.99 list) by Acer aims to bring the best of both worlds of computing. With a 2.40 GHz Intel i3-M370 mobile processor and components that will take advantage of it, th...
0%
pcmag.com
Updated:
2011-08-17 04:02:00
With the new Aspire AS5742 line of 15-inch laptops, you can bet that Acer is targeting the average laptop user finally looking to make the jump to Intel's newest processors. The Aspire AS5742-7620 ($629.99 list), packed with a 2.40 GHz Intel i3-370M mo...
0%
pcmag.com
Updated:
2011-08-17 04:02:01
The Acer Aspire AS5742-7645 ($649.99 list), a Costco laptop, follows the basic script for successfully putting together a low-end mainstream laptop. It comes fitted with Intel's Core i3 processor, which provides great bang for the buck, sitting at the...
Good Strong performance for the price. Great battery life. Big hard drive. Two-year warranty.
Bad Plain design. Plastic chassis feels thin and cheap. Sub-par keyboard. Trial apps and offers litter the hard drive.
Bottom line The Acer Aspire AS5742-7645 laptop delivers excellent bang for your budget buck and a long-running battery. But, it comes packed inside a boring, somewhat flimsy chassis...
70%
about.com
Updated:
2011-08-17 04:02:03
Solid Performance From Updated Core i3 Processor, Well Priced, Glossy Screen Produces Too Much Glare And Reflections, Lots Of Trialware...
80%
pcmag.com
Updated:
2013-02-14 01:20:44
The Acer Aspire AS5742-6811 ($699.99 list at Costco) is a budget laptop that performs like a more expensive one, thanks to a powerful Core i5 processor. Granted, this is a first-generation Core i5 CPU, but it helped the AS5742-6811 outperform other sim...
Good The Acer Aspire AS5742-6811 budget laptop delivers very good performance at a very reasonable price and come with a generous warranty.
Bad Integrated graphics. No WiDi or WiMAX. No Blu-ray drive.
Bottom line The Acer Aspire AS5742-6811 budget laptop delivers very good performance at a very reasonable price and come with a generous warranty...
80%
apcmag.com
Updated:
2013-02-14 01:20:45
Probably the first thing you’ll notice about the Acer Aspire 5742 is its appearance; for such a cheap notebook it looks really slick, with a carbon fibre like finish that has a great tactile feel. While the hinges did give a bit when picking the note...
80%