Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 5551G-N834G32MN 2.1GHz N830 15.6" 1366 x 768pixels Silver

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 5551G-N834G32MN
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.PUS02.012
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4712842017141
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 09 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10696
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 09-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 09 Dec 2017 14:44:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Acer Aspire 5551G-N834G32MN 2.1GHz N830 15.6" 1366 x 768pixels Silver :
The short editorial description of Acer Aspire 5551G-N834G32MN 2.1GHz N830 15.6" 1366 x 768pixels Silver

Aspire 5551G-N834G32MN - AMD Phenom II N830 (1.5 MB L2 cache, 2.10 GHz, 1333 MHz FSB), 39.624 cm (15.6 ") HD 1366 x 768 CineCrystal LED-backlit TFT LCD, 320 GB, 4 GB DDR3 1066 MHz, ATI Radeon HD 5470 512 MB DDR3 VRAM, Windows 7 Home Premium
More>>>

Acer Aspire 5551G-N834G32MN 2.1GHz N830 15.6" 1366 x 768pixels Silver:
The official marketing text of Acer Aspire 5551G-N834G32MN 2.1GHz N830 15.6" 1366 x 768pixels Silver as supplied by the manufacturer
Acer releases its first AMD Vision Consumer Notebook to be based on the highly anticipated Danube Platform - the Aspire 5551G. Providing faster performance, with no compromise on size and ever present wireless capability, the slick and practical Aspire 5551G is the right tool for efficient multitasking, smooth communication, and home entertainment.

The Aspire 5551G is attractive yet functional. Sporting a high-resolution 15.6" widescreen display, the 5551G boasts ample screen space for multitasking and fun. The new Acer mesh patterned exterior is not only slick and funky, but practical – it protects against smudges and scratching. The 5551G has all the features you want at your fingertips with a full-size Acer FineTip keyboard, numeric keypad and a multi-gesture touchpad that lets you easily scroll, pinch, rotate and flip through web pages, files and images.

The Aspire 5551G supports the AMD Phenom IIä, Turion IIä and Athlon IIä processors and is optimized with AMD Vision Technology for enhanced graphic performance, powerful multitasking, and cool quiet operation. Combined with ATI Radeonä HD graphics, the Aspire 5551G will deliver quality HD entertainment. Chris Osborne, Senior Product Manager, Consumer Notebook, Acer Computer Australia comments on the performance and price: “With DDR 3 memory and a large-capacity hard disk drive, the Aspire 5551G is stacked with features that deliver improved responsiveness, faster performance and great value.”

The Aspire 5551G comes with widescreen 16:9 aspect ratio, increasing the viewing area while a high resolution displays breathtaking visuals in high definition for productive on-the-go multitasking. Complete with optional Blu-ray Disc™ drive and built-in stereo speakers, the Aspire 5551G plays amazing multi-channel surround sound and high-definition movies with true-to-master precision. Home entertainment comes to life with a HDMI™ port for hooking up to TVs and projectors in full HD for awesome big-screen entertainment

The Aspire 5551G features the latest communication technologies with Video Conference features like the Acer Crystal Eye webcam for quality video chats. The Wi-Fi CERTIFIED™ network connection lets you get online from any hotspot, while a 3G module (optional) takes wireless freedom even further using a mobile network. In addition, Bluetooth® connectivity makes sharing files super fast and easy.
Short summary description Acer Aspire 5551G-N834G32MN 2.1GHz N830 15.6" 1366 x 768pixels Silver:
This short summary of the Acer Aspire 5551G-N834G32MN 2.1GHz N830 15.6" 1366 x 768pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Acer Aspire Aspire 5551G-N834G32MN, AMD Phenom II, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB
Long summary description Acer Aspire 5551G-N834G32MN 2.1GHz N830 15.6" 1366 x 768pixels Silver :

Acer Aspire Aspire 5551G-N834G32MN. Processor family: AMD Phenom II, Processor model: N830, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Optical drive type: DVD Super Multi DL. Discrete graphics adapter. Operating system installed: Windows 7 Home Premium. Colour of product: Silver. Weight: 2.6 kg

This is an auto-generated long summary of Acer Aspire 5551G-N834G32MN 2.1GHz N830 15.6" 1366 x 768pixels Silver based on the first three specs of the first five spec groups.
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Silver
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.6 cm (15.6")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Display surface
Gloss
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.1 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
AMD Phenom II
Processor model *
The model number for the processor in a computer.
N830
Processor cache
1.5 MB
Processor cache type
L2
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
AMD M880G
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
1333 MHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1066 MHz
Memory layout (slots x size)
The slots and size of the memory for the CPU.
2 x 2 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
320 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards
Types of memory cards which can be used with this product.
Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Mobility Radeon HD 5470
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2048 x 1536 pixels
Audio
Audio system direct 3D sound
Yes
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
1.3 MP
Swivel webcam
No
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi DL
CD-R read speed
24x
CD-R write speed
24x
CD-RW read speed
24x
CD-RW write speed
16x
DVD-R read speed
8x
DVD-R write speed
8x
DVD-R Double Layer read speed
6x
DVD-R Double Layer write speed
4x
DVD-RW read speed
6x
DVD-RW write speed
6x
DVD+R read speed
8x
DVD+R write speed
8x
DVD+R Double Layer read speed
6x
DVD+RW read speed
6x
DVD+RW write speed
8x
Optical drive
DVD-RAM read speed
5x
DVD-RAM write speed
4x
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Performance
TV tuner integrated
Device has an in-built TV tuner.
No
Keyboard
Keyboard layout
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
QWERTY
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Home Premium
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
- Acer Backup Manager - Acer ePower Management - Acer eRecovery Management - Adobe Flash Player 10 - Adobe Reader 9.1 - eSobi - Google Setup - Google Toolbar - Microsoft Office Personal 2007 (Service Pack 2)1 (Japan) - Microsoft Office Trial1 (Service Pack 2) - Microsoft Works SE 91 (Brazil, Canada, France, Germany, Poland, Russia, UK & US) - Microsoft Works 9 - Microsoft Works 8.5 - Norton Online Backup - Security - McAfee Internet Security Suite Trial - McAfee Virus Definitions - MyWinLocker - Cyberlink PowerDVD - NTI Media Maker - Oberon GameZone Acer Edition - WildTangent Acer Edition (US, Canada)
Battery
Number of battery cells
6
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
2.6 h
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
4400 mAh
Battery recharge time
Approximate time required to recharge the battery from completely empty to completely full
2 h
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Kensington
Password protection type
BIOS
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.6 kg
Width *
The measurement or extent of something from side to side.
381 mm
Depth *
The distance from the front to the back of something.
253 mm
Height (front)
The height of the frontside of the product.
2.5 cm
Height (rear)
Height of the backside of the product.
3.4 cm
Packaging content
AC adapter included
Yes
Other features
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Graphics adapter family
AMD
HDD user password
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-05-06
Testseek has collected 4 expert reviews for Acer Aspire 5551G-N834G32MN and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
70%
X