Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 5745G-726G64Mn 39.6 cm (15.6") 1366 x 768 pixels Intel® Core™ i7 6 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 330 Windows 7 Home Premium

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 5745G-726G64Mn
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.PU302.099 show
Show alternative article codes used in the online market place
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8704
This statistic is based on the 91655 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89600 free Open Icecat users.
Info modified on: 21 May 2020 11:04:59
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Acer Aspire 5745G-726G64Mn 39.6 cm (15.6") 1366 x 768 pixels Intel® Core™ i7 6 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 330 Windows 7 Home Premium:
This short summary of the Acer Aspire 5745G-726G64Mn 39.6 cm (15.6") 1366 x 768 pixels Intel® Core™ i7 6 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 330 Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 5745G-726G64Mn, Intel® Core™ i7, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 640 GB

Long summary description Acer Aspire 5745G-726G64Mn 39.6 cm (15.6") 1366 x 768 pixels Intel® Core™ i7 6 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 330 Windows 7 Home Premium:
This is an auto-generated long summary of Acer Aspire 5745G-726G64Mn 39.6 cm (15.6") 1366 x 768 pixels Intel® Core™ i7 6 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 330 Windows 7 Home Premium based on the first three specs of the first five spec groups.

Acer Aspire 5745G-726G64Mn. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi DL. Discrete graphics adapter model: NVIDIA® GeForce® GT 330. Operating system installed: Windows 7 Home Premium. Weight: 2.6 kg

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.6 cm (15.6")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
200 cd/m²
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Core™ i7
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor model *
The model number for the processor in a computer.
i7-720QM
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.6 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
4
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
2.8 GHz
Processor threads
8
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
2.5 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 988
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core i7-700 Mobile series
Processor codename
Clarksfield
Bus type
DMI
FSB Parity
No
Stepping
B1
Thermal Design Power (TDP)
45 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16,2x8
Number of Processing Die Transistors
774 M
Processing Die size
296 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
6 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1066 MHz
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 2 + 1 x 4 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
640 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi DL
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SATA
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,MS PRO,SD,xD
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
No
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
NVIDIA® GeForce® GT 330
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Not available
Audio
Audio system
System used to play music or speech.
HD Audio
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
Networking features
Gigabit Ethernet, WLAN
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Modem (RJ-11) ports
1
TV-out
No
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Home Premium
Trial software
- McAfee Internet Security Suite - Microsoft Works + Office Home & Student 2007 Trial
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
- Acer Backup Manager - Acer eRecovery Manager - Acer Launch Manager - Adobe Reader - Adobe Flash Player - eSobi - Google Toolbar - NTI Media Maker - MyWinLocker - Oberon GameZone - WildTangent
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
No
Intel® Smart Cache
Improve Responsiveness with Faster Data Access With Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 mm
Supported instruction sets
SSE4.2
Processor code
SLBLY
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
43122
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Battery
Number of battery cells
6
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
4400 mAh
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
3.5 h
Power
AC adapter power
90 W
Battery performance
48.8 W
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.6 kg
Width *
The measurement or extent of something from side to side.
379 mm
Depth *
The distance from the front to the back of something.
250 mm
Height (front)
The height of the frontside of the product.
2.59 cm
Height (rear)
Height of the backside of the product.
3.29 cm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
802.11 b/g/n
AC adapter included
Yes
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Type
Characteristics of the device.
PC
Display
The description of display that can includes display type, resolution, size etc.
LCD
Wake-on-Ring ready
Yes
TV-in port
No
Wake-on-LAN ready
Yes
HDD user password
Yes
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Modem type
ITU V.92
Source Testseek summary Average rating
Reviews
Updated:
2013-05-06 03:16:12
Uk has collected 10 expert reviews for Acer Aspire 5745G-726G64Mn 39.6 cm (15.6") 1366 x 768 pixels Intel® Core™ i7 6 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 330 Windows 7 Home Premium and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-06 03:16:12
Nl heeft 10 proffesionele recensies verzameld voor Acer Aspire 5745G-726G64Mn 39,6 cm (15.6") 1366 x 768 Pixels Intel® Core™ i7 6 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 330 Windows 7 Home Premium. Het gemiddelde van deze proffesionele recensies is 79 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
79%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-06 03:16:11
Fr a recueilli 10 avis d’experts pour Acer Aspire 5745G-726G64Mn 39,6 cm (15.6") 1366 x 768 pixels Intel® Core™ i7 de 1r génération 6 Go DDR3-SDRAM 640 Go NVIDIA® GeForce® GT 330 Windows 7 Home Premium et la note moyenne est de 79 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-06 03:16:08
De hat 10 Expertenmeinungen über Acer Aspire 5745G-726G64Mn 39,6 cm (15.6 Zoll) 1366 x 768 Pixel Intel® Core™ i7 6 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 330 Windows 7 Home Premium eingeholt. Das duchschnittliche Epertenrating ist 79 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
79%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-06 03:16:08
Testseek ha raccolto 10 recensioni da parte di esperti per Acer Aspire 5745G-726G64Mn 39,6 cm (15.6") 1366 x 768 Pixel Intel® Core™ i7 6 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 330 Windows 7 Home Premium e la valutazione media da parte degli esperti è di 79 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
79%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-06 03:16:09
Es ha coleccionado 10 opiniones de expertos para Acer Aspire 5745G-726G64Mn 39,6 cm (15.6") 1366 x 768 Pixeles Intel® Core™ i7 6 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 330 Windows 7 Home Premium y la calificación media es 79 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
79%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-06 03:16:12
Dk har samlet 10 ekspertanmeldelser for Acer Aspire 5745G-726G64Mn 39,6 cm (15.6") 1366 x 768 pixel Intel® Core™ i7 6 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 330 Windows 7 Home Premium og den gennemsnitlige ekspertbedømmelse er 79 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
79%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-06 03:16:11
Se har samlat in 10 experttester för Acer Aspire 5745G-726G64Mn 39,6 cm (15.6") 1366 x 768 pixlar Intel® Core™ i7 6 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 330 Windows 7 Home Premium och det genomsnittliga betyget är 79 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
79%
Source Review comments Score
Zdnet.com.au
Updated:
2013-05-06 03:16:05
A little more upmarket than its siblings appearance, the Aspire 5745G ditches the plastic kickplate design for a glossy line etched lid, and plastic faux brushed aluminium interior, reminding us of a cheaper, yet still attractive version of 80s...
Good Refined look, Core i7 performance mixed with a GeForce GT 330M is a great balance, Four USB ports...
Bad No Bluetooth or 5GHz 802.11n is an odd omission for the price...
Bottom line Acer's 5745G almost hits that perfect note between price and performance — so long as you don't care about Bluetooth or 5GHz 802.11n.
80%
pcadvisor.co.uk
Updated:
2013-05-06 03:16:05
Product Code: LX.PTX02.041 The 971096 SKU of the Acer Aspire 5745G is a fast, inexpensive laptop with a 15.6in matt LED-backlit. But even at this price you'd expect a little more from the Acer Aspire 5745G. You'd be pleased to find a fast processor i...
Bottom line The lower battery life is offset somewhat by the rapid overall system performance. With 108 points scored in WorldBench 6, the Acer Aspire 5745G 971096 takes a convincing lead, however we'd like to see better battery life. Paul Monckton...
0%
pcadvisor.co.uk
Updated:
2013-05-06 03:16:05
Product Code: LX.PTX02.041 The Acer Aspire 5745G is a 15-inch mainstream laptop for home use. The Aspire 5745G has an Intel Core i5-430M processor and switchable nVidia GeForce GT 330M graphics. Acer Aspire 5745G: Build and Design Gone is the drab, u...
Bottom line A 15-inch laptop, the Acer Aspire 5745G brings a much-needed facelift to Acer's Aspire laptop line. The laptop comes with switchable Nvidia graphics and is a very good contender for a predominant home laptop. The Acer Aspire 5745G laptop is definitely...
80%
trustedreviews.com
Updated:
2013-05-06 03:16:08
With so much choice in the 15.6in laptop sector, it can be quite difficult to stand out. Acer is enthusiastic about trying to provide a choice to suit everyone's taste, and the latest fruit of this effort is the Acer Aspire 5745G, an Intel Core i5-based m...
Good Good performance, Decent battery life, Switchable graphics, Solid ergonomics...
Bad Average build quality, Only 3GB of RAM, Small hard drive...
70%
computerbild.de
Updated:
2013-05-06 03:16:08
Das „Aspire 5745G“ von Acer ist nahezu allen Geschwindigkeitsanforderungen gewachsen. Ob das Notebook in allen Disziplinen punkten kann, lesen Sie im Test...
0%
retera.ru
Updated:
2014-04-05 01:10:39
Очередной аппарат тайваньского бренда Acer агрегатирован новинками рынка: процессором Intel Core i5 460M и графической подсистемой nVidia GeForce GT 420M. Ноутбук в точно таком же корпусе уже побывал в нашем тестлабе, поэтому данный обзор краткий. Полный...
Good сбалансировання конфигурация, удобная клавиатура, длительное время автономной работы, емкий жесткий диск, гибридная графика с nVidia Optimus...
Bad низкие показатели матрицы, жесткий диск представлен единым разделом, невысокое качество встроенной вебкамеры, нет поддержки еSATA, FireWire и ExpressCard...
Bottom line Acer Aspire 5745G-5464G50Miks - это довольно неплохой набор внутренних компонентов. Процессор и графическая подсистема представлены самыми свежими решениями от ведущих компаний-производителей. Однако все портит дисплей низкого качества. Необходимо учесть...
0%
retera.ru
Updated:
2014-04-06 01:08:55
Ноутбуки серии Aspire производства компании Acer отличаются превосходным соотношением цена / качество. Данный производитель всегда следит за всеми достижениями компьютерной индустрии и старается первым выпустить на рынок технологические новинки. Но у всех...
Good отличная производительность, удобная клавиатура, стильный обновленный дизайн, емкий жесткий диск, переключаемая видеоподсистема...
Bad низкие показатели матрицы, жесткий диск представлен единым разделом, невысокое качество встроенной вебкамеры, нет поддержки еSATA, FireWire и ExpressCard...
Bottom line Подводя итоги, можно еще раз отметить, что обновленный дизайн серии Aspire выглядит просто превосходно. Такой ноутбук не стыдно будет поставить на самое видное место в доме - он прекрасно впишется в любой интерьер. Но это сразу же сказалось и на стоимости...
0%
pcworld.in
Updated:
2013-05-06 03:16:07
The Acer Aspire 5745G is a 15-inch mainstream laptop for home use. The Aspire 5745G has an Intel Core i5-430M processor and switchable Nvidia GeForce GT 330M graphics.Build and DesignGone is the drab, uninspiring look of past Aspire laptops -- Acer Asp...
Good Better looking than previous Aspire laptops, Switchable Nvidia GeForce GT 330M, Intel GMA HD graphics, Very good overall performance, Gestureenabled touchpad, Good for casual gaming...
Bad Battery life, Glossy screen lid attracts fingerprints...
Bottom line The Acer Aspire 5745G laptop is definitely better looking than previous Aspire laptops and sells for a price of Rs. 47,268. For that price, you get a 15-inch laptop that offers a decent balance between performance and features. The laptop has switchab...
83%
pcworld.in
Updated:
2016-12-27 11:46:45
The Acer Aspire 5745G is a 15-inch mainstream laptop for home use. The Aspire 5745G has an Intel Core i5-430M processor and switchable Nvidia GeForce GT 330M graphics.Build and DesignGone is the drab, uninspiring look of past Aspire laptops -- Acer Asp...
Good Better looking than previous Aspire laptops, Switchable Nvidia GeForce GT 330M, Intel GMA HD graphics, Very good overall performance, Gestureenabled touchpad, Good for casual gaming...
Bad Battery life, Glossy screen lid attracts fingerprints...
Bottom line The Acer Aspire 5745G laptop is definitely better looking than previous Aspire laptops and sells for a price of Rs. 47,268. For that price, you get a 15-inch laptop that offers a decent balance between performance and features. The laptop has switchab...
83%
Customer service details
Array
X