Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 5741G-334G50MN 39.6 cm (15.6") 1366 x 768 pixels 3rd gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB NVIDIA GeForce 320M Windows 7 Home Premium

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 5741G-334G50MN
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.PTD02.136
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7694
This statistic is based on the 91688 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89629 free Open Icecat users.
Info modified on: 19 May 2020 08:37:06
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Years
Long product name Acer Aspire 5741G-334G50MN 39.6 cm (15.6") 1366 x 768 pixels 3rd gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB NVIDIA GeForce 320M Windows 7 Home Premium :
The short editorial description of Acer Aspire 5741G-334G50MN 39.6 cm (15.6") 1366 x 768 pixels 3rd gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB NVIDIA GeForce 320M Windows 7 Home Premium

Windows 7 Home Premium CZ/SK/EN OS (when you first start the user selects the correct language version) Intel Core i3-330M (3 MB L3, 2.13 GHz, DDR3 1066 MHz, 35 W), 4GB (2/2) DDR3 1066 MHz SDRAM memory, 500 GB hard disk SATA, 5400RPM; DVD Super-Multi, multi-format memory card reader, 15.6"HD (1366 x 768) LED Display CB; HM55 Mobile Intel Express Chipset with 3D graphics NVIDIA GeForce GT 320M 1GB DDR3; 802.11b/g/Draft-N WLAN, Bluetooth, gigabit LAN 0.3DV CrystalEye webcam, 6 cell Battery 2.2
More>>>
Acer Aspire 5741G-334G50MN 39.6 cm (15.6") 1366 x 768 pixels 3rd gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB NVIDIA GeForce 320M Windows 7 Home Premium:
The official marketing text of Acer Aspire 5741G-334G50MN 39.6 cm (15.6") 1366 x 768 pixels 3rd gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB NVIDIA GeForce 320M Windows 7 Home Premium as supplied by the manufacturer

Providing the perfect balance between performance, energy use, mobility and size, the Aspire 5741 Series brings you computing without limits or boundaries. This innovatively designed notebook delivers high-performance multitasking, cinematic entertainment, complete connectivity -- and endless possibilities!

Innovative design
The smart design of the Aspire 5741 offers a rugged yet stylish notebook. Available in black or silver, the unique mesh-patterned exterior not only looks great, but also protects against smudges and scratches.

High performance multitasking
Sporting a high-resolution 15" widescreen LCD, the Aspire 5741 gives you the space to use multiple applications in separate windows at the same time. What's more, a blazing Intel® processor plus robust graphics solution handle your entertainment and work applications with ease. An optional ATI or NVIDIA® graphics card lets you take gaming and multimedia to the next level, while a large-capacity hard disk drive provides generous storage for all of your files.

Cinematic entertainment
Your favorite entertainment comes to life on the Aspire 5741! A cinematic 16:9 aspect ratio and 8 ms response time make visuals sharper and more colorful on the Acer CineCrystal™ LED-backlit display. An optional Blu-ray Disc™ drive showcases the ultimate in high-definition audio-visual quality for amazing movies.

Complete connectivity
Stay connected via the latest communication technologies. Acer Video Conference, featuring the Acer Crystal Eye webcam, ensures quality video chats. A Wi-Fi CERTIFIED™ network connection enables wireless mobile Internet, and Bluetooth® 2.1+EDR makes media sharing fast and easy. In addition, an optional HDMI™ port connects to TVs and projectors in full HD for awesome big-screen entertainment.

Short summary description Acer Aspire 5741G-334G50MN 39.6 cm (15.6") 1366 x 768 pixels 3rd gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB NVIDIA GeForce 320M Windows 7 Home Premium:
This short summary of the Acer Aspire 5741G-334G50MN 39.6 cm (15.6") 1366 x 768 pixels 3rd gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB NVIDIA GeForce 320M Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 5741G-334G50MN, 3rd gen Intel® Core™ i3, 2.13 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire 5741G-334G50MN 39.6 cm (15.6") 1366 x 768 pixels 3rd gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB NVIDIA GeForce 320M Windows 7 Home Premium:
This is an auto-generated long summary of Acer Aspire 5741G-334G50MN 39.6 cm (15.6") 1366 x 768 pixels 3rd gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB NVIDIA GeForce 320M Windows 7 Home Premium based on the first three specs of the first five spec groups.

Acer Aspire 5741G-334G50MN. Processor family: 3rd gen Intel® Core™ i3, Processor model: i3-330M, Processor frequency: 2.13 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics adapter model: Intel® HD Graphics, Discrete graphics adapter model: NVIDIA GeForce 320M. Operating system installed: Windows 7 Home Premium. Weight: 2.6 kg. On-board graphics adapter

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.6 cm (15.6")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
220 cd/m²
Display response rise/fall
8 ms
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
3rd gen Intel® Core™ i3
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor model *
The model number for the processor in a computer.
i3-330M
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.13 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 1288
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
32 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core i3-300 Mobile series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
C2
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® HM55 Express
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
16
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1066 MHz
Memory layout (slots x size)
The slots and size of the memory for the CPU.
2 x 2 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
500 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi DL
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,MS PRO,SD,xD
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
NVIDIA GeForce 320M
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
500 MHz
On-board graphics adapter dynamic frequency (max)
667 MHz
Audio
Audio system
System used to play music or speech.
HD Audio
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
0.3 MP
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Networking features
Gigabit Ethernet, WLAN
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
TV-out
No
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Home Premium
Software
Trial software
- McAfee Internet Security Suite 2009 - Microsoft Works + Office Home & Student 2007
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
- Acer Backup Manager - Acer eRecovery Manager - Acer Crystal Eye - Adobe Reader - Adobe Flash Player - Norton Online Backup - eSobi - Google Toolbar - NTI Media Maker - MyWinLocker - Oberon GameZone - WildTangent
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Improve Responsiveness with Faster Data Access With Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
34 mm
Supported instruction sets
SSE4.1,SSE4.2
Processor code
SLBNF
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
47663
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Battery
Number of battery cells
6
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
4400 mAh
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
4 h
Power
AC adapter power
65 W
Battery performance
48.8 W
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.6 kg
Width *
The measurement or extent of something from side to side.
381 mm
Depth *
The distance from the front to the back of something.
253 mm
Height (front)
The height of the frontside of the product.
2.5 cm
Height (rear)
Height of the backside of the product.
3.4 cm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
802.11 b/g/n
AC adapter included
Yes
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Type
Characteristics of the device.
PC
Display
The description of display that can includes display type, resolution, size etc.
LCD
TV-in port
No
Wake-on-LAN ready
Yes
HDD user password
Yes
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
No
Source Testseek summary Average rating
Reviews
Updated:
2014-06-28 01:13:42
Uk has collected 16 expert reviews for Acer Aspire 5741G-334G50MN 39.6 cm (15.6") 1366 x 768 pixels 3rd gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB NVIDIA GeForce 320M Windows 7 Home Premium and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-28 01:13:42
Nl heeft 16 proffesionele recensies verzameld voor Acer Aspire 5741G-334G50MN 39,6 cm (15.6") 1366 x 768 Pixels Derde generatie Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB NVIDIA GeForce 320M Windows 7 Home Premium. Het gemiddelde van deze proffesionele recensies is 78 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-28 01:13:42
Fr a recueilli 16 avis d’experts pour Acer Aspire 5741G-334G50MN 39,6 cm (15.6") 1366 x 768 pixels Intel® Core™ i3 de 3e génération 4 Go DDR3-SDRAM 500 Go NVIDIA GeForce 320M Windows 7 Home Premium et la note moyenne est de 78 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-28 01:13:42
De hat 16 Expertenmeinungen über Acer Aspire 5741G-334G50MN 39,6 cm (15.6 Zoll) 1366 x 768 Pixel Intel® Core™ i3 der dritten Generation 4 GB DDR3-SDRAM 500 GB NVIDIA GeForce 320M Windows 7 Home Premium eingeholt. Das duchschnittliche Epertenrating ist 78 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-28 01:13:42
Testseek ha raccolto 16 recensioni da parte di esperti per Acer Aspire 5741G-334G50MN 39,6 cm (15.6") 1366 x 768 Pixel Intel® Core™ i3 di terza generazione 4 GB DDR3-SDRAM 500 GB NVIDIA GeForce 320M Windows 7 Home Premium e la valutazione media da parte degli esperti è di 78 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-28 01:13:42
Es ha coleccionado 16 opiniones de expertos para Acer Aspire 5741G-334G50MN 39,6 cm (15.6") 1366 x 768 Pixeles 3ª generación de procesadores Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB NVIDIA GeForce 320M Windows 7 Home Premium y la calificación media es 78 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-28 01:13:42
Dk har samlet 16 ekspertanmeldelser for Acer Aspire 5741G-334G50MN 39,6 cm (15.6") 1366 x 768 pixel 3rd gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB NVIDIA GeForce 320M Windows 7 Home Premium og den gennemsnitlige ekspertbedømmelse er 78 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-28 01:13:42
Se har samlat in 16 experttester för Acer Aspire 5741G-334G50MN 39,6 cm (15.6") 1366 x 768 pixlar 3:e generationens Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB NVIDIA GeForce 320M Windows 7 Home Premium och det genomsnittliga betyget är 78 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
78%
Source Review comments Score
techradar.com
Updated:
2014-06-28 01:13:42
Acer produces a wide variety of laptops and netbooks and is known for its highly competitive mid-range machines. The Aspire 5741G-354G32Mnsk is a decent laptop with an attractive design and good usability, but performance and portability could be bette...
Good Nice design, Decent performance, 6GB of RAM...
Bad Battery life, Average portability, Storage...
70%
techsmart.co.za
Updated:
2014-06-28 01:13:42
The Acer Aspire 5741G is taking on the notebook world with its impressive specs sheet alongside a high quality and more attractive design philosophy.DesignIn the past we gave some flack to Acer for being a bit lacklustre on the design side, but luckily...
Bottom line The Acer Aspire 5741G offers a sleek, comprehensive package to users looking for a notebook that can fulfil everyday tasks and pursue more resource intensive ones at the same time. Apart from its limited battery capacity it's an all-round impressive ma...
0%
notebookcheck.nl
Updated:
2014-06-28 01:13:42
Is een esthetische vernieuwing genoeg om Acer's mainstream 15,6 inch laptop geliefd te maken? Met een matte afwerking wordt de hoogglans-duivel van de beeldschermklep verbannen. Ook heeft de binnenkant een wat nobeler aanzien gekregen. De i3-330M en A...
84%
magnus.de
Updated:
2014-06-28 01:13:42
Das Notebook wiegt etwa 2,5 Kilogramm und bietet je nach Aufgabe eine Akkulaufzeit zwischen 80 Minuten und drei Stunden. Die Tastatur mit den abgesetzten Tasten kennt man bereits von den Timeline-Modellen aus gleichem Haus. Sie bietet einen angenehmen...
Bottom line Mit einem Kaufpreis von nur 599 Euro ist das Aspire 5741G in der von uns getesteten Version ein Schnäppchen. Ausstattung und Verarbeitung stimmen...
0%
Pcwelt.de
Updated:
2014-06-28 01:13:42
Blu-ray-Laufwerk, große Festplatte und Intel Core i5: Das Acer Aspire 5741G-434G64BN bringt auf den ersten Blick alles mit, was ein aktuelles Notebook braucht. PC-WELT-Test klärt, ob der Mobil-PC auch im Test überzeugen konnte. Auf dem Acer Aspi...
0%
Pcwelt.de
Updated:
2014-06-28 01:13:42
Das Acer Aspire 5741G ist ein Allround-Notebook mit Intels Core-i3-Prozessor. Vor allem durch sein elegantes Gehäuse will es sich von der Konkurrenz unterscheiden. Was das Acer-Notebook leistet, lesen Sie im PC-WELT-Test. Im Acer-Notebook steckt ein...
0%
computerbild.de
Updated:
2014-06-28 01:13:42
Acer bringt mit dem Aspire 5741G eine abgespeckte, günstigere Variante des „5745G“. Die Modelle der Serie unterscheiden sich im Prozessor, der Grafikkarte und der Festplattengröße. Ob sich die Anschaffung des kleinen Bruders lohnt, zeigt der Test...
0%
tomshardware.de
Updated:
2014-06-28 01:13:42
Die Zeiten, als man sich beim Anblick eines aufgeklappten Aspire-Notebooks auf dem Set der Enterprise-Brücke wähnte, scheinen endgültig vorbei. Früher blinkten einem rechts und links der Tastatur blaue und orange LEDs entgegen, vom berührungsempfindlic...
0%
netzwelt.de
Updated:
2014-06-28 01:13:42
Neues Design und aktuelle Intel-Technik - das sind die zwei wesentlichen Punkte denen sich Acer bei der Überarbeitung des Office-Notebooks Aspire 5741G gewidmet hat. Anstelle der Klavierlackoberflächen setzt Acer im Jahr 2010 auf raue Plastikoberfläche...
Bottom line Gute Rechenleistung ab 630 Euro Das Acer Aspire 5741G ist ein unspektakuläres Office-Notebook mit nur wenigen Stärken aber auch kaum Schwächen. Dank des Intel Core i3-Prozessors verfügt das Notebook über eine gute Rechenleistung. Dem gegenüber stehen...
0%
notebookjournal.de
Updated:
2014-06-28 01:13:42
Auf der CeBit 2010 haben wir das Acer Aspire 5741G zu Gesicht bekommen. Anfängliche Verwirrung ließ auf eine starke Grafikkarte wie die ATI HD5650 hoffen. Hoffen, weil Acer mit einem neuen Design an den Start geht. Vorbei die Zeiten der 20 knalligen Ex...
Good stabiles Chassis, leiser Lüfter, Touchpad, niedriger Stromverbrauch...
Bad niedriger Stromverbrauch, erhöhte Abwärme auch im Idle, Tastatur, kein eSATA...
Bottom line Acer gibt mit dem neuen Design des Aspire 5741G einen kleinen Vorgeschmack auf die Gestaltung der kommenden Aspire-Notebooks. Im Vergleich zu den letzten Modellen hat das Aspire 5741G an Understatement gewonnen und das zu viel an Verspieltheit abgeben...
80%
infoworld.com
Updated:
2014-06-28 01:13:42
For these capable laptops, "purpose" isn't limited to word processing, spreadsheets, and presentations but extends to solid multimedia and gaming capabilities. You'll find plenty of CPU, RAM, storage, and graphics oomph here...
80%
pcworld.com_techhive.com
Updated:
2014-06-28 01:13:42
The Acer Aspire 5741G-6983 is a tweener in the best sense of the word: It fits right between a great mainstream unit and a powerful gaming laptop. It has good input ergonomics, a nice 15.6-inch, 1366-by-768-pixel display, great everyday performance, an...
Good Fast and stylish, Great gaming frame rates...
Bad A bit pricey for a mainstream laptop, Ethernet port is inconveniently located...
Bottom line A great all-purpose unit with superior gaming potential...
80%
notebookcheck.net
Updated:
2014-06-28 01:13:42
Is an aesthetic upgrade enough to keep Acer's mainstream 15.6-inch laptop favorable in the eye of the customer? With a matte finish, the high-gloss devil has been banished from the outer lid and the interior has a noble touch. An i3-330M combined with...
Good Touchpad and keyboard, TFT has good brightness, Good performance in various applications, Low exhaust heat, Low power consumption...
Bad Short battery life, TFT does not have a matte finish, Low contrast...
Bottom line The Acer Aspire 5741G-334G50MN with the Core i3-330M (2.13 GHz) is an office all-rounder with comparably high power. The Core i3-330M is, generally speaking, better than its Core 2 Duo predecessor with a similar or higher clock speed. Particularly multi-c...
84%
datormagazin.se
Updated:
2014-06-28 01:13:42
Vid den första anblicken ser Acer Aspire 5741G ut som en stilren bärbar affärsdator. Under den snygga utsidan hittar vi en kraftfull maskin i mellanklassen.Den blanka LED-skärmen på 15,6 tums passar bäst inomhus eftersom ljusstyrkan är genomsnittlig...
Good Stabil maskin med hyfsad prestanda och trevligt tangentbord.
Bad Batteriet. Och du kan hitta bättre konkurrenter till lägre pris.
0%
pcforalla.idg.se
Updated:
2014-06-28 01:13:42
Core i3 är den minsta bocken Bruse i Intels nya trio av processorer, och medan vi redan har blivit bekanta med storebröderna i5 och i7, så har lanseringen av dessa dröjt. Men under senvintern har det kommit en hel del datorer och notebook-pc med Core i...
Good Bra tangentbord, inga större fel...
Bad Dåliga högtalare, aningen dyr...
70%
Customer service details
Array
X