Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 7741-333G25Mn 43.9 cm (17.3") 1600 x 900 pixels 3rd gen Intel® Core™ i3 3 GB DDR3-SDRAM 250 GB Windows 7 Home Premium

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 7741-333G25Mn
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.PT502.001
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8648
This statistic is based on the 91655 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89600 free Open Icecat users.
Info modified on: 19 May 2020 08:30:49
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One-year International Travellers Warranty (ITW)
Long product name Acer Aspire 7741-333G25Mn 43.9 cm (17.3") 1600 x 900 pixels 3rd gen Intel® Core™ i3 3 GB DDR3-SDRAM 250 GB Windows 7 Home Premium :
The short editorial description of Acer Aspire 7741-333G25Mn 43.9 cm (17.3") 1600 x 900 pixels 3rd gen Intel® Core™ i3 3 GB DDR3-SDRAM 250 GB Windows 7 Home Premium

Windows 7 Home Premium, Intel Core i3-330M (2.13GHz, 3MB L3), 17.3" HD+ Acer CineCrystal LED LCD, Shared Graphics (No External Video Memory), 3 GB Memory, 250 GB HDD, DVD-Super Multi DL drive, Multi-in-1 card reader, Acer Nplify 802.11b/g/n, 1.3 megapixel webcam, 6-cell Li-ion battery, 3-pin 65W AC adapter
More>>>
Acer Aspire 7741-333G25Mn 43.9 cm (17.3") 1600 x 900 pixels 3rd gen Intel® Core™ i3 3 GB DDR3-SDRAM 250 GB Windows 7 Home Premium:
The official marketing text of Acer Aspire 7741-333G25Mn 43.9 cm (17.3") 1600 x 900 pixels 3rd gen Intel® Core™ i3 3 GB DDR3-SDRAM 250 GB Windows 7 Home Premium as supplied by the manufacturer

Providing the perfect balance of performance, size and boundary-free wireless capability, the modish yet practical Aspire 7741 is the right tool for efficient multitasking, smooth communication, and nice entertainment at home or away.

Outstanding multitasking
Sporting a high-resolution 17.3" widescreen display, the Aspire 7741 boasts ample screen space for multitasking as well as fun. A blazing Intel® Core™ processor plus robust graphics solution handle all applications with ease. The option of an ATI or NVIDIA® graphics card lets you take gaming and multimedia to the next level. And, a large-capacity hard disk drive provides generous storage for all of your files.

Ever-present communication
Stay connected via the latest communication technologies. Acer Video Conference, featuring the Acer Crystal Eye webcam, ensures quality video chats. A Wi-Fi CERTIFIED™ network connection enables wireless mobile Internet, and Bluetooth® 2.1+EDR makes media sharing fast and easy. In addition, an optional HDMI™ port connects to TVs and projectors in full HD for awesome big-screen entertainment.

Modish yet practical design
The Aspire 7741 is both cool-looking and practical. Available in black or silver, the unique mesh-patterned exterior both looks great and protects against smudges and scratches. Also featured is a full-size Acer FineTip keyboard with numeric keypad and large keys for comfortable typing, in addition to a multi-gesture touchpad that lets you easily scroll, pinch, rotate and flip through web pages, files and images.

Cinematic entertainment
Your favorite fun comes to life on the Aspire 7741! A cinematic 16:9 aspect ratio and 8 ms response present sharp, bright visuals on the Acer CineCrystal™ LED-backlit display. What's more, a Blu-ray Disc™ drive (optional) showcases the ultimate in high-definition audio-visual quality for amazing movies.

Short summary description Acer Aspire 7741-333G25Mn 43.9 cm (17.3") 1600 x 900 pixels 3rd gen Intel® Core™ i3 3 GB DDR3-SDRAM 250 GB Windows 7 Home Premium:
This short summary of the Acer Aspire 7741-333G25Mn 43.9 cm (17.3") 1600 x 900 pixels 3rd gen Intel® Core™ i3 3 GB DDR3-SDRAM 250 GB Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 7741-333G25Mn, 3rd gen Intel® Core™ i3, 2.13 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 3 GB, 250 GB

Long summary description Acer Aspire 7741-333G25Mn 43.9 cm (17.3") 1600 x 900 pixels 3rd gen Intel® Core™ i3 3 GB DDR3-SDRAM 250 GB Windows 7 Home Premium:
This is an auto-generated long summary of Acer Aspire 7741-333G25Mn 43.9 cm (17.3") 1600 x 900 pixels 3rd gen Intel® Core™ i3 3 GB DDR3-SDRAM 250 GB Windows 7 Home Premium based on the first three specs of the first five spec groups.

Acer Aspire 7741-333G25Mn. Processor family: 3rd gen Intel® Core™ i3, Processor model: i3-330M, Processor frequency: 2.13 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. On-board graphics adapter model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Weight: 3.3 kg. On-board graphics adapter

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
43.9 cm (17.3")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1600 x 900 pixels
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD+
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
220 cd/m²
Display response rise/fall
8 ms
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
3rd gen Intel® Core™ i3
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor model *
The model number for the processor in a computer.
i3-330M
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.13 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 1288
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
32 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core i3-300 Mobile series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
C2
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® HM55 Express
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
16
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
3 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1066 MHz
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 1 + 1 x 2 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
250 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi DL
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,MS PRO,SD,xD
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
500 MHz
On-board graphics adapter dynamic frequency (max)
667 MHz
Discrete graphics adapter memory
0.125 GB
Audio
Audio system
System used to play music or speech.
HD Audio
Number of built-in speakers
2
Audio system direct 3D sound
Yes
Camera
Front camera resolution (numeric)
1.3 MP
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
Networking features
Gigabit Ethernet, WLAN
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
TV-out
No
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Improve Responsiveness with Faster Data Access With Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
34 mm
Supported instruction sets
SSE4.1,SSE4.2
Processor code
SLBNF
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
47663
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Battery
Number of battery cells
6
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
4400 mAh
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
3 h
Power
AC adapter power
65 W
Battery performance
48.8 W
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.3 kg
Width *
The measurement or extent of something from side to side.
415 mm
Depth *
The distance from the front to the back of something.
275 mm
Height (front)
The height of the frontside of the product.
2.71 cm
Height (rear)
Height of the backside of the product.
3.43 cm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
802.11 b/g/n
AC adapter included
Yes
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Type
Characteristics of the device.
PC
Display
The description of display that can includes display type, resolution, size etc.
LCD
TV-in port
No
Wake-on-LAN ready
Yes
HDD user password
Yes
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
No
Source Testseek summary Average rating
Reviews
Updated:
2013-05-06 03:21:36
Uk has collected 1 expert review for Acer Aspire 7741-333G25Mn 43.9 cm (17.3") 1600 x 900 pixels 3rd gen Intel® Core™ i3 3 GB DDR3-SDRAM 250 GB Windows 7 Home Premium and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-06 03:21:36
Nl heeft 1 proffesionele recensie voor Acer Aspire 7741-333G25Mn 43,9 cm (17.3") 1600 x 900 Pixels Derde generatie Intel® Core™ i3 3 GB DDR3-SDRAM 250 GB Windows 7 Home Premium gevonden en de beoordeling is 100 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
100%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-06 03:21:36
Fr a recueilli 1 avis d’experts pour Acer Aspire 7741-333G25Mn 43,9 cm (17.3") 1600 x 900 pixels Intel® Core™ i3 de 3e génération 3 Go DDR3-SDRAM 250 Go Windows 7 Home Premium et la note moyenne est de 100 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
100%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-06 03:21:34
De hat 1 Expertenmeinung für Acer Aspire 7741-333G25Mn 43,9 cm (17.3 Zoll) 1600 x 900 Pixel Intel® Core™ i3 der dritten Generation 3 GB DDR3-SDRAM 250 GB Windows 7 Home Premium zusammengestellt, die Beurteilung ist 100 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
100%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-06 03:21:34
Testseek ha raccolto 1 recensione da parte di esperti per Acer Aspire 7741-333G25Mn 43,9 cm (17.3") 1600 x 900 Pixel Intel® Core™ i3 di terza generazione 3 GB DDR3-SDRAM 250 GB Windows 7 Home Premium e la valutazione è di 100 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
100%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-06 03:21:34
Es ha coleccionado 1 opiniones de expertos para Acer Aspire 7741-333G25Mn 43,9 cm (17.3") 1600 x 900 Pixeles 3ª generación de procesadores Intel® Core™ i3 3 GB DDR3-SDRAM 250 GB Windows 7 Home Premium y la calificación media es 100 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
100%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-06 03:21:37
Dk har samlet 1 ekspertanmeldelse for Acer Aspire 7741-333G25Mn 43,9 cm (17.3") 1600 x 900 pixel 3rd gen Intel® Core™ i3 3 GB DDR3-SDRAM 250 GB Windows 7 Home Premium og bedømmelsen er 100 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
100%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-06 03:21:36
Se har samlat in 1 experttest för Acer Aspire 7741-333G25Mn 43,9 cm (17.3") 1600 x 900 pixlar 3:e generationens Intel® Core™ i3 3 GB DDR3-SDRAM 250 GB Windows 7 Home Premium och det genomsnittliga betyget är 100 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
100%
Source Review comments Score
webuser.co.uk
Updated:
2013-05-06 03:21:34
In such a tight price banding, we expected to see little variation in the size and shape of the laptops on offer. However, the Acer Aspire 7741 immediately impressed us with a 17.3in widescreen display, putting its rivals' 15.6in screens in the shade...
100%
Customer service details
Array
X