Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 5732Z-444G32Mn 39.6 cm (15.6") 1366 x 768 pixels Intel® Pentium® Dual-Core 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500HD Windows 7 Home Premium

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 5732Z-444G32Mn
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.PMZ02.051
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13449
This statistic is based on the 94968 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92796 free Open Icecat users.
Info modified on: 12 Sep 2020 09:28:17
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One-year International Travellers Warranty (ITW)
Long product name Acer Aspire 5732Z-444G32Mn 39.6 cm (15.6") 1366 x 768 pixels Intel® Pentium® Dual-Core 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500HD Windows 7 Home Premium :
The short editorial description of Acer Aspire 5732Z-444G32Mn 39.6 cm (15.6") 1366 x 768 pixels Intel® Pentium® Dual-Core 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500HD Windows 7 Home Premium

Windows 7 Home Premium Display 15.6" WXGA CB, Pentium Dual Core T4400, Intel GMA 4500 HD, 4GB DDR3 RAM, 1x320GB HD, DVD SM, WiFi 802.11bgn, 6 cell battery 2.2, 0.3DV CrystalEye Webcam
More>>>
Acer Aspire 5732Z-444G32Mn 39.6 cm (15.6") 1366 x 768 pixels Intel® Pentium® Dual-Core 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500HD Windows 7 Home Premium:
The official marketing text of Acer Aspire 5732Z-444G32Mn 39.6 cm (15.6") 1366 x 768 pixels Intel® Pentium® Dual-Core 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500HD Windows 7 Home Premium as supplied by the manufacturer

The 15.6" Aspire 5732Z sports a classy design along with everything you need to fit your mobile lifestyle, delivering solid performance for completing your daily tasks and enjoying entertainment on the go.

All-around performer
Whether you're emailing, surfing the web, enjoying photos/videos, or all these at the same time, the Aspire 5732Z's top-brand processor handles multiple computing tasks at once. Integrated graphics deliver impressive visuals on the 15.6" HD widescreen -- the perfect size for viewing several open windows to meet your multitasking or entertainment needs. A high-capacity hard disk drive easily stores all your files and digital media, and a multi-in-1 card reader lets you share and transfer files effortlessly. And, with the DVD-Super Multi drive, you can enjoy all the multimedia you want anywhere, anytime.

Fast connectivity
Get on the Internet wirelessly via built-in Wi-Fi®, or go the wired route with Fast Ethernet. Keeping in touch from anywhere across the world is a delightful experience thanks to the Acer Crystal Eye webcam. Enjoy face-to-face video chats, save on travel time, and make free Internet calls!

Intuitive use
The full-size keyboard features large keys for more comfortable typing, while media keys give you total control over your digital entertainment. A touchpad lock prevents accidental cursor movement, and a WLAN key instantly hooks you up to an available Wi-Fi® hotspot.

Short summary description Acer Aspire 5732Z-444G32Mn 39.6 cm (15.6") 1366 x 768 pixels Intel® Pentium® Dual-Core 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500HD Windows 7 Home Premium:
This short summary of the Acer Aspire 5732Z-444G32Mn 39.6 cm (15.6") 1366 x 768 pixels Intel® Pentium® Dual-Core 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500HD Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 5732Z-444G32Mn, Intel® Pentium® Dual-Core, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Acer Aspire 5732Z-444G32Mn 39.6 cm (15.6") 1366 x 768 pixels Intel® Pentium® Dual-Core 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500HD Windows 7 Home Premium:
This is an auto-generated long summary of Acer Aspire 5732Z-444G32Mn 39.6 cm (15.6") 1366 x 768 pixels Intel® Pentium® Dual-Core 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500HD Windows 7 Home Premium based on the first three specs of the first five spec groups.

Acer Aspire 5732Z-444G32Mn. Processor family: Intel® Pentium® Dual-Core, Processor model: T4400, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics adapter model: Intel® GMA 4500HD. Operating system installed: Windows 7 Home Premium. Weight: 2.7 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.6 cm (15.6")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
220 cd/m²
Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor model *
The model number for the processor in a computer.
T4400
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.2 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Pentium® Dual-Core
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
2
Processor cache
1 MB
Processor cache type
L2
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 478
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Pentium T4000 Series for Mobile
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
11
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1066 MHz
Memory layout (slots x size)
The slots and size of the memory for the CPU.
2 x 2 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
320 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SATA
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi DL
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,MS PRO,SD,xD
Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Intel® GMA 4500HD
Discrete graphics adapter *
Yes
Discrete graphics adapter memory
0.0625 GB
Maximum graphics adapter memory
1.759 GB
Audio
Audio system
System used to play music or speech.
HD Audio
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
0.3 MP
Network
Networking features
Gigabit Ethernet, WLAN
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
Yes
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
TV-out
No
Software
Trial software
- McAfee Internet Security Suite 2009 - Microsoft Works + Office Home & Student 2007
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Home Premium
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
- Acer Crystal Eye - Acer eRecovery Manager - Acer GridVista - Acer Launch Manager - Adobe Flash Player - Adobe Reader - Google Toolbar - NTI Media Maker - Norton Online Backup - Acer Arcade Deluxe
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLGJL
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
40739
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Battery
Number of battery cells
6
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
2.5 h
Power
Battery performance
48.8 W
AC adapter power
65 W
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
372.3 mm
Depth *
The distance from the front to the back of something.
246.5 mm
Height (front)
The height of the frontside of the product.
2.68 cm
Height (rear)
Height of the backside of the product.
3.96 cm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.7 kg
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
802.11 b/g/n
AC adapter included
Yes
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Type
Characteristics of the device.
PC
Display
The description of display that can includes display type, resolution, size etc.
LCD
TV-in port
No
Wake-on-LAN ready
Yes
HDD user password
Yes
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-21 01:16:13
Uk has collected 6 expert reviews for Acer Aspire 5732Z-444G32Mn 39.6 cm (15.6") 1366 x 768 pixels Intel® Pentium® Dual-Core 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500HD Windows 7 Home Premium and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-21 01:16:13
Nl heeft 6 proffesionele recensies verzameld voor Acer Aspire 5732Z-444G32Mn 39,6 cm (15.6") 1366 x 768 Pixels Intel® Pentium® Dual-Core 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500HD Windows 7 Home Premium. Het gemiddelde van deze proffesionele recensies is 65 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-21 01:16:13
Fr a recueilli 6 avis d’experts pour Acer Aspire 5732Z-444G32Mn 39,6 cm (15.6") 1366 x 768 pixels Intel® Pentium® double cœur 4 Go DDR3-SDRAM 320 Go Intel® GMA 4500HD Windows 7 Home Premium et la note moyenne est de 65 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-21 01:16:13
De hat 6 Expertenmeinungen über Acer Aspire 5732Z-444G32Mn 39,6 cm (15.6 Zoll) 1366 x 768 Pixel Intel® Pentium® Dualcore 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500HD Windows 7 Home Premium eingeholt. Das duchschnittliche Epertenrating ist 65 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-21 01:16:13
Testseek ha raccolto 6 recensioni da parte di esperti per Acer Aspire 5732Z-444G32Mn 39,6 cm (15.6") 1366 x 768 Pixel Intel® Pentium® dual-core 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500HD Windows 7 Home Premium e la valutazione media da parte degli esperti è di 65 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-21 01:16:13
Es ha coleccionado 6 opiniones de expertos para Acer Aspire 5732Z-444G32Mn 39,6 cm (15.6") 1366 x 768 Pixeles Intel® Pentium® de doble núcleo 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500HD Windows 7 Home Premium y la calificación media es 65 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-21 01:16:13
Dk har samlet 6 ekspertanmeldelser for Acer Aspire 5732Z-444G32Mn 39,6 cm (15.6") 1366 x 768 pixel Intel® Pentium® Dual-Core 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500HD Windows 7 Home Premium og den gennemsnitlige ekspertbedømmelse er 65 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-21 01:16:13
Se har samlat in 6 experttester för Acer Aspire 5732Z-444G32Mn 39,6 cm (15.6") 1366 x 768 pixlar Intel® Pentium® Dual-Core 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500HD Windows 7 Home Premium och det genomsnittliga betyget är 65 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
65%
Source Review comments Score
techradar.com
Updated:
2011-08-21 01:16:12
Acer's Aspire range consists of its consumer laptops and the Aspire 5732Z-443G32Mn is a laptop that offers real value for money thanks to the great power, performance and portability it manages to offer. Performance-wise it features a Intel Pentium T44...
Good Great power, Generous storage, Good networking options, Build quality...
Bad Limited in ports, Graphics grunt...
80%
laptops.co.uk
Updated:
2013-02-15 01:04:12
The Acer Aspire 5732Z is certainly an all around performer making it a breeze to send e-mails, surf the web or edit your photos and thanks to the integrated graphics, the Intel GMA 4500MHD, you can be impressive by visuals on the 15.6” HD widescreen...
Good Spectacular value for money, Easy to use and full sized keyboard...
Bad 2 USB ports...
Bottom line A great moderately priced laptop that features some great features yet lacks in certain areas for future proofing this almost perfect laptop such as the exclusion of a HDMI port...
60%
pcmweb.nl
Updated:
2011-08-21 01:16:12
Deze Aspire-notebook ziet er vrij gewoontjes uit. Het notebook zal dan ook zeker geen designprijs winnen.Het toetsenbord kent een volledige lay-out, compleet met numeriek eiland. Het toetsenbord is vrij standaard, waardoor u als ervaren tikker geen gew...
Good goede prestaties...
Bad weinig aansluitingen, overkill aan voorgeïnstalleerde software...
Bottom line Hoewel de prestaties in orde zijn, vinden we de Aspire 5732ZG een beetje een grijze muis. Desondanks is de prijs wel heel scherp: € 599. U moet alleen wel genoegen nemen met de ladingen aan extra software die mee geïnstalleerd zijn...
50%
retera.ru
Updated:
2014-04-06 01:08:44
Компания ACER продолжает расширять свою линейку домашних мобильных компьютеров под общим названием Aspire. Новые модели отличаются только содержанием, но никак не формой: дизайн Gemstone остается неизменным уже долгое время. Если сначала он казался очень...
Good предустановленная Windows 7 (64bit), удобная клавиатура с цифровым блоком, корпус практически не греется, длительная работа в автономном режиме...
Bad бедная комплектация, очень мало портов вводавывода, качество звучания встроенной акустики просто ужасное, вебкамера с разрешением 0.3 Мп, глянцевая крышка требует постоянного ухода...
Bottom line «Новое – это хорошо забытое старое». Вероятно именно этим принципом руководствовались дизайнеры ACER при создании корпуса ноутбука ACER Aspire 5732Z-434G25Mi. Достаточно было изменить цветовую гамму оформления и использовать стандартную технологию нанесен...
0%
pcmag.com
Updated:
2011-08-21 01:16:12
The Acer Aspire AS5732Z-4234 ($529 list) is a like a pair of Converse Chuck Taylor sneakers. A solid, yet inexpensive pair that are just fine to get your from here to there, but are obviously not the first choice of your NBA player. The 5732Z is a b...
Good Low price. Solid construction.
Bad Not many ports. Not the most powerful processor.
Bottom line If you are on the fence between buying a cheap netbook and a full size laptop, the Acer Aspire AS5732Z-4234 might push you back toward the big boys...
70%