Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 5740G-434G50Bn Black 39.6 cm (15.6") 1366 x 768 pixels 4th gen Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 565 Windows 7 Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 5740G-434G50Bn
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.PMF02.111
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8373
This statistic is based on the 91581 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89518 free Open Icecat users.
Info modified on: 19 May 2020 11:38:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Aspire 5740G-434G50Bn Black 39.6 cm (15.6") 1366 x 768 pixels 4th gen Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 565 Windows 7 Professional :
The short editorial description of Acer Aspire 5740G-434G50Bn Black 39.6 cm (15.6") 1366 x 768 pixels 4th gen Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 565 Windows 7 Professional

Aspire 5740G-434G50Bn, Intel Core i5-430M, DDR3 4GB, 500GB HDD, DVD-RW, LCD 15.6" HD, 1366 x 768, 16:9, ATI Mobility Radeon HD 565, 1GB, HDMI, USB 2.0, Bluetooth 2.1+EDR, IEEE 802.11b/g/n, Windows 7 Professional, 2800g, Black
More>>>
Acer Aspire 5740G-434G50Bn Black 39.6 cm (15.6") 1366 x 768 pixels 4th gen Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 565 Windows 7 Professional:
The official marketing text of Acer Aspire 5740G-434G50Bn Black 39.6 cm (15.6") 1366 x 768 pixels 4th gen Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 565 Windows 7 Professional as supplied by the manufacturer

Blazing performance, huge storage
Powered by the latest Intel processors and graphics solutions, the Aspire 5740 allows you to breeze through the most demanding applications for both work and play. In addition, the extra-large hard disk drive provides ample storage for all of your photos and videos.

Realistic, high def display
Surround yourself with the cinematic experience of 16:9, full HD video playback complemented by 3rd Generation Dolby surround sound for truly lifelike entertainment. What's more, the optional Blu-ray Disc™ drive plays amazing multi-channel surround sound, high-def music and movie effects with true-to-master precision.

Wide-ranging communication
The Aspire 5740 offers superior wireless connectivity via Wi-Fi or Gigabit Ethernet for an impressive digital experience on and off the road. Moreover, Acer Video Conference software plus the built-in Acer Crystal Eye webcam let you engage in live chats from all over the world.

Short summary description Acer Aspire 5740G-434G50Bn Black 39.6 cm (15.6") 1366 x 768 pixels 4th gen Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 565 Windows 7 Professional:
This short summary of the Acer Aspire 5740G-434G50Bn Black 39.6 cm (15.6") 1366 x 768 pixels 4th gen Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 565 Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 5740G-434G50Bn, 4th gen Intel® Core™ i5, 2.26 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire 5740G-434G50Bn Black 39.6 cm (15.6") 1366 x 768 pixels 4th gen Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 565 Windows 7 Professional:
This is an auto-generated long summary of Acer Aspire 5740G-434G50Bn Black 39.6 cm (15.6") 1366 x 768 pixels 4th gen Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 565 Windows 7 Professional based on the first three specs of the first five spec groups.

Acer Aspire 5740G-434G50Bn. Processor family: 4th gen Intel® Core™ i5, Processor model: i5-430M, Processor frequency: 2.26 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD-RW. On-board graphics adapter model: Intel® HD Graphics. Mobile network generation: 3G. Discrete graphics adapter model: AMD Mobility Radeon HD 565. Operating system installed: Windows 7 Professional. Product colour: Black. On-board graphics adapter

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.6 cm (15.6")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Display response rise/fall
8 ms
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
4th gen Intel® Core™ i5
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor model *
The model number for the processor in a computer.
i5-430M
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.26 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
2.53 GHz
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
2.5 GT/s
L3 cache
3 MB
L2 cache
The CPU cache (Level 2) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
3 MB
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 1288
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
32 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core i5-400 series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
C2
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® HM55 Express
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
17
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1066 MHz
Memory layout (slots x size)
The slots and size of the memory for the CPU.
2 x 2 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
500 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-RW
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,MS PRO,SD,xD
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Mobility Radeon HD 565
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
500 MHz
On-board graphics adapter dynamic frequency (max)
766 MHz
Maximum graphics adapter memory
1.024 GB
Audio
Audio system
System used to play music or speech.
Dolby-optimized surround sound
Number of built-in speakers
2
Camera
Front camera
Camera at the front of the product.
No
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Mobile network connection *
Yes
Mobile network generation
3G
Wi-Fi
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Networking features
Gigabit Ethernet
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
No
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Ports & interfaces
Modem (RJ-11) ports
1
TV-out
No
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Professional
Trial software
Microsoft Works Office Home & Student 2007 McAfee Internet Security Suite
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Acer Arcade Deluxe featuring Acer CinemaVision and Acer ClearVision technologies; Acer Backup Manager; Acer eRecovery Manager; Acer Crystal Eye; Acer GridVista; Acer Launch Manager; Adobe Reader; Adobe Flash Player; EarthLink; eSobi; Google Toolbar; NTI Media Maker; MyWinLocker; NetZero; Oberon GameZone; WildTangent.
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Improve Responsiveness with Faster Data Access With Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
34 mm
Supported instruction sets
SSE4.1,SSE4.2
Processor code
SLBPM
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
43537
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Battery
Number of battery cells
6
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
4400 mAh
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
3.5 h
Power
AC adapter power
48.8 W
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.8 kg
Width *
The measurement or extent of something from side to side.
383 mm
Depth *
The distance from the front to the back of something.
250 mm
Height
The measurement of the product from head to foot or from base to top.
37 mm
Other features
AC adapter included
Yes
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Graphics adapter family
AMD
Type
Characteristics of the device.
PC
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.11a/b/g/n
Wake-on-Ring ready
Yes
TV-in port
No
Wake-on-LAN ready
Yes
HDD user password
Yes
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
TV tuner integrated
Device has an in-built TV tuner.
No
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Source Testseek summary Average rating
Reviews
Updated:
2014-06-18 01:21:00
Uk has collected 20 expert reviews for Acer Aspire 5740G-434G50Bn Black 39.6 cm (15.6") 1366 x 768 pixels 4th gen Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 565 Windows 7 Professional and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-18 01:21:00
Nl heeft 20 proffesionele recensies verzameld voor Acer Aspire 5740G-434G50Bn Zwart 39,6 cm (15.6") 1366 x 768 Pixels Vierde generatie Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 565 Windows 7 Professional. Het gemiddelde van deze proffesionele recensies is 80 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-18 01:21:00
Fr a recueilli 20 avis d’experts pour Acer Aspire 5740G-434G50Bn Noir 39,6 cm (15.6") 1366 x 768 pixels Intel® Core™ i5 de 4e génération 4 Go DDR3-SDRAM 500 Go AMD Mobility Radeon HD 565 Windows 7 Professional et la note moyenne est de 80 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-18 01:21:00
De hat 20 Expertenmeinungen über Acer Aspire 5740G-434G50Bn Schwarz 39,6 cm (15.6 Zoll) 1366 x 768 Pixel Intel® Core™ i5 der vierten Generation 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 565 Windows 7 Professional eingeholt. Das duchschnittliche Epertenrating ist 80 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-18 01:21:00
Testseek ha raccolto 20 recensioni da parte di esperti per Acer Aspire 5740G-434G50Bn Nero 39,6 cm (15.6") 1366 x 768 Pixel Intel® Core™ i5 di quarta generazione 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 565 Windows 7 Professional e la valutazione media da parte degli esperti è di 80 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-18 01:21:00
Es ha coleccionado 20 opiniones de expertos para Acer Aspire 5740G-434G50Bn Negro 39,6 cm (15.6") 1366 x 768 Pixeles 4ª generación de procesadores Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 565 Windows 7 Professional y la calificación media es 80 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-18 01:21:00
Dk har samlet 20 ekspertanmeldelser for Acer Aspire 5740G-434G50Bn Sort 39,6 cm (15.6") 1366 x 768 pixel 4th gen Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 565 Windows 7 Professional og den gennemsnitlige ekspertbedømmelse er 80 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-18 01:21:00
Se har samlat in 20 experttester för Acer Aspire 5740G-434G50Bn Svart 39,6 cm (15.6") 1366 x 768 pixlar 4:e generationens Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 565 Windows 7 Professional och det genomsnittliga betyget är 80 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Review comments Score
techradar.com
Updated:
2014-06-18 01:21:00
Acer is on a roll at the moment, producing a stream of award winning laptops that regularly put other manufacturers in the shade. The Aspire 5740G-434G64Mn continues this good run of form and, although it doesn't boast the number of features of some ot...
Good Core i5 CPU, Dedicated ATI graphics, Storage, Build quality...
Bad Screen, Battery life...
Bottom line A solid laptop that makes good use of the latest components but portability suffers...
60%
pcadvisor.co.uk
Updated:
2014-06-18 01:21:00
Product Code: LX.PMF02.104 The Acer Aspire 5740G laptop offers very good performance, but substandard audio and a lack of Bluetooth may limit its appeal. New laptops based on Intel's Core i5 CPUs are rolling in like a swarm of summer grasshoppers. T...
Bottom line The Acer Aspire 5740G laptop offers great performance at a good price. The inclusion of a DirectX 11.0-class discrete graphics chip is another plus, providing good gaming performance and video playback. If you're in the market for an affordable laptop...
70%
notebookcheck.nl
Updated:
2014-06-18 01:21:00
In ons testrapport bewijst de Aspire 5740G-434G32Mn een betaalbare instap te bieden in de markt van multimedia laptops. Ons testmodel kwam met een Intel i5-430M processor, 4GB DDR3 RAM geheugen en een Mobility Radeon HD 5470 videokaart van ATI.Als je...
Bottom line Samengevat: De Aspire 5740G komt met een moderne Core i5 430M CPU, welke komt met de gepatenteerde Turbo Boost Feature. Vervolgens is er de Mobility Radeon HD 5470: een instap grafische kaart met de mogelijkheid om zwaardere spellen te spelen als de in...
84%
tweakers.net
Updated:
2014-06-18 01:21:00
Mooi apparaat voor deze prijs (ik heb er 600 euro voor betaald). Het is de goedkoopste die ik heb kunnen vinden met een i5 processor er in, maar hij maakt zeker geen goedkope indruk...
Good Snel^8 (Quadcore met Hyperthreading), Mooie strakke vormgeving, Groot scherp scherm met een goede kijkhoek. (Zijwaarts), Goed toetsenbord en touchpad met goede response, Netjes op verschillende plaatsen rubberen dopjes zodat het scherm niet doordrukt op h...
Bad De laptop is stevig, maar wel grotendeels van plastic, Het power lampje brand standaard groen (oranje in stand-by) en is nogal aanwezig, De kijkhoek van het scherm (Omhoog-omlaag), Linux Support: de touchpad, speakers, extra functietoetsen en beeldscherm-...
80%
tweakers.net
Updated:
2014-06-18 01:21:00
Ik heb deze laptop inmiddels ruim 3 weken in mijn bezit, dus ik kan inmiddels ook wat gebruikerservaring vermelden. Ik zal deze keer proberen om een goed totaalbeeld te schetsen...
Good Prijs, Uiterlijk, Batterijduur, Stevige behuizing, Goede specs, Krasbestendig...
Bad Touchpad slecht, Beeldscherm matige egaliteit van licht, Ontbreken Bluetooth, Kunststof rondom scherm en toetsenbord trekt stof aan en wordt snel vies...
100%
katzeausdemsack.de
Updated:
2014-06-18 01:21:00
Acer Aspire 5740G-436G50Mn Diesmal möchten wir Euch über einen Neuzugang in Sachen Notebook berichten. Vor kurzem haben wir uns ein Acer Aspire 5740G Notebook mit Intel Core i5-Prozessor zugelegt. Eigentlich waren wir auf der Suche nach einem Notebook...
0%
notebookcheck.it
Updated:
2014-06-18 01:21:00
L'Aspire 5740G-434G32Mn dimostra di essere una buona aggiunta al mondo dei portatili multimediali. Nella recensione abbiamo il modello con processore Intel Core i5-430M con quattro GB di RAM e mobility Radeon HD 5470 HD di ATI.Visitando la pagina sul s...
84%
retera.ru
Updated:
2014-06-18 01:21:00
Данный обзор является откорректированной версией обзора ноутбука с таким же индексом, но без дискретной видеокарты - ACER Aspire 5740G-333G25Mi. Собственно наличие видеокарты и послужило причиной публикации данного обзора.Компания ACER придерживается очен...
Good отличная производительность процессора, удобная практичная клавиатура, широкие коммуникационные возможности, тихая и эффективная система охлаждения, наличие встроенного модема, свободный слот miniPCIE, хорошая встроенная акустика, низкая стоимость ноутбук...
Bad встроенная вебкамера с разрешением 0.3 Мп, глянцевая крышка сильно пачкается, шумная сдвоенная клавиша тачпада, нет поддержки еSATA, FireWire и ExpressCard...
Bottom line Достаточно трудно объяснить наличие двух ноутбуков с разной конфигурацией, но с одинаковыми индексами. Зачем компании ACER создавать такую путаницу немного не понятно. Между двумя этими моделями разница в цене составляет примерно 2.500 рублей. За эти день...
0%
anandtech.com
Updated:
2014-06-18 01:21:00
In recent years, Acer has been doing an admirable job of condensing respectable hardware into affordable machines. Each successive generation, Acer has usually had one or two solid notebooks that were able to squeeze a decent gaming GPU into a reasona...
0%
techworld.com
Updated:
2014-06-18 01:21:00
New laptops based on Intel's Core i5 CPUs are rolling in like a swarm of summer grasshoppers. The Acer Aspire 5740G laptop falls squarely in the conservative middle of these units, stuffing a next-generation Core i5-430M processor and ATI Radeon Mobil...
Bottom line The Acer Aspire 5740G laptop offers great performance at a good price. The inclusion of a DirectX 11.0-class discrete graphics chip is another plus, providing good gaming performance and video playback. If you're in the market for an affordable laptop...
0%
pcworld.com_techhive.com
Updated:
2014-06-18 01:21:00
New laptops based on Intel's Core i5 CPUs are rolling in like a swarm of summer grasshoppers. The Acer Aspire 5740G-6979 all-purpose laptop falls squarely in the conservative middle of these units, stuffing a next-generation Core i5-430M processor and...
Good Discrete numeric keypad, Good gaming performance...
Bad Poor audio quality, Keyboard layout not optimal for touch typists...
Bottom line This $750 Acer laptop offers very good performance, but substandard audio and a lack of Bluetooth may limit its appeal...
70%
notebookcheck.net
Updated:
2014-06-18 01:21:00
The Aspire 5740G-434G32Mn turns out to be a good entry into the world of multimedia laptops. The review sample came equipped with an Intel Core i5-430M processor along with four GB of RAM and a mobility Radeon HD 5470 HD by ATI.When you visit the Acer...
Good good price-performance ratio, battery run-time, if not under load, Multi Gesture Touchpad, good Keyboard, rich set of ports and interfaces...
Bad integrated loudspeaker, Distribution of ports and interfaces, average screen brightness...
Bottom line To summarize The Aspire 5740G comes equipped with a state of the art Core i5 430M CPU, which sports the patented Turbo Boost Feature. Next there is the Mobility Radeon HD 5470, an entry-level graphics adapter capable of handling more demanding games, if...
84%
Laptopmag.com
Updated:
2014-06-18 01:21:00
Representing an even better deal than its integrated graphics counterpart, the Acer Aspire 5740G-6979 combines ATI graphics with an Intel Core i5 processor, producing a more-than-adequate gaming rig for just $749. When you consider that similarly confi...
Bad Somewhat dull display, Glossy lid picks up fingerprints easily, Single mouse button, Mediocre battery life, Limited tech support hours...
Bottom line This 15.6-inch notebook provides powerful graphics, zippy Core i5 performance, and strong audio for less than the competition.
80%
laptopz.com
Updated:
2014-06-18 01:21:00
Acer 5740G laptop is featured in the latest technology and the most powerful configuration, delivering comfortable, accessible computing and entertainment wherever you go. Acer 5740G laptop allows you to indulge yourself in quality gaming, video editin...
0%
chip.pl
Updated:
2014-07-25 01:22:38
Notebook wyposażony w najnowsze podzespoły w tym procesor Intel Core i5. Oprócz grafiki zintegrowanej z procesorem na pokładzie tej maszyny znajdziemy kartę graficzną ATI Radeon HD 5470, która przyda się wszędzie tam gdzie zintegrowanej grafice brakuje mo...
0%
tinhte.vn
Updated:
2016-12-14 01:35:53
Vài lời đầu tiên tôi muốn nói đó là một sản phẩm mới bao giờ cũng có những điểm hay, điểm dở vì vậy trong bài viết này cũng là một sản phẩm mới sẽ có nhiều cái hay, cái dở. vậy bài review có gì sơ xuất xin các bạn đọc góp ý một các nhiệt tình. Hôm nay tôi...
Good Giá thành / hiệu năng không đối thủ, Hiệu năng xử lý đa nhiệm ấn tượng, Kết nối đầy đủ, Hiệu năng xử đồ hoạ khá tốt...
Bad Vài lời đầu tiên tôi muốn nói đó là một sản phẩm mới bao giờ cũng có những điểm hay, điểm dở vì vậy...
Bottom line Thiết kế không có gì là thay đổi so với Model 5740 trước của Acer, CPU mới có hiệu năng xử lý đa nhiệm ấn tượng là điều tôi cảm thấy rõ nhất. hiệu năng xử lý CPU và đồ hoạ rất tốt so với giá thành. Với giá thành hiện nay 13.390.000vnđ ( đã bao gồm VAT tại...
0%
pcworld.in
Updated:
2016-12-14 01:35:53
A 15.6-inch laptop, the Acer Aspire 5740G-334G32Mn is Acer's mainstream home laptop offering based on Intel's "Arrandale" platform. Some of its highlights include a dedicated ATI Radeon HD 5470 graphics card, good build quality, a full-sized keyboard...
Good Very good performance, Nice, fullkeyboard with dedicated number pad, Gestureenabled touchpad, Nice screen, Very good feature set...
Bad Heavy, Battery life...
Bottom line The Acer Aspire 5740G-334G32Mn sells for Rs. 43,500. Reasons why you should think about buying the Acer Aspire 5740G laptop are many -- the laptop offers a good screen, very good performance and features, nice build quality, full-keyboard and a gestur...
82%
firstpost.com
Updated:
2016-12-14 01:35:53
Acer Aspire notebooks sport stylish looks, are ruggedly built and offer good value for money. The Acer Aspire 5740G is a desktop replacement with all these qualities, and is suitable for a SOHO environment and home entertainment.Design and build qualit...
Good Excellent build quality, Very good price point, performance and features.
Bad None...
Bottom line PerformanceKeeping in mind the presence of a good GPU, we ran game benchmarks and got decent scores at lower resolutions, but that doesn’t make this laptop a gaming machine. It is a multimedia laptop which performs as well as a desktop PC, and light ga...
100%
techtree.com
Updated:
2016-12-14 01:35:53
Summary The Acer Aspire 5740G is a refreshed model in Acer's 2010 Aspire series line up. Earlier versions of the Aspire have been decent performers with a Value for Money (VFM) proposition. This year it receives an update with Intel's Core i3 330M...
Good New Core i3 CPU and ATI Radeon graphics bring improvement in performance, decent build quality, good keyboard, decent pricing...
Bad Same monotonous design of the earlier generation, slightly bulky, erroneous webcam color representation, a higher SKU with better components available for just a little more money...
70%
pcworld.in
Updated:
2012-11-19 02:05:56
A 15.6-inch laptop, the Acer Aspire 5740G-334G32Mn is Acer's mainstream home laptop offering based on Intel's "Arrandale" platform. Some of its highlights include a dedicated ATI Radeon HD 5470 graphics card, good build quality, a full-sized keyboard...
Good Very good performance, Nice, fullkeyboard with dedicated number pad, Gestureenabled touchpad, Nice screen, Very good feature set...
Bad Heavy, Battery life...
Bottom line The Acer Aspire 5740G-334G32Mn sells for Rs. 43,500. Reasons why you should think about buying the Acer Aspire 5740G laptop are many -- the laptop offers a good screen, very good performance and features, nice build quality, full-keyboard and a gestur...
82%
tech2.com
Updated:
2012-11-19 02:05:57
Acer Aspire notebooks sport stylish looks, are ruggedly built and offer good value for money. The Acer Aspire 5740G is a desktop replacement with all these qualities, and is suitable for a SOHO environment and home entertainment.Design and build qualit...
Good Excellent build quality, Very good price point, performance and features.
Bad None...
Bottom line PerformanceKeeping in mind the presence of a good GPU, we ran game benchmarks and got decent scores at lower resolutions, but that doesn’t make this laptop a gaming machine. It is a multimedia laptop which performs as well as a desktop PC, and light ga...
100%
techtree.com
Updated:
2012-11-19 02:05:57
Summary The Acer Aspire 5740G is a refreshed model in Acer's 2010 Aspire series line up. Earlier versions of the Aspire have been decent performers with a Value for Money (VFM) proposition. This year it receives an update with Intel's Core i3 330M...
Good New Core i3 CPU and ATI Radeon graphics bring improvement in performance, decent build quality, good keyboard, decent pricing...
Bad Same monotonous design of the earlier generation, slightly bulky, erroneous webcam color representation, a higher SKU with better components available for just a little more money...
70%
Customer service details
Array
X