Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire AS5542-303G32Mn 39.6 cm (15.6") 1366 x 768 pixels AMD Athlon 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 4200 Linux

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AS5542-303G32Mn
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.PHA0C.036
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7184
This statistic is based on the 95265 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 93073 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:58
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Acer Aspire AS5542-303G32Mn 39.6 cm (15.6") 1366 x 768 pixels AMD Athlon 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 4200 Linux :
The short editorial description of Acer Aspire AS5542-303G32Mn 39.6 cm (15.6") 1366 x 768 pixels AMD Athlon 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 4200 Linux

AS5542-303G32Mn AMD Athlon II X2 M300 (2.0GHz, 1MB L2 Cache), 15.6" HD Acer CineCrystal LED LCD, UMA, 3GB (2GB+1GB), 320 GB HDD, DVD DL
More>>>
Acer Aspire AS5542-303G32Mn 39.6 cm (15.6") 1366 x 768 pixels AMD Athlon 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 4200 Linux:
The official marketing text of Acer Aspire AS5542-303G32Mn 39.6 cm (15.6") 1366 x 768 pixels AMD Athlon 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 4200 Linux as supplied by the manufacturer

The 15.6"Aspire 5542 features the latest AMD mobile processor technology to deliver exceptional multitasking performance, superb media experiences, and enhanced mobility. Full HD 1080p playback is made possible via the HD widescreen, superior graphics solutions, and Blu-ray Disc™ technology. Loaded with a host of premium components, the Aspire 5542 brings next-generation radiance to your multimedia!

See, share and create richer content for the ultimate HD experience. Gaming and entertainment reach new levels of realism thanks to advanced graphics with High Dynamic-Range (HDR) technology, enabling lifelike lighting and texture for truly immersive experiences. With its 15.6" HD widescreen, the Aspire 5542 lets you enjoy the movie theater experience anywhere. To complete the cinematic feast, relish fantastic acoustics via the 3rd Generation Dolby Home Theater®, featuring True5.1-channel surround sound output. And, use the HDMI™ interface for convenient connectivity to entertainment systems, and get dazzling sights and sounds with a single-cable link.

Nothing beats face-to-face communication! Meet with family and friends from any part of the globe using the Acer Crystal Eye webcam and built-in microphone. Tweet, blog and expand your social networks. Upload photos, stream videos, read the news or be entertained. Whatever online activity you choose to engage in, get fast and reliable Internet connections with the Aspire 5542's built-in Wi-Fi® and Gigabit Ethernet capabilities.

Short summary description Acer Aspire AS5542-303G32Mn 39.6 cm (15.6") 1366 x 768 pixels AMD Athlon 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 4200 Linux:
This short summary of the Acer Aspire AS5542-303G32Mn 39.6 cm (15.6") 1366 x 768 pixels AMD Athlon 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 4200 Linux data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire AS5542-303G32Mn, AMD Athlon, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description Acer Aspire AS5542-303G32Mn 39.6 cm (15.6") 1366 x 768 pixels AMD Athlon 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 4200 Linux:
This is an auto-generated long summary of Acer Aspire AS5542-303G32Mn 39.6 cm (15.6") 1366 x 768 pixels AMD Athlon 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 4200 Linux based on the first three specs of the first five spec groups.

Acer Aspire AS5542-303G32Mn. Processor family: AMD Athlon, Processor model: M300, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics adapter model: AMD Radeon HD 4200. Operating system installed: Linux. Weight: 2.8 kg

Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Display response rise/fall
8 ms
Processor
Processor manufacturer *
AMD
Processor model *
M300
Processor frequency *
2 GHz
Processor family *
AMD Athlon
Processor cache
1 MB
Processor cache type
L2
Motherboard chipset
AMD M880G
Memory
Internal memory *
3 GB
Internal memory type *
DDR2-SDRAM
Memory clock speed
667 MHz
Memory layout (slots x size)
1 x 1 + 1 x 2 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
320 GB
Number of HDDs installed
1
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated *
Yes
Compatible memory cards
MMC,MS PRO,SD,xD
Graphics
Discrete graphics adapter model *
AMD Radeon HD 4200
Discrete graphics adapter *
Yes
Audio
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
0.3 MP
Network
Networking features
802.11 b/g/n
Bluetooth *
Yes
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
Software
Operating system installed *
Linux
Battery
Number of battery cells
6
Battery capacity
4400 mAh
Power
AC adapter power
65 W
Security
Password protection type
BIOS
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Weight & dimensions
Weight *
2.8 kg
Technical details
Sustainability certificates
ENERGY STAR
Other features
AC adapter included
Yes
Infrared data port
No
Graphics adapter family
AMD
Type
PC
Dimensions (WxDxH)
383 x 250 x 37 mm
Power requirements
100 - 240V 50 - 60Hz
TV-in port
No
Compatible operating systems
Windows
Internal modem
Yes
Modem speed
56 Kbit/s
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 06:37:30
Uk has collected 2 expert reviews for Acer Aspire AS5542-303G32Mn 39.6 cm (15.6") 1366 x 768 pixels AMD Athlon 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 4200 Linux and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 06:37:30
Nl heeft 2 proffesionele recensies verzameld voor Acer Aspire AS5542-303G32Mn 39,6 cm (15.6") 1366 x 768 Pixels AMD Athlon 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 4200 Linux. Het gemiddelde van deze proffesionele recensies is 60 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 06:37:30
Fr a recueilli 2 avis d’experts pour Acer Aspire AS5542-303G32Mn 39,6 cm (15.6") 1366 x 768 pixels AMD Athlon 3 Go DDR2-SDRAM 320 Go AMD Radeon HD 4200 linux et la note moyenne est de 60 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 06:37:30
De hat 2 Expertenmeinungen über Acer Aspire AS5542-303G32Mn 39,6 cm (15.6 Zoll) 1366 x 768 Pixel AMD Athlon 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 4200 Linux eingeholt. Das duchschnittliche Epertenrating ist 60 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 06:37:30
Testseek ha raccolto 2 recensioni da parte di esperti per Acer Aspire AS5542-303G32Mn 39,6 cm (15.6") 1366 x 768 Pixel AMD Athlon 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 4200 Linux e la valutazione media da parte degli esperti è di 60 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 06:37:30
Es ha coleccionado 2 opiniones de expertos para Acer Aspire AS5542-303G32Mn 39,6 cm (15.6") 1366 x 768 Pixeles AMD Athlon 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 4200 Linux y la calificación media es 60 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 06:37:30
Dk har samlet 2 ekspertanmeldelser for Acer Aspire AS5542-303G32Mn 39,6 cm (15.6") 1366 x 768 pixel AMD Athlon 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 4200 Linux og den gennemsnitlige ekspertbedømmelse er 60 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 06:37:30
Se har samlat in 2 experttester för Acer Aspire AS5542-303G32Mn 39,6 cm (15.6") 1366 x 768 pixlar AMD Athlon 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 4200 Linux och det genomsnittliga betyget är 60 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
60%
Source Review comments Score
techradar.com
Updated:
2011-09-25 06:37:30
Acer's Aspire range covers everything from entry-level value laptops to high-performance multimedia models. The Aspire 5542-304G32Bn is a budget machine that packs in some unexpected features at a low price point. One of the stand-out features is the i...
Good Great connectivity, Blu-ray drive, Dedicated ATI graphics...
Bad Limited power, Portability...
60%
anandtech.com
Updated:
2011-09-25 06:37:30
If the Aspire 5542 seems familiar, the chassis is the same as the Aspire 5740G we reviewed a couple months back. The internals and features are quite different, though, so let's run down the list of detailed specs on the 5542.AMD Athlon II M300(2x2.0GH...
0%