location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 5738G-664G32MN Intel® Core™2 Duo P7450 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5738G-664G32MN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.PEX02.057
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55278
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire 5738G-664G32MN Intel® Core™2 Duo P7450 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™2 Duo P7450 2.13 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1066 MHz 2 x 2 GB
  • - 320 GB DVD-RW
  • - Bluetooth 2.0+EDR
  • - 3.5 h 65 W
  • - Windows 7 Home Premium
Warranty: 1 year
Long product name Acer Aspire 5738G-664G32MN Intel® Core™2 Duo P7450 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black :
The long product name of Acer Aspire 5738G-664G32MN Intel® Core™2 Duo P7450 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5738G-664G32MN, TFT LCD, 1366x768, 16:9, 8ms, 15.6"Intel Core 2 Duo P7450, DDR3 4GB, 320GB, SATA, DVD-RW, GeForce G 105M, Wi-fi, IEEE 802.11b/g/n, Gigabit Ethernet, Windows 7 Home Premium, 2.8kg
More>>>
Acer Aspire 5738G-664G32MN Intel® Core™2 Duo P7450 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black:
The official description of Acer Aspire 5738G-664G32MN Intel® Core™2 Duo P7450 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Breathtaking vistas
The Aspire 5738 presents engaging videos and movies on its 15.6" widescreen thanks to a true cinematic 16:9 aspect ratio, premium processor, powerful high-def graphics solution, and DDR3 memory. The 3rd Generation Dolby-optimized surround sound system blasts the liveliest audio, while the optional Blu-ray Disc drive spins high-def music and movie effects with true-to-master precision. Relax and enjoy the view!

Stay connected, do more
Video chat, email and download the latest multimedia anytime, anywhere so you never miss out on any of the fun stuff! And choose the best option to stay connected: go wireless with Wi-Fi/WiMAX/3G (depending on configuration), or go the wired route via Gigabit Ethernet. Acer Video Conference, featuring the Acer Crystal Eye webcam and optional Acer Xpress VoIP phone, makes sure you're seen and heard loud and clear, even if you're thousands of miles away from those who count most.

Short summary description Acer Aspire 5738G-664G32MN Intel® Core™2 Duo P7450 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black:
This short summary of the Acer Aspire 5738G-664G32MN Intel® Core™2 Duo P7450 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 5738G-664G32MN, Intel® Core™2 Duo, 2.13 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Acer Aspire 5738G-664G32MN Intel® Core™2 Duo P7450 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black:
This is an auto-generated long summary of Acer Aspire 5738G-664G32MN Intel® Core™2 Duo P7450 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

Acer Aspire 5738G-664G32MN. Processor family: Intel® Core™2 Duo, Processor model: P7450, Processor frequency: 2.13 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.8 kg

Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:38:03
Uk has collected 3 expert reviews for Acer Aspire 5738G-664G32MN Intel® Core™2 Duo P7450 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techsmart.co.za
Updated:
2014-07-01 03:38:03
3D movies have made a big splash at the box offices this year with releases like UP 3D and Final Destination 3D. They've excited fans and brought new life to an ailing industry. So when are we going to see 3D in our homes?Well, the Acer Aspire 5738G is...
Bottom line These issues aside, the Aspire 5738G is a fantastic notebook, representing another technological hurdle that's been crossed. The idea of having a notebook capable of displaying 3D content, never mind doing a decent job of converting 2D content to 3D...
0%