Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 7535G-654G50MN 2.1GHz QL-64 17.3"

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 7535G-654G50MN
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.PCE0X.302
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10318
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 09 Dec 2017 11:33:25
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Acer Aspire 7535G-654G50MN 2.1GHz QL-64 17.3":
This short summary of the Acer Aspire 7535G-654G50MN 2.1GHz QL-64 17.3" data-sheet is auto-generated and uses the product title and the first six key specs.
Acer Aspire Aspire 7535G-654G50MN, 2.1 GHz, 43.9 cm (17.3"), 4 GB, DDR2-SDRAM, 500 GB, Windows Vista Home Premium
Long summary description Acer Aspire 7535G-654G50MN 2.1GHz QL-64 17.3" :

Acer Aspire Aspire 7535G-654G50MN. Processor model: QL-64, Processor frequency: 2.1 GHz. Display diagonal: 43.9 cm (17.3"). Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics adapter. Operating system installed: Windows Vista Home Premium. Weight: 3.25 kg

This is an auto-generated long summary of Acer Aspire 7535G-654G50MN 2.1GHz QL-64 17.3" based on the first three specs of the first five spec groups.
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
43.9 cm (17.3")
Display response rise/fall
8 ms
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.1 GHz
Processor model *
The model number for the processor in a computer.
QL-64
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
500 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Number of hard drives installed
The number of hard drives built into the device.
1
Hard drive interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,MS PRO,SD,xD
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Mobility Radeon HD 4570
Maximum graphics adapter memory
2.304 GB
Audio
Audio system direct 3D sound
Yes
Number of built-in speakers
2
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Ports & interfaces
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
Yes
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Modem (RJ-11) ports
1
TV out
Yes
TV out type
S-Video
Keyboard
Keyboard layout
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
QWERTY
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows Vista Home Premium
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
- Acer Crystal Eye - Acer GridVista - Acer GameZone - Acer Game Console - Acer Backup Manager - Acer PowerSmart Manager - Acer eRecovery Management - Adobe Reader - Adobe Flash Player - Google Toolbar - Google Desktop - Cyberlink Power DVD - NTI Media Maker
Trial software
- CyberLink PowerDirector - McAfee Internet Security Suite 60-day - Microsoft Works 9.0 with Office Home and Student 2007 SP1
Battery
Number of battery cells
6
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
3 h
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
4400 mAh
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Kensington
Password protection type
BIOS
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.25 kg
Width *
The measurement or extent of something from side to side.
410 mm
Depth *
The distance from the front to the back of something.
286 mm
Height
The measurement of the product from head to foot or from base to top.
41.5 mm
Height (front)
The height of the frontside of the product.
3.5 cm
Height (rear)
Height of the backside of the product.
4.15 cm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
802.11b/g/n
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Type
Characteristics of the device.
PC
Wake-on-Ring ready
Yes
TV in port
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows Vista Home Premium/Vista Home Basic/Vista Ultimate
HDD user password
Yes
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
X