Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire AS3935-744G16MN 33.8 cm (13.3") 1366 x 768 pixels Intel® Core™2 Duo 4 GB DDR3-SDRAM 160 GB 3G Windows Vista Home Premium

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire AS3935-744G16MN
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.PAD0X.136
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7961
This statistic is based on the 87099 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85089 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Acer Aspire AS3935-744G16MN 33.8 cm (13.3") 1366 x 768 pixels Intel® Core™2 Duo 4 GB DDR3-SDRAM 160 GB 3G Windows Vista Home Premium:
This short summary of the Acer Aspire AS3935-744G16MN 33.8 cm (13.3") 1366 x 768 pixels Intel® Core™2 Duo 4 GB DDR3-SDRAM 160 GB 3G Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire Aspire AS3935-744G16MN, Intel® Core™2 Duo, 2.2 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 160 GB

Long summary description Acer Aspire AS3935-744G16MN 33.8 cm (13.3") 1366 x 768 pixels Intel® Core™2 Duo 4 GB DDR3-SDRAM 160 GB 3G Windows Vista Home Premium:
This is an auto-generated long summary of Acer Aspire AS3935-744G16MN 33.8 cm (13.3") 1366 x 768 pixels Intel® Core™2 Duo 4 GB DDR3-SDRAM 160 GB 3G Windows Vista Home Premium based on the first three specs of the first five spec groups.

Acer Aspire Aspire AS3935-744G16MN. Processor family: Intel® Core™2 Duo, Processor frequency: 2.2 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB. Optical drive type: DVD Super Multi DL. Discrete graphics adapter. 3G. Operating system installed: Windows Vista Home Premium. Weight: 1.9 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
33.8 cm (13.3")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.2 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Core™2 Duo
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
1066 MHz
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® GM45 Express
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1066 MHz
Memory layout (slots x size)
The slots and size of the memory for the CPU.
2 x 2 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
160 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,MS PRO,SD,xD
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Intel® GMA 4500MHD
Discrete graphics adapter memory
0.0625 GB
Maximum graphics adapter memory
1.759 GB
Audio
Number of built-in speakers
2
Audio system direct 3D sound
Yes
Camera
Front camera resolution (numeric)
0.3 MP
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi DL
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
Yes
Networking features
Wi-Fi
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Ports & interfaces
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
Yes
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
TV-out
No
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows Vista Home Premium
Trial software
- McAfee Internet Security Suite 60-day - Microsoft Works 9.0 with Office Home and Student 2007 SP1
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
- Acer Arcade Deluxe featuring Cinema, Album, Music, Acer HomeMedia - Acer Bio-Protection - Acer Crystal Eye - Acer GridVista - Acer Launch Manager Acer Backup Manager- Acer PowerSmart Manager - Acer Recovery Management - Acer GameZone - Acer Video Conference Manager - Acer 3G Connection Manager - Adobe Reader - Adobe Flash Player - Google Toolbar - Google Desktop - NTI Media Maker
Battery
Number of battery cells
4
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
5 h
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Fingerprint reader
A scanner used to identify a person's fingerprint for security purposes. After a sample is taken, access to a computer or other system is granted if the fingerprint matches the stored sample. A PIN may also be used with the fingerprint sample.
Yes
Password protection type
BIOS
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.9 kg
Width *
The measurement or extent of something from side to side.
323 mm
Depth *
The distance from the front to the back of something.
236 mm
Height (front)
The height of the frontside of the product.
2 cm
Height (rear)
Height of the backside of the product.
2.54 cm
Other features
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Type
Characteristics of the device.
PC
Display
The description of display that can includes display type, resolution, size etc.
LCD
TV-in port
No
Wake-on-LAN ready
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows Vista Home Premium/Vista Business/Vista Ultimate
HDD user password
Yes
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
No
Keyboard
Keyboard function keys
10
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:42:42
Uk has collected 23 expert reviews for Acer Aspire AS3935-744G16MN 33.8 cm (13.3") 1366 x 768 pixels Intel® Core™2 Duo 4 GB DDR3-SDRAM 160 GB 3G Windows Vista Home Premium and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:42:42
Nl heeft 23 proffesionele recensies verzameld voor Acer Aspire AS3935-744G16MN 33,8 cm (13.3") 1366 x 768 Pixels Intel® Core™2 Duo 4 GB DDR3-SDRAM 160 GB 3G Windows Vista Home Premium. Het gemiddelde van deze proffesionele recensies is 79 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
79%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:42:42
Fr a recueilli 23 avis d’experts pour Acer Aspire AS3935-744G16MN 33,8 cm (13.3") 1366 x 768 pixels Intel® Core™2 Duo 4 Go DDR3-SDRAM 160 Go 3G Windows Vista Home Premium et la note moyenne est de 79 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:42:42
De hat 23 Expertenmeinungen über Acer Aspire AS3935-744G16MN 33,8 cm (13.3 Zoll) 1366 x 768 Pixel Intel® Core™2 Duo 4 GB DDR3-SDRAM 160 GB 3G Windows Vista Home Premium eingeholt. Das duchschnittliche Epertenrating ist 79 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
79%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:42:42
Testseek ha raccolto 23 recensioni da parte di esperti per Acer Aspire AS3935-744G16MN 33,8 cm (13.3") 1366 x 768 Pixel Intel® Core™2 Duo 4 GB DDR3-SDRAM 160 GB 3G Windows Vista Home Premium e la valutazione media da parte degli esperti è di 79 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
79%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:42:42
Es ha coleccionado 23 opiniones de expertos para Acer Aspire AS3935-744G16MN 33,8 cm (13.3") 1366 x 768 Pixeles Intel® Core™2 Duo 4 GB DDR3-SDRAM 160 GB 3G Windows Vista Home Premium y la calificación media es 79 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
79%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:42:42
Dk har samlet 23 ekspertanmeldelser for Acer Aspire AS3935-744G16MN 33,8 cm (13.3") 1366 x 768 pixel Intel® Core™2 Duo 4 GB DDR3-SDRAM 160 GB 3G Windows Vista Home Premium og den gennemsnitlige ekspertbedømmelse er 79 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
79%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:42:42
Se har samlat in 23 experttester för Acer Aspire AS3935-744G16MN 33,8 cm (13.3") 1366 x 768 pixlar Intel® Core™2 Duo 4 GB DDR3-SDRAM 160 GB 3G Windows Vista Home Premium och det genomsnittliga betyget är 79 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
79%
Source Review comments Score
techradar.com
Updated:
2014-07-01 03:42:42
Blending style with performance and portability, the Acer Aspire 3935-744G25n is a great laptop that will appeal to a broad array of users seeking functionality on the go. The keyboard won't suit all users, but otherwise this is a fantastically well ro...
Good Great LED screen, Multi-touch trackpad, Performance...
Bad Keyboard will not suit all tastes, Integrated graphics, No HDMI...
70%
trustedreviews.com
Updated:
2014-07-01 03:42:42
With all the talk of netbooks and more recently CULV (Consumer Ultra-Low Voltage) laptops it's easy to forget you can still buy portable laptops and not compromise on performance. Samsung's excellent Q320 is a popular example, but another is the Acer Aspi...
80%
itreviews.com
Updated:
2014-07-01 03:42:42
The Aspire 3935 is an attractive, lightweight and efficient notebook that should be worth serious consideration by PC users on the move for its friendly keyboard, powerful CPU and compactly practical utilities, all for under £900. Acer - Aspire 3935 p...
0%
gadgetspeak.com
Updated:
2014-07-01 03:42:42
Not small and not big this 13.3inch offering from Acer might be just the size for those who need to travel and also need to work in an office. The lid is a dark chocolate brown so may well appeal to the ladies...
84%
testnumerique.fr
Updated:
2014-07-01 03:42:42
Cousin haut de gamme du Timeline 3810T, l’Aspire 3935 bénéficie du même châssis avec une finition plus luxueuse en métal brossé. Il est vrai que c’est assez réussi, notamment au niveau de l’écran avec un cadre en verre qui occupe toute la surface sans...
Good Finition, Performances...
Bad Stockage limité...
85%
erenumerique.fr
Updated:
2014-07-01 03:42:42
Actualité très chargée chez Acer en ce début d’été. Après le Timeline 3810T qui risque fort de chambouler le marché de l’ultra portable, voici venir l’Aspire 3935 qui partage plusieurs points communs avec son illustre cousin. Un peu plus épais que le T...
Good Finition, Performances...
Bad Stockage limité...
85%
focus.de
Updated:
2014-07-01 03:42:42
Matthias MattingDie Abstände zwischen den Tasten erwecken den Anschein schwereloser Aufhängung Ja, es gibt sie noch, die echten Notebooks, mit einem großen Bildschirm und zu Preisen weit über der 400-Euro-Grenze. Und auch, wenn manchmal ein anderer...
Bottom line RAUS ODER NICHT RAUS?Schade, das Acer Aspire 3935 will man eigentlich mit auf Reisen nehmen – nur ist es draußen wegen seines spiegelnden Displays kaum zu gebrauchen. Eine schwierige Entscheidung, die Acer seinen Kunden abnehmen sollte...
0%
notebookjournal.de
Updated:
2014-07-01 03:42:42
Mit dem Aspire 3935 schickt Acer ein weiteres Subnotebook im 13-Zoll Format ins Rennen. Knapp 1000 Euro verlangt der Hersteller für das Gerät. Dafür bekommen wir aktuelle Komponenten verpackt in einem dünnen und leichten Chassis. DDR3-Arbeitsspeicher i...
Good Design / Verarbeitung, Gewicht / Abmessung, Anwendungsleistung, Energieverbrauch...
Bad Energieverbrauch, schlechte Kontraste, langsame Festplatte, OutdoorUntauglichkeit...
Bottom line Das Acer Aspire 3935 kann sich in Sachen Design und Verarbeitung mit anderen Spitzenmodellen der Kategorie messen. Zwar erreicht man mit dieser Kunststoff-Alu Verbindung nicht die Qualität, die wir bei den MacBook von Apple festgestellt haben, dennoc...
80%
spielefilmetechnik.de
Updated:
2014-07-01 03:42:42
Smarter Vertreter aus Acers Timeline-Serie: Das elegant gebürstete Alugehäuse in rostbraunem Lack verleiht dem Aspire 3959 nicht nur einen...
0%
pcworld.it
Updated:
2014-07-01 03:42:42
LAspire 3935 di Acer è uno dei prodotti per lintrattenimento più interessanti al momento in commercio sia dal punto di vista del design sia per le caratteristiche tecniche e le prestazioni, quindi è da inserire fra i prodotti da tenere in consideraz...
Good Leggero, sottile e con una buona autonomia, anche uno dei prodotti pi veloci finora provati e non manca il supporto per lalta definizione.
Bad Manca luscita HDMI.
95%
tomshw.it
Updated:
2014-07-01 03:42:42
Il nuovo gioco di azione di Radical Entertainment, Prototype, vi darà un indizio su come potreste sentirvi a essere immortali. Nel gioco incarnerete Alex Mercer, un uomo geneticamente modificato, in grado di sopravvivere quasi a qualsiasi cosa, e di alter...
Bottom line LAcer Aspire 3935 si è rivelato un buon computer, molto leggero e dalle ottime prestazioni. Lo schermo non è dei migliori, ma non presenta nemmeno particolari difetti, ed è in linea con gli standard attuali, sia per quanto riguarda la resa...
0%
laptopworld.dk
Updated:
2014-07-01 03:42:42
Acer Aspire 3935 kommer i en fremtrædende mørkbrun farve og fremstår som en flot business maskine, der er værd at vise frem. Computeren byder på Intels P7450 processor på 2.13 GHz, 4 GB DDR3 RAM, 160 GB harddisk samt en 13.3 tommers LED belyst...
Good Flot design, Godt tastatur, God og brugervenlig software fra Acer, Udmærket batteritid...
Bad Skærmen reflekterer meget, Touchpadknapper, For lidt tilbehør, Ringe lyd...
Bottom line Acer Aspire 3935 er en god computer som især egner til business- og studiefolket. Computeren byder på et lidt anderledes design i form af en flot mat mørkbrun farve sammen med et flot fremtrædende tastatur som giver et præg af kla...
60%
retera.ru
Updated:
2014-07-01 03:42:42
Компания Acer – второй в мире производитель ноутбуков. Невероятно, но до сих пор компания Acer не имела в своем модельном ряду 13-ти дюймового ноутбука. Acer зарекомендовала себя как компания, выпускающая дешевые и функциональные ноутбуки без претензий на...
Good тонкий и компкактный корпус, прочный корпус, дорогие материалы, малый вес, стильный дизайн, низкий нагрев ноутбука, высокая производительность системы в целом, удобная клавиатура...
Bad низкий контраст матрицы, высокая цена, неудобный тачпад, отсутствие порта 1394, отсутствие порта HDMI, низкопроизводительный жесткий диск...
Bottom line Постараемся ответить на вопрос: какой аудитории адресован данный ноутбук. С одной стороны мы имеем широкоформатную матрицу (16 : 9), принадлежность модели мультимедийной серии Aspire, отсутствие порта HDMI, а с другой стороны - у ноутубка имеется ряд атри...
0%
wi-fiplanet.com
Updated:
2014-07-01 03:42:42
Woo woo. Or if you prefer, hubba hubba. The Acer Aspire 3935 is a brushed-metal slimline just 1-inch thick and just 4.2 pounds, including the DVD±RW drive missing from ultralight notebooks, such as Apples MacBook Air (and the Ethernet port and swappab...
0%
hardwarecentral.com
Updated:
2014-07-01 03:42:42
Acers new 13.3-inch notebook is just one-inch high and packs plenty of productivity into just over four pounds. It doesnt match the eye-candy quotient of Apples MacBook Air, but its a good deal at $900...
80%
pcmag.com
Updated:
2014-07-01 03:42:42
Acer has been delivering affordable systems for as long as it has existed, but the majority of them have come with design trade-offs. Often they were too thick or too heavy, or just plain ugly. The Acer Aspire 3935 (6504) ushers in what hopefully wi...
Good Surprisingly good battery life. Beautifully designed. Very portable. Optical drive included. Very good processing power. Excellent typing experience. Tremendous bargain.
Bad Mouse buttons are too resistant.
Bottom line The Acer Aspires 3935 (6504) sleek metallic cover, the 1-inch-thick chassis, and the sheer portability of this system are attributes that customers have been yearning for but hadnt been able to get in such a sweet deal...
90%
Laptopmag.com
Updated:
2014-07-01 03:42:42
Acer has hit a home run with the Aspire 3935-6504, which combines a stylish design and excellent ergonomics with good performance and battery life—all at a very reasonable $899. Amenities such as a sharp edge-to-edge glass display, powerful Dolby-opti...
Good Sleek and sturdy metal chassis, Comfortable keyboard, Impressive speakers, One-touch backup and power-saver buttons...
Bad Weak graphics, No HDMI or eSATA port...
Bottom line A 13-inch notebook that’s this thin and light typically costs a grand or more, so for $899, the Aspire 3935-6504 represents one heck of a bargain. You get adequate performance for running Vista and a more stylish and svelte design than the entry-lev...
80%
computershopper.com
Updated:
2014-07-01 03:42:42
Check out our slideshow for more photos.The Acer Aspire 3935-6504 represents the latest addition to Acer’s popular Aspire line of laptops. Affordably priced ($899.99) and designed for easy travel, this slender 13-inch system offers a nice s...
Good Reasonably priced; one-touch backup button; sturdy design; thin profile...
Bad Weak graphics performance; narrow viewing angles; limited I/O ports...
Bottom line This Aspire is an attractive 13-inch thin-and-light with an equally eye-catching price. It has a bright LED-backlit display, a full-size keyboard, and convenient backup, but its integrated graphics will disappoint the 3D crowd...
80%
dinside.no/data
Updated:
2014-07-01 03:42:42
DinSide Skal du ha en bærbar PC er det veldig mye å velge mellom og prismessig et stort sprang fra nederste til øverste hylle. Fra en mini-PC til rundt 2000 kroner på tilbud til de feteste og fullspekkede med stor skjerm til bortimot 30 000.Men de fles...
Bottom line Vil du ha en kraftig, kompakt og lekker bærbar er Acer Aspire 3935 en aktuell kandidat. Den dekker de fleste behov for både jobb og underholdning for krevende brukere.Den blanke skjermen gjør den mindre egnet for jobbsituasjoner hvor du er...
83%
buycoms.com
Updated:
2016-11-23 01:08:27
Acer Aspire 3935-844G25Mn ดีไซน์สวยหมดจด สะกดทุกสายตาที่จ้องมอง Acer Aspire 3935 เปิดตัวมาพร้อมความสวยงามดูหรูหราลงตัวทุกจุด ด้านนอกทำจากอลูมินั่ม Brushed-Metal finish ที่มีน้ำหนักเบา รูปทรงเพรียวบางช่วยให้พกพามีความล่องตัวมากขึ้น หน้าจอแสด...
Bottom line ดีไซน์สวยงาม แรงและประหยัดด้วยแพลตฟอร์ม Intel Centrino 2...
88%
Show all
Customer service details
X