Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Ferrari 1100-704G25Mi 30.7 cm (12.1") 1280 x 800 pixels 4 GB DDR2-SDRAM 250 GB AMD Radeon X1270 Windows Vista Ultimate

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Ferrari
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
1100
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ferrari 1100-704G25Mi
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.FR90U.070
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10783
This statistic is based on the 88534 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86533 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Ferrari 1100-704G25Mi 30.7 cm (12.1") 1280 x 800 pixels 4 GB DDR2-SDRAM 250 GB AMD Radeon X1270 Windows Vista Ultimate :
The short editorial description of Acer Ferrari 1100-704G25Mi 30.7 cm (12.1") 1280 x 800 pixels 4 GB DDR2-SDRAM 250 GB AMD Radeon X1270 Windows Vista Ultimate

Genuine Windows Vista® Ultimate, AMD® Turion™ 64 x2 Mobile Technology TL-66 (2.3 GHz, 2 x 512 KB L2 cache), 12.1" WXGA LCD TFT, ATI Radeon™ X1270 integrated 3D graphics with up to 960 MB of HyperMemory™ (64 MB of dedicated GDDR2 VRAM, up to 896 MB of shared system memory), 4092MB (2*2GB) of DDR2 Memory, 250GB HDD, DVD-SuperMulti (slot loading), 3rd WiFi AGN, 5-in-1 Memory Card Reader, 6 Cell Battery, 0.3MP Intergrated Crystal Eye Webcam, Bluetooth, Acer Xpress VoIP phone and Acer Video Conference Manager pack, Bio-Protection fingerprint solution
More>>>
Acer Ferrari 1100-704G25Mi 30.7 cm (12.1") 1280 x 800 pixels 4 GB DDR2-SDRAM 250 GB AMD Radeon X1270 Windows Vista Ultimate:
The official marketing text of Acer Ferrari 1100-704G25Mi 30.7 cm (12.1") 1280 x 800 pixels 4 GB DDR2-SDRAM 250 GB AMD Radeon X1270 Windows Vista Ultimate as supplied by the manufacturer

The Ferrari 1100 takes ultra-portability into the fast lane. Driven by the revolutionary performance of dual-core processing power and wrapped in an exclusive, ultra-lightweight case, the Ferrari 1100 combines the unique style of race-bred innovation with the leading edge of mobile technology to bring your digital media to life wherever you are.

Designed for ultra-performance
Beneath the carbon fibre casing of the Ferrari 1100 lays the latest AMD Turion 64 X2 dual-core mobile technology that not only sets the Ferrari 1100 apart from the competition for mobile performance and long-lasting battery life but also adds style, strength and lightweight flexibility to your mobile world. For an even greater mobile multimedia experience, the Ferrari 1100 also features an integrated slot-loading DVD SuperMulti DL and Dolby certified technology for cinema style surround sound capabilities.

Faster, sleeker, lighter, safer
The Ferrari 1100 takes mobile communication to entirely new levels, combining full wired and wireless Draft-n connectivity options with an Acer Crystal Eye video camera concealed at the top of the 12.1” WXGA display for real-time video conferencing on the move. With Acer DASP technology providing system shock protection along 3-axes and Acer Bio-Protection fingerprint solution for enhanced network and data security, the Ferrari 1100 is a faster, sleeker, lighter and safer way to take your digital world with you.

Short summary description Acer Ferrari 1100-704G25Mi 30.7 cm (12.1") 1280 x 800 pixels 4 GB DDR2-SDRAM 250 GB AMD Radeon X1270 Windows Vista Ultimate:
This short summary of the Acer Ferrari 1100-704G25Mi 30.7 cm (12.1") 1280 x 800 pixels 4 GB DDR2-SDRAM 250 GB AMD Radeon X1270 Windows Vista Ultimate data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Ferrari Ferrari 1100-704G25Mi, 2.3 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 4 GB, 250 GB, Windows Vista Ultimate

Long summary description Acer Ferrari 1100-704G25Mi 30.7 cm (12.1") 1280 x 800 pixels 4 GB DDR2-SDRAM 250 GB AMD Radeon X1270 Windows Vista Ultimate:
This is an auto-generated long summary of Acer Ferrari 1100-704G25Mi 30.7 cm (12.1") 1280 x 800 pixels 4 GB DDR2-SDRAM 250 GB AMD Radeon X1270 Windows Vista Ultimate based on the first three specs of the first five spec groups.

Acer Ferrari Ferrari 1100-704G25Mi. Processor model: TL-66, Processor frequency: 2.3 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics adapter. Operating system installed: Windows Vista Ultimate. Weight: 1.95 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
30.7 cm (12.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 800 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Processor
Processor model *
The model number for the processor in a computer.
TL-66
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.3 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Memory layout (slots x size)
The slots and size of the memory for the CPU.
2 x 2 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
250 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD±RW
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Radeon X1270
Maximum graphics adapter memory
0.96 GB
Audio
Audio system
System used to play music or speech.
High Definition Audio
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
0.3 MP
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Networking features
Gigabit Ethernet
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
Yes
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
Yes
Ports & interfaces
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slots quantity
The number of slots for CardBus PCMCIA.
1
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
Type II
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Pointing device
Touchpad
Keyboard function keys
12
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows Vista Ultimate
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Acer Empowering Technology (Acer eNet, ePower, eAudio, ePresentation, eDataSecurity, eLock, eRecovery, eSettings Management), Acer Bio-Protection, Acer GridVista, Acer Launch Manager, Acer Video Conference Manager, Microsoft Office Ready 2007 (Office Professional 2007), Adobe Reader, CyberLink PowerDVD, NTI CD Maker
Battery
Number of battery cells
6
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
4 h
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Fingerprint reader
A scanner used to identify a person's fingerprint for security purposes. After a sample is taken, access to a computer or other system is granted if the fingerprint matches the stored sample. A PIN may also be used with the fingerprint sample.
Yes
Password protection type
BIOS
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.95 kg
Width *
The measurement or extent of something from side to side.
304 mm
Depth *
The distance from the front to the back of something.
228 mm
Height
The measurement of the product from head to foot or from base to top.
34 mm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
IEEE 802.11a/g/n
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
Yes
Type
Characteristics of the device.
PC
Display
The description of display that can includes display type, resolution, size etc.
LCD
Wake-on-Ring ready
Yes
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Modem type
ITU V.92
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:47:03
Uk has collected 25 expert reviews for Acer Ferrari 1100-704G25Mi 30.7 cm (12.1") 1280 x 800 pixels 4 GB DDR2-SDRAM 250 GB AMD Radeon X1270 Windows Vista Ultimate and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:47:03
Nl heeft 25 proffesionele recensies verzameld voor Acer Ferrari 1100-704G25Mi 30,7 cm (12.1") 1280 x 800 Pixels 4 GB DDR2-SDRAM 250 GB AMD Radeon X1270 Windows Vista Ultimate. Het gemiddelde van deze proffesionele recensies is 66 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
66%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:47:03
Fr a recueilli 25 avis d’experts pour Acer Ferrari 1100-704G25Mi 30,7 cm (12.1") 1280 x 800 pixels 4 Go DDR2-SDRAM 250 Go AMD Radeon X1270 Windows Vista Ultimate et la note moyenne est de 66 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
66%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:47:03
De hat 25 Expertenmeinungen über Acer Ferrari 1100-704G25Mi 30,7 cm (12.1 Zoll) 1280 x 800 Pixel 4 GB DDR2-SDRAM 250 GB AMD Radeon X1270 Windows Vista Ultimate eingeholt. Das duchschnittliche Epertenrating ist 66 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
66%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:47:03
Testseek ha raccolto 25 recensioni da parte di esperti per Acer Ferrari 1100-704G25Mi 30,7 cm (12.1") 1280 x 800 Pixel 4 GB DDR2-SDRAM 250 GB AMD Radeon X1270 Windows Vista Ultimate e la valutazione media da parte degli esperti è di 66 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
66%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:47:03
Es ha coleccionado 25 opiniones de expertos para Acer Ferrari 1100-704G25Mi 30,7 cm (12.1") 1280 x 800 Pixeles 4 GB DDR2-SDRAM 250 GB AMD Radeon X1270 Windows Vista Ultimate y la calificación media es 66 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
66%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:47:03
Dk har samlet 25 ekspertanmeldelser for Acer Ferrari 1100-704G25Mi 30,7 cm (12.1") 1280 x 800 pixel 4 GB DDR2-SDRAM 250 GB AMD Radeon X1270 Windows Vista Ultimate og den gennemsnitlige ekspertbedømmelse er 66 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
66%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:47:03
Se har samlat in 25 experttester för Acer Ferrari 1100-704G25Mi 30,7 cm (12.1") 1280 x 800 pixlar 4 GB DDR2-SDRAM 250 GB AMD Radeon X1270 Windows Vista Ultimate och det genomsnittliga betyget är 66 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
66%
Source Review comments Score
itreviews.com
Updated:
2014-07-01 03:47:03
If we were running Ferrari wed be worried that a potential poll position dream machine had slipped to the back end of the starting grid, due to careless design flaws and a lacklustre pre-race performance tune-up. Acer - Ferrari 1100 price Buy Acer Fe...
0%
gadgetspeak.com
Updated:
2014-07-01 03:47:03
click to enlarge The Acer Ferrari 1100-704G25Mn weights a tad over 2 kilos, it is 30x22.5x3cm and totally matt black apart from the silver Acer name and of course the yellow Ferrari logo on the lid. The screen is 26.5x16.5cm giving the diagonal 12.1 in...
80%
expertreviews.co.uk
Updated:
2014-07-01 03:47:03
Acers 12.1in Ferrari 1100 is essentially an upgrade to the Ferrari 1000. It comes with one of AMDs latest Turion 64 X2 processors and is the first laptop weve seen to include 4GB of RAM and the 64-bit version of Windows Vista Ultimate edition. Op...
60%
techadvisor.co.uk
Updated:
2014-07-01 03:47:03
As you might expect from its name, the Acer Ferrari 1100, proudly trumpets Acers association with the Italian car maker, with the famous rearing horse badge on the lid, and a bright red F1 car as the default desktop wallpaper. Whether you find this...
Bottom line The Acer Ferrari 1100 delivers on supercar-style price, but sadly not on performance. If money isnt tight and you want a reliable, fully featured business laptop with a generous software bundle, look no further. But you dont get much bang for our bu...
60%
smh.com.au
Updated:
2014-07-01 03:47:03
Acers latest Ferrari-themed notebook is sure to turn heads, but the outrageous price will make most users roll their eyes. It also had us shaking our heads. For one shiny dollar shy of $4000 you expect a lot more laptop for your money, and were not...
70%
T3.com
Updated:
2014-07-01 03:47:03
Rule number one when co-branding gadgets; ensure your association is cool. The Tesco Value Blue Stripe MP3 player just wont cut it. Thankfully, Acers super lightweight Ferrari 1100 not only oozes Italian cool but is F1 fast too. AMD dual core proce...
Good Great styling, Fast performance, Great sound...
Bad Poo battery life, Tad expensive...
Bottom line Seriously smooth looks and packing loads of mobile power but that honking battery life means you wont be straying too far from the mains.
60%
goodgearguide.com.au
Updated:
2014-07-01 03:47:03
Steering away from tradition, Acers latest Ferrari, the limited edition (just 99 models in Australia) Ferrari 1100, doesnt sport the bulkier 15in screen and heavy chassis of the previous iterations. Instead it opts for portability in this new 12.1in...
Good Dolby Surround Sound with SPDIF output, VoIP phone and Bluetooth mouse, solid build, Ferrari branding...
Bad Poor performer, price The Final Word While Ferrari fans are going to want to splurge for the luxury of a true Ferrari sponsored notebook, unlike the cars we cant justify the cost for the performance. The feature-set isnt bad and will get you by if yo...
Bottom line While Ferrari fans are going to want to splurge for the luxury of a true Ferrari sponsored notebook, unlike the cars we cant justify the cost for the performance. The feature-set isnt bad and will get you by if youve got to have the Ferrari name, bu...
70%
thestar.com.my
Updated:
2016-12-27 11:54:00
By KELLY GOH THE 1100 is the latest Ferrari-themed notebook from Acer and I have to say that it hits all the right gears from a design standpoint. While it eschews the famous scarlet Ferrari colour scheme for a more subdued black finish with gunmetal...
Good Sporty design; cool ­accessories; solid components.
Bad Runs hot; poor sound ­quality; uncomfortable keyboard.
Bottom line THE 1100 is the latest Ferrari-themed notebook from Acer and I have to say that it hits all the right gears from a design standpoint. While it eschews the famous scarlet Ferrari colour scheme for a more subdued black finish with gunmetal silver trimmi...
0%
hardware.info
Updated:
2014-07-01 03:47:03
1 product gekoppeld aan dit artikel Acer Ferrari 1100 testAcer en AMD zijn al enkele jaren actief als sponsors van het Ferrari Formule 1 team. De twee computermerken bundelen de krachten niet alleen op het circuit, maar ook in een aantal laptops, waaro...
Bottom line De Acer Ferrari 1100 is een mooie en complete notebook met veel werkgeheugen, een ruime harde schijf. Bovendien wordt de notebook geleverd met een aantal leuke accessoires, waardoor het Ferrari-gevoel helemaal compleet wordt. Jammer genoeg vallen de p...
0%
01net.com
Updated:
2014-07-01 03:47:03
Frappé du logo de la Scuderia au centre de son capot et affichant une finition façon carbone, on sattend demblée à ce que cet ultraportable Ferrari 1100-604G25Mn ait une certaine puissance. Et pourtant, à y regarder de plus près, on ne peut que const...
Good Finition soignée...
Bad Circuit graphique intégré dépassé...
Bottom line Frappé du logo de la Scuderia au centre de son capot et affichant une finition façon carbone, on sattend demblée à ce que cet ultraportable Ferrari 1100-604G25Mn ait une certaine puissance. Et pourtant, à y regarder de plus près, on ne peut que const...
0%
notebookjournal.de
Updated:
2014-07-01 03:47:03
In ein Formel 1 Auto wird immer mehr Technik gesteckt. Acer geht den umgekehrten Weg und steckt das Auto in die Technik. Das Acer Ferrari 1100 ist das dritte Serienmodell und besticht vor allem durch das auffällige Design mit Ferrari-Branding.Der Decke...
Good Verarbeitung, Zubehör...
Bad Zubehör, Leistung, Kontrast, Energieverbrauch...
Bottom line Das Acer Ferrari 1100 setzt mehr auf Design als auf Leistung. Diese Gewichtung fällt bei normalem Office-Gebrauch nicht weiter auf, wohl aber wenn es um anspruchsvolle Anwendungen oder gar Spiele geht. Zu den Testwerten des Acer Ferrari 1100Den Testern...
70%
Chip.de
Updated:
2014-07-01 03:47:03
Beim Ferrari 1100 gibt Acer im wahrsten Sinne des Wortes Vollgas. Nach dem Einschalten ertönt aus den Lautsprechern der satte Sound eines vorbeirasenden Ferraris. Zu Recht, denn unter der Carbon-Haube steckt eine echte Powermaschine. Als Prozessor nutz...
72%
laptopworld.dk
Updated:
2014-07-01 03:47:03
Denne lille maskine er super lækker designet er lækkert, skærmen er knivskarp, tastaturet er godt, processoren er hurtig, der er masser af RAM, og den er både spille maskine og mediecenter. Kan man næsten ønske sig...
Good Størrelses/Power forholde, Batteri levetiden, WOWeffekten i offentlig transport, Kanon lyd i så lille en maskine, eMpowering software, 4GB RAM...
Bad Fedtede fingre ses tydeligt, men er forholdsvis lette at fjerne...
Bottom line Denne lille maskine er super lækker designet er lækkert, skærmen er knivskarp, tastaturet er godt, processoren er hurtig, der er masser af RAM, og den er både spille maskine og mediecenter. Kan man næst...
90%
computerworld.dk
Updated:
2014-07-01 03:47:03
Vurdering Pris: 14.500 kronerEl-forbrug: 42 wattKarakter: 3/6 Acer Ferrari 1100 har masser af power. Desværre bliver den også supervarm og larmer ret meget, så på den måde lever den fint op til Ferrari-navnet. Klik på billedet for at se det i større fo...
0%
komputer.dk
Updated:
2014-07-01 03:47:03
Acer Ferrari 1100 er en vanvittig lækkert designet minibærbar, som nok skal få sidemanden til at spærre øjnene op. Og selv om det hovedsageligt er denne egenskab, vi betaler for, gør vi det med glæde!Det flotte kabinet består af en blanding af kulfiber...
60%
trustedreviews.com
Updated:
2014-07-01 03:47:03
Ferrari is no stranger to putting its badge on other companys' products and Acer has been selling Ferrari branded notebooks for a while now. Asus has a similar deal with Lamborghini and though these products are always going to be a little too expensive f...
60%
pcmag.com
Updated:
2014-07-01 03:47:03
The Ferrari series is the only one of Acers laptop lines that favors design over price and performance. The use of carbon fiber on the lid, the sporty red colors, and the signature Ferrari logo are the details that drew fans to the Ferrari 5000 when...
Good Built-in optical drive. Snazzy Ferrari design. Carbon fiber lid. 4GB RAM.
Bad Nightmarishly rigid mouse buttons. Heavy compared with the competition. Expensive for an Acer laptop.
Bottom line This little Ferrari now packs an optical drive, but it needs a bit more souping up and slimming down to catch up with the competition...
60%
Laptopmag.com
Updated:
2014-07-01 03:47:03
Acer finally adds an optical drive to its blazing 12-inch Ferrari, but it runs out of gas a little too fast.
Good Speedy performance, Sporty, stylish design, Built-in optical drive...
Bad Inconsistent wireless performance, Short battery life, Stiff touch buttons...
Bottom line This notebook’s sophisticated design will impress when you travel, and thanks to a fast processor, plenty of RAM, and Windows Vista Ultimate, it delivers plenty of power for mobile users. We’d prefer a lighter weight and longer battery life, b...
70%
Klikk.no
Updated:
2014-07-01 03:47:03
Acer Ferrari 1100 kunne vært den kuleste laptopen i gata. Forsøket på å lage en eksklusiv laptop har vært dessverre bare vært halvhjertet og lander derfor bare midt på treet. Ferrari er serien fra Acer der maskinene har større vekt på design og med pri...
Good Sterkt lokk, Mye minne...
Bad Svakt batteri, Dårlig gjennomføring, Konstand viftesus...
50%
asiaone.com
Updated:
2016-12-27 11:54:00
IT takes just over 40 seconds to zoom past the finishing line.The Acer Ferrari 1100 laptop. The launch price is still to be announced, but dont worry, it wont cost as much as an actual Ferrari. Picture: ACERThats how fast this laptop cranks up Windo...
0%
firstpost.com
Updated:
2016-12-27 11:54:00
Over a year ago we had reviewed the Acer Ferrari 1002 WTMi but we werent too impressed with the laptop. Though it was lightweight and had a pleasing design, it scored below par on system performance and battery life. Recently Acer updated this model...
Good Sturdy build, Good battery life...
Bad Uninspiring design, Average performance...
Bottom line Over a year ago we had reviewed the Acer Ferrari 1002 WTMi but we werent too impressed with the laptop. Though it was lightweight and had a pleasing design, it scored below par on system performance and battery life. Recently Acer updated this model...
50%
Show all
Customer service details
X