Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer FERRARI 3200LMI ATHXP-2800+ 38.1 cm (15") 1400 x 1050 pixels AMD Athlon 0.5 GB 80 GB AMD Radeon 9700

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FERRARI 3200LMI ATHXP-2800+
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.FR205.007
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9274
This statistic is based on the 87840 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85841 free Open Icecat users.
Info modified on: 04 Apr 2019 04:30:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer FERRARI 3200LMI ATHXP-2800+ 38.1 cm (15") 1400 x 1050 pixels AMD Athlon 0.5 GB 80 GB AMD Radeon 9700 :
The short editorial description of Acer FERRARI 3200LMI ATHXP-2800+ 38.1 cm (15") 1400 x 1050 pixels AMD Athlon 0.5 GB 80 GB AMD Radeon 9700

FERRARI 3200LMI ATHXP-2800+ 80GB 512MB 15IN DVD-SMULTI WXPH IN (ATH-XP)
More>>>
Acer FERRARI 3200LMI ATHXP-2800+ 38.1 cm (15") 1400 x 1050 pixels AMD Athlon 0.5 GB 80 GB AMD Radeon 9700:
The official marketing text of Acer FERRARI 3200LMI ATHXP-2800+ 38.1 cm (15") 1400 x 1050 pixels AMD Athlon 0.5 GB 80 GB AMD Radeon 9700 as supplied by the manufacturer

The Ferrari 3200 notebook is the achievement of a stunning coherence of the latest advances in mobile, 64-bit technology. Combining physical beauty and real authority in an elegant, slim and innovative work instrument for "no compromise" professionals, the Ferrari 3200 offers technological seduction of the highest order to deliver your ideas and your image with eye-catching ability.

Short summary description Acer FERRARI 3200LMI ATHXP-2800+ 38.1 cm (15") 1400 x 1050 pixels AMD Athlon 0.5 GB 80 GB AMD Radeon 9700:
This short summary of the Acer FERRARI 3200LMI ATHXP-2800+ 38.1 cm (15") 1400 x 1050 pixels AMD Athlon 0.5 GB 80 GB AMD Radeon 9700 data-sheet is auto-generated and uses the product title and the first six key specs.

Acer FERRARI 3200LMI ATHXP-2800+, AMD Athlon, 2.167 GHz, 38.1 cm (15"), 1400 x 1050 pixels, 0.5 GB, 80 GB

Long summary description Acer FERRARI 3200LMI ATHXP-2800+ 38.1 cm (15") 1400 x 1050 pixels AMD Athlon 0.5 GB 80 GB AMD Radeon 9700:
This is an auto-generated long summary of Acer FERRARI 3200LMI ATHXP-2800+ 38.1 cm (15") 1400 x 1050 pixels AMD Athlon 0.5 GB 80 GB AMD Radeon 9700 based on the first three specs of the first five spec groups.

Acer FERRARI 3200LMI ATHXP-2800+. Processor family: AMD Athlon, Processor frequency: 2.167 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1400 x 1050 pixels. Internal memory: 0.5 GB. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi. Discrete graphics adapter. Weight: 3 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1400 x 1050 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
AMD Athlon
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.167 GHz
Cache internal
Actual internal (L1) cache memory.
1 MB
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
80 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
4200 RPM
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Radeon 9700
Maximum graphics adapter memory
0.128 GB
Audio
Audio system
System used to play music or speech.
MS Sound compatible
Number of built-in speakers
2
Optical drive
CD read speed
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
24x
CD write speed
16x
CD rewrite speed
8x
DVD read speed
8x
Optical drive
DVD write speed
4x
DVD rewrite speed
2x
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet/IEEE 802.11g/Bluetooth
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
•Acer Launch Manager •Acer System Recovery CD •Norton AntiVirus (Trial Version) •Adobe Acrobat Reader •CyberLink PowerDVD •NTI CD Maker
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
2.5 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3 kg
Width *
The measurement or extent of something from side to side.
330 mm
Depth *
The distance from the front to the back of something.
272 mm
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
330 x 272 x 31 mm
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
8 Cell Lithium-Ion
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Home Edition
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
4 × USB 2.0 ports 1 × IEEE 1394 port 1 × S-video-out (NTSC/PAL) port 1 × FIR port 1 × ECP/EPP-compliant parallel port 1 × RJ-11 jack for modem 1 × RJ-45 jack for Ethernet 1 × external VGA port 1 × speaker/ headphone/ line-out jack 1 × microphone/ line-in jack 1 × CardBus type II slot 1 × DC-in jack for AC adapter, USB, RJ-11, RJ-45, IrDA
Hard drive
Storage drive type
ATA-100
Customer service details
X