location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Extensa 5635Z-432G25Mn Intel® Pentium® Dual-Core T4300 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Extensa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Extensa 5635Z-432G25Mn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.EE502.013
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151101
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Extensa 5635Z-432G25Mn Intel® Pentium® Dual-Core T4300 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Pentium® Dual-Core T4300 2.1 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels 16:9
  • - 2 GB DDR3-SDRAM
  • - 250 GB
  • - Intel® GMA 4500M 0.0625 GB
  • - 3.5 h 65 W
  • - Windows 7 Home Premium
Long product name Acer Extensa 5635Z-432G25Mn Intel® Pentium® Dual-Core T4300 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Home Premium :
The long product name of Acer Extensa 5635Z-432G25Mn Intel® Pentium® Dual-Core T4300 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Home Premium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pentium Dual Core T4300 2.1GHz, 15.6" WXGA TFT, 250Gb SATA, 2Gb DDR3, DVD±RW DL, GMA 4500M, wi-fi, Windows 7 Home Premium
More>>>
Acer Extensa 5635Z-432G25Mn Intel® Pentium® Dual-Core T4300 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Home Premium:
The official description of Acer Extensa 5635Z-432G25Mn Intel® Pentium® Dual-Core T4300 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Home Premium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powered by Intel Pentium Dual Core processor technology, the Extensa 5635Z comes with features well suited to the busy professional's working days. With the inclusion of a 15.6" High Definition display, built-in numeric keypad and Acer's enhanced DASP hard drive protection technology, the Extensa 5635 offers businesses the perfect balance of price and performance.

Short summary description Acer Extensa 5635Z-432G25Mn Intel® Pentium® Dual-Core T4300 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Home Premium:
This short summary of the Acer Extensa 5635Z-432G25Mn Intel® Pentium® Dual-Core T4300 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Extensa 5635Z-432G25Mn, Intel® Pentium® Dual-Core, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description Acer Extensa 5635Z-432G25Mn Intel® Pentium® Dual-Core T4300 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Home Premium:
This is an auto-generated long summary of Acer Extensa 5635Z-432G25Mn Intel® Pentium® Dual-Core T4300 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Home Premium based on the first three specs of the first five spec groups.

Acer Extensa 5635Z-432G25Mn. Processor family: Intel® Pentium® Dual-Core, Processor model: T4300, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Home Premium. Weight: 2.5 kg

Source Testseek summary Average rating
Reviews
Updated:
2013-05-06 05:25:09
Uk has collected 4 expert reviews for Acer Extensa 5635Z-432G25Mn 39.6 cm (15.6") Intel® Pentium® Dual-Core T4300 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Home Premium and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
Zdnet.com.au
Updated:
2013-05-06 05:25:08
Design The Extensa 5635Z is a business-centric notebook, and like most business models the core visuals take a back seat to functionality. This inevitably leads to a rather plain looking notebook, and there's really nothing in the Extensa's design that...
Good Decent performance, Solid build...
Bad Poor graphics performance, Obscured cursor keys...
Bottom line The Extensa is a business laptop with no particular frills. That's not a bad thing per se, but it's tough to get too excited about it, either. Editors’ rating: 7.5/10...
75%