Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Extensa 5220-1A1G16Mi 39.1 cm (15.4") 1280 x 800 pixels Intel® Celeron® M 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows XP Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Extensa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Extensa 5220-1A1G16Mi
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.E8806.016
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8866
This statistic is based on the 88595 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86602 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:40
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Acer Extensa 5220-1A1G16Mi 39.1 cm (15.4") 1280 x 800 pixels Intel® Celeron® M 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows XP Professional:
This short summary of the Acer Extensa 5220-1A1G16Mi 39.1 cm (15.4") 1280 x 800 pixels Intel® Celeron® M 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Extensa Extensa 5220-1A1G16Mi, Intel® Celeron® M, 1.73 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 160 GB

Long summary description Acer Extensa 5220-1A1G16Mi 39.1 cm (15.4") 1280 x 800 pixels Intel® Celeron® M 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows XP Professional:
This is an auto-generated long summary of Acer Extensa 5220-1A1G16Mi 39.1 cm (15.4") 1280 x 800 pixels Intel® Celeron® M 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows XP Professional based on the first three specs of the first five spec groups.

Acer Extensa Extensa 5220-1A1G16Mi. Processor family: Intel® Celeron® M, Processor frequency: 1.73 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics adapter. Operating system installed: Windows XP Professional. Weight: 2.88 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.1 cm (15.4")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 800 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Celeron® M
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.73 GHz
Processor cache
0.512 MB
Processor cache type
L2
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
533 MHz
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel GL960 Express
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
2 GB
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 1 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
160 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD±RW
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Intel® GMA X3100
Audio
Audio system
System used to play music or speech.
High Definition Audio
Number of built-in speakers
2
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Networking features
Gigabit Ethernet
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Ports & interfaces
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
Yes
CardBus PCMCIA slots quantity
The number of slots for CardBus PCMCIA.
1
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
Type II
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Professional
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Acer Empowering Technology (Acer eNet, ePower, ePresentation, eDataSecurity, eLock, eRecovery, eSettings, ePerformance Management), Acer GridVista, Acer Launch Manager, Adobe Reader, Cyberlink PowerDVD, Microsoft Office Ready 2007, NTI CD Maker / NTI Shadow
Battery
Number of battery cells
6
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.88 kg
Width *
The measurement or extent of something from side to side.
360 mm
Depth *
The distance from the front to the back of something.
267 mm
Height (front)
The height of the frontside of the product.
3.03 cm
Height (rear)
Height of the backside of the product.
4.3 cm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
IEEE 802.11b/g
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
Yes
Type
Characteristics of the device.
PC
Display
The description of display that can includes display type, resolution, size etc.
LCD
Wake-on-Ring ready
Yes
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Modem type
ITU V.92
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:46:42
Uk has collected 9 expert reviews for Acer Extensa 5220-1A1G16Mi 39.1 cm (15.4") 1280 x 800 pixels Intel® Celeron® M 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows XP Professional and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:46:42
Nl heeft 9 proffesionele recensies verzameld voor Acer Extensa 5220-1A1G16Mi 39,1 cm (15.4") 1280 x 800 Pixels Intel® Celeron® M 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows XP Professional. Het gemiddelde van deze proffesionele recensies is 79 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
79%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:46:42
Fr a recueilli 9 avis d’experts pour Acer Extensa 5220-1A1G16Mi 39,1 cm (15.4") 1280 x 800 pixels Intel® Celeron® M 1 Go DDR2-SDRAM 160 Go Intel® GMA X3100 Windows XP Professional et la note moyenne est de 79 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:46:42
De hat 9 Expertenmeinungen über Acer Extensa 5220-1A1G16Mi 39,1 cm (15.4 Zoll) 1280 x 800 Pixel Intel® Celeron® M 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows XP Professional eingeholt. Das duchschnittliche Epertenrating ist 79 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
79%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:46:42
Testseek ha raccolto 9 recensioni da parte di esperti per Acer Extensa 5220-1A1G16Mi 39,1 cm (15.4") 1280 x 800 Pixel Intel® Celeron® M 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows XP Professional e la valutazione media da parte degli esperti è di 79 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
79%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:46:42
Es ha coleccionado 9 opiniones de expertos para Acer Extensa 5220-1A1G16Mi 39,1 cm (15.4") 1280 x 800 Pixeles Intel® Celeron® M 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows XP Professional y la calificación media es 79 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
79%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:46:42
Dk har samlet 9 ekspertanmeldelser for Acer Extensa 5220-1A1G16Mi 39,1 cm (15.4") 1280 x 800 pixel Intel® Celeron® M 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows XP Professional og den gennemsnitlige ekspertbedømmelse er 79 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
79%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:46:42
Se har samlat in 9 experttester för Acer Extensa 5220-1A1G16Mi 39,1 cm (15.4") 1280 x 800 pixlar Intel® Celeron® M 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows XP Professional och det genomsnittliga betyget är 79 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
79%
Source Review comments Score
techradar.com
Updated:
2014-07-01 03:46:42
If any single company can be thought to have driven the price of the average laptop down it is Acer. In recent years it has been the most aggressive manufacturer of laptops. Its budget machine is the Acer Extensa 5220-101G08Mi (£270 inc. VAT), which ta...
Good Solid build, Bargain price, Great software bundle included...
Bad Lacklustre performance, Bulky...
70%
notebookcheck.nl
Updated:
2014-07-01 03:46:42
Een notebook met een enkele kern, die er prima uitziet! De Acer Extensa 5220 (-100508) is een prima kantoornotebook met slechts een enkele CPU-kern. De Extensa 5220 is verkrijgbaar voor een erg schappelijke prijs. De doelgroep van Acer is voornamelijk...
Bottom line De Acer Extensa 5220 is een prima notebook met een uitstekende prijs/prestatie verhouding. Hierdoor is hij uitermate geschikt voor mensen die een notebook willen hebben met een mooi uiterlijk, eentje die goed uitgerust is, solide kantoor laptop is en d...
84%
notebookjournal.de
Updated:
2014-07-01 03:46:42
Während so manchem Hersteller angesichts immer weiter fallender Durchschnittspreise graue Haare wachsen, freuen sich die Käufer über die ungebremste Schnäppchenjagd. Nicht zuletzt dank der jüngsten Börsenturbulenzen dürften immer mehr Anwender bei Ihre...
Good Sehr günstig, Gute Anwendungsleistung, Viele Schnittstellen...
Bad Viele Schnittstellen, Nur 1 Jahr Garantie...
Bottom line Das Extensa 5220-301G12_Linux wird vereinzelt schon für unter 330 Euro angeboten. Wunder darf man bei diesem Preis nicht erwarten. Dennoch wurden unsere Erwartungen in so mancher Hinsicht übertroffen: Betriebssystem und Anwendungsprogramme starten unte...
70%
Pcwelt.de
Updated:
2014-07-01 03:46:42
Nur rund 450 Euro kostet das Acer Extensa 5220: Dafür bekommt man ein Notebook mit 15,4-Zoll-Display und einem Doppelkernprozessor. Acer setzt im Extensa 5220 den Celeron T1400 (1,73 GHz) ein: Er ist der erste mobile Celeron-Prozessor mit zwei Rechen...
0%
retera.ru
Updated:
2014-07-01 03:46:42
Cзади реализован теплоотвод, 3 порта USB, разъемы для подключения к модему (56K ITU V.92 модем с поддержкой Wake-on-Ring) и для адаптер питания. Снизу ноутбука доступна к снятию одна большая крышка, под которой можно получить доступ к памяти и жесткому ди...
Good невысокая цена, хорошие коммуникационные возможности, удобная клавиатура...
Bad скудная комплектация, отсутствие ОС (хотя ктото расценит это как плюс)...
Bottom line Данный ноутбук безусловно можно считать оптимальным приобретением для дома и офиса. Плюсы: невысокая цена, хорошие коммуникационные возможности, удобная клавиатура Минусы: скудная комплектация, отсутствие ОС (хотя кто-то расценит это как плюс)...
0%
onlinenotebook.com
Updated:
2014-07-01 03:46:42
Acer Extensa 5220 has a modern look and design. The parts are beveled and this contributes to the nice look of the notebook. Everything looks homogenous. On the top, there is a dark grey finish made of plastic. The dimensions are 36cms by 26.7cms by 4...
0%
brighthub.com
Updated:
2014-07-01 03:46:42
Economic times are tough but buying a new laptop computer doesn’t have to cost a fortune. Acer Extensa LaptopAs a college student, I go through laptops quicker than I’d like to think about, so I’m always on the hunt for laptop that will...
100%
Show all
Customer service details
X