location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 2930-6302 Intel Pentium Mobile T5800 30.7 cm (12.1") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows Vista Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 2930-6302
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.ART0X.195
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85690
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire 2930-6302 Intel Pentium Mobile T5800 30.7 cm (12.1") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows Vista Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel Pentium Mobile T5800 2 GHz
  • - 30.7 cm (12.1") 1280 x 800 pixels LED backlight Matt 16:10
  • - 4 GB DDR2-SDRAM 667 MHz 2 x 2 GB
  • - 320 GB DVD Super Multi DL
  • - Intel® GMA 4500M
  • - 3 h 48.8 W
  • - Windows Vista Home Premium
Warranty: 2 year
Long product name Acer Aspire 2930-6302 Intel Pentium Mobile T5800 30.7 cm (12.1") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows Vista Home Premium Black :
The long product name of Acer Aspire 2930-6302 Intel Pentium Mobile T5800 30.7 cm (12.1") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows Vista Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Aspire 2930-6302, Intel Core2 Duo T5800 (2.0 GHz), 4096MB DDR2, 320GB HDD (5400rpm), Intel GMA 4500M, Gigabit Ethernet, 802.11a/b/g/n, 12.1" WXGA 1280x800, 3x USB 2.0, 2.09kg, Black, Windows Vista Home Premium
More>>>
Acer Aspire 2930-6302 Intel Pentium Mobile T5800 30.7 cm (12.1") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows Vista Home Premium Black:
The official description of Acer Aspire 2930-6302 Intel Pentium Mobile T5800 30.7 cm (12.1") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows Vista Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Acer’s new Aspire 2930 is using Acer’s all new and enhanced Gemstone design and is the perfect, ultraportable but powerful, notebook for advanced mobile and home entertainment users. The lightweight and eyecatching Aspire 2930 uses the latest, state-of the-art processors, comes with a brilliant 12” Crystalbrite TFT panel and is complemented by all of the latest hardware components available to ensure maximum power.

Secure Ultraportability
As more and more users use their notebook for their online activities security is one of the key features for today’s notebooks. With that in mind Acer equipped the new Aspire 2930 with the new Acer biometric solution (factory option) allowing you to logon to your notebook and enter your passwords (for example for online banking) with a simple swipe of your finger. Your notebook and personal data have never been safer. Full mobile multimedia and entertainment are guaranteed by the brilliant 12” Crystalbrite TFT panel with integrated CrystalEye webcam and the Dolby certified sound system.

Prepared for the future
The new Aspire 2930 is using the latest, most powerful CPU’s on the market today guaranteeing the best performance available, now and in the future. Featuring the latest 802.11N wireless standards for the fastest wireless connection possible and complemented by Acer’s unique SignalUp enhancement it will make your connection as stable as possible so you will be able to connect anywhere and anytime. Weighing just over 2Kg the new Asprie 2930 is your perfect notebook for on the road. At home you simply connect it to your “home base” with the new EasyPort IV docking connector. No matter where you are the Aspire 2930 will never let you down.

Short summary description Acer Aspire 2930-6302 Intel Pentium Mobile T5800 30.7 cm (12.1") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows Vista Home Premium Black:
This short summary of the Acer Aspire 2930-6302 Intel Pentium Mobile T5800 30.7 cm (12.1") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows Vista Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 2930-6302, Intel Pentium Mobile, 2 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 4 GB, 320 GB

Long summary description Acer Aspire 2930-6302 Intel Pentium Mobile T5800 30.7 cm (12.1") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows Vista Home Premium Black:
This is an auto-generated long summary of Acer Aspire 2930-6302 Intel Pentium Mobile T5800 30.7 cm (12.1") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows Vista Home Premium Black based on the first three specs of the first five spec groups.

Acer Aspire 2930-6302. Processor family: Intel Pentium Mobile, Processor model: T5800, Processor frequency: 2 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 2.09 kg

Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 06:18:45
Uk has collected 4 expert reviews for Acer Aspire 2930-6302 Intel Pentium Mobile T5800 30.7 cm (12.1") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows Vista Home Premium Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-25 06:18:44
Acers Aspire 2930 is the odd one out in this group, as its the only laptop with a 12.1in screen. At 2.1kg its almost light enough to qualify as an ultra-portable. A battery life of almost four hours means it can work away from the mains for a whi...
80%