Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 7520 G-403G25Mi 43.2 cm (17") 1440 x 900 pixels 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8400M G Windows Vista Home Premium

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 7520 G-403G25Mi
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.AN30X.104
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17536
This statistic is based on the 88752 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86751 free Open Icecat users.
Info modified on: 04 Apr 2019 08:37:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Aspire 7520 G-403G25Mi 43.2 cm (17") 1440 x 900 pixels 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8400M G Windows Vista Home Premium :
The short editorial description of Acer Aspire 7520 G-403G25Mi 43.2 cm (17") 1440 x 900 pixels 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8400M G Windows Vista Home Premium

AMD Mobile Turion™ 64 X2 Dual-Core processor TL58 1.9GHz, Microsoft® Windows® Vista™ Home Premium, Works™ 8.5 + Office™ Home & Student 2007 Trial (60 days), 17" TFT WXGA+ CrystalBrite, 3072MB DDR II RAM (1x 2048 + 1x 1024), 250GB HDD (5400rpm), Super Multi DVD-RW Double Layer, 6-cell Li-ion, 56K modem, Gigabit & Wireless LAN 802.11b/g, NVIDIA® GeForce® 8400M G 256MB/896MB TC, 0.3MP CrystalEye, 5-in-1 card reader
More>>>
Acer Aspire 7520 G-403G25Mi 43.2 cm (17") 1440 x 900 pixels 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8400M G Windows Vista Home Premium:
The official marketing text of Acer Aspire 7520 G-403G25Mi 43.2 cm (17") 1440 x 900 pixels 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8400M G Windows Vista Home Premium as supplied by the manufacturer

Based on Acer's new and groundbreaking Gemstone design the new Aspire 7520 breaks away from tradition and looks beyond mere benefits and technological advances. Designed for demanding multimedia- and home entertainment users it features a brilliant 17" CrystalBrite widescreen TFT panel and is using the powerful AMD Turion™ 64 X2 Dual Core processor. Packed with all the latest advances in notebook technology the Aspire 7520 is a clear representation of Acer's design awareness without compromizing anything on performance.

Design and performance
The panoramic-screen Aspire 7520 multimedia notebook with Gemstone design is a perfect solution for intensive home entertainment users. Taking advantage of AMD Turion™ 64 X2 Dual Core processing power combined with the brilliant 17” widescreen display, with either shared graphics or the latest NVidia graphics cards with up to 512MB of dedicated memory it offers a brilliant combination of design and performance.

Multimedia powerhouse
The new Aspire 7520 is a real multimedia powerhouse, it's rich features allow for a complete multimedia experience. Get fully immersed in HD content with the optional HD DVD drive in combination with the Dolby certified surround system and subwoofer. Watch TV with the optional digital TV tuner. With up to two S-ATA hard disk drives there is room enough to record and store your favourite series or movies using the innovative Acer Arcade software suite which also is the perfect application to organize your pictures, edit movies, burn CD's or DVD's and much more.

Short summary description Acer Aspire 7520 G-403G25Mi 43.2 cm (17") 1440 x 900 pixels 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8400M G Windows Vista Home Premium:
This short summary of the Acer Aspire 7520 G-403G25Mi 43.2 cm (17") 1440 x 900 pixels 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8400M G Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire Aspire 7520 G-403G25Mi, 1.9 GHz, 43.2 cm (17"), 1440 x 900 pixels, 3 GB, 250 GB, Windows Vista Home Premium

Long summary description Acer Aspire 7520 G-403G25Mi 43.2 cm (17") 1440 x 900 pixels 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8400M G Windows Vista Home Premium:
This is an auto-generated long summary of Acer Aspire 7520 G-403G25Mi 43.2 cm (17") 1440 x 900 pixels 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8400M G Windows Vista Home Premium based on the first three specs of the first five spec groups.

Acer Aspire Aspire 7520 G-403G25Mi. Processor model: TL-58, Processor frequency: 1.9 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics adapter. Operating system installed: Windows Vista Home Premium. Weight: 3.7 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1440 x 900 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Processor
Processor model *
The model number for the processor in a computer.
TL-58
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.9 GHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
3 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
250 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
NVIDIA GeForce 8400M G
Maximum graphics adapter memory
0.896 GB
Audio
Audio system
System used to play music or speech.
High Definition Audio
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
0.3 MP
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
Networking features
Gigabit Ethernet
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
Yes
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
Ports & interfaces
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
Yes
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Pointing device
Touchpad
Keyboard function keys
12
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows Vista Home Premium
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Acer Empowering Technology (Acer eNet, ePower, eAudio, ePresentation, eDataSecurity, eLock, eRecovery, eSettings, Management), Acer Arcade Deluxe featuring DV Wizard, VideoMagician, DVDivine, Acer HomeMedia, Acer GridVista, Acer Launch Manager, Adobe Reader, CyberLink Power Producer, NTI CD Maker
Battery
Number of battery cells
6
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
2.7 h
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.7 kg
Width *
The measurement or extent of something from side to side.
404 mm
Depth *
The distance from the front to the back of something.
298 mm
Height (front)
The height of the frontside of the product.
3.8 cm
Height (rear)
Height of the backside of the product.
4.3 cm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
IEEE 802.11b/g
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
Yes
Type
Characteristics of the device.
PC
Display
The description of display that can includes display type, resolution, size etc.
LCD
Wake-on-Ring ready
Yes
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Modem type
ITU V.92
Source Testseek summary Average rating
Reviews
Updated:
2013-08-03 02:20:27
Uk has collected 6 expert reviews for Acer Aspire 7520 G-403G25Mi 43.2 cm (17") 1440 x 900 pixels 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8400M G Windows Vista Home Premium and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-03 02:20:27
Nl heeft 6 proffesionele recensies verzameld voor Acer Aspire 7520 G-403G25Mi 43,2 cm (17") 1440 x 900 Pixels 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8400M G Windows Vista Home Premium. Het gemiddelde van deze proffesionele recensies is 80 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-03 02:20:27
Fr a recueilli 6 avis d’experts pour Acer Aspire 7520 G-403G25Mi 43,2 cm (17") 1440 x 900 pixels 3 Go DDR2-SDRAM 250 Go NVIDIA GeForce 8400M G Windows Vista Home Premium et la note moyenne est de 80 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-03 02:20:27
De hat 6 Expertenmeinungen über Acer Aspire 7520 G-403G25Mi 43,2 cm (17 Zoll) 1440 x 900 Pixel 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8400M G Windows Vista Home Premium eingeholt. Das duchschnittliche Epertenrating ist 80 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-03 02:20:27
Testseek ha raccolto 6 recensioni da parte di esperti per Acer Aspire 7520 G-403G25Mi 43,2 cm (17") 1440 x 900 Pixel 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8400M G Windows Vista Home Premium e la valutazione media da parte degli esperti è di 80 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-03 02:20:27
Es ha coleccionado 6 opiniones de expertos para Acer Aspire 7520 G-403G25Mi 43,2 cm (17") 1440 x 900 Pixeles 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8400M G Windows Vista Home Premium y la calificación media es 80 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-03 02:20:27
Dk har samlet 6 ekspertanmeldelser for Acer Aspire 7520 G-403G25Mi 43,2 cm (17") 1440 x 900 pixel 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8400M G Windows Vista Home Premium og den gennemsnitlige ekspertbedømmelse er 80 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-03 02:20:27
Se har samlat in 6 experttester för Acer Aspire 7520 G-403G25Mi 43,2 cm (17") 1440 x 900 pixlar 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8400M G Windows Vista Home Premium och det genomsnittliga betyget är 80 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Review comments Score
notebookcheck.nl
Updated:
2013-08-03 02:20:26
In dit testrapport bewijst de Acer Aspire 7520G, een 17 inch notebook met een modern uiterlijk, dat hij behoorlijke prestaties kan neerzetten. De afwerking van de behuizing van deze breedbeeld notebook is goed. De invoermogelijkheden en het gemakkelij...
79%
tweakers.net
Updated:
2013-08-03 02:20:26
Featureset In augustus 2008 heb ik deze Laptop aangeschaft voor school, met een 2GHz AMD dualcore, 3GB, 17 Inch, Wireless 802.11b/g (Atheros AR5007EG)DDR2 667, 500GB, 8600m GS, helaas...
Good Snel voor multimedia (niet gaming!), Helder beeld, Lange accu duur, Goede prijs, 2de hardeschijf...
Bad Zeer gevoelige touchpad, Klep word snel vies (vette vingers), Klep beschadigd snel...
100%
Pcwelt.de
Updated:
2013-08-03 02:20:27
Groß und günstig: Das Acer Aspire 7520G bringt ein 17 Zoll großes Display mit und kostet nur 800 Euro. Was es sonst noch bietet, zeigt unser Test. Geschwindigkeit: Die Rechenleistung des Acer Aspire 7520G entspricht dem günstigen Preis - bei Systemtes...
0%
notebookcheck.net
Updated:
2013-08-03 02:20:26
Attractive multimedia allrounder with huge storage capacity. The Acer Aspire 7520G knocks the 17 inch multimedia class into shape with attractive visual impression and good equipment. During the review the multimedia notebook with wide screen presented...
Good appealing design, solid casing, good interface equipment, huge storage capacity, DVI with HDCPsupport, good sound with Dolby technic, useful support programms...
Bad no recovery datamedias, no remote control, imprecisely working touchpad, inhomogenous distribution of brightness, slow had disks...
Bottom line In the review the Acer Aspire 7520G turned out to be a 17 inch multimedia notebook with modern look. The workmanship of case of this wide-screen notebook is good. Input devices user-friendliness of the 7520G are alright. Huge storage capacity With about 4...
79%
Show all
Customer service details
X