Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 5315-2940 39.1 cm (15.4") 1280 x 800 pixels Intel® Celeron® M 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows Vista Home Basic

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 5315-2940
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.ALC0Y.187
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13200
This statistic is based on the 88752 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86751 free Open Icecat users.
Info modified on: 04 Apr 2019 08:33:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Aspire 5315-2940 39.1 cm (15.4") 1280 x 800 pixels Intel® Celeron® M 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows Vista Home Basic :
The short editorial description of Acer Aspire 5315-2940 39.1 cm (15.4") 1280 x 800 pixels Intel® Celeron® M 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows Vista Home Basic

Genuine Windows Vista® Home Basic; Intel® Celeron® Processor 540 (1MB L2 cache, 1.86GHz, 533MHz FSB); 1GB (1/0) DDR2 667 SDRAM; 80GB hard drive; integrated CD-RW/DVD-ROM combo drive; 15.4" WXGA (1280 x 800) TFT display, Acer® CrystalBrite Technology; Intel® Graphics Media Accelerator X3100; 802.11b/g WLAN, 10/100 LAN, V.92 modem
More>>>
Acer Aspire 5315-2940 39.1 cm (15.4") 1280 x 800 pixels Intel® Celeron® M 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows Vista Home Basic:
The official marketing text of Acer Aspire 5315-2940 39.1 cm (15.4") 1280 x 800 pixels Intel® Celeron® M 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows Vista Home Basic as supplied by the manufacturer

The Acer® Aspire® 5315 combines dual-core power and multimedia features to provide unbeatable all-round value for home users and students. The handsome Acer® Gemstone chassis holds an integrated optical drive, adding to the notebook’s versatility.

Short summary description Acer Aspire 5315-2940 39.1 cm (15.4") 1280 x 800 pixels Intel® Celeron® M 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows Vista Home Basic:
This short summary of the Acer Aspire 5315-2940 39.1 cm (15.4") 1280 x 800 pixels Intel® Celeron® M 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows Vista Home Basic data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire Aspire 5315-2940, Intel® Celeron® M, 1.86 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 80 GB

Long summary description Acer Aspire 5315-2940 39.1 cm (15.4") 1280 x 800 pixels Intel® Celeron® M 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows Vista Home Basic:
This is an auto-generated long summary of Acer Aspire 5315-2940 39.1 cm (15.4") 1280 x 800 pixels Intel® Celeron® M 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows Vista Home Basic based on the first three specs of the first five spec groups.

Acer Aspire Aspire 5315-2940. Processor family: Intel® Celeron® M, Processor frequency: 1.86 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics adapter. Operating system installed: Windows Vista Home Basic. Weight: 2.8 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.1 cm (15.4")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 800 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Celeron® M
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.86 GHz
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
533 MHz
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel GL960 Express
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
2 GB
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 1 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
80 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-ROM
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Intel® GMA X3100
Audio
Number of built-in speakers
2
Camera
Front camera
Camera at the front of the product.
No
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
Networking features
Ethernet/Fast Ethernet
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Ports & interfaces
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
Yes
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows Vista Home Basic
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Acer Empowering Technology (eNet, eLock, eRecovery, eSettings, ePower, ePresentation), Acer Arcade Acer GameZone Acer GridVista, Acer Launch Manager, Adobe Acrobat Reader, CyberLink PowerProducer, Norton Internet Security, NTI CD-Maker
Battery
Number of battery cells
6
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
2 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.8 kg
Width *
The measurement or extent of something from side to side.
366 mm
Depth *
The distance from the front to the back of something.
274 mm
Height
The measurement of the product from head to foot or from base to top.
43 mm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
IEEE 802.11b/g
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Type
Characteristics of the device.
PC
Display
The description of display that can includes display type, resolution, size etc.
LCD
Wake-on-Ring ready
Yes
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Modem type
ITU V.92
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:36:55
Uk has collected 2 expert reviews for Acer Aspire 5315-2940 39.1 cm (15.4") 1280 x 800 pixels Intel® Celeron® M 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows Vista Home Basic and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:36:55
Nl heeft 2 proffesionele recensies verzameld voor Acer Aspire 5315-2940 39,1 cm (15.4") 1280 x 800 Pixels Intel® Celeron® M 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows Vista Home Basic. Het gemiddelde van deze proffesionele recensies is 65 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
65%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:36:55
Fr a recueilli 2 avis d’experts pour Acer Aspire 5315-2940 39,1 cm (15.4") 1280 x 800 pixels Intel® Celeron® M 1 Go DDR2-SDRAM 80 Go Intel® GMA X3100 Windows Vista Home Basic et la note moyenne est de 65 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
65%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:36:55
De hat 2 Expertenmeinungen über Acer Aspire 5315-2940 39,1 cm (15.4 Zoll) 1280 x 800 Pixel Intel® Celeron® M 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows Vista Home Basic eingeholt. Das duchschnittliche Epertenrating ist 65 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
65%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:36:55
Testseek ha raccolto 2 recensioni da parte di esperti per Acer Aspire 5315-2940 39,1 cm (15.4") 1280 x 800 Pixel Intel® Celeron® M 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows Vista Home Basic e la valutazione media da parte degli esperti è di 65 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
65%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:36:55
Es ha coleccionado 2 opiniones de expertos para Acer Aspire 5315-2940 39,1 cm (15.4") 1280 x 800 Pixeles Intel® Celeron® M 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows Vista Home Basic y la calificación media es 65 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
65%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:36:55
Dk har samlet 2 ekspertanmeldelser for Acer Aspire 5315-2940 39,1 cm (15.4") 1280 x 800 pixel Intel® Celeron® M 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows Vista Home Basic og den gennemsnitlige ekspertbedømmelse er 65 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
65%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:36:55
Se har samlat in 2 experttester för Acer Aspire 5315-2940 39,1 cm (15.4") 1280 x 800 pixlar Intel® Celeron® M 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows Vista Home Basic och det genomsnittliga betyget är 65 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
65%
Source Review comments Score
apcmag.com
Updated:
2014-07-01 03:36:55
Acer redefines affordability by bringing the 5315 in at the dirt-cheap price point of $749, and, regardless of the cost-cutting measures used, we think it's well worth a look for bargain hunters, high school students and those looking for a secondary...
Good Bargain price tag, Sturdy...
Bad Not enough power...
70%
tweakers.net
Updated:
2014-07-01 03:36:55
Featureset Processor: Deze single core processor is geschikt voor te internetten of andere lichte programma's te draaien. Meer kan deze processor niet aan. Werkgeheugen: Er zit maar...
Good Oerdegelijke laptop, en fijn om mee te internetten of andere lichte programma's. De laptop maakt weinig lawaai en dat is wel fijn.
Bad Het is jammer dat hij maar 1GB ram heeft i.p.v 2GB . Ook heeft hij een te kleine capaciteit harde schijf.Een slechte videokaart, je kunt er totaal niet meer gamen...
60%
Show all
Customer service details
X