Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 5520 G-7A3G25Mi 39.1 cm (15.4") 1280 x 800 pixels AMD Athlon 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8400M G Windows Vista Home Premium

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 5520 G-7A3G25Mi
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.AK40X.216
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15363
This statistic is based on the 88728 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86726 free Open Icecat users.
Info modified on: 04 Apr 2019 08:36:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Aspire 5520 G-7A3G25Mi 39.1 cm (15.4") 1280 x 800 pixels AMD Athlon 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8400M G Windows Vista Home Premium :
The short editorial description of Acer Aspire 5520 G-7A3G25Mi 39.1 cm (15.4") 1280 x 800 pixels AMD Athlon 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8400M G Windows Vista Home Premium

AMD Athlon™ 64 X2 Dual-Core processor TK57 1.9GHz, Microsoft® Windows® Vista™ Home Premium, Works™ 8.5 + Office™ Home & Student 2007 Trial (60 days), 15.4" TFT WXGA CrystalBrite, 3GB DDR II (1x 2048 + 1x 1024), 250GB HDD (5400rpm), Super Multi DVD-RW Double Layer, 6-cell Li-ion, 56K modem, Gigabit & Wireless LAN 802.11b/g, NVIDIA® GeForce® 8400M G 128MB/896MB TC, 0.3MP CrystalEye, 5-in-1 card reader
More>>>
Acer Aspire 5520 G-7A3G25Mi 39.1 cm (15.4") 1280 x 800 pixels AMD Athlon 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8400M G Windows Vista Home Premium:
The official marketing text of Acer Aspire 5520 G-7A3G25Mi 39.1 cm (15.4") 1280 x 800 pixels AMD Athlon 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8400M G Windows Vista Home Premium as supplied by the manufacturer

The new Acer Aspire 5520 model combines style and power featuring the groundbreaking Gemstone design and the latest Mobile AMD Turion™ 64 X2 Dual Core processors in a 15,4 " widescreen notebook offering full entertainment and multimedia for advanced home users.

Performance and design
Eye-catching and powerful, the Aspire 5520 is the perfect entertainment tool. The new Acer Gemstone design is reflecting the latest design trends while the rich features of the Aspire 5520 will satisfy all your multimedia needs. Equipped with the powerful AMD Turion™ 64 X2 Dual Core processor and a choice between shared graphics or the latest NVidia graphic cards with up to 512MB of dedicated VRAM you will have all the power you need for your multimedia and entertainment demands.

Complete entertainment
The stylish and elegant Aspire 5520 features the brilliant 15.4” WXGA CrystalBrite display combined with the latest entertainment technology to offer a stunning and complete multimedia experience in a notebook. The Dolby® certified surround sound system provides superb audio while the Acer Arcade software suite is an intuitive set of programs that will enable you to organise your pictures, edit movies, burn CD's or DVD's and much more.

Short summary description Acer Aspire 5520 G-7A3G25Mi 39.1 cm (15.4") 1280 x 800 pixels AMD Athlon 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8400M G Windows Vista Home Premium:
This short summary of the Acer Aspire 5520 G-7A3G25Mi 39.1 cm (15.4") 1280 x 800 pixels AMD Athlon 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8400M G Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire Aspire 5520 G-7A3G25Mi, AMD Athlon, 1.9 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 3 GB, 250 GB

Long summary description Acer Aspire 5520 G-7A3G25Mi 39.1 cm (15.4") 1280 x 800 pixels AMD Athlon 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8400M G Windows Vista Home Premium:
This is an auto-generated long summary of Acer Aspire 5520 G-7A3G25Mi 39.1 cm (15.4") 1280 x 800 pixels AMD Athlon 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8400M G Windows Vista Home Premium based on the first three specs of the first five spec groups.

Acer Aspire Aspire 5520 G-7A3G25Mi. Processor family: AMD Athlon, Processor model: TK-57, Processor frequency: 1.9 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics adapter. Operating system installed: Windows Vista Home Premium. Weight: 2.75 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.1 cm (15.4")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 800 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
AMD Athlon
Processor model *
The model number for the processor in a computer.
TK-57
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.9 GHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
3 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
250 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
NVIDIA GeForce 8400M G
Maximum graphics adapter memory
0.896 GB
Audio
Audio system
System used to play music or speech.
High Definition Audio
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
0.3 MP
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
Networking features
Gigabit Ethernet
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
Yes
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
Yes
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Ports & interfaces
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
Yes
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Pointing device
Touchpad
Keyboard function keys
12
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows Vista Home Premium
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Acer Empowering Technology (Acer eNet, ePower, eAudio, ePresentation, eDataSecurity, eLock, eRecovery, eSettings, Management), Acer Arcade Deluxe + DV Wizard, VideoMagician, DVDivine, Acer HomeMedia, Acer GridVista, Acer Launch Manager, Adobe Reader, CyberLink PowerProducer, NTI CD Maker
Battery
Number of battery cells
6
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.75 kg
Width *
The measurement or extent of something from side to side.
266 mm
Depth *
The distance from the front to the back of something.
274 mm
Height (front)
The height of the frontside of the product.
3.36 cm
Height (rear)
Height of the backside of the product.
4.26 cm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
IEEE 802.11b/g
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
Yes
Type
Characteristics of the device.
PC
Display
The description of display that can includes display type, resolution, size etc.
LCD
Wake-on-Ring ready
Yes
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Modem type
ITU V.92
Source Testseek summary Average rating
Reviews
Updated:
2013-08-03 02:14:19
Uk has collected 4 expert reviews for Acer Aspire 5520 G-7A3G25Mi 39.1 cm (15.4") 1280 x 800 pixels AMD Athlon 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8400M G Windows Vista Home Premium and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-03 02:14:19
Nl heeft 4 proffesionele recensies verzameld voor Acer Aspire 5520 G-7A3G25Mi 39,1 cm (15.4") 1280 x 800 Pixels AMD Athlon 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8400M G Windows Vista Home Premium. Het gemiddelde van deze proffesionele recensies is 70 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-03 02:14:19
Fr a recueilli 4 avis d’experts pour Acer Aspire 5520 G-7A3G25Mi 39,1 cm (15.4") 1280 x 800 pixels AMD Athlon 3 Go DDR2-SDRAM 250 Go NVIDIA GeForce 8400M G Windows Vista Home Premium et la note moyenne est de 70 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-03 02:14:18
De hat 4 Expertenmeinungen über Acer Aspire 5520 G-7A3G25Mi 39,1 cm (15.4 Zoll) 1280 x 800 Pixel AMD Athlon 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8400M G Windows Vista Home Premium eingeholt. Das duchschnittliche Epertenrating ist 70 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-03 02:14:18
Testseek ha raccolto 4 recensioni da parte di esperti per Acer Aspire 5520 G-7A3G25Mi 39,1 cm (15.4") 1280 x 800 Pixel AMD Athlon 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8400M G Windows Vista Home Premium e la valutazione media da parte degli esperti è di 70 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-03 02:14:18
Es ha coleccionado 4 opiniones de expertos para Acer Aspire 5520 G-7A3G25Mi 39,1 cm (15.4") 1280 x 800 Pixeles AMD Athlon 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8400M G Windows Vista Home Premium y la calificación media es 70 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-03 02:14:19
Dk har samlet 4 ekspertanmeldelser for Acer Aspire 5520 G-7A3G25Mi 39,1 cm (15.4") 1280 x 800 pixel AMD Athlon 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8400M G Windows Vista Home Premium og den gennemsnitlige ekspertbedømmelse er 70 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-03 02:14:19
Se har samlat in 4 experttester för Acer Aspire 5520 G-7A3G25Mi 39,1 cm (15.4") 1280 x 800 pixlar AMD Athlon 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8400M G Windows Vista Home Premium och det genomsnittliga betyget är 70 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
70%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-08-03 02:14:18
Its not just the outside that stands out. An arguably stylish but slightly limited games-friendly machine. The 5520G would evidently like to see itself as the determined individualist in a room of cheap-suited drones. Its the only laptop here wit...
80%
notebookjournal.de
Updated:
2013-08-03 02:14:18
Der Format-Krieg um Blu-Ray und HD-DVD scheint nun endlich entschieden. Nachdem auch Toshiba und Universal der Blu-Ray Technologie den Vorzug geben, scheint sich dieses Format zu etablieren. Acer reagiert als einer ersten Hersteller auf diese Entwicklu...
Good HDfahig dank BluRay, Stabilität, Ausstattung...
Bad Ausstattung, Display, Größe/Gewicht, Wärmeentwicklung...
Bottom line Wer demnächst ein HD-fähiges Notebook erstehen möchte, sollte sich das Acer Aspire 5520G-603G25Bi unbedingt anschauen.Die Anwendungs- und Spieleleistung ist zwar nicht überzeugend, dafür hat das Notebook andere Stärken. Die 3GByte RAM sind sehr erfreul...
70%
Show all
Customer service details
X