Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 5920G 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™2 Duo T7300 2 GB DDR2-SDRAM 160 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 5920G
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.AGS0X.015
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10999
This statistic is based on the 85104 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83150 free Open Icecat users.
Info modified on: 04 Apr 2019 08:01:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Aspire 5920G 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™2 Duo T7300 2 GB DDR2-SDRAM 160 GB :
The short editorial description of Acer Aspire 5920G 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™2 Duo T7300 2 GB DDR2-SDRAM 160 GB

Genuine Windows Vista® Home Premium, Intel Core2Duo T7300 processor, 39.116 cm (15.4") Acer CrystalBrite™ TFT LCD, NVIDIA® GeForce® 8600, with 256MB VRAM, 2048MB (2*1024MB) RAM, 1GB Turbomemory, 160GB hard disk drive, 8X DVD-Super Multi double-layer drive, Dolby® Home Theater audio enhancement, Gigabit Ethernet, Wireless LAN 802.11a/b/g/Draft-N, 5-in-1 card reader, 8-cell Battery, CrystalEye
More>>>
Acer Aspire 5920G 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™2 Duo T7300 2 GB DDR2-SDRAM 160 GB:
The official marketing text of Acer Aspire 5920G 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™2 Duo T7300 2 GB DDR2-SDRAM 160 GB as supplied by the manufacturer

The new Acer Aspire 5920 is the first model to launch with Acer's new, groundbreaking, Gemstone design. Tailored to meet the needs of the advanced home entertainment user it comes packed with all the latest features on the market today and is powered by the Core 2 Duo processor. It is the perfect multimedia-mate sporting a 15.4” wide Acer CrystalBrite display managed by the powerful NVidia GeForce 8600M-GT graphics card with up to 512MB of dedicated VRAM. The new Aspire 5920 comes with Dolby Home Theatre Virtual Surround sound which offers a superior audio experience and combined with the optional HD DVD drive it will provide an unsurpassable entertainment experience.

Groundbreaking Design
Acer has clothed the new Aspire range with a brand new Industrial Design theme: the Gemstone concept. The Gemstone design symbolizes the universal value of natural beauty, capturing and expressing it with Acer’s inimitable style. The new Aspire 5920 brings the purity and value of a precious stone within reach of users looking for the highest quality, cutting-edge hardware and spectacular design in a state-of-the-art multimedia notebook

Multimedia Highs
The Acer Aspire 5920 is a highly-versatile notebook that delivers an extraordinary audio-visual experience. With Dolby Home Theater Virtual Surround Sound speakers, a high-definition audio-video port (HDMI), an HD-DVD drive (on selected models), and an optional TV Tuner (DVB-T), the Aspire 5920 is the perfect multimedia-companion for the high-definition content era.

Short summary description Acer Aspire 5920G 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™2 Duo T7300 2 GB DDR2-SDRAM 160 GB:
This short summary of the Acer Aspire 5920G 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™2 Duo T7300 2 GB DDR2-SDRAM 160 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire Aspire 5920G, Intel® Core™2 Duo, 2.00 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 160 GB

Long summary description Acer Aspire 5920G 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™2 Duo T7300 2 GB DDR2-SDRAM 160 GB:
This is an auto-generated long summary of Acer Aspire 5920G 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™2 Duo T7300 2 GB DDR2-SDRAM 160 GB based on the first three specs of the first five spec groups.

Acer Aspire Aspire 5920G. Processor family: Intel® Core™2 Duo, Processor model: T7300, Processor frequency: 2.00 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics adapter. Operating system installed: Windows Vista Home Premium. Weight: 3 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.1 cm (15.4")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 800 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
220 cd/m²
Display response rise/fall
8 ms
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.00 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Core™2 Duo
Processor model *
The model number for the processor in a computer.
T7300
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
2
Processor cache
4 MB
Processor cache type
L2
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
PBGA479, PPGA478
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
65 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core 2 Duo T7000 series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® PM965 Express
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
2 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Memory layout (slots x size)
The slots and size of the memory for the CPU.
2 x 1 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
160 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
NVIDIA® GeForce® 8600M GT
Audio
Audio system
System used to play music or speech.
High Definition Audio
Number of built-in speakers
2
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
Networking features
Gigabit Ethernet
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
Yes
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
Yes
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
Yes
Modem (RJ-11) ports
1
TV out
Yes
TV out type
S-Video
Keyboard
Pointing device
Touchpad
Keyboard function keys
12
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows Vista Home Premium
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Acer Empowering Technology (Acer eNet, ePower, ePresentation, eDataSecurity, eLock, eRecovery, eSettings, ePerformance Management), Acer GridVista, Acer Launch manager, Acer Arcade / Acer Arcade Deluxe + DV Wizard, VideoMagician, DVDivine (Arcade Deluxe), Acer PureZone, Norton Internet Security, Adobe Reader, CyberLink Power Producer, NTI CD Maker
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace The capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
1
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
29760
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Battery
Number of battery cells
8
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
3.5 h
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3 kg
Width *
The measurement or extent of something from side to side.
364 mm
Depth *
The distance from the front to the back of something.
270 mm
Height
The measurement of the product from head to foot or from base to top.
44 mm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
IEEE 802.11a/b/g/n
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
Yes
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
364 x 270 x 44 mm
Display
The description of display that can includes display type, resolution, size etc.
LCD
Wake-on-Ring ready
Yes
TV in port
No
Wake-on-LAN ready
Yes
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Modem type
ITU V.92
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:39:32
Testseek has collected 43 expert reviews for Acer Aspire 5920G 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™2 Duo T7300 2 GB DDR2-SDRAM 160 GB and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
81%
Source Review comments Score
techradar.com
Updated:
2014-07-01 03:39:17
The Acer Aspire 5920G-6A4G25Bi (£499 inc. VAT) is by far the most affordable Blu-ray laptop on the market, and ideal for home high-definition (HD) use on a budget.The 3.2kg chassis has a unique retro design that looks great in the home or office. The glo...
Good Excellent screen, Great keyboard, Blu-ray drive...
Bad Limited battery life...
80%
techradar.com
Updated:
2014-07-01 03:39:18
The Acer Aspire 5920 (£549 inc. VAT) is incredible value for money, as it delivers the best in terms of specification, but isnt an expensive machine. Built around the Intel Core 2 Duo T7300, this is a 2GHz chip that we found to be very powerful. Backe...
Good Robust build quality, Built-in webcam, Great value for money...
Bad Screen isnt great, Basic connectivity...
Bottom line The Acer Aspire 5920 (£549 inc. VAT) is incredible value for money, as it delivers the best in terms of specification, but isnt an expensive machine. Built around the Intel Core 2 Duo T7300, this is a 2GHz chip that we found to be very powerful. Backe...
80%
goodgearguide.com.au
Updated:
2014-07-01 03:39:22
Thanks to the versatile nature of modern technology, consumers now have the luxury of tailor-fitting a notebook to meet their specific needs. Whether you want the bare-bones edition of a particular model or a powerfully decked-out alternative, the rang...
Good HD-DVD ROM, sub-woofer assisted speakers, powerful CPU...
Bad Graphics card performed lower than expected, interior aesthetics are an acquired taste The Final Word The Acer Aspire Gemstone 5920G (602G25Hn) is a solid performer with plenty of power beneath its hood. It should suit everybody with the exception of h...
Bottom line The Acer Aspire Gemstone 5920G (602G25Hn) is a solid performer with plenty of power beneath its hood. It should suit everybody with the exception of hardcore gamers.
80%
goodgearguide.com.au
Updated:
2014-07-01 03:39:22
Is it just us, or are notebook vendors getting a tad precious when it comes to naming their offspring lately? In recent years, weve been wooed by the DreamBook, JoyBook, and even the LifeBook (whats next? The BlingBook?). With a grandstanding name...
Good Solid performer across all areas...
Bad The eccentric appearance and colour scheme may put off prospective buyers The Final Word It may call itself a gemstone, but the 5920G (302G20N) more closely resembles a diamond in the rough. Those who are willing to chip away at the ugly exterior will...
Bottom line It may call itself a gemstone, but the 5920G (302G20N) more closely resembles a diamond in the rough. Those who are willing to chip away at the ugly exterior will be pleased by what they find inside.
80%
expertreviews.co.uk
Updated:
2014-07-01 03:39:22
Portable, practical and pretty. Great quality and specs for the money. What would you think if we told you this laptop started life on the drawing board of the BMW Design Group? Value for money probably wouldnt be the very first words that spran...
100%
practicalpc.co.uk
Updated:
2014-07-01 03:39:24
Review: Acer Aspire 5920G Laptop Acer’s Aspire 5920G laptop is based around one of Intel’s new Santa Rosa chipsets. Ian Waugh sees how well the chips and pieces come together… ProductAspire 5920G CompanyAcerWebwww.acer.co.ukPrice£799.9...
Good Well-speced, superb sound, excellent performance...
Bad No System Restore DVD, only "standard" screen resolutio...
Bottom line Weighing in at just over 3kg, the Acer 5920 is not the smallest or lightest laptop but its sleek, neat, stylish and very portable. Its strength is undoubtedly as a media PC and many gamers will find it more than adequate, too. For home use and surfin...
90%
pocket-lint.com
Updated:
2014-07-01 03:39:24
Can Acer do design?...
Good Decent battery, powerful specification...
Bad Average screen quality...
Bottom line The design may not be to everyone’s task but there is no denying the specification more than makes up for it...
80%
pcadvisor.co.uk
Updated:
2014-07-01 03:39:25
Armed with a fast processor and solid speakers, the £799 inc VAT Acer Aspire 5920G is great for both work and entertainment. See our Laptop Advisor website for expert reviews of today’s best laptops, plus read our essential advice to make sure you...
Bottom line This Windows Vista Ultimate home notebook lacks bundled applications, but it has power and style to spare. Short-list the Acer Aspire 5920G if you're on the prowl for a trendy home desktop replacement. Carla Thornton Lowest online price: £N/A...
80%
Zdnet.com.au
Updated:
2014-07-01 03:39:25
When we reviewed the Blu-ray-equipped Sony VAIO FZ180G a few months ago, we wondered how big the market for 15.4-inch, high-def laptop could really be. Apparently, the market is big enough to warrant an entry from the other side of the fence: the Acer...
Good Highend features, including HD DVD drive, HDMIout, S/PDIF, and Dolby Home Theatre sound, Handy media controls, Decent speakers, Lengthy battery life, Comfortable keyboard, Easytouse system management software...
Bad Heavy, Native resolution not as high as wed like, Display wobbles easily, Glossy screen finish results in distracting reflections, Lacks a fingerprint reader.
Bottom line Though its bulky, the Acer Aspire 5920 makes a great choice for buyers who want both a media-friendly laptop and a portable HD DVD player that plugs into their home theatre.
74%
itreviews.com
Updated:
2014-07-01 03:39:27
boldly-designed Santa Rosa laptop that might grow on you: Acer isnt afraid to make bold design statements with some of its laptops, as witnessed by the bright red Ferrari range. Now the company has commissioned BMWs Designworks team to breathe some life i...
0%
goodgearguide.com.au
Updated:
2014-07-01 03:39:30
The legacy of Acers silver green chassis design is coming to an end. Sporting a new aesthetic, called Gemstone, Acers latest Aspire model, the 5920G (102G16H) is built on the latest Centrino Duo platform and has some nice entertainment features inclu...
Good Speakers (with sub-woofer), HD-DVD ROM, HDMI output, New look, Battery life...
Bad Not a high resolution screen to go with the HD-DVD player The Final Word As a stand alone machine, the Acer Aspire 5920G is a great machine with plenty of power for the average user, and enough for power users to get by. By comparison to Acers previou...
Bottom line As a stand alone machine, the Acer Aspire 5920G is a great machine with plenty of power for the average user, and enough for power users to get by. By comparison to Acers previous models its an excellent unit with plenty of good improvements.
80%
alphr.com
Updated:
2014-07-01 03:39:32
A new processor, new Nvidia graphics and a competitive price make it a great buy - if you like the styling. Since the official unveiling of Intels new Centrino Pro platform last month, Santa Rosa press releases have dominated PC Pros inbox. But whil...
83%
pcadvisor.co.uk
Updated:
2014-07-01 03:39:32
The Acer Aspire 5920 is a smart laptop which includes Intels much-vaunted Santa Rosa Centrino chipset. See our Laptop Advisor website for expert reviews of today’s best laptops, plus read our essential advice to make sure you choose the right specs...
Bottom line Its not the most portable of laptops but the Acer Aspire 5920 is powerful, looks smart and offers a decent collection of features for the price. The new Intel Santa Rosa technology looks to be working well, and the impressive audio quality and genero...
80%
tweakers.net
Updated:
2014-07-01 03:39:17
even wat toelichting bij de positive- en negatieve eigenschappen. Positief: - Goede, snelle processor In de laptop zit een snelle processor, die het ook vandaag de dag (2011) zijn werk...
Good zeer snel, groot bereik, zeer constant en betrouwbaar, grote ondersteuningsrange voor verschillende kaarten...
Bad niets noemenswaardigs voor deze lijst...
80%
svmlemag.fr
Updated:
2014-07-01 03:39:28
Changement de look pour les portables Acer. Après HP, la firme arrondit ses boîtiers et leur offre une finition noire laquée baptisée “Gemstone”, censée leur donner un air de pierre précieuse. L’objectif ne nous paraît qu’à moitié atteint sur ce premi...
Good 1 200 €, difficile de trouver configuration aussi puissante et complète. La finition et le look en jettent.
Bad L’intérieur gris ne fait pas l’unanimité à la rédaction. Et ses 3 kg n’en font pas, un grand voyageur.
80%
zdnet.fr
Updated:
2014-07-01 03:39:30
L’Acer Aspire 5920 inaugure une nouvelle série de portables multimédia alliant design d’avant-garde et la technologie Intel Centrino. C’est aussi le premier portable doté d’un système Dolby Home Theatre. Avec l’Aspire 5920, A...
Good Performances de haut niveau pour ce type de PC, qualité de l’audio, insonorisation et refroidissement du PC, connectique complète, notamment en façade, prix.
Bad Commandes multimédia, Touchpad et ses boutons peu confortables à l’usage, écran trop brillant, finition trop plastique de la partie intérieure.
Bottom line Le 5920G offre des performances générales et notamment graphiques de haut vol, pour un PC portable au prix raisonnable. Un PC à recommander que l’on veuille travailler ou se divertir. Malgré cela, difficile de lui pardonner son ergonomie perfectible...
72%
01net.com
Updated:
2014-07-01 03:39:32
Sur le papier, le 5920G s'affiche comme un PC portable doté d'une configuration surpuissante et à la connectique généreuse, le tout pour un prix anormalement bas. Il est donc légitime de se demander si ce tarif aussi avantageux ne cache pas un ou pl...
Good Prix, Equipement, HDMI...
Bad Ecran 15 pouces...
Bottom line La toute dernière évolution de la plate-forme Centrino, baptisée Centrino Duo, est officiellement lancée et les constructeurs dévoilent leurs nouvelles configurations portables. Rappelons que cette nouvelle mouture de la plate-forme portable bénéficie...
100%
notebookjournal.de
Updated:
2014-07-01 03:39:18
Und wieder geht der Acer Aspire 5920G in eine neue Runde. In der Version 5A2G25Mi zeigt sich das Gerät mit der 9er Grafik-Generation aus dem Hause NVidia. Verbaut wurde hier eine GeForce 9500M GS, die für die notwendige Power in Spielen sorgen soll. In...
Good Displayausleuchtung...
Bad Displayausleuchtung, Lautstärke, Akkulaufzeit, Wärmeentwicklung...
Bottom line Die Frage, die sich jeder Notebook-Käufer stellen muss ist - Was erwarte ich von einem 750 Euro System. Wer immer up-to-date bleiben möchte und auch in den Genuss der neuen Grafikgeneration kommen will kann zu diesem Aspire 5920G greifen. Wer jedoch mo...
70%
magnus.de
Updated:
2014-07-01 03:39:22
Das Acer Aspire klotzt mit knapp 3,3 Kilo und so viel Leistung, dass man den Lüfter schon mal vernimmt. Doch dabei gelingt dem Acer der Spagat, viel Leistung auch im 3-D-Bereich mit guter Ausdauer zu kombinieren. Diese geht auf das Konto des 71 Wh-Akku...
75%
spielefilmetechnik.de
Updated:
2014-07-01 03:39:27
Der augenschmeichelnde Multimedia-Begleiter überzeugt mit einem ausgewogenenPreis-Leistungs-Verhältnis und ordentlicher Akkulaufzeit.Acer Aspire 5920G Abgerundete Ecken, durchdacht platzierte Leuchtelemente und hochwertige Verarbeitung: Das aktuelle A...
90%
Pcwelt.de
Updated:
2014-07-01 03:39:28
Das Acer Aspire 5920G bietet aktuelle Centrino- und DirectX10-Technik zum attraktiven Preis – alles verpackt in einem auffälligen Gehäuse. Verarbeitung: „Gemstone“ - Edelstein - nennt Acer das neue Gehäuse-Design beim Aspire 5920G. Der Displaydeckel...
0%
Chip.de
Updated:
2014-07-01 03:39:28
Acer bezeichnet das neue Design seiner Notebooks mit "Gemstone", zu deutsch "Edelstein". Ob das Aspire 5920G auch hält, was der vollmundige Designname verspricht, zeigt unser Test.
74%
notebookcheck.it
Updated:
2014-07-01 03:39:28
Del case completamente nuovo e rivisto, ci ha particolarmente convinto l'aspetto compatto e robusto, introdotto al Cebit07 di Hannover, rappresenta la vera innovazione della serie di Aspire. Il momento è giunto. L'Acer Aspire 5920G è pronto a farsi not...
85%
pcworld.it
Updated:
2014-07-01 03:39:32
I risultati dei benchmark, le immagini e i dettagli sui test dellAspire 5920 G nel blog Attenti al portatile!Primo cambiamento da segnalare rispetto alla linea precedente è il netto miglioramento della qualità di riproduzione audio: il suono si diffon...
95%
kompiki.ru
Updated:
2015-11-19 01:04:18
После восьми лет безупречной работы ( с 2007 года ) ноутбук ACER Aspire 5920G перестал включаться. После нажатия кнопки включения происходило следующее – включались и помигивали светодиоды дергался привод DVD и пару раз моргал светодиод винчестера. Дальш...
0%
ixbtlabs.com
Updated:
2014-07-01 03:39:25
Gaming notebooks belong to a special class of machines. Two years ago questions about gaming notebooks would only irritate professionals - "Why? A notebook is not a desktop!" But time flies. Notebooks were replacing home desktops in all fields. Only 3D...
Bottom line Its a big all-purpose notebook that looks well at home. It copes with all domestic tasks including modern games. It has a homey design, calm but interesting. At the same time, it has a reasonable price. In my opinion, this good balance of high functi...
0%
notebookreview.com
Updated:
2014-07-01 03:39:25
The Aspire 5920G is a 15-inch multimedia Santa Rosa notebook based on Acers new gemstone concept.
Good Stylish and welldesigned, Excellent build quality, Great battery life, Reasonably priced, Outstanding performance, Awesome speaker for a laptop, Userfriendly software, great Acer utilities, Good builtin microphone...
Bad Touchpad, Heavy for a 15inch notebook, Lowresolution webcam, Heat, Flimsy, noisy drive, Keeping the interior clean, Viewing angle of the screen...
Bottom line In conclusion, I definitely recommend Acer Aspire 5920G to gamers and power-users. This is an attractive, solid, and high quality laptop backed up by a reasonable price.
0%
pcworld.com_techhive.com
Updated:
2014-07-01 03:39:28
Acer Aspire 5920G Acers sophisticated-looking multimedia unit has oodles of custom keyboard buttons, plus one-touch presets for music. Recommend this story? Yes No Please Wait... Armed with a fast processor and solid speakers, the $1999 (as of July 24...
Good Shortcutloaded multimedia keyboard, Subwoofersupported speakers...
Bad Screen has slight glare problem, Short battery life...
Bottom line Acers sophisticated-looking multimedia unit has oodles of custom keyboard buttons, plus one-touch presets for music.
80%
notebookcheck.net
Updated:
2014-07-01 03:39:28
Acer goes gaming? We had the chance to review one of the currently most popular and most discussed notebooks, the Acer 5920G. Its specification is very interesting: Core 2 Duo T7300 with 2.0 GHz, NVidia Geforce 8600M GT, 2GB main memory and 200GB hard...
Bottom line Acer Aspire 5920GAfter a period of time notebookCHECK did not review Acer notebooks, the Acer Aspire 5920G made a good start. Especially the new case and design scored high. Partly the case is maybe too fancy, and also the order of the ports could still b...
85%
trustedreviews.com
Updated:
2014-07-01 03:39:32
Having listened to an Acer representative gush about the design of its new Aspire series at its recent product launch, it struck me that the company hasn't necessarily been renowned for excellence in this area. Its monitors immediately spring to mind, wit...
90%
smartson.se
Updated:
2014-07-01 03:39:25
Detta är inget alternativ för den som är ute efter design i första hand. Är man däremot ute efter en bra mix av pris, prestanda och anslutningar kan det vara värt att läsa vidare.
0%
cw.no
Updated:
2014-07-01 03:39:18
Acer Aspire 5920G er en bærbar pc med 15,4-tommers skjerm som rettes mot variert bruk, enten det er generelle applikasjoner eller videoavspilling og tildels også spill. Mulighetene er der. Aspire 5920G selges av en rekke forhandlere til priser mellom 5...
Bottom line I dette segmentet er det for tiden veldig mange maskiner og mange tilbud. 5920G-serien er en av de maskinene som er mest annonsert, spesielt mot studenter. For studenter kan denne være både et godt og et dårlig valgt. Vår anbefaling for studenter vil...
67%
tek.no
Updated:
2014-07-01 03:39:28
Spesifikasjoner Prosessor: Intel Core 2 Duo T7300, 2 GHz Brikkesett: Intel 965PM Minne: 2048 MB (DDR2-667, to moduler) Harddisk: 160 GB 5400 RPM (Seagate 5400.3) Grafikkontroller: Nvidia GeForce 8600M GT (256 MB minne) Skjerm: 15,4" WXGA (1280x800) Bat...
Good Overraskende god batterilevetid, God ytelse, Gode tilkoblingsmuligheter, Spennende design...
Bad Kunne vært mer solid, Ønskelig med høyere oppløsning på skjermen, Litt lav lysstyrke på skjermen, Lydkontakter i front...
Bottom line Acer Aspire 5920G er en spennende maskin med god ytelse og et utseende som skiller seg ut i mengden. Prisen på rundt 11 000 er også god, tatt i betrakning hva man finner på innsiden av maskinen. Maskinens generelle ytelse er jevnt over god. GeForce 86...
0%
Show all
Customer service details
X