location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 5101AWLMi 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 60 GB AMD Radeon Xpress 1100 Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 5101AWLMi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.ABH05.237
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100175
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire 5101AWLMi 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 60 GB AMD Radeon Xpress 1100 Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 0.5 GB DDR2-SDRAM 1 x 0.5 GB
  • - 60 GB DVD Super Multi
  • - AMD Radeon Xpress 1100
  • - 2.5 h
  • - Windows XP Home Edition
Long product name Acer Aspire 5101AWLMi 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 60 GB AMD Radeon Xpress 1100 Windows XP Home Edition :
The long product name of Acer Aspire 5101AWLMi 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 60 GB AMD Radeon Xpress 1100 Windows XP Home Edition. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

genuine Windows® XP Home Edition, AMD Turion MK-36, 15.4" WXGA TFT Display with Acer CrystalBrite, ATI Radeon® Xpress 1100 integrated 3D graphics with up to 128MB of shared system memory, 512MB (1*512) DDR2 RAM, 60GB 5400RPM Hard Disk Drive, DVD SuperMulti, 802.11b/g Wireless, 6 cell battery, 5-in-1 Card Reader
More>>>
Acer Aspire 5101AWLMi 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 60 GB AMD Radeon Xpress 1100 Windows XP Home Edition:
The official description of Acer Aspire 5101AWLMi 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 60 GB AMD Radeon Xpress 1100 Windows XP Home Edition as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The slim and stylish Acer Aspire 5100 models feature the all-new AMD Turion™ 64 X2 mobile Dual Core technology with AMD PowerNow!™, HyperTransport™, Enhanced Virus Protection and 3DNow!™
Professional technology support for exceptional system battery life together with HyperTransport™ technology that ensures the world’s fastest communication between components. Designed for self employed professionals and power users from small- and medium-sized businesses looking for a powerful 64bit Dual Core system – on the spot mobile workplace, the Acer Aspire 5100 guarantees stunning business results. The Aspire 5100 is also suitable for space-conscious home users looking for dynamic multimedia capabilities and gripping home entertainment.

Short summary description Acer Aspire 5101AWLMi 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 60 GB AMD Radeon Xpress 1100 Windows XP Home Edition:
This short summary of the Acer Aspire 5101AWLMi 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 60 GB AMD Radeon Xpress 1100 Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 5101AWLMi, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 0.5 GB, 60 GB, Windows XP Home Edition

Long summary description Acer Aspire 5101AWLMi 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 60 GB AMD Radeon Xpress 1100 Windows XP Home Edition:
This is an auto-generated long summary of Acer Aspire 5101AWLMi 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 60 GB AMD Radeon Xpress 1100 Windows XP Home Edition based on the first three specs of the first five spec groups.

Acer Aspire 5101AWLMi. Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon Xpress 1100. Operating system installed: Windows XP Home Edition. Weight: 2.8 kg

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:35:31
Uk has collected 3 expert reviews for Acer Aspire 5101AWLMi 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 60 GB AMD Radeon Xpress 1100 Windows XP Home Edition and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
expertreviews.co.uk
Updated:
2016-11-14 18:35:31
Most of the notebooks weve reviewed recently have dual-core processors, usually from Intel. However, Acers affordable Aspire 5101AWLMi uses a single-core AMD processor. Single-core processors are still common in budget notebooks, and if youll use...
100%
v3.co.uk
Updated:
2016-11-14 18:35:31
The Acer looks and feels classy but the battery life could be better...
80%
Country Distributor
United Kingdom 1 distributor(s)