Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 5612WLMi_512 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™ Duo 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Home Edition

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 5612WLMi_512
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.A9305.059
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11432
This statistic is based on the 90357 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88327 free Open Icecat users.
Info modified on: 19 May 2020 08:37:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Aspire 5612WLMi_512 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™ Duo 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Home Edition :
The short editorial description of Acer Aspire 5612WLMi_512 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™ Duo 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Home Edition

Intel® Core™ Duo processor T2300 1.66GHz (FSB: 667MHz), Microsoft® Windows® XP Home Edition SP2, 15.4TFT WXGA (Acer CrystalBrite), 512MB DDR II RAM (1x 512), 60GB (5400rpm) HDD, Super Multi DVD-RW Double Layer, 6-cell LiIon, 56K modem, Gigabit Lan & Wireless 802.11a/b/g, 128MB shared, AZB
More>>>
Acer Aspire 5612WLMi_512 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™ Duo 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Home Edition:
The official marketing text of Acer Aspire 5612WLMi_512 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™ Duo 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Home Edition as supplied by the manufacturer

The Aspire 5610 combines three important elements: dual-core power, stunning multimedia and effortless connectivity in a stylishly-compact entertainment system designed to provide unbeatable all-round value. With a 15.4" WXGA CrystalBrite screen, up to 100 GB storage and the simplicity of Acer Empowering Technology, the Aspire 5610 is a truly unique source of mobile entertainment.

Short summary description Acer Aspire 5612WLMi_512 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™ Duo 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Home Edition:
This short summary of the Acer Aspire 5612WLMi_512 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™ Duo 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 5612WLMi_512, Intel® Core™ Duo, 1.66 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 0.5 GB, 60 GB

Long summary description Acer Aspire 5612WLMi_512 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™ Duo 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Home Edition:
This is an auto-generated long summary of Acer Aspire 5612WLMi_512 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™ Duo 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Home Edition based on the first three specs of the first five spec groups.

Acer Aspire 5612WLMi_512. Processor family: Intel® Core™ Duo, Processor frequency: 1.66 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB, Optical drive type: DVD Super Multi DL. Discrete graphics adapter. Operating system installed: Windows XP Home Edition. Weight: 2.89 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.1 cm (15.4")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 800 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Core™ Duo
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.66 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
667 MHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
60 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi DL
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Intel® GMA 950
Maximum graphics adapter memory
0.128 GB
Audio
Audio system
System used to play music or speech.
Sound Blaster Pro & MS Sound compatible
Number of built-in speakers
2
Camera
Front camera
Camera at the front of the product.
No
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
Yes
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Ports & interfaces
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
The number of slots for CardBus PCMCIA.
1
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
Type II
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
Touchpad
Keyboard layout
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
AZERTY
Keyboard function keys
12
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Home Edition
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Acer Empowering Technology (eDataSecurity Management / eLock Management / ePerformance Management / eRecovery Management / eSettings Management / eNet Management / ePower Management / ePresentation Management); AcerGridVista (widescreen models only); Acer Launch manager; Acer Arcade; Norton AntiVirus; Adobe Acrobat Reader; CyberLink Power Producer; NTI CD Maker
Battery
Number of battery cells
6
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
3 h
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.89 kg
Width *
The measurement or extent of something from side to side.
358 mm
Depth *
The distance from the front to the back of something.
269 mm
Height
The measurement of the product from head to foot or from base to top.
36 mm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
IEEE 802.11a/IEEE 802.11b/IEEE 802.11g
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
358 x 269 x 36 mm
Display
The description of display that can includes display type, resolution, size etc.
LCD
Wake-on-Ring ready
Yes
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Modem type
ITU V.92
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:41:39
Uk has collected 1 expert review for Acer Aspire 5612WLMi_512 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™ Duo 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Home Edition and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:41:39
Nl heeft 1 proffesionele recensie voor Acer Aspire 5612WLMi_512 39,1 cm (15.4") 1280 x 800 Pixels Intel® Core™ Duo 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Home Edition gevonden en de beoordeling is 80 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:41:39
Fr a recueilli 1 avis d’experts pour Acer Aspire 5612WLMi_512 39,1 cm (15.4") 1280 x 800 pixels Intel® Core™ Duo 0,5 Go DDR2-SDRAM 60 Go Intel® GMA 950 Windows XP Home Edition et la note moyenne est de 80 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:41:39
De hat 1 Expertenmeinung für Acer Aspire 5612WLMi_512 39,1 cm (15.4 Zoll) 1280 x 800 Pixel Intel® Core™ Duo 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Home Edition zusammengestellt, die Beurteilung ist 80 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:41:39
Testseek ha raccolto 1 recensione da parte di esperti per Acer Aspire 5612WLMi_512 39,1 cm (15.4") 1280 x 800 Pixel Intel® Core™ Duo 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Home Edition e la valutazione è di 80 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:41:39
Es ha coleccionado 1 opiniones de expertos para Acer Aspire 5612WLMi_512 39,1 cm (15.4") 1280 x 800 Pixeles Intel® Core™ Duo 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Home Edition y la calificación media es 80 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:41:39
Dk har samlet 1 ekspertanmeldelse for Acer Aspire 5612WLMi_512 39,1 cm (15.4") 1280 x 800 pixel Intel® Core™ Duo 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Home Edition og bedømmelsen er 80 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:41:39
Se har samlat in 1 experttest för Acer Aspire 5612WLMi_512 39,1 cm (15.4") 1280 x 800 pixlar Intel® Core™ Duo 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Home Edition och det genomsnittliga betyget är 80 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-07-01 03:41:39
With a generous helping of memory, good battery life and a dual-core processor, the Acer Aspire 5612WLMi is a laptop that delivers - without costing the earth. Much as Dell has built an empire by churning out ever-cheaper desktop PCs, Acer has a knac...
80%
Show all
Customer service details
X