location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer ASPIRE 2012WLCI PMCENT-1.5G 39.1 cm (15.4") 0.5 GB 40 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ASPIRE 2012WLCI PMCENT-1.5G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.A2406.018
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38411
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:16:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer ASPIRE 2012WLCI PMCENT-1.5G 39.1 cm (15.4") 0.5 GB 40 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.5 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 0.5 GB
  • - 40 GB
  • - 5.5 h
Warranty: 1 year
Long product name Acer ASPIRE 2012WLCI PMCENT-1.5G 39.1 cm (15.4") 0.5 GB 40 GB :
The long product name of Acer ASPIRE 2012WLCI PMCENT-1.5G 39.1 cm (15.4") 0.5 GB 40 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ASPIRE 2012WLCI PMCENT-1.5G 40GB 512MB 15IN DVD CDRW WXPP IN (CENTRI)
More>>>
Acer ASPIRE 2012WLCI PMCENT-1.5G 39.1 cm (15.4") 0.5 GB 40 GB:
The official description of Acer ASPIRE 2012WLCI PMCENT-1.5G 39.1 cm (15.4") 0.5 GB 40 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Demanding potential....
... for expanding objectives
Visually superior
Eye-catching ability
Driving global connectivity

The widescreen Acer Aspire 2010 was designed to extend the potential of self-employed and small business professionals and private users alike, allowing them to work simultaneously on several sheets or documents, or to enjoy maximized screen usage for DVD videos. In addition, with Intel® Centrino™ mobile technology, users are guaranteed a striking combination of battery life, connectivity and processing power.

Short summary description Acer ASPIRE 2012WLCI PMCENT-1.5G 39.1 cm (15.4") 0.5 GB 40 GB:
This short summary of the Acer ASPIRE 2012WLCI PMCENT-1.5G 39.1 cm (15.4") 0.5 GB 40 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Acer ASPIRE 2012WLCI PMCENT-1.5G, 1.5 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 0.5 GB, 40 GB

Long summary description Acer ASPIRE 2012WLCI PMCENT-1.5G 39.1 cm (15.4") 0.5 GB 40 GB:
This is an auto-generated long summary of Acer ASPIRE 2012WLCI PMCENT-1.5G 39.1 cm (15.4") 0.5 GB 40 GB based on the first three specs of the first five spec groups.

Acer ASPIRE 2012WLCI PMCENT-1.5G. Processor frequency: 1.5 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB. Total storage capacity: 40 GB. Weight: 3 kg

Brand Image Product code Product Stock Price from
Acer Aspire2012WLMi Cent 1.5GHz XPH 15.4TFT WXGA (2x 256MB) 60GB HDD Dual D 39.1 cm (15.4") 0.5 GB AMD Radeon 9700 Acer Aspire2012WLMi Cent 1.5GHz XPH 15.4TFT WXGA (2x 256MB) 60GB HDD Dual D 39.1 cm (15.4") 0.5 GB AMD Radeon 9700
(show image)
LX.A2405.026 Aspire2012WLMi Cent 1.5GHz XPH 15.4TFT WXGA (2x 256MB) 60GB HDD Dual D 0.00
(excl. VAT)
0 (incl. VAT)
Acer ASPIRE 2012WLMI PMCENT-1.5G 39.1 cm (15.4") 0.5 GB 60 GB Acer ASPIRE 2012WLMI PMCENT-1.5G 39.1 cm (15.4") 0.5 GB 60 GB
(show image)
LX.A2405.027 ASPIRE 2012WLMI PMCENT-1.5G 0.00
(excl. VAT)
0 (incl. VAT)
Acer Aspire 2012WLCi PM 1500 512MB 40GB WXPH 39.1 cm (15.4") 0.5 GB Acer Aspire 2012WLCi PM 1500 512MB 40GB WXPH 39.1 cm (15.4") 0.5 GB
(show image)
LX.A2406.017 Aspire 2012WLCi PM 1500 512MB 40GB WXPH 0.00
(excl. VAT)
0 (incl. VAT)
Acer ASPIRE 2012WLCI PMCENT-1.5G 39.1 cm (15.4") 0.5 GB 40 GB AMD Radeon 9700 Acer ASPIRE 2012WLCI PMCENT-1.5G 39.1 cm (15.4") 0.5 GB 40 GB AMD Radeon 9700
(show image)
LX.A2405.009 ASPIRE 2012WLCI PMCENT-1.5G 0.00
(excl. VAT)
0 (incl. VAT)
Acer Aspire 2012WLCi Cent1500 512MB 40GB QW 39.1 cm (15.4") 0.5 GB AMD Radeon 9700 Acer Aspire 2012WLCi Cent1500 512MB 40GB QW 39.1 cm (15.4") 0.5 GB AMD Radeon 9700
(show image)
LX.A2405.008 Aspire 2012WLCi Cent1500 512MB 40GB QW 0.00
(excl. VAT)
0 (incl. VAT)