Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Notebook ASPIRE 1622LM Pentium 4 3.0 +Win XP Home 38.1 cm (15") 1024 x 768 pixels Intel® Pentium® 0.5 GB DDR-SDRAM 60 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Notebook ASPIRE 1622LM Pentium 4 3.0 +Win XP Home
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.A2005.065
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11094
This statistic is based on the 87840 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85841 free Open Icecat users.
Info modified on: 04 Apr 2019 04:30:44
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Acer Notebook ASPIRE 1622LM Pentium 4 3.0 +Win XP Home 38.1 cm (15") 1024 x 768 pixels Intel® Pentium® 0.5 GB DDR-SDRAM 60 GB :
The short editorial description of Acer Notebook ASPIRE 1622LM Pentium 4 3.0 +Win XP Home 38.1 cm (15") 1024 x 768 pixels Intel® Pentium® 0.5 GB DDR-SDRAM 60 GB

Notebook ASPIRE 1622LM Pentium 4 3.0 +Win XP Home
More>>>
Acer Notebook ASPIRE 1622LM Pentium 4 3.0 +Win XP Home 38.1 cm (15") 1024 x 768 pixels Intel® Pentium® 0.5 GB DDR-SDRAM 60 GB:
The official marketing text of Acer Notebook ASPIRE 1622LM Pentium 4 3.0 +Win XP Home 38.1 cm (15") 1024 x 768 pixels Intel® Pentium® 0.5 GB DDR-SDRAM 60 GB as supplied by the manufacturer

Mixing fast processing power with intense visual capacity, the Aspire 1620 offers maximised performance and optimal visual effects. Jam-packed with high-speed wireless connectivity and flexible multimedia functionality, the sleek Aspire 1620 drives you ahead of the game, at work or at play - for a most alluring price.
Lightning-fast Mobile Intel® Pentium® 4 processor or Intel® Pentium® 4 processor with Intel® Hyper-Threading™ technology support achieves desktop-grade computing performance to capably execute all leading applications
ATI MOBILITY RADEON 9700 VPU generates desktop-level 3D graphics
ATI POWERPLAY 4.0 ensures more efficient power management
Full support for Microsoft® DirectX® 9.0 imparts the best possible visual effects
Liberal 15" XGA TFT LCD affords a truly awe-inspiring visual encounter
Choice of DVD-Super Multi, DVD-Dual, or DVD/CD-RW combo drive makes burning DVD movies and backing up important files a breeze

Short summary description Acer Notebook ASPIRE 1622LM Pentium 4 3.0 +Win XP Home 38.1 cm (15") 1024 x 768 pixels Intel® Pentium® 0.5 GB DDR-SDRAM 60 GB:
This short summary of the Acer Notebook ASPIRE 1622LM Pentium 4 3.0 +Win XP Home 38.1 cm (15") 1024 x 768 pixels Intel® Pentium® 0.5 GB DDR-SDRAM 60 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Notebook ASPIRE 1622LM Pentium 4 3.0 +Win XP Home, Intel® Pentium®, 3 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.5 GB, 60 GB

Long summary description Acer Notebook ASPIRE 1622LM Pentium 4 3.0 +Win XP Home 38.1 cm (15") 1024 x 768 pixels Intel® Pentium® 0.5 GB DDR-SDRAM 60 GB:
This is an auto-generated long summary of Acer Notebook ASPIRE 1622LM Pentium 4 3.0 +Win XP Home 38.1 cm (15") 1024 x 768 pixels Intel® Pentium® 0.5 GB DDR-SDRAM 60 GB based on the first three specs of the first five spec groups.

Acer Notebook ASPIRE 1622LM Pentium 4 3.0 +Win XP Home. Processor family: Intel® Pentium®, Processor frequency: 3 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 60 GB. Weight: 3.4 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Pentium®
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3 GHz
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Memory upgrade
Memory upgrades for the product (capacity).
1 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
60 GB
Audio
Audio system
System used to play music or speech.
Audio system with two speakers SoundBlaster-Pro and MS DirectSound compatible
Network
Networking features
Wake-on-LAN ready, 10/100Mbps Fast Ethernet
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
BIOS user and administrator passwords Acer Launch Manager Norton AntiVirus (90 days trial) Adobe Acrobat Reader CyberLink PowerDVD NTI CD Maker
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
1.5 h
Certificates
Certification
Temperature and humidity test Acoustics test Electrostatic discharge test Free drop test Weight pressure tests Shock and vibration test MTBF (Mean Time Between Failure) test Hinge life test Keyboard switch life test
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.4 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
326 x 290 x 386 mm
Display
The description of display that can includes display type, resolution, size etc.
LCD
Power requirements
8-cell Li-ion
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
8 cell Li-Ion battery pack
Hot keys
Four easy-launch keys, including Internet browser, email and 2 user-programmable keys
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Home Edition
Compatible products
Other products that can be used with this product.
Mobile PC2001 ACPI 1.0b compliant DMI 2.0 compliant
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Special features
Simultaneous LCD and CRT display Dual independent display support MPEG-2 DVD hardware assisted capability Microsoft DirectX 9.0 support PowerPlay 4.0 feature Support S-video (NTSC/PAL) TV-out
Optical drive
DVD
DVD-Dual drive
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1 × CardBus type III slot or 2 x type II 1 × RJ-11 jack for modem 1 × RJ-45 jack for Ethernet 1 × DC-in jack for AC adapter 1 × external VGA port 1 × S-video-out (NTSC/PAL) port 1 × microphone-in jack 1 × speaker/ headphone/ line-out jack 1 × IEEE 1394 port 4 × USB 2.0 ports 1 × Infrared (FIR) port 1 × ECP-/EPP-compliant parallel port
Keyboard
Keyboard type
Standard 84-/85-/88-key
Keyboard special features
inverted "T" cursor layout
Hard drive
Storage drive type
Ultra ATA/100 HDD
Customer service details
X