Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire Aspire1711SMi P4-2.8GHz XPHome 17 LCD 512MB DDR 80GB HDD Dual DVD-RW 43.2 cm (17") 1280 x 1024 pixels 0.5 GB NVIDIA GeForce FX Go5700

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire1711SMi P4-2.8GHz XPHome 17 LCD 512MB DDR 80GB HDD Dual DVD-RW
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.A1505.162
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15039
This statistic is based on the 87722 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85686 free Open Icecat users.
Info modified on: 04 Apr 2019 04:31:36
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Acer Aspire Aspire1711SMi P4-2.8GHz XPHome 17 LCD 512MB DDR 80GB HDD Dual DVD-RW 43.2 cm (17") 1280 x 1024 pixels 0.5 GB NVIDIA GeForce FX Go5700 :
The short editorial description of Acer Aspire Aspire1711SMi P4-2.8GHz XPHome 17 LCD 512MB DDR 80GB HDD Dual DVD-RW 43.2 cm (17") 1280 x 1024 pixels 0.5 GB NVIDIA GeForce FX Go5700

Aspire1711SMi P4-2.8GHz XPHome 17 LCD 512MB DDR 80GB HDD Dual DVD-RW
More>>>
Acer Aspire Aspire1711SMi P4-2.8GHz XPHome 17 LCD 512MB DDR 80GB HDD Dual DVD-RW 43.2 cm (17") 1280 x 1024 pixels 0.5 GB NVIDIA GeForce FX Go5700:
The official marketing text of Acer Aspire Aspire1711SMi P4-2.8GHz XPHome 17 LCD 512MB DDR 80GB HDD Dual DVD-RW 43.2 cm (17") 1280 x 1024 pixels 0.5 GB NVIDIA GeForce FX Go5700 as supplied by the manufacturer

Intel® Pentium®4 processor 2.8GHz, Microsoft® Windows® XP Home Edition, 17TFT, 512MB DDR RAM, 80GB HDD, Dual DVD-RW, LiIon, 56K modem, Wired Gigabit LAN, Wireless 802.11g, 6-in-1 card reader, 64MB nVidia GeForce FX Go 5700

Short summary description Acer Aspire Aspire1711SMi P4-2.8GHz XPHome 17 LCD 512MB DDR 80GB HDD Dual DVD-RW 43.2 cm (17") 1280 x 1024 pixels 0.5 GB NVIDIA GeForce FX Go5700:
This short summary of the Acer Aspire Aspire1711SMi P4-2.8GHz XPHome 17 LCD 512MB DDR 80GB HDD Dual DVD-RW 43.2 cm (17") 1280 x 1024 pixels 0.5 GB NVIDIA GeForce FX Go5700 data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire Aspire1711SMi P4-2.8GHz XPHome 17 LCD 512MB DDR 80GB HDD Dual DVD-RW, 2.8 GHz, 43.2 cm (17"), 1280 x 1024 pixels, 0.5 GB, 80 GB

Long summary description Acer Aspire Aspire1711SMi P4-2.8GHz XPHome 17 LCD 512MB DDR 80GB HDD Dual DVD-RW 43.2 cm (17") 1280 x 1024 pixels 0.5 GB NVIDIA GeForce FX Go5700:
This is an auto-generated long summary of Acer Aspire Aspire1711SMi P4-2.8GHz XPHome 17 LCD 512MB DDR 80GB HDD Dual DVD-RW 43.2 cm (17") 1280 x 1024 pixels 0.5 GB NVIDIA GeForce FX Go5700 based on the first three specs of the first five spec groups.

Acer Aspire Aspire1711SMi P4-2.8GHz XPHome 17 LCD 512MB DDR 80GB HDD Dual DVD-RW. Processor frequency: 2.8 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Internal memory: 0.5 GB. Total storage capacity: 80 GB. Discrete graphics adapter. Weight: 7.1 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Not supported
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
5:4
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.8 GHz
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
80 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Ultra-ATA/100
Compatible memory cards
Types of memory cards which can be used with this product.
SmartMedia
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
NVIDIA GeForce FX Go5700
Maximum graphics adapter memory
0.064 GB
Audio
Audio system
System used to play music or speech.
Audio system with two stereo speakers & one sub-woofer Microphone-in and headphone-out port Audio DJ music CD control buttons (with MP3 player)
Network
Networking features
Wake-on-LAN ready, 10/100/1000Mbps Gigabit Ethernet
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Acer Launch Manager Norton AntiVirus 2003 (90 days trial version) Adobe Acrobat Reader 5.0 NTI CD-Maker
Power
Power management
ACPI
Certificates
Certification
Windows XP ACPI DMI Temperature and humidity test Acoustics test Electrostatic discharge test Free drop test Weight pressure tests Shock and vibration test MTBF (Mean Time Between Failure) test Hinge life test Keyboard switch life test Hinge life test Keyboard switch life test
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
7.1 kg
Other features
Display
The description of display that can includes display type, resolution, size etc.
LCD
Power requirements
150W AC, 12 cell Li-Ion
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Home Edition
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Bundled hardware
150W AC-Adapter
Optical drive
DVD read speed
y
DVD write speed
y
DVD rewrite speed
y
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1 × CardBus type II 1 × RJ-11 jack for modem 1 × RJ-45 jack for Ethernet 1 × DC-in jack for AC adapter 1 × external VGA port 1 × microphone-in jack 1 × headphone-out jack 4 × USB 2.0 ports 1 × S-video-out (NTSC/PAL) port 1 × parallel port 1 × serial port 1 × PS/2-port 2 × IEEE 1394 port
Keyboard
Keyboard type
Standard 103-/105-/107-/109-key
Keyboard special features
Wireless on/off button with LED
Keyboard easy keys
Internet browser, email and 2 user-programmable keys
Video
Video adapter features
Microsoft DirectX 9.03
Customer service details
X