Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer ASPIRE 1357LMI_ATI_DUAL AMD ATHLONXP3000+ XPHOME EDITION 15TFT 512MB R 38.1 cm (15") 1024 x 768 pixels AMD Athlon 0.5 GB DDR-SDRAM 40 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ASPIRE 1357LMI_ATI_DUAL AMD ATHLONXP3000+ XPHOME EDITION 15TFT 512MB R
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.A1005.593
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15085
This statistic is based on the 87840 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85841 free Open Icecat users.
Info modified on: 04 Apr 2019 04:30:44
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Acer ASPIRE 1357LMI_ATI_DUAL AMD ATHLONXP3000+ XPHOME EDITION 15TFT 512MB R 38.1 cm (15") 1024 x 768 pixels AMD Athlon 0.5 GB DDR-SDRAM 40 GB :
The short editorial description of Acer ASPIRE 1357LMI_ATI_DUAL AMD ATHLONXP3000+ XPHOME EDITION 15TFT 512MB R 38.1 cm (15") 1024 x 768 pixels AMD Athlon 0.5 GB DDR-SDRAM 40 GB

ASPIRE 1357LMI Ati dual AMD athlon XP3000+
More>>>
Acer ASPIRE 1357LMI_ATI_DUAL AMD ATHLONXP3000+ XPHOME EDITION 15TFT 512MB R 38.1 cm (15") 1024 x 768 pixels AMD Athlon 0.5 GB DDR-SDRAM 40 GB:
The official marketing text of Acer ASPIRE 1357LMI_ATI_DUAL AMD ATHLONXP3000+ XPHOME EDITION 15TFT 512MB R 38.1 cm (15") 1024 x 768 pixels AMD Athlon 0.5 GB DDR-SDRAM 40 GB as supplied by the manufacturer

Packed with features that provide flexibility and enhanced efficiency ---for an affordable price---the Aspire 1350 boosts your productivity wherever you are.
Powerful Mobile AMD Athlon™ XP processor ensures swift, solid performance
Integrated AGP graphics core provides crisp and colourful images for demanding applications
14.1" or 15" display provides brilliant colours and high resolution to keep your eyes at ease
Microsoft DirectSound® and high-quality built-in stereo speakers make multimedia applications, movies and games come alive
A choice of a variety of optical drives including DVD-RW, and a floppy drive or 4-in-1 card reader, guarantee that you have what you need without peripheral clutter
Space-saving design offers the all-purpose utility of a desktop PC in a conveniently portable package
Pleasantly priced, fully functional and packed with performance

Short summary description Acer ASPIRE 1357LMI_ATI_DUAL AMD ATHLONXP3000+ XPHOME EDITION 15TFT 512MB R 38.1 cm (15") 1024 x 768 pixels AMD Athlon 0.5 GB DDR-SDRAM 40 GB:
This short summary of the Acer ASPIRE 1357LMI_ATI_DUAL AMD ATHLONXP3000+ XPHOME EDITION 15TFT 512MB R 38.1 cm (15") 1024 x 768 pixels AMD Athlon 0.5 GB DDR-SDRAM 40 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Acer ASPIRE 1357LMI_ATI_DUAL AMD ATHLONXP3000+ XPHOME EDITION 15TFT 512MB R, AMD Athlon, 1.8 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.5 GB, 40 GB

Long summary description Acer ASPIRE 1357LMI_ATI_DUAL AMD ATHLONXP3000+ XPHOME EDITION 15TFT 512MB R 38.1 cm (15") 1024 x 768 pixels AMD Athlon 0.5 GB DDR-SDRAM 40 GB:
This is an auto-generated long summary of Acer ASPIRE 1357LMI_ATI_DUAL AMD ATHLONXP3000+ XPHOME EDITION 15TFT 512MB R 38.1 cm (15") 1024 x 768 pixels AMD Athlon 0.5 GB DDR-SDRAM 40 GB based on the first three specs of the first five spec groups.

Acer ASPIRE 1357LMI_ATI_DUAL AMD ATHLONXP3000+ XPHOME EDITION 15TFT 512MB R. Processor family: AMD Athlon, Processor frequency: 1.8 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Weight: 3.7 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
AMD Athlon
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.8 GHz
Cache external
External (L2) cache size available for this product.
512 KB
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Memory upgrade
Memory upgrades for the product (capacity).
2 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
40 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Ultra-ATA/100
Graphics
Maximum graphics adapter memory
0.064 GB
Audio
Audio system
System used to play music or speech.
MS DirectSound-compatible audio system with two stereo speakers
Optical drive
CD read speed
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
24x
CD write speed
16x
CD rewrite speed
12x
DVD
Integrated 8x DVD/24x(16/12/24)CD-RW combo drive, or Integrated 2x DVD-Rewriter
DVD read speed
8x
Network
Networking features
Integrated 10/100 Mbps Fast Ethernet
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
BIOS User and Administrator passwords Acer Launch Manager Acer System Recovery CD Norton AntiVirus Adobe Acrobat Reader CyberLink PowerDVD NTI CD-Maker (for models featuring DVD/CD-RW combo drive and DVD-RW module)
Certificates
Certification
Temperature and humidity test Electrostatic discharge test Hinge life test Weight pressure tests Free drop test Shock and vibration test Keyboard Switch Life test Acoustics test MTBF (Mean Time Between Failure) test
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.7 kg
Technical details
Minimum system requirements
3000+, Microsoft Windows XP Home Edition, 15TFT, 512MB RAM (2x 256), 40GB HDD, Dual DVD-RW, LiIon, 56K modem, Wired & wireless Lan, no FDD, ATI 9200 64MB
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
334 x 287 x 42 mm
Power requirements
75W AC
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
63Wh Li-Ion battery pack
Hot keys
hotkey controls
Drive device, transfer rate
100 MB/s
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Special features
MPEG-2 DVD hardware Assisted capability
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1 x S-video-out (NTSC/PAL) port 1 x IEEE 1394 port 4 x USB 2.0 ports 1 x Type III or 1 x Type II CardBus PCMCIA slot 1 x RJ-11 jack for modem 1 x RJ-45 jack for Ethernet 1 x ECP/EPP-compliant parallel port 1 x external VGA port 1 x microphone-in jack 1 x headphone-out jack 1 x DC-in jack for AC adapter
Keyboard
Keyboard type
86/87/88-key Windows keyboard
Number of keyboard cursor keys
4
Keyboard function keys
12
Keyboard special features
Built-in touchpad pointing device with left and right click buttons, center scroll button
Keyboard easy keys
4 launch keys, including Internet browser, e-mail and 2 user-programmable keys
Customer service details
X