Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 1302XV A1600 20GB 256MB RAM 1.4GHz 14.1" 1024 x 768pixels

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 1302XV A1600 20GB 256MB RAM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.A0305.161
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11173
This statistic is based on the 74624 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72898 free Open Icecat users .
Info modified on: 15 Jul 2005
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Aspire 1302XV A1600 20GB 256MB RAM 1.4GHz 14.1" 1024 x 768pixels :
The short editorial description of Acer Aspire 1302XV A1600 20GB 256MB RAM 1.4GHz 14.1" 1024 x 768pixels

14.1TFT DVD XP Home LAN 56K
More>>>

Acer Aspire 1302XV A1600 20GB 256MB RAM 1.4GHz 14.1" 1024 x 768pixels:
The official marketing text of Acer Aspire 1302XV A1600 20GB 256MB RAM 1.4GHz 14.1" 1024 x 768pixels as supplied by the manufacturer
The Aspire 1300 is Acer’s response to small business and SOHO professionals in search of a comprehensive worktool that features high performance, solid features, and ease of portability that can double up as an impressive business and home entertainment PC.
For space - conscious private users looking for an easily transportable computer, the Aspire 1300 is ideal for use with home and multimedia applications, including Internet access and entertainment.
Short summary description Acer Aspire 1302XV A1600 20GB 256MB RAM 1.4GHz 14.1" 1024 x 768pixels:
This short summary of the Acer Aspire 1302XV A1600 20GB 256MB RAM 1.4GHz 14.1" 1024 x 768pixels data-sheet is auto-generated and uses the product title and the first six key specs.
Acer Aspire 1302XV A1600 20GB 256MB RAM, AMD Athlon, 1.4 GHz, 35.8 cm (14.1"), 1024 x 768 pixels, 20 GB
Long summary description Acer Aspire 1302XV A1600 20GB 256MB RAM 1.4GHz 14.1" 1024 x 768pixels :

Acer Aspire 1302XV A1600 20GB 256MB RAM. Processor family: AMD Athlon, Processor frequency: 1.4 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1024 x 768 pixels. Total storage capacity: 20 GB. Weight: 2.9 kg

This is an auto-generated long summary of Acer Aspire 1302XV A1600 20GB 256MB RAM 1.4GHz 14.1" 1024 x 768pixels based on the first three specs of the first five spec groups.
X