location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire One Happy 2-N57DQyy Intel Atom® N570 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
One Happy
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2-N57DQyy
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LU.SG00D.026
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29692
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:42:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire One Happy 2-N57DQyy Intel Atom® N570 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook Yellow
  • - Intel Atom® N570 1.66 GHz
  • - 25.6 cm (10.1") 1024 x 600 pixels LED backlight 5:3
  • - 1 GB DDR3-SDRAM 1066 MHz 1 x 1 GB
  • - 250 GB
  • - Intel® GMA 3150
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 3.0+HS
  • - Lithium-Ion (Li-Ion) 8 h
  • - Windows 7 Starter 32-bit
Warranty: 1 year
Long product name Acer Aspire One Happy 2-N57DQyy Intel Atom® N570 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Yellow :
The long product name of Acer Aspire One Happy 2-N57DQyy Intel Atom® N570 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Aspire One Happy 2-N57DQyy, 10.1" LED 1024 x 600, Intel Atom N570 1.66GHz, 1GB DDR3 1066MHz, SATA 250GB, Intel GMA 3150 64MB, 802.11b/g/n, Windows 7 Starter
More>>>
Acer Aspire One Happy 2-N57DQyy Intel Atom® N570 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Yellow:
The official description of Acer Aspire One Happy 2-N57DQyy Intel Atom® N570 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Express your passion.

The 2nd generation Aspire One Happy is a splash of tropical fun in four fruity colors: Banana Cream, Blueberry Shake, Papaya Milk, and Strawberry Yogurt. The textured liquid-droplet design of the cover will remind you of your favorite cool drink, while the color-matched power button, multi-gesture touchpad, and tropical wireless mouse (optional) complement your taste!

Eco-friendly performance.

The sights are always stunning on the 10.1" widescreen display, with energy-saving LED technology. An energy-efficient Intel® Atom™ processor uses less power to deliver smooth performance for longer battery life, and you can download and keep all the music, photos and videos you want on the large hard disk drive. What's more, the 2nd generation Aspire One Happy is designed with sustainability in mind -- it's mercury-free and complies with ENERGY STAR®, WEEE and RoHS.

Travel all you want!

Just one charge of the petite Acer MiniGo AC adapter will give you up to 8 hours of juice for updating your Facebook status, sharing funny video clips, or staying entertained with the latest music hits. For added travel convenience, the 2nd generation Aspire One Happy is available with interchangeable AC converters. This mini infotainment companion slips easily into your backpack or handbag -- it's just 1" (2.4 cm)2 thin and about 1 kg (2.65 lbs.)2, yet has a comfy 93% full-size keyboard with big keys for easy typing and a wide multi-gesture touchpad for fingertip navigation.

Ultimate connector.

The 2nd generation Aspire One Happy offers wired and wireless connectivity so you can share life with family and friends, surf the net, view photos and videos, and do serious research for school or work as you please. And, if you want to see and be seen, the Acer Crystal Eye webcam and microphone prepare you for quality face-to-face chats.

Short summary description Acer Aspire One Happy 2-N57DQyy Intel Atom® N570 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Yellow:
This short summary of the Acer Aspire One Happy 2-N57DQyy Intel Atom® N570 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire One Happy 2-N57DQyy, Intel Atom®, 1.66 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 250 GB

Long summary description Acer Aspire One Happy 2-N57DQyy Intel Atom® N570 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Yellow:
This is an auto-generated long summary of Acer Aspire One Happy 2-N57DQyy Intel Atom® N570 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Yellow based on the first three specs of the first five spec groups.

Acer Aspire One Happy 2-N57DQyy. Product type: Netbook. Processor family: Intel Atom®, Processor model: N570, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. On-board graphics card model: Intel® GMA 3150. Operating system installed: Windows 7 Starter. Product colour: Yellow. Weight: 1.3 kg

Source Testseek summary Average rating
Reviews
Updated:
2013-09-26 05:31:59
Uk has collected 16 expert reviews for Acer Aspire One Happy 2-N57DQyy Netbook 25.6 cm (10.1") Intel Atom® N570 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Yellow and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
techadvisor.co.uk
Updated:
2013-09-26 05:31:57
Acer always seems to bring something new with their netbooks, and it's no different this time around with the Acer Aspire One Happy 2 netbook. This unit comes with a distinctively eye catching colour choice, features the Intel Atom N570 processor and h...
Bottom line The Acer Aspire One Happy 2 sells for around £229 and for that price range you get a decent netbook that is well built, sports an attractive design, and provides a standard performance. Additionally it offers users the choice of booting with Microsoft...
70%
pcworld.in
Updated:
2013-09-26 05:31:58
always seems to bring something new with their netbooks, and it's no different this time around with the . This unit comes with a distinctively eye catching colour choice, features the N570 processor and has a dual boot feature allowing the user to...
Good Eye Pleasing Design, Good Build Quality, Attractive pricing...
Bad No Visible Performance Boost, Netbook innards are not easily accessible...
Bottom line The Acer Aspire One Happy 2 is a well built netbook with an eye pleasing design. It offers standard performance that is expected of a netbook and sells at an attractive price...
76%
tech2.com
Updated:
2013-09-26 05:31:58
Tablets are becoming fairly common these days. Most people are turning to them for all their Web usage. However, netbooks are still managing to chug along in the market. While previously, netbook manufacturers only had to deal with competition from...
Bottom line The Acer Aspire One Happy 2 is available in India at a market price of Rs. 15,739. This is a really good netbook and we were hard pressed to find any real flaws with it. Though the dual-boot feature is not heavily marketed, we found it to be this netbo...
75%
techtree.com
Updated:
2013-09-26 05:31:58
Expert Review MRP: Rs 16,500Street Price: This is what you get when a computer maker recruits a bunch of food-loving hippies to design a laptop. Fortunately, this isn't always a bad thing. The Happy 2 netbook is available in various...
Good Trendy looks; Lightweight; Great build quality; Well-priced.
Bad Ordinary battery performance.
80%
itp.net
Updated:
2014-06-19 01:11:42
Of its Aspire One Happy netbooks Acer says ‘Sweet, scented, sharp or fresh, no matter how you like your world, the Aspire One Happy lets you paint it the way you want it'. Our test sample featured a white and yellow finish, which Acer refers to as ‘Banana...
Bottom line While the Acer offer reasonable performance, its price and limited battery life mean you'll get more bangs for your buck elsewhere...
60%