Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire One AOD255-N55DQGkk25BT 1.5GHz N550 10.1" 1024 x 600pixels 3G Black Netbook

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
One
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AOD255-N55DQGkk25BT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LU.SDU0D.007
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11317
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 14 Dec 2017 19:15:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Aspire One AOD255-N55DQGkk25BT 1.5GHz N550 10.1" 1024 x 600pixels 3G Black Netbook :
The short editorial description of Acer Aspire One AOD255-N55DQGkk25BT 1.5GHz N550 10.1" 1024 x 600pixels 3G Black Netbook

Windows® 7 Starter - Display 10.1" LED CrystalBrite - Processor Intel Atom Dual Core N550 1.5Ghz - GUMA Intel GMA - Ram 1x1GB DDR2 - Hard disk 1*250GB - Wifi 802.11bgn - Bluetooth 3.0+HS - Multi-in-one card reader - Battery 6 cell 4400 mAh - Webcam HD CrystalEye 1.3Mp - Modulo 3G int. - Android Dual Boot - Black
More>>>

Acer Aspire One AOD255-N55DQGkk25BT 1.5GHz N550 10.1" 1024 x 600pixels 3G Black Netbook:
The official marketing text of Acer Aspire One AOD255-N55DQGkk25BT 1.5GHz N550 10.1" 1024 x 600pixels 3G Black Netbook as supplied by the manufacturer
Get fantasic mobile connectivity in just the shade that suits you with the 10.1" Aspire One D255. Available in five striking colors, the design is stylish and ultra-thin. Stay mobile with 8 hours of battery power and and get online anywhere you get a cell phone signal via optional 3G. Smart usability and easy "carry-ability" make this netbook ideal for everyday computing on the go.

Get the color that suits you best

You can choose from five colors to fit your style and personality: Aquamarine, Diamond Black, Sandstone Brown, Ruby Red and Seashell White. Get the one that matches your wardrobe best! The Aspire One D255 is a fashionable accessory decorated in attractive shades. Accentuating the elegant appearance are chrome-plated logos and a transparent power button that portrays a floating effect.

Full-day on-the-go power

Go all day on one charge! The Aspire One D255 lets you work, play, and stay in touch longer thanks to its 8-hour battery, plus an Intel® Atom™ processor and LED-backlit display, which consume less power. Charge up once wherever you go using the petite Acer MiniGo AC adapter, which is 34% lighter than typical adapters! Additionally, jet-setters will appreciate the interchangeable AC converters, which are always great for international travel.

Small form, big functionality

The Aspire One D255 is less than 1" thin and about 1 kg, so it's easy to carry wherever work or play takes you. Ultraportable yet fitted with regular-size notebook ergonomics, this netbook features a 93% standard-size keyboard with bigger keys for comfortable typing, and a wide multi-gesture touchpad for mouseless, fingertip navigation and control.

Universal connectivity

Multiple connectivity options keep you in touch with family, friends and colleagues. Enable high-speed sharing of media files or documents using Bluetooth® 3.0+HS, and connect to the Internet via Wi-Fi CERTIFIED™ technology, Fast Ethernet, or optional 3G. And the integrated Acer Crystal Eye webcam and microphone gear you up to engage in face-to-face chats with anyone in any part of the world.
Short summary description Acer Aspire One AOD255-N55DQGkk25BT 1.5GHz N550 10.1" 1024 x 600pixels 3G Black Netbook:
This short summary of the Acer Aspire One AOD255-N55DQGkk25BT 1.5GHz N550 10.1" 1024 x 600pixels 3G Black Netbook data-sheet is auto-generated and uses the product title and the first six key specs.
Acer Aspire One AOD255-N55DQGkk25BT, Intel® Atom™, 1.5 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 250 GB
Long summary description Acer Aspire One AOD255-N55DQGkk25BT 1.5GHz N550 10.1" 1024 x 600pixels 3G Black Netbook :

Acer Aspire One AOD255-N55DQGkk25BT. Product type: Netbook. Processor family: Intel® Atom™, Processor model: N550, Processor frequency: 1.5 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. 3G. Operating system installed: Windows 7 Starter. Colour of product: Black. Weight: 1.25 kg

This is an auto-generated long summary of Acer Aspire One AOD255-N55DQGkk25BT 1.5GHz N550 10.1" 1024 x 600pixels 3G Black Netbook based on the first three specs of the first five spec groups.
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Product type *
The sub-category of the product.
Netbook
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
25.6 cm (10.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 600 pixels
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
5:3
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.5 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Atom™
Processor model *
The model number for the processor in a computer.
N550
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
4
Processor cache
1 MB
Processor cache type
L2
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Thermal Design Power (TDP)
8.5 W
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
2 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1066 MHz
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 1 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
250 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Hard drive interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,SD
Audio
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera resolution (numeric)
1.3 MP
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100 Mbit/s
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
3.0+HS
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Performance
GPS (satellite)
Global Positioning System (GPS) is a space-based satellite navigation system that provides location and time information in all weather conditions, anywhere on or near the Earth where there is an unobstructed line of sight to four or more GPS satellites. The system provides critical capabilities to military, civil and commercial users around the world. It is maintained by the United States government and is freely accessible to anyone with a GPS receiver.
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Starter
Processor special features
Processor ARK ID
50154
Battery
Number of battery cells
6
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
8 h
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
4400 mAh
Power
Power supply
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
40 W
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.25 kg
Width *
The measurement or extent of something from side to side.
259 mm
Depth *
The distance from the front to the back of something.
185 mm
Height
The measurement of the product from head to foot or from base to top.
24 mm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
802.11bgn
Graphics adapter family
Intel
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
259 x 185 x 24 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-05-06
Testseek has collected 43 expert reviews for Acer Aspire One AOD255-N55DQGkk25BT and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
74%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-05-06
We’re fans of Acer’s Aspire One netbook range, particularly now the facelift has improved the netbooks’ looks, so we were expecting good things from the new D255. It stands out from similar netbooks because it has Google’s Android operating system inst...
Bottom line A well-designed netbook with solid performance and battery life, although Android seems like an unnecessary inclusion...
100%
pcpro.co.uk
Updated:
2013-05-06
The Acer Aspire One D255's physical design is understated. Apart from the slight bulge of the 4,400mAh battery at the rear, it measures only 24mm thick, and that slim figure is matched with a gloss-black lid and an attractive strip of metallic grey stretc...
Bottom line An affordable dual-core netbook that puts in a sterling all-round performance...
83%
computeractive.co.uk
Updated:
2013-05-06
The Acer Aspire One D255 is an update to the D260 netbook we reviewed recently.Acer's rather silly naming convention means there are several D255 models available, with different prices and specifications.The one we are looking at is the AOD255-N55DQws...
Good Looks good; comes with Office Starter software...
Bad Quality of touchpad and keyboard not the great; Android operating system is pointless...
Bottom line A bit more expensive than some netbooks, but this good-looking, relatively powerful model is good value – just make sure you get the right model...
80%
pocket-lint.com
Updated:
2013-05-06
Tweet The Acer Aspire One D255 serves up a new Intel Atom N550 processor, offering dual cores, as well as two operating systems – Windows 7 Starter and Android 2.2. We’re big fans of Android in mobile phones, but we’ve questioned Android on netbooks b...
Good Price, dual core Atom makes it a smooth operator...
Bad Android seems to lack purpose, some build quality complaints...
Bottom line The Acer Aspire One D255 isn’t the best looking netbook out there, but like Acer netbooks we’ve seen in the past, it does incorporate some of the newest hardware at a price that’s hard to beatKey specs1.3 megapixels, 3.5mm jack, Android, Ethernet, Memo...
80%
pcadvisor.co.uk
Updated:
2013-05-06
Product Code: LU.SDR0D.023 The Acer Aspire One D255 is a 10-inch netbook from Acer's Aspire One range. There's nothing new in the Acer Aspire One D255 netbook compared to its 10-inch predecessors - Acer Aspire One 532h and Acer Aspire One D260 - in t...
Bottom line The Acer Aspire One D255 sells for a price of £293 For that price you get a decent 10-inch netbook with a fresh new look, standard performance and features, and excellent battery life. And the Acer Aspire One D255 does come with Android 1.6 which boot...
80%
gadgetspeak.com
Updated:
2013-05-06
Adding to its popular Aspire One family of products, Acer has released the D255 model. This is a 10.1-inch netbook...
72%
techradar.com
Updated:
2013-05-06
Despite the rise of tablet devices, the netbook market still charges on. The Acer Aspire One D255 (£286 inc. VAT) is one of the latest and, with manufacturers looking to set their products apart from the rest, runs the smartphone-centric Android (2.1)...
Good Long battery life, large keyboard, build quality...
Bad Colours look washed out, Android is unnecessary...
70%
v3.co.uk
Updated:
2013-05-06
The Acer Aspire D255 joins the growing ranks of devices that offer dual-boot of two operating systems, in this instance Windows 7 Starter and Android 2.1, which allows you to switch between the two as you work.However, there appears to be little clear...
Good Lightweight; good battery; adequate specifications...
Bad Slow processor; small keyboard; no application store for Android...
Bottom line The Acer Aspire D255 is something of a mixed blessing, as many netbooks are. Lightweight and with good battery life, it is annoyingly slow at times and awkward to use. The dual-boot mode is interesting, and no doubt the future for many devices, but th...
60%
trustedreviews.com
Updated:
2013-05-06
With super-affordable laptops like the Dell Inspiron M101z and cut-throat competition putting ever more pressure on the netbook segment, manufacturers are increasingly trying to differentiate their offerings from the crowd. Some, such as the Samsung NF210...
Good Dualcore Atom CPU, Dual boot Android & Windows, Wellbuilt...
Bad Largely mediocre specifications, Android navigation needs touch...
Bottom line Available in a wide range of colours, this compact and well-built Acer netbook offers not only dual-core computing but also the unique advantage of switching between Android and Windows 7 at will. Unfortunately, both Acer's Android 2.1 implementation and...
60%
channelpro.co.uk
Updated:
2013-05-06
An affordable dual-core netbook that puts in a sterling all-round performance The Acer Aspire One D255’s physical design is understated. Apart from the slight bulge of the 4,400mAh battery at the rear, it measures only 24mm thick, and that slim figure...
0%
itreviews.com
Updated:
2013-05-06
Netbooks appeal to a variety of users, from the youthful, highly mobile social networking crowd to business people needing a small, light computer that can perform multiple undemanding tasks and provide swift access to the Net. And it's their very pop...
Bottom line As with most of the Aspire One range, the D255 is a relatively fast and efficient netbook with the added bonus of a new dual-core CPU and a comfortably large keyboard. However, the battery life is low, and the hook' of having an Android OS alongside Wi...
0%
Show all
X