Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire One 532h-Purple Netbook 25.6 cm (10.1") 1024 x 600 pixels Intel Atom® 1 GB DDR2-SDRAM Windows 7 Starter

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
One
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire One 532h-Purple
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LU.SBN0D.003
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8732
This statistic is based on the 91603 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89561 free Open Icecat users.
Info modified on: 18 May 2020 16:32:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Aspire One 532h-Purple Netbook 25.6 cm (10.1") 1024 x 600 pixels Intel Atom® 1 GB DDR2-SDRAM Windows 7 Starter :
The short editorial description of Acer Aspire One 532h-Purple Netbook 25.6 cm (10.1") 1024 x 600 pixels Intel Atom® 1 GB DDR2-SDRAM Windows 7 Starter

Intel® Atom™ processor N450, Microsoft® Windows® 7 Starter, 10.1" TFT WSVGAG CrystalBrite LED, 1GB DDR2 RAM (1x 1GB), 160GB HDD, 3-cell (4hours 2200mAh) Li-ion, 10/100Mbit LAN & Wireless LAN 802.11b/g + Draft-n, Intel® GMA 3150 64MB VGA, Multi-in-1 card reader, 0.3MP CrystalEye, Purple
More>>>
Acer Aspire One 532h-Purple Netbook 25.6 cm (10.1") 1024 x 600 pixels Intel Atom® 1 GB DDR2-SDRAM Windows 7 Starter:
The official marketing text of Acer Aspire One 532h-Purple Netbook 25.6 cm (10.1") 1024 x 600 pixels Intel Atom® 1 GB DDR2-SDRAM Windows 7 Starter as supplied by the manufacturer

Big things do come in small packages! The 10.1" Aspire One 532h features the next-generation processor for netbooks, built-in Wi-Fi®, optional 3G, a high-def display and more -- all packed in a petit form that's less than one-inch thin and weighs about 1 kg. What's more, up to 8 hours of battery life gives you all the power you need to stay connected, so you can get the most out of life while you're on the move.

Larger than life
Email, blog, chat and surf all you want! The new processor for netbooks handles Internet multitasking easily, delivering up to 15% better performance than previous-generation processors while lowering power consumption to extend battery life. You need only a single charge to get up to 10 hours of cable-free power! The 720p HD display presents crisp, clear imagery in true 16:9 scale, perfect for streaming videos and online activities. The large-capacity hard disk drive saves tons of music and videos, while the multi-in-1 card reader enables convenient transfer of photos from a digital camera or other mobile device. To complete your mobile enjoyment, the Aspire One 532h features two built-in stereo speakers to trumpet the hottest hits!

Small world
Go the distance without moving an inch -- engage in face-to face communication anywhere with the Acer Crystal Eye webcam and built-in digital microphone. Keep in touch with family and friends, trek the world, or learn new stuff by connecting to the Internet via Wi-Fi®, Fast Ethernet or the optional 3G.

Fine details -- big deal!
The Aspire One 532h is the size of a small folder, yet the keyboard is 93% standard size with large keys for better typing. The compact design features a battery that fits flush into the chassis, further streamlining the netbook's look. The multi-gesture touchpad gives you total control over your documents and photos with simple two-finger motions, and the anti-slip microbead texture of the touchpad offers more precise control and a nice feel.

Short summary description Acer Aspire One 532h-Purple Netbook 25.6 cm (10.1") 1024 x 600 pixels Intel Atom® 1 GB DDR2-SDRAM Windows 7 Starter:
This short summary of the Acer Aspire One 532h-Purple Netbook 25.6 cm (10.1") 1024 x 600 pixels Intel Atom® 1 GB DDR2-SDRAM Windows 7 Starter data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire One 532h-Purple, Intel Atom®, 1.66 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, Windows 7 Starter

Long summary description Acer Aspire One 532h-Purple Netbook 25.6 cm (10.1") 1024 x 600 pixels Intel Atom® 1 GB DDR2-SDRAM Windows 7 Starter:
This is an auto-generated long summary of Acer Aspire One 532h-Purple Netbook 25.6 cm (10.1") 1024 x 600 pixels Intel Atom® 1 GB DDR2-SDRAM Windows 7 Starter based on the first three specs of the first five spec groups.

Acer Aspire One 532h-Purple. Product type: Netbook. Processor family: Intel Atom®, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows 7 Starter. Product colour: Purple. Weight: 1.11 kg

Design
Product type *
The sub-category of the product.
Netbook
Product colour *
The colour e.g. red, blue, green, black, white.
Purple
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
25.6 cm (10.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 600 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
5:3
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Atom®
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.66 GHz
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
667 MHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
1 GB
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 1 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
1x SO-DIMM
Storage
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
160 GB
HDD size
The amount of data that the hard drive can store.
2.5"
Audio
Audio system
System used to play music or speech.
High Definition Audio
Number of built-in speakers
2
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera resolution (numeric)
0.3 MP
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Starter
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Acer eRecovery Management, Adobe Reader 9, Adobe Flash Player 10, eSobi, Microsoft Office Personal 2007, Acer Launch Manager, Norton Online Backup, Acer Video Conference Manager, Windows Live Essentials — Wave 3 (Mail, Photo Gallery, Live Messenger, Writer)
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
2200 mAh
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
4 h
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.11 kg
Width *
The measurement or extent of something from side to side.
258.5 mm
Depth *
The distance from the front to the back of something.
185 mm
Height
The measurement of the product from head to foot or from base to top.
25.2 mm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
IEEE 802.11b/g/n
Display
The description of display that can includes display type, resolution, size etc.
TFT
Graphics adapter
GMA 3150
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 01:21:16
Uk has collected 36 expert reviews for Acer Aspire One 532h-Purple Netbook 25.6 cm (10.1") 1024 x 600 pixels Intel Atom® 1 GB DDR2-SDRAM Windows 7 Starter and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 01:21:16
Nl heeft 36 proffesionele recensies verzameld voor Acer Aspire One 532h-Purple Paars Netbook 25,6 cm (10.1") 1024 x 600 Pixels Intel Atom® 1 GB DDR2-SDRAM Windows 7 Starter. Het gemiddelde van deze proffesionele recensies is 79 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 01:21:16
Fr a recueilli 36 avis d’experts pour Acer Aspire One 532h-Purple Violet Netbook 25,6 cm (10.1") 1024 x 600 pixels Intel Atom® 1 Go DDR2-SDRAM Windows 7 Starter et la note moyenne est de 79 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 01:21:16
De hat 36 Expertenmeinungen über Acer Aspire One 532h-Purple Violett Netbook 25,6 cm (10.1 Zoll) 1024 x 600 Pixel Intel Atom® 1 GB DDR2-SDRAM Windows 7 Starter eingeholt. Das duchschnittliche Epertenrating ist 79 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 01:21:16
Testseek ha raccolto 36 recensioni da parte di esperti per Acer Aspire One 532h-Purple Porpora Netbook 25,6 cm (10.1") 1024 x 600 Pixel Intel Atom® 1 GB DDR2-SDRAM Windows 7 Starter e la valutazione media da parte degli esperti è di 79 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 01:21:16
Es ha coleccionado 36 opiniones de expertos para Acer Aspire One 532h-Purple Púrpura Netbook 25,6 cm (10.1") 1024 x 600 Pixeles Intel Atom® 1 GB DDR2-SDRAM Windows 7 Starter y la calificación media es 79 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 01:21:16
Dk har samlet 36 ekspertanmeldelser for Acer Aspire One 532h-Purple Lilla Netbook 25,6 cm (10.1") 1024 x 600 pixel Intel Atom® 1 GB DDR2-SDRAM Windows 7 Starter og den gennemsnitlige ekspertbedømmelse er 79 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 01:21:16
Se har samlat in 36 experttester för Acer Aspire One 532h-Purple Lila Netbook 25,6 cm (10.1") 1024 x 600 pixlar Intel Atom® 1 GB DDR2-SDRAM Windows 7 Starter och det genomsnittliga betyget är 79 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
79%
Source Review comments Score
trustedreviews.com
Updated:
2011-08-14 01:21:15
Despite being 'brand new' Intel's Pine Trail Atom platform doesn't offer too much improvement over its predecessor in terms of functionality. As such, while technically new, we're still looking at netbooks from every manufacturer that are more or less cl...
Bottom line While not a bad effort, the Acer Aspire One 532h-2Dr suffers for being very similar to its Packard Bell sibling and not offering enough incentive over cheaper, previous generation machines that are considerably cheaper. It won't let you down, but neither...
70%
pocket-lint.com
Updated:
2011-08-14 01:21:15
The Acer Aspire One 532h represents an incremental step-up over the company's Aspire One 531 notebook launched in the middle of lasst year. As such it doesn't make any substantial changes to the netbook line; this isn't a netbook that brings with it a...
Good Long battery life, good keyboard, newly designed lightweight powerpack...
Bad Design not very exciting, 1GB RAM could be improved on...
Bottom line An impressive battery life and nice keyboard make this a netbook to consider, but it doesn't bring much excitement to the partyKey specs3.5mm jack, Li-ion battery, MemoryStick, SD, SDHC, USB, VGA, Wi-Fi, Windows 7...
80%
expertreviews.co.uk
Updated:
2011-08-14 01:21:16
Another 10.1in netbook might not seem particularly exciting, but with its Aspire One 532 Acer has turned to Intel's latest processor, the 1.66GHz Atom N450. We first saw this processor in Asus' Eee PC 1005PE. The main benefit of this chip is that it's...
Bottom line The Acer Aspire One 532h is a decent netbook in isolation and has a pretty good screen, but it's too expensive and is outperformed by cheaper alternatives...
60%
pcadvisor.co.uk
Updated:
2011-08-14 01:21:16
Product Code: LU.SAQ0D.166 Netbooks based on Intel's Pine Trail Atom chips are now available, and the Acer Aspire One 532h is Acer's latest offering based on the new Atom chip. Not only is the Acer Aspire One 532h slimmer and trimmer compared to the...
Bottom line The Acer Aspire One 532h's clincher is its price. For around £290 this is a very good netbook. Not only that, the Aspire One 532h has a better keyboard and touchpad, offers respectable performance, very good battery life and great value for money...
80%
Zdnet.com.au
Updated:
2011-11-04 01:50:31
Acer has become one of the most successful purveyors of netbooks by relying on a simple premise: price beats everything. While HP, Dell and others give lip service to low-end models while upselling you toward AU$900 netbooks, the Acer Aspire One s...
Bottom line The Acer Aspire One 532h is just as good for basic tasks as netbooks costing more, making it a solid sub-AU$600 option.
75%
tweaktown.com
Updated:
2014-03-28 01:08:56
I look at lots of netbooks as any frequent reader knows and most of them are all the same. Today I am going to be looking at the Acer Aspire One 532h-2326 netbook that packs in the new Atom N450 Pine Trail processor. The new processor doesn't reall...
Bottom line At the end of the day the Acer Aspire One 532h-2326 is not a netbook you buy if you want the fastest performing machine out there. The Acer Aspire One 532h-2326 is a machine to buy based on price since it is one of the cheaper netbooks available. Y...
95%
hardware.info
Updated:
2011-08-14 01:21:15
1 product gekoppeld aan dit artikel Pine TrailDe afgelopen tijd is er veel aandacht geweest voor het nieuwe Pine Trail platform van Intel en inmiddels zijn de nodige netbooks op basis van dit nieuwe platform op de markt gekomen, bijvoorbeeld de Acer As...
Bottom line Acer zet met de Aspire One 532h een interessante netbook neer. Een goede werktijd op de accu, een hoge resolutie en een interessante prijs. Wat wil je nog meer? Nou, Bluetooth had wat ons betreft wel ingebouwd mogen zijn en ook - maar dat is vrijwel s...
0%
tweakers.net
Updated:
2012-11-19 02:00:56
Ik heb deze laptop nu net een paar dagen, en ben er zeer tevreden mee. Ik heb deze aangeschaft, onder anderen voor school. Natuurlijk is het altijd handig om een klein computertje bij...
Good Prijs kwaliteit verhouding, Featureset, Mobiliteit...
Bad Kleur aanduidingen, Toetsenbord is even wennen...
Bottom line Een compleet pakketje voor een goeie prijs. De doos was nog amper open en ik was al tevreden. Zoek je een mini-laptop waar je nog eens wat op kan en die niet al te duur is, dan is dit een aanrader! Gebruikt onder besturingsysteem Windows 7...
100%
computerbild.de
Updated:
2011-08-14 01:21:15
Tchibo stellt das Acer Aspire One 532 für 299 Euro ins Verkaufsregal. Ob Sie für das Geld lieber 27 Kilo Espresso kaufen sollten oder ob das handliche Netbook die bessere Wahl ist, erfahren Sie hier...
0%
magnus.de
Updated:
2011-08-14 01:21:15
Für die Verbindung zur Außenwelt stellt das Acer neben Fast-Ethernet und WLAN-N auch noch Bluetooth bereit. Ein sinnvolles Ausstattungsdetail ist das Touchpad mit Gestenunterstützung. Bei der Akkulaufzeit rangiert das Acer...
100%
focus.de
Updated:
2011-08-14 01:21:15
Matthias MattingDie Tastatur bietet auch Vieltippern Komfort. Nur wenige Sonderzeichen-Tasten sind kleiner als der Rest. Das Aspire One 532h ist der Nachfolger des Aspire One 531. Es hat sich allerdings mehr getan, als die „+1“ vermuten lässt. Zum e...
Bottom line MEHR DURCHBLICKWer ein Aspire One 532h online bestellt, muss sich vergewissern, dass die Ausstattung die gewünschte ist. Das Display gibt es nämlich nach Wahl außer glänzend auch noch matt. Und den 6-Zellen-Akku sollte man sich nicht entgehen lassen...
0%
betabuzz.de
Updated:
2011-08-24 01:04:24
Das Acer Aspire One 532h ist ein kompaktes Netbook für Einsteiger. Die Ausstattung des dunkelrot-schwarz gestalteten Geräts (andere sind ebenfalls Farben erhältlich) orientiert sich an vergleichbaren Modellen des Netbook-Segments. So rechnet das Acer...
Good günstig, schnelles WLAN, große Festplatte, starker Akku, leicht und kompakt...
Bad kein Bluetooth, schwache MultimediaPerformance, kein optisches Laufwerk, durchwachsene Verarbeitung...
Bottom line Das Acer Aspire One 532h ist ein Netbook wie jedes andere, allerdings zu einem besonders günstigen Preis. Hersteller Acer, der mittlerweile auf eine breite Erfahrung in dem hartumkämpften Marktsegment zurückblicken kann, hat leider weder Innovationen...
72%
hwupgrade.it
Updated:
2011-08-14 01:21:15
I netbook non sono una moda passeggera: può piacere o meno ma si tratta di un fatto ormai assodato. Sin dalla loro apparizione sul mercato, che ha visto il colosso taiwanese Asus fare da apripista con il suo Eee PC 700 ad una miriade di soluzioni più o...
0%
pcworld.it
Updated:
2011-08-14 01:21:15
Un progetto nuovoLa disponibilità da parte di Intel dei nuovi processori Atom della serie PineTrail ha portato inevitabilmente a un rinnovo completo di gamma da parte di tutti i produttori di netbook, compresa Acer, che nel 2009 è stata uno dei maggio...
Good Autonomia eccellente, alimentatore compatto come quelli per gli smartphone, connettività 3G opzionale.
Bad Il tasto Enter non si trova al tatto per la mancanza della tradizionale forma a L rovesciata. Manca lo switch per attivare e disattivare le connessioni wireless.
80%
pcself.com
Updated:
2014-05-14 01:13:49
Il netbook Acer Aspire One 532h-2Db è stato uno dei primi ad utilizzare la piattaforma Intel Pine Trail. L'estetica è gradevole e il portatile è comodo da trasportare. La configurazione hardware prevede Processore Intel Atom N450 (1.66GHz), display 10.1"...
90%
retera.ru
Updated:
2014-04-09 01:09:38
Нетбуки нового поколения Pine Trail-M начинают активно заполнять рынок мобильных компьютеров. Не так давно мы уже рассматривали первого представителя данной платформы – Samsung N150-JA01, и вот уже компания ACER предлагает свой вариант нового нетбука – AC...
Good легкий вес, компактные размеры, матрица с высоким разрешением, блок питания со съемным штекером, удобная клавиатура, превосходное время автономной работы, свободный слот miniPCIE, низкая стоимость...
Bad нагрев основания, неудобный тачпад, вебкамера 0.3 Мп без видеозаписи...
Bottom line Модель ACER Aspire One 532h-2Ds получилась полностью в духе ACER. Чтобы довести до пользователя продукт нового поколения по достойной стоимости, производителю пришлось экономить на материалах корпуса. Дешевый белый матовый пластик за счет высокого коэффиц...
0%
tech2.com
Updated:
2011-08-14 01:21:14
Acer laptops are known for offering value for money and awesome price-performance ratio, and the same trend is seen in their netbooks as well. . They’re powerful, affordable and portable. Then there’s , and now, the new Acer Aspire One AO532h, which n...
90%
infoworld.com
Updated:
2011-08-14 01:21:15
The only thing holding this netbook back is the weird chiclet-slash-regular keyboard and the unindented touchpad, both of which are cool-looking but take a lot of getting used to. Still, the Acer Aspire One 532h is a sturdy little netbook with a good price...
60%
pcworld.com_techhive.com
Updated:
2011-08-14 01:21:15
When the Apple iPad shipped, pundits noted that netbook sales declined. In fact, the iPad had little to do with the decline in netbook shipments--the decline had already begun well before Apple's tablet arrived in the hands of enthusiastic users. As fo...
Good Inexpensive, Very compact...
Bad Display resolution is too limited, Keyboard and touchpad are frustrating...
Bottom line In the 532h-2588, Acer has produced a very average netbook at a relatively low price, with all the drawbacks and strengths of the class...
60%
pcworld.com_techhive.com
Updated:
2011-08-14 01:21:15
Acer is looking to stay ahead in the netbook market with its Aspire One 532h. Though it's not a tremendous upgrade over the previous Aspire One models, the 532h is a solid, decently priced netbook. Acer may have skimped a little on the keyboard and to...
Good Machine has a sturdy overall feel, Inexpensive...
Bad Keyboard very slippery and hard to type on, Touchpad/mouse buttons poorly designed...
Bottom line The Aspire One 532h is reasonably priced, but the keyboard and touchpad could use a makeover...
60%
devhardware.com
Updated:
2011-08-14 01:21:15
Today we'll be reviewing both a netbook and a full-fledged laptop, the Acer Aspire One 532h-2326 and the Toshiba Satellite E205-S1904, respectively. One or the other of them will more than likely suit your portable computing needs.Acer Aspire One 532h-...
0%
maximumpc.com
Updated:
2011-08-14 01:21:15
Acer takes a jaunt down the Pine Trail, but doesn't really break new ground First things first: This is not a revolution. Although the Acer Aspire One AO532h boasts Intel’s new Pine Trail processor, the Atom N450, it’s no game changer. Instead, think o...
Good Wellcrafted; decent performance; excellent battery life; roomy hard drive; inexpensive.
Bad Still just an Atompowered netbook; mushy keys; fingerprint magnet.
80%
tech2.com
Updated:
2011-08-14 01:21:15
This one is a brand new netbook by Acer, a brand that has the credit of being one of the earliest adopters of Intel’s new Pine Trail system, which, in the case of netbooks, mainly comprises the new Atom N450, and a new chipset called the Intel NM10. In...
80%
pcmag.com
Updated:
2011-08-14 01:21:15
It's an endless saga with Acer's and perhaps the world's most popular line of netbooks, as it readies yet another one. The Aspire One (532h-2326) ($350 street) is the update to the Aspire One (D250-1958) and it adds some significant hardware changes...
Good Almost 10 hours of battery life with new platform. Keyboard is now 93% of full size. Wider touchpad than its predecessor. Very inexpensive. New, lighter AC adapter.
Bad Lacks design appeal. Mouse buttons need tuning.
Bottom line The Acer Aspire One (532h-2326) boasts nearly 10 hours of battery life and new and improved keyboard, but looks weigh this netbook down...
70%
i4u.com
Updated:
2011-08-14 01:21:16
Today I am looking at the Acer Aspire One 532h netbook. This is the latest Aspire One netbook to hit the market sporting the new Intel Pine Trail Atom processor. If you are in the market for a netbook with good battery life and performance for a small...
Good Great price, Good keyboard, Decent performance...
Bad Lots of screen glare...
Bottom line The Acer Aspire One 532h is the machine to own for netbook shoppers on a budget wanting a good all around netbook. The only thing that really stands out in a crowd about the Acer Aspire One 532h is its fantastic price. blog comments powered by Disqus...
90%
pcmag.com
Updated:
2011-08-14 01:21:16
Acer and HP appear to be Costco's favorite netbook suppliers, since they also happen to be the cheapest and mostly widely sold in this space. The Acer Aspire One (532h-2268) ($300 street) deviates from the Acer Aspire One (AO532h-2326) slightly, in...
Good Over 9 hours of battery life with new Intel parts. Keyboard is now 93% of full size. Wider touchpad than its predecessor. Very inexpensive. New, lighter AC adapter. Two-year warranty.
Bad Lacks design appeal. Mouse buttons need tuning.
Bottom line The Acer Aspire One (AO532h-2268) is still one of the most inexpensive netbooks in the business and Costco is selling this model with a 2-year warranty and over 9 hours of battery life...
80%
pcworld.in
Updated:
2011-08-14 01:21:16
Netbooks based on Intel's Pine Trail Atom chips are out and about, and the Aspire One 532h is Acer's latest offering based on the new Atom chip. Not only is it slimmer and trimmer compared to the Aspire One D250, has a near-full sized keyboard, but it'...
Good Inexpensive, HD 720 playback, Better keyboard, Multigesture touchpad, Battery life...
Bad WiFi DraftN, Gigabit LAN...
Bottom line The Acer Aspire One 532h's clincher is its price. For Rs. 17,420, this is a very good netbook--a good Rs. 8,000 cheaper than the MSI Wind U135 (which does offer Windows 7 and greater hard drive space). Not only that, the Aspire One 532h has a better k...
84%
Laptopmag.com
Updated:
2011-08-14 01:21:16
Like other netbook makers, Acer is refreshing its line with the new Intel Atom N450 processor (Pine Trail), which promises similar performance but greater endurance. Also like its competitors, Acer has tweaked the design, adding a keyboard with the sam...
Good Sleek two-tone design, Long battery life, Relatively large, textured touchpad, Above-average audio quality...
Bad Chassis picks up fingerprints, Keyboard feels a bit cramped, Lower left side runs hot...
Bottom line Acer’s newest netbook features a stylish design and over 8 hours of battery life for a lower price than its competitors.
80%
engadget.com
Updated:
2011-08-14 01:21:16
Acer's maintained a steady lead in the race to sell as many netbooks as possible in the past year. That's largely because the Taiwanese manufacturer figured out early that basic netbooks at lower prices would fly off shelves. And the new Aspire One 532h d...
Good Very affordable, New Intel Atom Pine Trail processor, Wellspaced keyboard...
Bad Unacceptably glossy lid, Cramped touchpad, Poor viewing angles...
Bottom line We have no doubt that Acer will sell loads of Aspire One 532hs. No, not because it's the best netbook on the market, but because it's the one with the best price. Sure, it doesn't have the keyboard or battery life of the $380 Eee PC 1005PE, but that's the...
0%
computershopper.com
Updated:
2011-08-14 01:21:16
When it comes to netbooks, you can count on Acer for sleek looks and affordability, and Acer’s latest, the Aspire One AO532h, is no exception. Starting at a low $299 but equipped with a netbook-standard mix of components, the 10.1-inch AO5...
Good Competitive price; good performance; loud speakers...
Bad Flimsy keyboard; streaming video skips; subpar Webcam...
Bottom line Acer’s Pine Trail netbook offers above-average performance at a price that puts most other netbooks to shame...
80%
about.com
Updated:
2011-08-14 01:21:16
Well Priced, Good Battery Life For Battery Size, Above Average Audio Quality, Lower Capacity 6cell Battery, Smaller 160GB Hard Drive, Keyboard Could Use More Space Between Keys...
80%
computerworld.com
Updated:
2014-05-08 01:10:47
Despite the emergence of trendy new devices like Apple's iPad, netbooks will continue to be one of the fastest-growing notebook segments, according to market research firm DisplaySearch. In a December 2009 report, the company predicted that sales of wh...
Bottom line How we tested Performance test results More reviews Latest CW reviews Read more about Mobile and Wireless in Computerworld's Mobile and Wireless Topic Center. Prev page 1 2 3 4 5 6...
0%
smartson.se
Updated:
2011-08-14 01:21:15
Acer Aspire One 532H sticker främst ut med ett konkurrenskraftigt pris och bra batteritid. Även tangentbordet får en hel del beröm. Prestandan och anslutningsmöjligheterna är varken bättre eller sämre i jämförelse med övriga datorer i klassen. Snygg yt...
Bottom line Acer Aspire One 532H har bra batteritid men också ett konkurrenskraftigt pris och bekvämt tangentbord. I övrigt sticker inte prestandan ut mot övriga i klassen...
0%
firstpost.com
Updated:
2016-12-27 12:10:11
Acer laptops are known for offering value for money and awesome price-performance ratio, and the same trend is seen in their netbooks as well. . They’re powerful, affordable and portable. Then there’s , and now, the new Acer Aspire One AO532h, which n...
90%
pcworld.in
Updated:
2016-12-27 12:10:11
Netbooks based on Intel's Pine Trail Atom chips are out and about, and the Aspire One 532h is Acer's latest offering based on the new Atom chip. Not only is it slimmer and trimmer compared to the Aspire One D250, has a near-full sized keyboard, but it'...
Good Inexpensive, HD 720 playback, Better keyboard, Multigesture touchpad, Battery life...
Bad WiFi DraftN, Gigabit LAN...
Bottom line The Acer Aspire One 532h's clincher is its price. For Rs. 17,420, this is a very good netbook--a good Rs. 8,000 cheaper than the MSI Wind U135 (which does offer Windows 7 and greater hard drive space). Not only that, the Aspire One 532h has a better k...
84%
Customer service details
Array
X