Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire One 752h-742kG25 Netbook Black 29.5 cm (11.6") 1366 x 768 pixels Intel® Celeron® M 2 GB DDR2-SDRAM Windows 7 Home Premium

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
One
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire One 752h-742kG25
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LU.SB702.033
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6733
This statistic is based on the 95028 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92827 free Open Icecat users.
Info modified on: 18 May 2020 16:32:00
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Acer Aspire One 752h-742kG25 Netbook Black 29.5 cm (11.6") 1366 x 768 pixels Intel® Celeron® M 2 GB DDR2-SDRAM Windows 7 Home Premium:
This short summary of the Acer Aspire One 752h-742kG25 Netbook Black 29.5 cm (11.6") 1366 x 768 pixels Intel® Celeron® M 2 GB DDR2-SDRAM Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire One 752h-742kG25, Intel® Celeron® M, 1.3 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, Windows 7 Home Premium

Long summary description Acer Aspire One 752h-742kG25 Netbook Black 29.5 cm (11.6") 1366 x 768 pixels Intel® Celeron® M 2 GB DDR2-SDRAM Windows 7 Home Premium:
This is an auto-generated long summary of Acer Aspire One 752h-742kG25 Netbook Black 29.5 cm (11.6") 1366 x 768 pixels Intel® Celeron® M 2 GB DDR2-SDRAM Windows 7 Home Premium based on the first three specs of the first five spec groups.

Acer Aspire One 752h-742kG25. Product type: Netbook. Processor family: Intel® Celeron® M, Processor frequency: 1.3 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 1.4 kg

Design
Product type *
The sub-category of the product.
Netbook
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
29.5 cm (11.6")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.3 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Celeron® M
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
2 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Storage
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
250 GB
HDD size
The amount of data that the hard drive can store.
2.5"
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,MS PRO,SD,xD
Audio
Audio system
System used to play music or speech.
High Definition Audio
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera resolution (numeric)
0.3 MP
Network
Wi-Fi
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Home Premium
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Acer Crystal Eye, Acer eRecovery Management, Acer Launch Manager, Acer Video Conference Manager (VCM), Adobe Flash Player 10, Adobe Reader, CyberLink PowerDVD, eSobi, Google Toolbar, Microsoft Windows Live Essentials Wave, My WinLocker, Norton Online Backup, Oberon GameZone
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
6 h
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width *
The measurement or extent of something from side to side.
285 mm
Depth *
The distance from the front to the back of something.
204 mm
Height (front)
The height of the frontside of the product.
2.21 cm
Height (rear)
Height of the backside of the product.
3 cm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.4 kg
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
IEEE 802.11b/g/n
Display
The description of display that can includes display type, resolution, size etc.
TFT
Graphics adapter
GMA 4500MHD
Source Testseek summary Average rating
Reviews
Updated:
2013-05-06 03:50:21
Uk has collected 1 expert review for Acer Aspire One 752h-742kG25 Netbook Black 29.5 cm (11.6") 1366 x 768 pixels Intel® Celeron® M 2 GB DDR2-SDRAM Windows 7 Home Premium and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-06 03:50:21
Nl heeft 1 proffesionele recensie voor Acer Aspire One 752h-742kG25 Netbook Zwart 29,5 cm (11.6") 1366 x 768 Pixels Intel® Celeron® M 2 GB DDR2-SDRAM Windows 7 Home Premium gevonden en de beoordeling is 100 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
100%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-06 03:50:21
Fr a recueilli 1 avis d’experts pour Acer Aspire One 752h-742kG25 Netbook Noir 29,5 cm (11.6") 1366 x 768 pixels Intel® Celeron® M 2 Go DDR2-SDRAM Windows 7 Home Premium et la note moyenne est de 100 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
100%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-06 03:50:20
De hat 1 Expertenmeinung für Acer Aspire One 752h-742kG25 Netbook Schwarz 29,5 cm (11.6 Zoll) 1366 x 768 Pixel Intel® Celeron® M 2 GB DDR2-SDRAM Windows 7 Home Premium zusammengestellt, die Beurteilung ist 100 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
100%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-06 03:50:20
Testseek ha raccolto 1 recensione da parte di esperti per Acer Aspire One 752h-742kG25 Netbook Nero 29,5 cm (11.6") 1366 x 768 Pixel Intel® Celeron® M 2 GB DDR2-SDRAM Windows 7 Home Premium e la valutazione è di 100 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
100%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-06 03:50:20
Es ha coleccionado 1 opiniones de expertos para Acer Aspire One 752h-742kG25 Netbook Negro 29,5 cm (11.6") 1366 x 768 Pixeles Intel® Celeron® M 2 GB DDR2-SDRAM Windows 7 Home Premium y la calificación media es 100 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
100%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-06 03:50:21
Dk har samlet 1 ekspertanmeldelse for Acer Aspire One 752h-742kG25 Netbook Sort 29,5 cm (11.6") 1366 x 768 pixel Intel® Celeron® M 2 GB DDR2-SDRAM Windows 7 Home Premium og bedømmelsen er 100 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
100%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-06 03:50:21
Se har samlat in 1 experttest för Acer Aspire One 752h-742kG25 Netbook Svart 29,5 cm (11.6") 1366 x 768 pixlar Intel® Celeron® M 2 GB DDR2-SDRAM Windows 7 Home Premium och det genomsnittliga betyget är 100 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
100%
Source Review comments Score
tweakers.net
Updated:
2013-05-06 03:50:20
Reden van aankoop Ik heb de netbook gekocht om mijn huidige laptop, die nu nog als portable EN desktop functioneert, te vervangen als portable. Mijn eisen waren als volgt: * een klein...
Good Zeer stil en koel, Voelt stevig aan, Accu duur, Toetsenbord en touchpad...
Bad Net niet sterk genoeg voor 1080p Video (valt weg na update), Buitenkant is zeer vlek gevoelig...
100%