location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire One 721-142ki AMD Athlon II Neo K145 Netbook 29.5 cm (11.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
One
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
721-142ki
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LU.SB002.453 show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101325
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:18:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire One 721-142ki AMD Athlon II Neo K145 Netbook 29.5 cm (11.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook Black
  • - AMD Athlon II Neo K145 1.8 GHz
  • - 29.5 cm (11.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1066 MHz
  • - 500 GB HDD
  • - Ethernet LAN 10,100 Mbit/s
  • - Lithium-Ion (Li-Ion) 5.5 h
  • - Windows 7 Home Premium 64-bit
More>>>
Short summary description Acer Aspire One 721-142ki AMD Athlon II Neo K145 Netbook 29.5 cm (11.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:
This short summary of the Acer Aspire One 721-142ki AMD Athlon II Neo K145 Netbook 29.5 cm (11.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire One 721-142ki, AMD Athlon II Neo, 1.8 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire One 721-142ki AMD Athlon II Neo K145 Netbook 29.5 cm (11.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:
This is an auto-generated long summary of Acer Aspire One 721-142ki AMD Athlon II Neo K145 Netbook 29.5 cm (11.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

Acer Aspire One 721-142ki. Product type: Netbook. Processor family: AMD Athlon II Neo, Processor model: K145, Processor frequency: 1.8 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 1.4 kg

Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 02:02:35
Uk has collected 15 expert reviews for Acer Aspire One 721-142ki AMD Athlon II Neo K145 Netbook 29.5 cm (11.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
techradar.com
Updated:
2011-08-17 02:02:34
When it comes to slim, compact laptops for studying and working on, the Acer Aspire One 721 is a great choice. It combines some of the better aspects of netbooks – namely, convenience, portability and streamlined dedication – with the more comforta...
Good Great portability, Good screen, Battery life...
Bad Basic performance...
70%
liliputing.com
Updated:
2011-08-17 02:02:35
At first glance, the Acer Aspire One 721 is little more than a larger version of the Aspire One 521 netbook I reviewed earlier this summer. Both models have the same AMD Athlon II Neo K125 CPU and ATI Radeon HD 4225 graphics. They both have wide, flat...
Bottom line The Acer Aspire One 721 isn’t the fastest 11.6 inch laptop I’ve tested. It doesn’t have the best graphics performance. And it doesn’t have the longest battery life. But it’s among the best performing laptops I’ve tested in its class, which is saying a...
0%
pcworld.com_techhive.com
Updated:
2011-08-17 02:02:35
If you've lusted after Acer's TimelineX 1830T ultraportable but don't have $700, you can get much the same experience from the company's $430 (as of 8/25/2010) Aspire One 721 netbook. The two units are outwardly identical, but the 721 substitutes a far...
Good Smooth video, Very portable...
Bad Lackluster input ergonomics, Sluggish application load times...
Bottom line If you're not expecting great performance, this is a nice step up from a netbook.
50%
notebookcheck.net
Updated:
2011-08-17 02:02:35
Martina Osztovits, 08/10/2010 Like the recently tested Aspire One 521, the Aspire One 721 shows up in 11.6" format with Athlon II Neo, DDR3-RAM, ATI HD4225 and HDMI and goes head to head with the Intel-based netbook competition. Following the Aspire...
Good good application performance, usable graphic performance, quiet, nice input devices, communication equipment (3G and Bluetooth 3.0 optional)...
Bad reflective display, limited display brightness, relatively short battery life...
Bottom line Review Acer Aspire One 721 Notebook Martina Osztovits, 08/10/2010 Netbook with subnotebook performance, round two. Like the recently tested Aspire One 521, the Aspire One 721 shows up in 11.6" format with Athlon II Neo, DDR3-RAM, A...
84%
hardwarecentral.com
Updated:
2011-08-17 02:02:35
Choosing a mobile PC can feel like an exercise in compromise. We want the system we carry to be portable and affordable, but we also want it to offer solid performance and a load of features. Maybe this is why so many netbooks are equipped so similarl...
73%
Laptopmag.com
Updated:
2011-08-17 02:02:35
For just a little more than the cost of an Atom-powered netbook, the Acer Aspire One 721-3574 ($429) sports a larger 11.6-inch display, a more comfortable keyboard, and a faster AMD Athlon II Neo processor paired with ATI graphics for HD video playback...
Good Sophisticated, sleek design, Comfortable full-size keyboard, Bright and crisp display, Plays mainstream games and HD video...
Bad Battery life way too short, Small touchpad, Mediocre webcam...
Bottom line It performs better and is more comfortable to use than a typical netbook, but this 11.6-inch machine's poor battery life is a big strike against it.
50%
engadget.com
Updated:
2013-02-10 01:01:21
On the surface Acer's 10.1-inch Aspire One 521 and 11.6-inch Aspire One 721 appear to be fairly run-of-the-mill netbooks -- or ultraportables for those that are morally opposed to calling a laptop with a 11.6-inch display a netbook. They're rather smal...
Bottom line We had a hunch AMD was sitting on some good stuff given the number of laptop makers that have been picking up their new chips, but, as they say, seeing is believing. These two laptops aren't perfect and their battery life is disappointing, but for thei...
0%