Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire One AO 751h -52BGw White Netbook 29.5 cm (11.6") 1366 x 768 pixels Intel® Atom™ 1 GB DDR2-SDRAM 3G Windows XP Home Edition

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire One AO 751h -52BGw
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LU.S800B.043
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8231
This statistic is based on the 87045 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85048 free Open Icecat users.
Info modified on: 16 Jan 2020 10:47:06
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Acer Aspire One AO 751h -52BGw White Netbook 29.5 cm (11.6") 1366 x 768 pixels Intel® Atom™ 1 GB DDR2-SDRAM 3G Windows XP Home Edition:
This short summary of the Acer Aspire One AO 751h -52BGw White Netbook 29.5 cm (11.6") 1366 x 768 pixels Intel® Atom™ 1 GB DDR2-SDRAM 3G Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire Aspire One AO 751h -52BGw, Intel® Atom™, 1.33 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 1 GB, Windows XP Home Edition

Long summary description Acer Aspire One AO 751h -52BGw White Netbook 29.5 cm (11.6") 1366 x 768 pixels Intel® Atom™ 1 GB DDR2-SDRAM 3G Windows XP Home Edition:
This is an auto-generated long summary of Acer Aspire One AO 751h -52BGw White Netbook 29.5 cm (11.6") 1366 x 768 pixels Intel® Atom™ 1 GB DDR2-SDRAM 3G Windows XP Home Edition based on the first three specs of the first five spec groups.

Acer Aspire Aspire One AO 751h -52BGw. Product type: Netbook. Processor family: Intel® Atom™, Processor model: Z520, Processor frequency: 1.33 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. 3G. Operating system installed: Windows XP Home Edition. Product colour: White. Weight: 1.35 kg

Design
Product colour *
The colour e.g. red, blue, green, black, white.
White
Product type *
The sub-category of the product.
Netbook
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
29.5 cm (11.6")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.33 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Atom™
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
1
Processor model *
The model number for the processor in a computer.
Z520
Processor threads
2
Processor cache
0.512 MB
Processor cache type
L2
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
PBGA441
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
533 MHz
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
32-bit
Processor series
Intel Atom Z500 series
Processor codename
Silverthorne
Bus type
FSB
FSB Parity
No
Stepping
C0
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® SCH US15W
Thermal Design Power (TDP)
2 W
Scenario Design Power (SDP)
0.96 W
Tjunction
90 °C
Number of Processing Die Transistors
47 M
Processing Die size
26 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
2 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
800 MHz
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
1x SO-DIMM
Storage
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
HDD size
The amount of data that the hard drive can store.
2.5"
SSD capacity
The Solid State Drive's data storage capacity.
160 GB
Audio
Number of built-in speakers
2
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera resolution (numeric)
0.3 MP
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
Charging port type
DC-in jack
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Home Edition
Trial software
- Microsoft Works SE 9 with Office Home and Student 2007 - McAfee Internet Security Suite
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
- Acer eRecovery Management - Google Toolbar - Google Desktop - Google Setup - Adobe Reader 9 - Adobe Flash Player 10 - Microsoft.NET Framework 2.0 - Customized Internet Explorer 7.0 - eSobi - Carbonite online backup Windows Media Player 10 Acer Game Zone Communication/ISP applications: - Acer Video Conference Manager 4.0 - Windows Live Essentials — Wave 3 (Mail, Photo Gallery, Live Messenger, Writer)
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
13 mm
Supported instruction sets
SSE2,SSE3,SSSE3
Processor code
SLB2H
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
35466
Intel® vPro™ Platform Eligibility
No
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
5200 mAh
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
6 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.35 kg
Width *
The measurement or extent of something from side to side.
284 mm
Depth *
The distance from the front to the back of something.
198 mm
Height
The measurement of the product from head to foot or from base to top.
25.4 mm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
802.11 b/g
Display
The description of display that can includes display type, resolution, size etc.
TFT
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 10:15:07
Uk has collected 78 expert reviews for Acer Aspire One AO 751h -52BGw White Netbook 29.5 cm (11.6") 1366 x 768 pixels Intel® Atom™ 1 GB DDR2-SDRAM 3G Windows XP Home Edition and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 10:15:09
Nl heeft 78 proffesionele recensies verzameld voor Acer Aspire One AO 751h -52BGw Wit Netbook 29,5 cm (11.6") 1366 x 768 Pixels Intel® Atom™ 1 GB DDR2-SDRAM 3G Windows XP Home Edition. Het gemiddelde van deze proffesionele recensies is 80 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 10:15:07
Fr a recueilli 78 avis d’experts pour Acer Aspire One AO 751h -52BGw Blanc Netbook 29,5 cm (11.6") 1366 x 768 pixels Intel® Atom™ 1 Go DDR2-SDRAM 3G Windows XP Home Edition et la note moyenne est de 80 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 10:15:07
De hat 78 Expertenmeinungen über Acer Aspire One AO 751h -52BGw Weiß Netbook 29,5 cm (11.6 Zoll) 1366 x 768 Pixel Intel® Atom™ 1 GB DDR2-SDRAM 3G Windows XP Home Edition eingeholt. Das duchschnittliche Epertenrating ist 80 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 10:15:07
Testseek ha raccolto 78 recensioni da parte di esperti per Acer Aspire One AO 751h -52BGw Bianco Netbook 29,5 cm (11.6") 1366 x 768 Pixel Intel® Atom™ 1 GB DDR2-SDRAM 3G Windows XP Home Edition e la valutazione media da parte degli esperti è di 80 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 10:15:09
Es ha coleccionado 78 opiniones de expertos para Acer Aspire One AO 751h -52BGw Blanco Netbook 29,5 cm (11.6") 1366 x 768 Pixeles Intel® Atom™ 1 GB DDR2-SDRAM 3G Windows XP Home Edition y la calificación media es 80 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 10:15:09
Dk har samlet 78 ekspertanmeldelser for Acer Aspire One AO 751h -52BGw Hvid Netbook 29,5 cm (11.6") 1366 x 768 pixel Intel® Atom™ 1 GB DDR2-SDRAM 3G Windows XP Home Edition og den gennemsnitlige ekspertbedømmelse er 80 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 10:15:09
Se har samlat in 78 experttester för Acer Aspire One AO 751h -52BGw Vit Netbook 29,5 cm (11.6") 1366 x 768 pixlar Intel® Atom™ 1 GB DDR2-SDRAM 3G Windows XP Home Edition och det genomsnittliga betyget är 80 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 10:15:09
Es has recollit 25 revisions d'experts per Acer Aspire One AO 751h -52BGw Blanc Netbook 29,5 cm (11.6") 1366 x 768 Pixeles Intel® Atom™ 1 GB DDR2-SDRAM 3G Windows XP Home Edition i la qualificació mitjana dels experts és de 74 sobre 100. La puntuació mitjana reflecteix l'opinió de la comunitat d'experts sobre este producte. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
74%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 10:15:09
Testseek има добиено 25 оцени од експерти за Acer Aspire One AO 751h -52BGw Бела Мрежен лаптоп 29,5 cm (11.6") 1366 x 768 пиксели Intel® Atom™ 1 GB DDR2-SDRAM 3G Windows XP Home Edition, при што просечната оцена на експертите е 74 од 100. Просечната оцена го отсликува погледот на експертите кон овој производ. Кликнете долу и употребете го Testseek за да извршите преглед на сите оцени, наградите со кои се има здобиено производот, и заклучоците.
74%
Source Review comments Score
3g.co.uk
Updated:
2011-09-25 10:14:34
it’s a solid device and a good addition to the Aspire One range. Acer Aspire One ZA3...
Good For Acer Aspire One ZA3, A goodvalue device with a highdefinition LED display and good battery life that allows you to go online via a variety of methods.
Bad for Acer Aspire One ZA3...
Bottom line Despite its slow processing power, the Acer Aspire One ZA3 is a solid and competent device for media and web browsing at a good price...
80%
tracyandmatt.co.uk
Updated:
2016-12-10 01:08:54
Acer Aspire One Review – Appliance computingAnother day, yet another small cheap portable computer. This time it’s the Acer Aspire One. After having been wowed by the MSI Wind of recent, I was keen to see how the Acer compared as it takes a different a...
Bottom line I liked the Aspire One. It feels quite well put together, the software is solid, reliable and well matched to the hardware so the machine is surprisingly fast and responsive. I am a little disappointed in the operating system and software suite insofar...
0%
igizmo.co.uk
Updated:
2016-12-10 01:08:54
On a tight budget? Then take a look at the Aspire One, the closest thing you'll find Light / Cheap / Lots of extras Poor battery life with basic battery Acer's Aspire One bucks the trend for netbooks to be getting bigger and pricier, with a budget offe...
Good Light, Cheap, Lots of extras...
Bad Poor battery life with basic battery...
80%
zath.co.uk
Updated:
2016-12-10 01:08:54
I’ve always been a big fan of good things in small packages. I remember spending almost a month’s pay on the Toshiba Libretto 70CT. Known as a sub-notebook, it was about the size of a VHS cassette although slightly slimmer, but it weighed a lot more. I...
0%
itreviews.com
Updated:
2016-12-10 01:08:54
Chic, compact, ultra-portable and priced well below the competition, Acers Aspire One is a worthy opponent to its mini laptop rivals at Asus and HP. However, its not as Net-versatile and it suffers from a short battery life. Review sample provided b...
0%
expertreviews.co.uk
Updated:
2016-12-10 01:08:54
Mighty mouse. Appealingly affordable, partly due to the lack of a Windows licence. With the lid closed, the Aspire One is just 29mm thick, making it the slimmest netbook on test. Its also among the lightest, beaten only by the Apricot. So as far a...
80%
gadgetshow.channel5.com
Updated:
2016-12-10 01:08:54
The Acer Aspire One is a new release from Quanta Computers. It comes in slender, elegant-looking notebook based on Intel Atom Platform. It has N270 Intel Processor and Intel 82801GB Controller. The 3-cell battery is just enough 3 hours use while the 6...
80%
computeractive.co.uk
Updated:
2016-12-10 01:08:54
You could say that it’s just typical: after waiting more than a decade for an affordable, portable notebook computer, three turn up at once.Acer’s Aspire One is launching alongside the Asus Eee 901 but even in an increasingly crowded market it stands o...
Good Stupendously cheap; great keyboard; clever multicard storage system...
Bad Mediocre battery; Linux OS feels a little rough around the edges...
Bottom line Staggeringly good value, with a decent screen and good keyboard...
100%
itpro.co.uk
Updated:
2016-12-10 01:08:54
Take the relatively curt battery life on the chin, and your cash buys you a fantastically capable netbook. We hope that any minor wrinkles will be ironed out by the time production units are available, but for now, the Aspire one wins a well-deserved R...
Bottom line Take the relatively curt battery life on the chin, and your cash buys you a fantastically capable netbook. We hope that any minor wrinkles will be ironed out by the time production units are available, but for now, the Aspire one wins a well-deserved R...
83%
pcadvisor.co.uk
Updated:
2016-12-10 01:08:54
With more than a passing nod to the Asus Eee PC, and in particular the new Asus Eee PC 901, with the Acer Aspire One Acer has taken on the concept of affordable mini-laptop – and improved upon it. Comparisons between the Acer Aspire One and Asus Ee...
Bottom line A few glitches aside such as near-useless track buttons, and no user adjustable screen brightness, the Acer Aspire One is the current pick of the breed. Figure in the curvier styling and shiny colours, and Acer moves to the top of the list, especially...
90%
zdnet.co.uk
Updated:
2016-12-10 01:08:55
The Acer Aspire One is better than most netbooks. Its fantastic for anyone requiring a small, cheap machine for basic productivity tasks. However, the battery life lets it down slightly.
Good Great keyboard, Usable Linux operating system, Affordable price, Dual SD card slots...
Bad Small, oddly designed touchpad, Poor battery life...
Bottom line The Acer Aspire One is better than most netbooks. Its fantastic for anyone requiring a small, cheap machine for basic productivity tasks. However, the battery life lets it down slightly...
86%
Zdnet.com.au
Updated:
2016-12-10 01:08:55
The Acer Aspire One is better than most netbooks and is fantastic for anyone who wants a small, cheap machine on which to type and surf the Web. However, its battery life lets it down slightly. Acer says the Aspire One is not a laptop. It might look an...
Good Great keyboard, Easy to use OS, Price, Twin SD card slots...
Bad Small, oddly designed mouse trackpad, Poor battery life...
Bottom line The Acer Aspire One is better than most netbooks. Its fantastic for anyone who wants a small, cheap machine on which to type and surf the Web. However, its battery life lets it down slightly.
88%
pocket-lint.com
Updated:
2016-12-10 01:08:55
If youre strapped for cash its a good compromise but its the least effective mini-notebook to date...
Good Decent performance, reasonable battery life...
Bad Awkward interface, fanless so gets warm...
Bottom line If youre strapped for cash its a good compromise but its the least effective mini-notebook to date...
60%
techradar.com
Updated:
2016-12-10 01:08:55
To try and differentiate its latest mini-laptop from the current rash of releases, Acer is referring to its Aspire One (£199 inc. VAT) as a two-handed internet device.The idea is that youll use it for browsing the internet and consuming media instea...
Good The price is right, Nice size, Atom processor...
Bad Build isnt great, Storage method is odd...
Bottom line To try and differentiate its latest mini-laptop from the current rash of releases, Acer is referring to its Aspire One (£199 inc. VAT) as a two-handed internet device.The idea is that youll use it for browsing the internet and consuming media instea...
90%
shinyshiny.tv
Updated:
2016-12-10 01:08:55
Heres another one of those cheap as chips notebooks, fondled here by Kat and Dan. The Acer Aspire picks up where the eeePC left off last week, and by all accounts, its worth every one of the 23,500 pennies it costs.
0%
stuff.tv
Updated:
2016-12-10 01:08:55
Video review: The new must-have ultra-portable and perfect in every way, apart from the battery life...
Good Very light. Quick to boot. Perfectly priced...
Bad Battery life only two hours. No Bluetooth...
Bottom line The new must-have ultra-portable and perfect in every way, apart from the battery life...
100%
alphr.com
Updated:
2016-12-10 01:08:55
Asus' Eee range might have had an easy ride for the last few months, but the challengers are arriving thick and fast. Now Acer's Aspire one has landed, can it finally mark the end of Asus' dominance, or is it just another jumped-up pretender? Before we...
Bottom line Acer's Aspire one makes a splash. A great keyboard, a fine screen and a keen price make for a simply superb netbook...
83%
Lesnumeriques.com
Updated:
2016-12-10 01:08:54
J'ai une bonne et une mauvaise nouvelle. L'écran de l'Aspire One testé (version bêta) est mat ! Malheureusement, ce ne sera pas le cas de la version commercialisée qui sera, elle, brillante. La définition de sa dalle e...
Good Très compact, Boot très rapidement, Léger, Facile à utiliser, 2h d'autonomie en lecture de film...
Bad Le son (casque et enceintes), Dalle brillante dans la version finale, Difficile de taper longtemps au clavier, Limité dans ses possibilités...
Bottom line Très facile d'utilisation, ultracompact, le netbook d'Acer ne déçoit pas à partir du moment ou on sait à quoi s'attendre : envois d'e-mails, un peu de traitement de texte, vidéos non HD... Toutefois, 8 Go de s...
60%
01net.com
Updated:
2016-12-10 01:08:55
Dans la série «qui n'a pas encore son clone de l'EEE PC?», Acer vient de lancer son netbook, qu'il a appelé Aspire One. Si la compacité et la légèreté sont les critères majeurs de ces minis ordinateurs portables, l'autonomie en est un autre. C'est p...
Good Le poids et la compacité, Le choix entre disque dur et mémoire flash, Le processeur Atom, Le choix entre Windows XP et Linux, Le prix...
Bad La quantité de Ram par défaut, La question de lergonomie...
Bottom line Hormis Packard Bell, les acteurs qui se sont lancés sur les traces de lEee PC dAsus sont loin dêtre de la même envergure. Larrivée dAcer dans la partie (et aussi, dans une mesure différente de MSI), pourrait changer la donne et ébranler lhégémoni...
60%
Chip.de
Updated:
2011-09-25 10:14:41
Das Aspire One 751H bietet dank 11,6 Zoll-Display-Diagonale mehr Auflösung und zeigt er mehr Informationen an als herkömmliche Netbooks. Was der Mini sonst noch alles kann, verrät unser Test...
72%
magnus.de
Updated:
2016-12-10 01:08:54
Im Netbook-Bereich hat sich einiges getan: Die Displays werden größer, die Grafikchips schneller und die Laufzeiten länger. Lesen Sie hier, was die neue Netbook-Generation besser kann...
Bottom line Der EeePC 1005HA ist ein grundsoli­des Netbook mit Standardkomponenten und schnellem n-WLAN. Es ist gut verarbeitet, die Tastatur könnte jedoch besser sein. In der Praxis liefen WMV-Videos in 720p-HD-Qualität auf allen Netbooks mit N270-CPU...
76%
teltarif.de
Updated:
2016-12-10 01:08:54
In Deutschland pendeln insgesamt rund 30 Millionen Menschen. Davon sind zirka 360 000 berufstätige Wochenendpendler. 1,5 Millionen von ihnen legen mehr als 50 Kilometer Fahrstrecke zu ihrem Arbeitsplatz zurück. Viele verbringen täglich zwei Stunden "au...
0%
Chip.de
Updated:
2016-12-10 01:08:55
Das Acer Aspire one ist nicht nur eine heiße Alternative zu den Eee-PC-Modellen von Asus, sondern auch das erste Mini-Notebook mit Intels neuer Atom-Plattform. Diese ist speziell für die neue Notebook-Kategorie "NetBooks" gedacht und vor allem auf den...
0%
pcworld.it
Updated:
2011-09-25 10:15:07
Questa settimana è stato annunciato ufficialmente il nuovo Aspire One 751 di Acer, il primo ultraportatile dell’azienda Taiwanese che è fra i maggiori produttori mondiali di questa fascia di computer. Abbiamo avuto l’occasione di poterlo provare in te...
Good Ulrasottile con il display più grande della categoria ma peso contenuto, buone prestazioni, connettività 3G, comodo da usare e ha lo stesso prezzo dei prodotti con display da 10 pollici.
Bad In corrispondenza del disco fisso la base si scalda leggermente durante l’uso.Guardate la photogallery con tutte le immagini dellAspire One 751h...
95%
pcself.com
Updated:
2016-12-10 01:08:54
Il settore dei mini-notebook, di recente battezzati netbook, sta riscuotendo sempre più successo tra giovani e meno giovani. Le previsioni dicono che il numero dei prodotti appartenenti a questa categoria venduti nel 2008 ammonta a 30 milioni. Ricordiamo...
90%
tecnozoom.it
Updated:
2016-12-10 01:08:54
L’estetica dell’ è decisamente piacevole, con finiture lucide, che sono presenti anche intorno alla cornice dello schermo. presenta un display LCD Acer Crystal Brite da 8,9 pollici di diagonale con una risoluzione massima di 1024x600 pixel e in grado d...
Good Design; Ottima durata della batteria; Prezzo contenuto; Connettività 3G...
Bad Memoria flash scarsa; No masterizzatore...
Bottom line L'Acer Aspire One è stato il primo netbook lanciato da questo produttore sulla scia del famoso Eee PC di Asus e, infatti, presenta più o meno le stesse caratteristiche del rivale, quindi dimensioni compatte, prezzo contenuto, ottima batteria e, come l...
80%
hwupgrade.it
Updated:
2016-12-10 01:08:55
Pochi giorni fa, in occasione del Computex 2008 di Taipei, Acer ha presentato il nuovo Aspire One, modello appartenente alla categoria indicata ormai come Netbook o Nettop. L'ingresso di Acer in questo nuovo segmento di mercato era atteso e preannuncia...
Bottom line L'acquisto di un Aspire One deve essere effettuato in modo consapevole: l'utente deve aver chiaro che non avrà a disposizione un piccolo notebook ma un dispositivo per accedere al web, per gestire la posta elettronica e la messaggistica a cui si aggiun...
0%
laptopworld.dk
Updated:
2011-09-25 10:15:01
Acer er aktuelle med en "update" af jeres meget populære Aspire One Serie, Dennis har kigget nærmere på den "lille ny" og hvilke forbedringer som Acer har fundet frem til os.Produktet er navngivet Acer Aspire One 751h.Produktet kommer ind på testbænke...
Bottom line Acer er aktuelle med en "update" af jeres meget populære Aspire One Serie, Dennis har kigget nærmere på den "lille ny" og hvilke forbedringer som Acer har fundet frem til os.Produktet er navngivet Acer Aspire One 751h.Produktet kommer ind p...
0%
retera.ru
Updated:
2014-04-17 01:14:17
В качестве «сердца» нетбука выступает не привычный Intel Atom N270/N280, а Intel Atom Z520. Спроектированный для MID-устройств (mobile internet devices) и более известный под названием «Silverthorne», Intel Atom доступен в нескольких вариантах (с остальны...
Good Длительное время автономной работы; , Удобная fullsized клавиатура, Достойная конфигурация RAM/HDD, Тонкий  и элегантный корпус, 11.1" матрица с HDразрешением, Наличие всех необходимых коммуникаций...
Bad Низкопроизводительный процессор...
Bottom line Очень спорный аппарат получился у Acer. С одной стороны использование более большой матрицы с HD-разрешением и клавиатурой, однако, HD-контент нельзя воспроизводить комфортно. С другой стороны, конфигурация нетбука больше напоминает обычный ноутбук, однак...
0%
infoworld.com
Updated:
2011-09-25 10:14:34
It's a shame. The AO751 potentially has so much right, but a few key bungles keep me from throwing my weight behind Acer's big-boned netbook. Maybe a deluxe model with a better CPU or a discrete GPU? Maybe less preinstalled gunk to clean out? Whatever the case, as shipped today, this model is tough to recommend.
60%
mobilechoiceuk.com
Updated:
2011-09-25 10:14:35
A decent, portable computer for casual media and web use, despite some clunky added software Others to consider Asus Seashell 1005HA User opinions(0) Add opinion Read all opinions...
Good High-def LED display, able to get online via Wi-Fi, Ethernet or 3G SIM, good battery life, excellent value...
Bad Slower than comparable netbooks, too much preloaded softwareLook and Feel...
Bottom line A decent, portable computer for casual media and web use, despite some clunky added software...
60%
Osnews.com
Updated:
2011-09-25 10:14:36
Geeks.com, home to cheap laptops and discounted netbooks sent us over the Acer Aspire One AO751h for a review. The AO751h is in-between of a small laptop and a netbook and so it makes it an interesting item to investigate.The model we received comes wi...
0%
techtree.com
Updated:
2011-09-25 10:14:42
I think Acer has hit a home run with this Netbook of theirs. Known as the AO751h, this is by far the cheapest 12-inch Netbook Ive come across. When I say cheap, it doesnt mean Acer has compromised on quality. The build and finish is top notch (althou...
Good Comfortable keypad, good battery life, slim design, easily upgradable, attractive pricing...
Bad Underpowered Z520 CPU, feels a bit plasticky...
Bottom line I think Acer has hit a home run with this Netbook of theirs. Known as the AO751h, this is by far the cheapest 12-inch Netbook Ive come across. When I say cheap, it doesnt mean Acer has compromised on quality. The build and finish is top notch (althou...
80%
techspot.com
Updated:
2011-09-25 10:14:46
The first generation of netbooks comprised little more than overpriced toys that gave us a glimpse into the future of this emerging mobile market. Tiny screens, even smaller solid state storage and an overall cheap look and feel initially kept many use...
Bottom line With regards to overall form and function, Acer did a nice job with the 751h. You will notice some reflections and glaring in brightly-lit environments due to its glossy screen, but that is a small price to pay for this beauty. As was the case in our...
0%
anandtech.com
Updated:
2011-09-25 10:14:49
Finding ways to differentiate your product in the notebook market can be difficult. Most companies are currently going with the Intel Atom N270/N280 CPU combined with the 945GSE chipset. The result is that performance is nearly identical between simila...
0%
pcworld.com_techhive.com
Updated:
2011-09-25 10:14:51
Would You Buy This? 0Yes 0No Acer Aspire ONE 751H Test Scores Overall 78 Performance 82 Features 77 Design 75 Full Test Report » Before You Buy How to Buy a Laptop How to Buy a Netbook Top All-Purpose Laptops Top Power Laptops Top Ultraportable Laptops...
Good Goodsized screen, Large, comfortable keyboard...
Bad Horrid mouse button...
78%
tomsguide.com
Updated:
2011-09-25 10:14:54
On the hunt for student-friendly notebooks, peripherals, and accessories? Check out our guide to outfitting a student lair with the most practical gear. Back To School season is upon us, but this year feels different. Students want to be prepared for...
0%
slashgear.com
Updated:
2011-09-25 10:14:55
It’s probably fair to say that we haven’t been particularly impressed with what we’ve heard about Acer’s Aspire One 751. The phrase “pretty but dumb” has been muttered more than once, an aesthetically pleasing machine but one lacking in processing powe...
0%
about.com
Updated:
2011-09-25 10:14:56
Acers Aspire One 751h is a compromise in features among netbooks that some may like and others could hate. It uses a larger, higher resolution display that gives it a much better working environment. This also gives it a larger keyboard...
Good Higher Resolution Display, Larger Than Average Keyboard, Good Six Hour Battery Life...
Bad Slower Z Series Processor Makes It Slower Than Most Netbooks, Small Trackpad, Lots of Trialware...
60%
laptopz.com
Updated:
2011-09-25 10:14:56
Acer Aspire One751h-1545 is very popular in market. Now, let have a brief review:Dimensions (WD):11.8 x 8.5 inches (8.8 inches with battery)Height; 1.0 inchesScreen size: (diagonal) 11.6 inchesSystem weight / Weight with AC adapter: 3.0/3.6 poundsProce...
0%
tech2.com
Updated:
2011-09-25 10:14:59
With companies such as Asus, Acer, MSI and a couple more bombarding the market with these portable yet affordable machines, it goes beyond doubt that netbooks are here to stay. In fact, they have changed the image of what we call “Mobile Computing”. Ev...
Good Excellent build quality, HD playback, Excellent battery life...
Bad Outdated processor...
Bottom line Lift up the screen lid and the 751h will greet you with a keyboard with well spaced keys. Despite being a netbook, the 751H has a full sized keyboard that will satisfy the needs of most users. What really sets it apart is its bright and vibrant 11.6-in...
80%
technewsworld.com
Updated:
2011-09-25 10:14:59
Acers 11.6-inch Aspire One netbook hits the right mixture of portability and comfort. The screen is sharp, and the keyboard is spacious, yet the whole package is still compact. The Aspire One is also well-equipped with 3 USB ports, VGA output, a webc...
0%
techcrunch.com
Updated:
2011-09-25 10:15:00
Short Version: The $399 Acer Aspire One 751h is an affordable netbook with marathon battery life, a gorgeous screen, and an excellent keyboard. As long as you don’t expect to watch high-quality video clips, this machine makes for a very compelling pur...
0%
pcmag.com
Updated:
2011-09-25 10:15:02
Call me a notebook geek, but I cant help but get excited anytime a netbook advertises a full-size keyboard and screen specifications other than 10 inches and 1,024-by-600 resolution. The Acer Aspire One (A0751h) was full of promise when it was anno...
Good Great screen. Excellent screen resolution. Largest netbook keyboard to date. 6-cell battery comes standard with the price. 7 hours of battery life. Competitively priced.
Bad Poorly engineered mouse buttons. Intel Z520 Atom processor not as fast as that of its peers.
Bottom line For $350, with a unique widescreen and full-size keyboard, we can ignore the Acer Aspire One (A0751h)s slow Atom processor and the crappy mouse buttons...
80%
computershopper.com
Updated:
2011-09-25 10:15:03
The appeal of the new Aspire One 751h is not so much what this netbook adds to Acers netbook line, although we do like its roomy 11.6-inch screen and new slim design. Rather, the most significant update is what it does away with. Gone is the...
Good High-resolution screen for a netbook; excellent keyboard; very good battery life...
Bad Slow; poor video playback; difficult-to-press touch-pad button...
Bottom line The Aspire One 751h has one of the better screen-and-keyboard combos weve seen on a netbook, but its performance disappoints...
77%
pcworld.in
Updated:
2011-09-25 10:15:05
There's a new kid on the block with the latest Acer Aspire One netbook. It sports a larger 11.6-inch glossy screen, with a maximum screen resolution of 1366x768 and a 16:9 aspect ratio. Despite its larger screen size, the laptop is still pretty slim wi...
Good Large screen, Keyboard, Multigesture touchpad, Battery life...
Bad No DraftN WiFi...
Bottom line With a unique 11.6-inch screen, the Acer Aspire One 751h impresses with its stylish design. Its keyboard is nice and big, and so is the touchpad. And with unparalleled battery life of over 9 hours, the Acer Aspire One 751h netbook is the best buy...
80%
Laptopmag.com
Updated:
2011-09-25 10:15:06
In many ways, the Acer Aspire One AO751h, the company’s first 11.6-inch netbook, is an improvement over its recently refreshed 10-inch cousin: users get an extra inch of screen real estate, a roomier keyboard, and more than 7 hours of battery life (it...
Good Slim design, Long battery life, Comfortable keyboard, Bright, high-resolution display, Strong wireless range...
Bad Subpar performance scores, Relatively small touchpad, Stiff single touch button...
Bottom line If you’re craving a little more screen real estate than the average netbook, along with a high-res display, the $379 Acer Aspire One AO751h combines several compelling features, such as seven hours of battery life and an exceptionally slim 1-inch th...
70%
tcmagazine.info
Updated:
2016-12-10 01:08:54
It is fairly apparent that each machine has been built for a specific user base, and that they don’t really collide with one another in anything other than high portability. The first conclusion that I would draw from analyzing the four netb...
0%
laptoplogic.com
Updated:
2016-12-10 01:08:54
DesignKeyboard:Display Quality:ConnectivityUpgradingPerformanceBattery PerformanceReal-life usage:ConclusionBottom Line:The Aspire One is another venture into the Netbook range, but this time from the laptop manufacturer giant Acer. It has a 8.9”...
Good Awesome LCD color, 6Cell battery option, Nice Keyboard, 3 USB, Nice amount of HDD space...
Bad Severe color shifting LCD, Smaller screen than others, No bluetooth, No Wireless N, Noisy...
Bottom line All in all, this netbook is nice to look at and does just about everything all the others can do. The specs (which matches nearly every other netbook out there) offers decent hard drive space, 6-cell option, glossy screen and nice webcam to boot. Its l...
68%
justechn.com
Updated:
2016-12-10 01:08:54
This is an Acer Aspire One ultra-portable ‘netbook’ with an 8.9″ screen. It is the 120GB, Windows XP version and the color is Sapphire BlueThe specifications include:Intel Atom Processor N270 (1.6Ghz) with Windows XP Home Edition1GB DDR2...
Good Light weight, small size, Solid construction, Bright, goodquality screen, Very nice reducedsize keyboard, Speedy, cool and quiet...
Bad Small screen, Lousy speaker, Awkward touchpad layout, Lack of Bluetooth, Short battery life...
0%
g4tv.com
Updated:
2016-12-10 01:08:54
Video Review: Chris Hardwick gets intimate with the new Acer Aspire One Notebook computer, and tells us what we can expect to see in it, with this edition of Gadget Pr0n...
88%
slashgear.com
Updated:
2016-12-10 01:08:54
While there’s no shortage of variety in the netbook market, one of the most commonly recommended - and certainly most commonly searched for here on SlashGear - is the Acer Aspire One. With a slick casing, brand name recognition and relatively large de...
0%
Laptopmag.com
Updated:
2016-12-10 01:08:54
For just $349, Acer’s XP-powered mini-notebook is nearly irresistible.
Good Good feature set for the money, Attractive design, Good Wi-Fi performance, Comfortable keyboard...
Bad Short battery life, Awkward vertical touchpad buttons...
Bottom line Acer became a member of the ever-expanding mini-notebook club with the Linpus Linux Lite version of the Aspire one, which we praised for its intuitive interface, fast boot time, and comfortable keyboard. The company follows up that Linux-based machine...
80%
theonbutton.com
Updated:
2016-12-10 01:08:54
Following a false start worthy of the Olympics, Acer’s repair shop just delivered me a new Aspire One. My first Aspire One must have been so fried that it was not worth repairing, so take two begins…Initial reactions to the Acer Aspire OneFirst impres...
0%
Geek.com
Updated:
2016-12-10 01:08:54
The Acer Aspire One is one of the so-called netbooks or mini-notebooks inspired by the success of the Asus Eee PC. It is just over two pounds and comes in two distinctly different models. One model runs the Linux operating system and has 512MB RAM wit...
0%
trustedreviews.com
Updated:
2016-12-10 01:08:54
Netbooks are breeding at an alarming rate. Of course that's mostly a good thing, in that it drives down prices and gives more choice to the consumer. The only downside is that the tighter margins on netbooks become, the fewer players are likely to get int...
80%
Bit-Tech.net
Updated:
2016-12-10 01:08:54
Acer Building an ultra-portable notebook - or UMPC or sub-notebook or whatever the hell you want to call it – shouldn't be all that hard, but the sheer number of companies out there struggling to get it right seems to imply that there are hidden co...
Bottom line Acer does have a secret strength though – an Acer in the whole as it were, Cost is one of the main strengths of the Acer Aspire One. At the moment you can expect the Eee 901 from Asus to be retailing for around £300 - £320. The MSI Wind? Around £330 t...
90%
Osnews.com
Updated:
2016-12-10 01:08:54
Theres a new hype going on in the world of computing. I used to call them tiny laptops, but somewhere along the way, Intels marketing got at me and now I call them netbooks. Every self-respecting manufacturer has a netbook product line, or is about...
Bottom line To sum up the Acer Aspire One: this is what notebooks should have always been like. Small, portable, light, fast, and cheap. For just EUR 299, you are getting a proper netbook, with all the functionality of its big brothers and sisters. Maybe not as f...
0%
v3.co.uk
Updated:
2016-12-10 01:08:54
Miniature notebooks, which do all the jobs of full-sized ones but with slightly less power, seem to be the order of the day in 2008. The trend was started by the Asus Eee, but since then theres been the Packard Bell Easynote XS, the HP Mininote, the M...
Good Very cheap, Great keyboard, Clever storage system...
Bad Mediocre battery...
Bottom line Staggeringly good value, with a decent screen and good keyboard.
100%
techworld.com
Updated:
2016-12-10 01:08:55
With more than a passing nod to the Asus Eee PC, and in particular the new Asus Eee PC 901, with the Acer Aspire One Acer has taken on the concept of affordable mini-laptop – and improved upon it.Comparisons between the Acer Aspire One and Asus Eee PC...
Bottom line A few glitches aside such as near-useless track buttons, and no user adjustable screen brightness, the Acer Aspire One is the current pick of the breed. Figure in the curvier styling and shiny colours, and Acer moves to the top of the list, especially...
0%
pcworld.com_techhive.com
Updated:
2016-12-10 01:08:55
Asus, watch your back. Youve been coasting for a while on the Eee PC. Oh, sure, its cheap and tiny, but youve got serious competition waiting in the wings. Acer provided us with a preview (preproduction) unit of the upcoming Aspire One, which may b...
Good Second SD card slot for dedicated system memory, Great keyboard considering the size...
Bad Only a preview unit.
Bottom line A hands-on peek at the next big mini-notebook...
0%
smartson.se
Updated:
2011-09-25 10:14:36
Acer Aspire One 751H erbjuder en bekväm och bra surf- och arbetsdator till ett attraktivt pris. Ångan hålls uppe riktigt länge men den som vill kunna se på film får leta vidare.
0%
Mobil.se
Updated:
2016-12-10 01:08:54
Låg vikt är positivt i sig men med tanke på den inbyggda 3g-modulen hade Acer gärna kunnat kosta på sig ett kraftfullare (och något tyngre) batteri som standard.
80%
svethardware.cz
Updated:
2011-11-04 01:51:44
Aspire One 751 od společnosti Acer je označen jako první netbook s obrazovkou o úhlopříčce 11,6". Zda je toto pravda, nebo ne, to nám může být srdečně jedno. Důležité je, že je vůbec v nabídce a jeho displej dosahuje rozlišení 1366 x 768, což je dost i...
0%
hardwarebase.net
Updated:
2016-12-10 01:08:54
Acer je Aspire One najavio prije više od godinu dana, ali tek nedavno je započela isporuka ovih uređaja. Tome je umnogome doprinijela velika potražnja za Atom procesorima i nemogućnost Intela da isporuči ugovorene količine. Sa Aspire One, Acer je odl...
Bottom line Ono što se postavlja kao ključno pitanje je zašto bi neko kupio Acer Aspire One? Radi se o notebook računaru kojeg možemo smatrati subnotebookom/netbookom na steroidima. Posjeduje hard disk velikog kapaciteta što korisnicima daje mnogo više opcija u od...
0%
donga.com
Updated:
2016-12-10 01:08:54
넷북은 웹 서핑, 멀티미디어 감상, 문서 편집 등 높은 사양이 필요하지 않은 사용자들에게 적합한 소형 노트북이다. 지난 2007년 넷북은 에이수스 Eee PC, 에이서 아스파이어, MSI 윈드패드 등 다양한 모델과 30만 원 내외라는 저렴한 가격을 앞세워 일반 노트북 판매량을 앞지르는 등 큰 인기를 끌었다. 그러나 넷북의 시대는 시간이 지나면서 점차 저물었다. 사람들의 생각보다 성능이 낮았던 점이 큰 문제였다. 그리고 태블릿PC가 등장하면서 넷북을 찾는...
0%
hardwarezone.com.sg
Updated:
2016-12-10 01:08:54
It may seem strange now, but we can still remember the days where having a netbook made you special in the eyes of geeks (and non-geeks) everywhere. By special we mean either they thought you were cool for having a super small computer or extremely sil...
70%
techtree.com
Updated:
2016-12-10 01:08:54
I think Acer has hit a home run with this Netbook of theirs. Known as the AO751h, this is by far the cheapest 12-inch Netbook Ive come across. When I say cheap, it doesnt mean Acer has compromised on quality. The build and finish is top notch (althou...
Good Comfortable keypad, good battery life, slim design, easily upgradable, attractive pricing...
Bad Underpowered Z520 CPU, feels a bit plasticky...
Bottom line I think Acer has hit a home run with this Netbook of theirs. Known as the AO751h, this is by far the cheapest 12-inch Netbook Ive come across. When I say cheap, it doesnt mean Acer has compromised on quality. The build and finish is top notch (althou...
80%
firstpost.com
Updated:
2016-12-10 01:08:54
With companies such as Asus, Acer, MSI and a couple more bombarding the market with these portable yet affordable machines, it goes beyond doubt that netbooks are here to stay. In fact, they have changed the image of what we call “Mobile Computing”. Ev...
Good Excellent build quality, HD playback, Excellent battery life...
Bad Outdated processor...
Bottom line Lift up the screen lid and the 751h will greet you with a keyboard with well spaced keys. Despite being a netbook, the 751H has a full sized keyboard that will satisfy the needs of most users. What really sets it apart is its bright and vibrant 11.6-in...
80%
pcworld.in
Updated:
2016-12-10 01:08:54
There's a new kid on the block with the latest Acer Aspire One netbook. It sports a larger 11.6-inch glossy screen, with a maximum screen resolution of 1366x768 and a 16:9 aspect ratio. Despite its larger screen size, the laptop is still pretty slim wi...
Good Large screen, Keyboard, Multigesture touchpad, Battery life...
Bad No DraftN WiFi...
Bottom line With a unique 11.6-inch screen, the Acer Aspire One 751h impresses with its stylish design. Its keyboard is nice and big, and so is the touchpad. And with unparalleled battery life of over 9 hours, the Acer Aspire One 751h netbook is the best buy...
80%
ld2.ciol.com
Updated:
2016-12-10 01:08:54
Acer has been gaining a strong foothold in the notebook market over the past year. They have notebooks ranging across various configurations and requirements available at extremely pleasing prices. The Aspire 8920 is amazing value notebook with a...
Good Battery life, Amazing value...
Bad Glossy lid, Add screen resolution...
100%
Show all
Customer service details
X