Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire One 751-52Bw Black Netbook 29.5 cm (11.6") 1366 x 768 pixels Intel® Atom™ 1 GB Windows XP Home Edition

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire One 751-52Bw
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LU.S780B.047
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8322
This statistic is based on the 87057 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85068 free Open Icecat users.
Info modified on: 16 Jan 2020 10:47:05
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Acer Aspire One 751-52Bw Black Netbook 29.5 cm (11.6") 1366 x 768 pixels Intel® Atom™ 1 GB Windows XP Home Edition:
This short summary of the Acer Aspire One 751-52Bw Black Netbook 29.5 cm (11.6") 1366 x 768 pixels Intel® Atom™ 1 GB Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire Aspire One 751-52Bw, Intel® Atom™, 1.33 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 1 GB, Windows XP Home Edition

Long summary description Acer Aspire One 751-52Bw Black Netbook 29.5 cm (11.6") 1366 x 768 pixels Intel® Atom™ 1 GB Windows XP Home Edition:
This is an auto-generated long summary of Acer Aspire One 751-52Bw Black Netbook 29.5 cm (11.6") 1366 x 768 pixels Intel® Atom™ 1 GB Windows XP Home Edition based on the first three specs of the first five spec groups.

Acer Aspire Aspire One 751-52Bw. Product type: Netbook. Processor family: Intel® Atom™, Processor model: Z520, Processor frequency: 1.33 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 1 GB. Operating system installed: Windows XP Home Edition. Product colour: Black. Weight: 1.35 kg

Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Product type *
The sub-category of the product.
Netbook
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
29.5 cm (11.6")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.33 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Atom™
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
1
Processor model *
The model number for the processor in a computer.
Z520
Processor threads
2
Processor cache
0.512 MB
Processor cache type
L2
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
PBGA441
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
533 MHz
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
32-bit
Processor series
Intel Atom Z500 series
Processor codename
Silverthorne
Bus type
FSB
FSB Parity
No
Stepping
C0
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® SCH US15W
Thermal Design Power (TDP)
2 W
Scenario Design Power (SDP)
0.96 W
Tjunction
90 °C
Number of Processing Die Transistors
47 M
Processing Die size
26 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Maximum internal memory *
The maximum internal memory which is available in the product.
2 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
667 MHz
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
1x SO-DIMM
Storage
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
HDD size
The amount of data that the hard drive can store.
2.5"
SSD capacity
The Solid State Drive's data storage capacity.
160 GB
Audio
Audio system
System used to play music or speech.
Dolby
Number of built-in speakers
2
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera resolution (numeric)
0.3 MP
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
Charging port type
DC-in jack
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Home Edition
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
13 mm
Supported instruction sets
SSE2,SSE3,SSSE3
Processor code
SLB2H
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
35466
Intel® vPro™ Platform Eligibility
No
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
5200 mAh
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
8 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.35 kg
Width *
The measurement or extent of something from side to side.
284 mm
Depth *
The distance from the front to the back of something.
25.4 mm
Height
The measurement of the product from head to foot or from base to top.
198 mm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
802.11 b/g
Display
The description of display that can includes display type, resolution, size etc.
TFT
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:44:12
Uk has collected 32 expert reviews for Acer Aspire One 751-52Bw Black Netbook 29.5 cm (11.6") 1366 x 768 pixels Intel® Atom™ 1 GB Windows XP Home Edition and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:44:12
Nl heeft 32 proffesionele recensies verzameld voor Acer Aspire One 751-52Bw Zwart Netbook 29,5 cm (11.6") 1366 x 768 Pixels Intel® Atom™ 1 GB Windows XP Home Edition. Het gemiddelde van deze proffesionele recensies is 77 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
77%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:44:12
Fr a recueilli 32 avis d’experts pour Acer Aspire One 751-52Bw Noir Netbook 29,5 cm (11.6") 1366 x 768 pixels Intel® Atom™ 1 Go Windows XP Home Edition et la note moyenne est de 77 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
77%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:44:12
De hat 32 Expertenmeinungen über Acer Aspire One 751-52Bw Schwarz Netbook 29,5 cm (11.6 Zoll) 1366 x 768 Pixel Intel® Atom™ 1 GB Windows XP Home Edition eingeholt. Das duchschnittliche Epertenrating ist 77 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
77%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:44:12
Testseek ha raccolto 32 recensioni da parte di esperti per Acer Aspire One 751-52Bw Nero Netbook 29,5 cm (11.6") 1366 x 768 Pixel Intel® Atom™ 1 GB Windows XP Home Edition e la valutazione media da parte degli esperti è di 77 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
77%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:44:12
Es ha coleccionado 32 opiniones de expertos para Acer Aspire One 751-52Bw Negro Netbook 29,5 cm (11.6") 1366 x 768 Pixeles Intel® Atom™ 1 GB Windows XP Home Edition y la calificación media es 77 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
77%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:44:12
Dk har samlet 32 ekspertanmeldelser for Acer Aspire One 751-52Bw Sort Netbook 29,5 cm (11.6") 1366 x 768 pixel Intel® Atom™ 1 GB Windows XP Home Edition og den gennemsnitlige ekspertbedømmelse er 77 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
77%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:44:12
Se har samlat in 32 experttester för Acer Aspire One 751-52Bw Svart Netbook 29,5 cm (11.6") 1366 x 768 pixlar Intel® Atom™ 1 GB Windows XP Home Edition och det genomsnittliga betyget är 77 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
77%
Source Review comments Score
itproportal.com
Updated:
2014-07-01 03:44:04
Acer Aspire One 751 Price £245 So, if its got a 10-inch screen and Atom power it’s a netbook right? Well Acer would like to disagree with the first assumption and, to prove the point, the firm produced the Aspire One 751 boasting a large 11.6-inch screen...
0%
gadgetspeak.com
Updated:
2014-07-01 03:44:04
This is a Netbook but not with the normal 1.6GHz Atom processor. This has a 1.33GHz Atom processor meaning it uses less power so you should be able to get eight hours of battery life. The slightly larger screen displays 1366x768...
72%
pcadvisor.co.uk
Updated:
2014-07-01 03:44:04
Product Code: 806437 Netbooks are busting out of the 10in screen restriction, with the Acer Aspire One 751 a good affordable example of the type. Just when we thought every netbook would be consigned to the 10in-screen template, we find two in the s...
Bottom line The stretched display not only offers more screen space, helped by the high 1366x768 resolution, but allows for a normal-sized keyboard which makes typing that much easier. In spite of using the slowest Intel Atom available, the Acer Aspire One 751 di...
70%
digitalversus.com
Updated:
2014-07-01 03:44:10
The Acer Aspire One 751 is the first 11.6 inch format netbook (screen definition of 1366x768 pixels) to come through editorial. With an Intel Atom Z520 processor, it aims at being an ever-present do-it-all tool designed for mobile productivity. Let’s s...
Good Panel definition of 1366x768, Large keyboard, Quiet, Battery life of 5h33, Good speakers...
Bad Glossy panel, CPU performance, Can’t handle heavy HD files, Poor headphones out...
80%
techradar.com
Updated:
2014-07-01 03:44:12
The Acer Aspire One is a prime example of the new breed of netbook. Its an attractive looking machine, and is available in four different colours. Its obvious that Acer want you to show off your Asipre One when out and about. As it weighs less than a...
Good Good webcam, Stylish design, Good connectivity...
Bad Poor high-definition video playback, Struggles with complicated programs, Awkward keyboard...
70%
expertreviews.co.uk
Updated:
2014-07-01 03:44:12
At 1.4kg, Acers Aspire One 751 is slightly heavier than most netbooks. This is mainly due to its larger 11.6in screen. The benefit of this extra size is the 1,336x768-pixel resolution, which feels much more spacious than the 1,024x600 resolution of...
80%
theregister.co.uk
Updated:
2014-07-01 03:44:12
The new Acer Aspire One 751 has a screen that measures 11.6in on the diagonal with a resolution of 1366 x 768 and that’s mighty big for a netbook. As it happens, we were told a few months back that Intel has strict rules about the sale of Atom N-series...
Bottom line The large - for a netbook - 11.6in screen on the Aspire One 751 takes these little laptops in an interesting direction. However, the price is getting uncomfortably close to the point where you can buy a proper laptop with a proper CPU. ® More Noteboo...
80%
notebookcheck.nl
Updated:
2014-07-01 03:44:04
Acer brengt ons een tot noch toe ongebruikelijke netbook met de 11.6" Aspire One 751 en noemt het een "Breedbeeld netbook". Met name het beeld en geluid zouden adembenemend moeten zijn in de nichemodel, en zou niets te wensen over laten. Onze test laa...
Bottom line Je kunt merken dat de ontwerpers van de Aspire One 751 duidelijke beslissingen hebben genomen wat betreft de details. Veel bruikbare detail hebben hun intrede gemaakt en voegen werkelijk wat toe. Het labellen van de poorten aan de zijkant, voldoende ru...
81%
Lesnumeriques.com
Updated:
2014-07-01 03:44:10
La bonne nouvelle de ce netbook est la définition de sa dalle: 1366x768 pixels. C'est équivalent aux TV LCD HD Ready dont certaines s'étalent sur plus de 40 pouces. Concrètement, la même quantité d'informations es...
Good Définition dalle 1366x768, Grand clavier, Silencieux, Autonomie 5h33, Bonnes enceintes...
Bad Dalle brillante, Performances CPU, Fichiers HD lourds ne passent pas, Mauvaise sortie casque...
Bottom line Attention , tous les processeurs Intel Atom ne se valent pas. Le Z520, intégré sur cette machine, est sensiblement plus lent que ses petits camarades. Pour compenser cela, Acer a intégré une grande dalle (brillante) 11,6 pouces (1366x7...
80%
betabuzz.de
Updated:
2014-07-01 03:44:04
Das Acer Aspire One 751 ist ein kompaktes Netbook, das zugunsten einer besonders reisetauglichen Abmessung auf klassische Notebook-Komponenten wie ein optisches Laufwerk verzichtet. Dabei hebt sich das Modell durch eine Besonderheit von den meisten ver...
Good klein und kompakt, gelungenes Design, gute Verarbeitung, höhere Auflösung als üblich, größeres Display, sinnige Anschlussanordnung...
Bad schwache MultimediaPerformance, spiegelndes, kontrastschwaches Display, kein UMTSModem, verbesserungswürdige Tastatur...
Bottom line Das etwas größere Format des Acer Aspire One 751 ist eine sinnvolle Erweiterung des aktuellen Netbook-Felds. Schade nur, dass der Hersteller nicht zu weiteren Verbesserungen bereit war und dieselbe durchwachsene Performance bietet wie Netbooks von Asu...
75%
notebookcheck.biz
Updated:
2014-07-01 03:44:04
Acer propose maintenant une large gamme de netbooks, depuis l'Aspire One A110 de 8.9" jusqu'au plus récent Aspire One 751, et ils peuvent se vanter de certains traits inhabituels. Bien que les modèles avec un module UMTS, tels que l'Aspire One A150X, s...
Bottom line On remarque que les développeurs se sont vraiment pris la tête sur certains détails, en ce qui concerne l'Aspire One 751. Un grand nombre de détails qui sont utiles à l'usage quotidien sont entrés dans le concept général, ils sont vraiment de la valeur...
81%
hartware.de
Updated:
2014-07-01 03:44:06
In einem früheren Testbericht hatten wir bereits das Acer Aspire One D150 näher beleuchtet. Ein neuerer Trend bei den Netbooks sind Geräte mit einem etwas größeren Monitor - 11,6 Zoll mit einer Auflösung von 1366x768 Pixeln versprechen eine bessere Erg...
Good kompakt & gut verarbeitet, enorm edles Design, extrem lange Akkulaufzeit, Neutral, o akzeptabler Preis, o Lieferumfang ausreichend...
Bad schwache CPU, viel vorinstallierte Software, Meinungen und/oder Fragen zu diesem Artikel? Kommentare im Hartwareforum!...
Bottom line Acer Aspire One 751(Anklicken zum Vergrößern!) Beim Blick auf das elegante, flache Acer Aspire One 751 Netbook schmerzt der Gedanke an die geringe CPU-Leistung. Allerdings stechen die angenehme Bedienung und das wirklich großartige Display...
0%
blog.pricerunner.de
Updated:
2014-07-01 03:44:08
Der Acer Aspire One 751 ist ein Vertreter der relativ jungen Produktgruppe der Netbooks. Ein Netbook ist im Prinzip ein vollwertiger Laptop, der jedoch speziell zum Surfen im Internet und für lange Akkulaufzeiten konzipiert wurde. Insbesondere in Sach...
Bottom line Alles in Allem taugt der Zwerg mit seinen 1350 Gramm unter keinen Umständen als Desktop-Ersatz – Auch nicht in der XP-Version. Für Aufgaben, wie Videoschnitt, Bildbearbeitung oder Spiele ist die Hardware zu sehr abgespeckt. Im Gegenzug ist er zum einfa...
0%
minitechnet.de
Updated:
2014-07-01 03:44:12
Acer Computer, einer der größten Hersteller der Welt, ist im Vergleich zur Konkurrenz das Netbookgeschäft eher gelassen angegangen. Glück, dass sich die Netbooks von Acer aus der mit 8,9 Zoll Bildschirm, so gut verkauften. Denn sonst hätte sich Acer...
Bottom line Das Aspire one 751 ist momentan Acer's bestes Netbook und gleichzeitig auch noch eines der Besten Produkte überhaupt in diesem Segment. Acer hat sich mehr als nur übertroffen und setzt damit andere Hersteller deutlich unter Druck: große...
90%
Pcwelt.de
Updated:
2014-07-01 03:44:12
Ein 11,6 Zoll großes Display packt Acer ins knallrote Netbook Aspire One 751. Doch Größe ist nicht alles - wie unser Test zeigt. Das Display im Acer Aspire One 751 zeigt 1366 x 768 Bildpunkte. Die Auflösung liegt damit deutlich höher als bei anderen...
0%
notebookjournal.de
Updated:
2014-07-01 03:44:12
Notebookjournal hatte auf der Acer Pressekonferenz im Mai erstmals Hand an das neue Netbook Modell Aspire One 751 gelegt. Jetzt steht das Netbook in der Redaktion.Link: Während Acer bei der neuen Aspire Timeline-Serie auf abgespeckte Intel ULV Einkern-...
Good hohe Laufzeit, gute Verarbeitung, geringe Lautstärke...
Bad geringe Lautstärke, wenig Anschlüsse, kontrastschwaches TFT...
Bottom line Acer bietet mit seinen Aspire One 751 Netbook Technologie mit großer Anzeige an. Auf 11.6-Zoll (WXGA, 1366 x 768) haben Nutzer deutlich mehr Übersicht als auf den kleinen 10.1-Zoll Anzeigen (WSVGA, 1024 x 600) der üblichen Minis.Hinzu kommt...
80%
focus.de
Updated:
2014-07-01 03:44:12
Acer Unter den 11,6 Zoll großen Bildschirm des 751 passte auch eine große, komfortable Tastatur. Hier die rote Version des Geräts. Wenn man hört, warum manch einer an den gerade so populären Netbooks keinen Gefallen finden kann, fällt fast immer ei...
Bottom line SCHUSTER, BLEIB BEI DEINEN LEISTENAuch wenn das Acer Aspire One 751 schon an ein richtiges Notebook erinnert – es bleibt im Herzen doch ein Netbook. Das heißt, es eignet sich für all die Anwendungen, die für Netbooks typisch sind &nda...
0%
netzwelt.de
Updated:
2014-07-01 03:44:12
Das Acer Aspire One 751 ist das erste Mini-Notebook mit einer Displaygröße von 11,6 Zoll und steht in direkter Konkurrenz zum Samsung NC20. Bei der Ausstattung vertaut Acer auf bewährte Netbookhardware. Mit 430 Euro ist das Acer Aspire One 751 deutl...
Bottom line Der Acer Aspire One 751 wäre das perfekte Mini-Notebook, wenn da nicht der langsame Prozessor und die zu kleine Touchpadtaste wären. Die CPU in Form eines Intel Atom Z520 mit 1,33 Gigahertz ist schlicht und ergreifend zu langsam und sticht beson...
0%
komputer.dk
Updated:
2014-07-01 03:44:08
En af pointerne ved en netbook er, at den skal være lille og billig. Nu er Acer på banen med en model med 11,6”-skærm og nærmer sig dermed en størrelse som en almindelig lille bærbar computer. Så måske er netbook’en ved at blive et alternativ til den...
70%
beep.tv2.dk
Updated:
2014-07-01 03:44:10
Ligeledes er den også udstyret med et større batteri, der desværre også fylder meget mere. Det er en klodset løsning, hvor man fra andre producenters side i stedet har skubbet bunden en smule op. Men når den på papiret kan...
0%
laptopworld.dk
Updated:
2014-07-01 03:44:10
Acers netbook 751 fra Aspire One serien er i øjeblikket meget populær da et af de større mobile Internetselskaber sælger netop denne model, med deres trådløse produkt til hele landet. Vi har derfor testet den så man kan se om det kan betale sig a...
Good Skærm, Støj, Pris, Lyd, Vægt, Batterilevetid...
Bad Ydelse (meget standard)...
Bottom line Acer giver os et produkt der bestemt ligger i den pæne ene af prisklassen. Der er tale om et relativt billigt produkt som man som studerende eller rejsende ofte godt kan finde penge til, og som kan lette ens hverdag. Der er især henblik...
70%
computerworld.dk
Updated:
2014-07-01 03:44:10
Tastaturet er en variant af ø-typen, hvor tasterne er adskilt. Tasterne er desuden store og gode at bruge. Acer skabte den første seriøse Eee-konkurrent med sællerten Aspire One - og fortsætter i højt tempo med at spytte modeller ud som 10-tommer udga...
0%
techworld.com
Updated:
2014-07-01 03:44:04
Just when we thought every netbook would be consigned to the 10in screen template, we find two in the same month with 11.6in displays. The Acer Aspire One 751 and Packard Bell dot m/a are related by more than just screen, though. Packard Bell is now...
Bottom line The stretched display not only offers more screen space, helped by the high 1366x768 resolution, but allows for a normal-sized keyboard which makes typing that much easier. In spite of using the slowest Intel Atom available, the Acer Aspire One 751 di...
0%
insidehw.com
Updated:
2014-07-01 03:44:04
Acer Aspire One 751 is intended toward users that find standard netbook resolution insufficient, but also like better keyboard, that allows comfortable typing. If you recognized yourself in previous sentence, than Acer Aspire One 751 can offer a lot. O...
Bottom line Price tag on our model was around 370€, which is not modest especially for a netbook. Since slightly faster Acer Aspire D150 can be purchased for 70€ less, all comes to one question: Do you need larger display and keyboard? On the other side, wh...
0%
Techreport.com
Updated:
2014-07-01 03:44:12
Ive gotta admit, Ive been waiting for this. Ive been a fan of the netbook concept nearly from the beginning. Cheap, highly portable computing is something I tend to appreciate. Netbooks really were a little too Lilliputian at the outset, with 7...
Bottom line Netbooks continue to grow up, morphing and changing in interesting ways as they do. As they enter their adolescence, theyre becoming increasingly difficult to distinguish from more traditional ultraportables. Thats a happy trend, because it leads to...
0%
notebookcheck.net
Updated:
2014-07-01 03:44:12
Acer brings into play a format so far untypical of netbooks with the 11.6" Aspire One 751 and calls it a "Widescreen Netbook". Image and sound are supposed to be rendered especially "breath-taking" through this niche model, not leaving anything to be...
Good long battery life, good built and case quality, good port positioning, practiceoriented solutions of detail, high resolution of the display, slim, optically appealing design, the upgradable components are easily reachable, low emissions, lightweight and c...
Bad resilient keyboard, very low computing power, currently no UMTS available, reflecting, lowcontrast display...
Bottom line One notices that the developers really did make up their minds on some details, when it comes to the Aspire One 751. A lot of details that are useful in every-day operating have entered the overall concept, they truly are of additional value. The labeling...
81%
cw.no
Updated:
2014-07-01 03:44:10
Pc-en er blitt en større og større del av skolehverdagen, være seg du er skoleelev i barne- og ungdomsskolen, eller om du er travel student. Kontakt med lærer skjer i stor grad via nettet, og det mest av skolearbeidet har flyttet seg fra blyant og papi...
0%
cw.no
Updated:
2014-07-01 03:44:12
De første mini-bærbare (netbookene) som kom på markedet hadde typisk skjermer på 8,9 tommer og en vekt på rundt 1 kilo. Det gjaldt også Acers første mini-pc, Aspire One. Nå begynner markedet for mini-bærbare å bli mer modent, og mange av produsentene h...
Good Tynn og lett. Stilig og pen design. Bra skjerm og bra tastatur.
Bad Litt viftestøy (forbehold om at dette er en preproduksjonsmodell).
0%
asiaone.com
Updated:
2016-12-14 01:32:07
WITH a large 11.6-inch screen and an amazing resolution of 1,366 x 768 pixels, this netbook can cross into the notebook zone.Its incredibly sharp and brilliant display sets the AO751 apart from most netbooks, which have a native resolution of only 1,02...
Bottom line Its amazingly high-resolution screen is perfect for viewing high-quality YouTube videos.Typing on the large keys is also a joy...
0%
buycoms.com
Updated:
2016-12-14 01:32:07
Acer aspire one 751 ไม่ว่าจะที่ไหนก็คล่องตัว ทั้งทำงานและความบันเทิง แม้ว่าเน็ตบุ๊กรุ่นเดิมที่มีในตลาดจะยังคงได้รับความนิยมเป็นอย่างมาก แต่ทางเอเซอร์ก็ได้ส่งเน็ตบุ๊กรุ่นใหม่ล่าสุดออกมาวางตลาดอีกครั้ง เพื่อตอกย้ำความเป็นผู้นำอย่างต่อเนื่อง ซ...
Bottom line ดีไซน์รูปทรงโดยรวมสวยงามมากขึ้น หน้าจอมีขนาดใหญ่ใช้งานได้สะดวก...
86%
Show all
Customer service details
X