Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire One 531h-0Bk Netbook Black 25.6 cm (10.1") 1024 x 600 pixels Intel Pentium Mobile 1 GB DDR2-SDRAM Windows XP Home Edition

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
One
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ASPIRE ONE 531h-0Bk
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LU.S750B.053
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5755
This statistic is based on the 91450 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89404 free Open Icecat users.
Info modified on: 17 Apr 2020 09:11:47
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Acer Aspire One 531h-0Bk Netbook Black 25.6 cm (10.1") 1024 x 600 pixels Intel Pentium Mobile 1 GB DDR2-SDRAM Windows XP Home Edition :
The short editorial description of Acer Aspire One 531h-0Bk Netbook Black 25.6 cm (10.1") 1024 x 600 pixels Intel Pentium Mobile 1 GB DDR2-SDRAM Windows XP Home Edition

ASPIRE ONE 531h-0Bk Intel Atom N270 1.60 GHz, 1x 1024 MB, 10.1", 1024x600, SATA 160 GB, Windows XP Home, 1x 10/100 Ethernet, 802.11b/g, Bluetooth, USB 2.0
More>>>
Acer Aspire One 531h-0Bk Netbook Black 25.6 cm (10.1") 1024 x 600 pixels Intel Pentium Mobile 1 GB DDR2-SDRAM Windows XP Home Edition:
The official marketing text of Acer Aspire One 531h-0Bk Netbook Black 25.6 cm (10.1") 1024 x 600 pixels Intel Pentium Mobile 1 GB DDR2-SDRAM Windows XP Home Edition as supplied by the manufacturer

Weighing a mere 1 kg and boasting up to 7 hours of battery life, the Aspire one 531 promises to keep you on the go and on your toes!

This netbook's 10-inch widescreen gives you the bigger picture and a better mobile viewing experience. The Aspire one 531's compact build, smoothly rounded contours and glossy finish make it not only the ultimate take-everywhere computing tool, but also an attractive accessory that'll reflect nicely on you.

Browse the Internet, send emails and video chat at your leisure: the Aspire one 531 offers wired, wireless or 3G connectivity (on selected models) to keep you in touch 24/7.

Short summary description Acer Aspire One 531h-0Bk Netbook Black 25.6 cm (10.1") 1024 x 600 pixels Intel Pentium Mobile 1 GB DDR2-SDRAM Windows XP Home Edition:
This short summary of the Acer Aspire One 531h-0Bk Netbook Black 25.6 cm (10.1") 1024 x 600 pixels Intel Pentium Mobile 1 GB DDR2-SDRAM Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire One 531h-0Bk, Intel Pentium Mobile, 1.6 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, Windows XP Home Edition

Long summary description Acer Aspire One 531h-0Bk Netbook Black 25.6 cm (10.1") 1024 x 600 pixels Intel Pentium Mobile 1 GB DDR2-SDRAM Windows XP Home Edition:
This is an auto-generated long summary of Acer Aspire One 531h-0Bk Netbook Black 25.6 cm (10.1") 1024 x 600 pixels Intel Pentium Mobile 1 GB DDR2-SDRAM Windows XP Home Edition based on the first three specs of the first five spec groups.

Acer Aspire One 531h-0Bk. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product colour: Black. Weight: 1.15 kg

Design
Product type *
The sub-category of the product.
Netbook
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
25.6 cm (10.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 600 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
5:3
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Pentium Mobile
Processor model *
The model number for the processor in a computer.
N270
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.6 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
1
Processor threads
2
Processor cache
0.512 MB
Processor cache type
L2
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket F (1207)
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
533 MHz
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
32-bit
Processor series
Intel Atom N200 series
Processor codename
Diamondville
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
2.5 W
Tjunction
90 °C
Number of Processing Die Transistors
47 M
Processing Die size
26 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
2 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
533 MHz
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 1 GB
Storage
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
160 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
HDD size
The amount of data that the hard drive can store.
2.5"
Audio
Number of built-in speakers
2
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera resolution (numeric)
0.3 MP
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Networking features
10/100
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
Charging port type
DC-in jack
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Home Edition
Drivers included
Yes
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
22 mm
Supported instruction sets
SSE2,SSE3
Processor code
SLB73
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
36331
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
5200 mAh
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
7 h
Power
AC adapter power
30 W
Power supply
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
57.7 W
Security
BIOS password
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35 °C
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.15 kg
Packaging content
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
No
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
IEEE 802.11b,g
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
255 x 183 x 26.9 mm
Display
The description of display that can includes display type, resolution, size etc.
TFT
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:42:47
Uk has collected 9 expert reviews for Acer Aspire One 531h-0Bk Black Netbook 25.6 cm (10.1") 1024 x 600 pixels Intel Pentium Mobile 1 GB DDR2-SDRAM Windows XP Home Edition and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:42:47
Nl heeft 9 proffesionele recensies verzameld voor Acer Aspire One 531h-0Bk Zwart Netbook 25,6 cm (10.1") 1024 x 600 Pixels Intel Pentium Mobile 1 GB DDR2-SDRAM Windows XP Home Edition. Het gemiddelde van deze proffesionele recensies is 78 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:42:47
Fr a recueilli 9 avis d’experts pour Acer Aspire One 531h-0Bk Noir Netbook 25,6 cm (10.1") 1024 x 600 pixels Intel Pentium Mobile 1 Go DDR2-SDRAM Windows XP Home Edition et la note moyenne est de 78 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:42:47
De hat 9 Expertenmeinungen über Acer Aspire One 531h-0Bk Schwarz Netbook 25,6 cm (10.1 Zoll) 1024 x 600 Pixel Intel Pentium Mobile 1 GB DDR2-SDRAM Windows XP Home Edition eingeholt. Das duchschnittliche Epertenrating ist 78 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:42:47
Testseek ha raccolto 9 recensioni da parte di esperti per Acer Aspire One 531h-0Bk Nero Netbook 25,6 cm (10.1") 1024 x 600 Pixel Intel Pentium Mobile 1 GB DDR2-SDRAM Windows XP Home Edition e la valutazione media da parte degli esperti è di 78 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:42:47
Es ha coleccionado 9 opiniones de expertos para Acer Aspire One 531h-0Bk Negro Netbook 25,6 cm (10.1") 1024 x 600 Pixeles Intel Pentium Mobile 1 GB DDR2-SDRAM Windows XP Home Edition y la calificación media es 78 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:42:47
Dk har samlet 9 ekspertanmeldelser for Acer Aspire One 531h-0Bk Sort Netbook 25,6 cm (10.1") 1024 x 600 pixel Intel Pentium Mobile 1 GB DDR2-SDRAM Windows XP Home Edition og den gennemsnitlige ekspertbedømmelse er 78 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:42:47
Se har samlat in 9 experttester för Acer Aspire One 531h-0Bk Svart Netbook 25,6 cm (10.1") 1024 x 600 pixlar Intel Pentium Mobile 1 GB DDR2-SDRAM Windows XP Home Edition och det genomsnittliga betyget är 78 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
78%
Source Review comments Score
stuff.tv
Updated:
2016-12-27 11:44:50
Theres also a Vista option, which may not be desirable right now, but will allow a free upgrade to Windows 7 when it arrives. Well builtLike all of the Aspire Ones, the mousepad is one of the smallest available, but at least a rudimentary multitouch...
Good Very light. Sturdy. Good battery life...
Bad Small mouse pad. Earnest looks...
Bottom line Functional rather than fun, but one of the best netbooks available for the price...
80%
magnus.de
Updated:
2014-07-01 03:42:47
Acer stellt mit dem Aspire One 531h-1Bk ein neues Netbook vor. Das 10,1-Zoll-Gerät wiegt etwa 1,2 Kilogramm und bleibt damit im unteren Bereich dieser Geräteklasse.Der Prozessor, ein Intel Atom N280, liefert im Zusammenspiel mit einem GByte Hauptspeich...
Bottom line Das Aspire One 531 ist ein schickes, gut verarbeitetes und sehr ausdauerndes Netbook. Sechseinhalb Stunden Akkulaufzeit sind absolut top...
87%
Chip.de
Updated:
2014-07-01 03:42:47
Lange Laufzeit, helles DisplayEnergie bezieht das Acer aus einem 5.200-mAh-Akku, der gut zwei Zentimeter aus dem Gehäuse heraussteht. Nicht gerade schön, aber andere Netbooks können diese großen 6-Zellen-Akkus ebenso wenig verbergen. Jene Akkus kommen...
78%
tecnozoom.it
Updated:
2014-07-01 03:42:47
Le linee principali dell’ non sono molto cambiate dal modello originario anche se si è verificata una riprogettazione che ha consentito una riduzione del peso di ben 300 grammi che, su netbook di queste dimensioni, sono davvero tanti. Per quanto riguar...
Good Dimensioni e peso; Connettività HSDPA e HSUPA...
Bad No unità ottica...
Bottom line L’Acer Aspire One 531h si presenta come una versione rinnovata del modello originario, vale a dire l’Aspire One, rispetto al quale presenta uno schermo decisamente più ampio ma un peso inferiore, tale da poter davvero fare concorrenza ai netbook di As...
80%
tecnozoom.it
Updated:
2016-12-27 11:44:50
L‘ presenta un design decisamente rinnovato rispetto ai primi modelli della serie Aspire One ma praticamente identico rispetto al fratello destinato all’utenza consumer, anche se con dimensioni e peso leggermente maggiori. Per quanto riguarda le dimens...
Good Connettività HSDPA e HSUPA; Dimensioni e peso; Capacità di storage...
Bad Prezzo superiore agli altri netbook simili...
Bottom line L‘Acer Aspire One Pro 531 è un netbook destinato a un’utenza professionale e si distingue dal modello con lo stesso nome ma consumer per poche caratteristiche che riguardano soprattutto una maggiore possibilità di scelta quanto a configurazione. Da so...
80%
laptopworld.dk
Updated:
2016-12-27 11:44:50
Den allerede kendte og testede Aspire One har nu taget nye klæder på og udgiver sig for at være en Pro model. Det der kendetegner den er større stilsikkerhed, mulighed for XP Home eller XP Pro, flere ram og større harddisk. Der vil ikke blive...
Good Design, Vægt, Støj (eller mangel på samme), Keyboard størrelse, Materiale kvalitet...
Bad Stor modtagelighed for fedtede fingre, Størrelse på touchpad, Harddisk RPM...
Bottom line Et dybt imponerende gennemført design er helt klart en af de største grunde til at vælge denne model. Den har et rigtig lækkert ”feel” og det er uden tvivl nogle lækre materialer der er brugt. Den er rimelig let og vej...
0%
retera.ru
Updated:
2014-07-01 03:42:47
«Сердцем» нетбука является процессор уже привычной серии Intel Atom, только в продуктовой линейке стоящий следующим после многократно испытанного N270. Intel Atom N280, в отличии от N270, имеет чуть более высокую тактовую частоту в 1660 МГц, частоту систе...
Good Практичный и тонкий корпус, Отличная матрица, Хороший тачпад, Актуальные компоненты, Наличие всех коммуникаций, Длительное время автономной работы, Встроенный 3Gмодем...
Bad Относительно не яркая матрица, Не очень удобная клавиатура, Длительное время зарядки аккумулятора, Скудная комплектация...
Bottom line Acer Aspire One Pro - бесспорный лидер в своей группе. Неважно, бизнесмен вы или студент - данный нетбук станет хорошим подспорьем в решении ежедневных задач. 10.1" матрица позволит увидеть все тонкости, 3G модуль всегда будет держать вас на связи, а 6-эл...
0%
svethardware.cz
Updated:
2014-07-01 03:42:47
tato recenze vychází v rámci vánočního testu pěti , a je proto kratšího rozsahu než obvyklé samostatné recenzeSpolečnost Acer své netbooky Aspire One distribuuje v pěkné malé a černě zbarvené krabici, v níž jsou seshora dobře chráněny pěnovým materiále...
0%
Customer service details
Array
X