location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire One D250-0DQk_W7316 Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire One D250-0DQk_W7316
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LU.S670D.221
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8861
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire One D250-0DQk_W7316 Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook Black
  • - Intel Pentium Mobile N270 1.6 GHz
  • - 25.6 cm (10.1") 1024 x 600 pixels LED backlight 5:3
  • - 1 GB DDR2-SDRAM 1 x 1 GB
  • - Ethernet LAN
  • - Lithium-Ion (Li-Ion) 3.15 h
  • - Windows 7 Starter
Warranty: One-year International Travelers Warranty (ITW)
Long product name Acer Aspire One D250-0DQk_W7316 Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Black :
The long product name of Acer Aspire One D250-0DQk_W7316 Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Windows 7 Starter & Android, Intel Atom N270, 1 x 1024 MB SDRAM, 160GB HDD, Screen 10.1 "WXGA CrystalBrite + CrystalEye WebCam, Card Reader 5 in 1, 10/100 Ethernet & Wifi 802.11ABG, 3 x USB , VGA, Battery 3cell. (up to 3 hours of battery life), Color: Black
More>>>
Acer Aspire One D250-0DQk_W7316 Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Black:
The official description of Acer Aspire One D250-0DQk_W7316 Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Just 1" thin and feather-light at 1.18 kg, the 10.1" Aspire one D250 is the ultimate take-me-with-you device!

Lean and loaded!
The 10.1" LED-backlit display presents you with bright, clear imagery for a very enjoyable viewing experience, while a small-yet-powerful processor and large hard disk drive deliver the pleasure of full-size-notebook performance -- without the bulk and weight.

Ready to hit the road
Paint the town red -- or white, blue or black! Pick the Aspire one D250 color that suits you best. And while you're out and about, this netbook makes it a breeze to stay in touch with your friends via wireless, Fast Ethernet or 3G (on selected models) connectivity. What's more, up to 7.5 hours of battery life give you plenty of juice for extended fun wherever you go.

The Acer advantage
You'll appreciate how easily you can navigate around your Aspire one D250 using the cool multi-gesture touchpad. And with the integrated Acer Crystal Eye webcam plus Acer Video Conference solution, you'll love the crisp-clear video chats you'll get even in dimly lit places like your favorite coffee shop.

Short summary description Acer Aspire One D250-0DQk_W7316 Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Black:
This short summary of the Acer Aspire One D250-0DQk_W7316 Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire One D250-0DQk_W7316, Intel Pentium Mobile, 1.6 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, Windows 7 Starter

Long summary description Acer Aspire One D250-0DQk_W7316 Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Black:
This is an auto-generated long summary of Acer Aspire One D250-0DQk_W7316 Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Black based on the first three specs of the first five spec groups.

Acer Aspire One D250-0DQk_W7316. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows 7 Starter. Product colour: Black. Weight: 1.27 kg

Source Testseek summary Average rating
Reviews
Updated:
2014-06-28 01:10:15
Uk has collected 68 expert reviews for Acer Aspire One D250-0DQk_W7316 Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
itpro.co.uk
Updated:
2014-06-28 01:10:15
Netbooks have always come preloaded with an alternative to the dominant operating system on larger, more powerful computers. In the case of modern netbooks, this has tended to be Windows 7 Starter which has fewer features than the other, more capable...
Bottom line There's little point in buying the Aspire One to use Android which isn't of much use on a netbook for most people. However, when used with Windows 7, the Aspire One is generally a pleasure to use thanks to its long battery life and responsive, comforta...
83%
tracyandmatt.co.uk
Updated:
2014-06-28 01:10:15
Acer were one of the first to get on the netbook train with their Acer Aspire One AA0 that we tested some 18 months ago. As time has gone on they have expanded the range and here we have the D250 which is a dual booting version - in this particular cas...
Bottom line Whilst you could argue that the speed of boot and potential lower power consumption justify Android's presence on this dual boot system. Personally I don't think that the version of Android installed here is quite mature enough, and it's UI certainly...
0%
pcauthority.com.au
Updated:
2014-06-28 01:10:15
The first time we laid our hands on Acer's Aspire One D250, we were quietly impressed. A slimline netbook with some nice design touches, it was only the stiff competition that left it floundering. Now, however, the D250 can lay claim to one feat none o...
Bottom line Google’s Android OS provides a disappointing distraction from an otherwise average netbook...
50%
v3.co.uk
Updated:
2014-06-28 01:10:15
We looked at the Acer Aspire One D250 a few months ago – that model came with the Windows XP operating system.This new edition has been updated to include the newer Windows 7 Starter edition, but in addition it runs the Google Android operating system...
Good Good looking; lots of storage space; Android operating system loads quickly...
Bad No touchscreen; Android doesn’t really add anything...
Bottom line Having the Android operating system doesn’t add much to what’s already a decent computer, except for increasing the price Good points Good looking; lots of storage space; Android operating system loads quickly Bad points No touchscreen; Androi...
60%
computeractive.co.uk
Updated:
2014-06-28 01:10:15
We looked at the Acer Aspire One D250 a few months ago – that model came with the Windows XP operating system.This new edition has been updated to include the newer Windows 7 Starter edition, but in addition it runs the Google Android operating system...
Good Good looking; lots of storage space; Android operating system loads quickly...
Bad No touchscreen; Android doesn’t really add anything...
Bottom line Having the Android operating system doesn’t add much to what’s already a decent computer, except for increasing the price...
60%
pocket-lint.com
Updated:
2014-06-28 01:10:15
The Acer Aspire One D250 takes a standard netbook spec machine and adds the Android operating system into the mix. You get an Intel Atom N270 1.6GHz processor, 1GB RAM and a 250GB hard drive, and Android deployed in the same way that Asus and Sony (to...
Good Bright screen, good keyboard, lightweight...
Bad Android addition is pretty pointless for most users...
Bottom line Overall Android is an interesting addition, but not one that is very compelling. With the browser not returning a solid performance, we'd be tempted just to let Windows 7 boot, in which case you can ignore this edition of the netbook altogetherKey spe...
70%
electricpig.co.uk
Updated:
2014-06-28 01:10:15
It’s taken a good few months for Acer to finally summon the courage to release the Acer Aspire One D250 dual boot netbook running both Windows 7 and Android, but now the first laptop offering running Google’s operating system in the UK is on sale. H...
Good Android loads disgustingly fast...
Bad Stale netbook hardware, no integrated Gmail in Android...
Bottom line You won't be using Android much, but it's great to have the option there for quick booting...
80%
gadgetspeak.com
Updated:
2014-06-28 01:10:15
When is a laptop not a laptop? A general answer might be when it is a netbook while a more specific answer could be when it is an Aspire One...
84%
techadvisor.co.uk
Updated:
2014-06-28 01:10:15
Product Code: LUS670D063 The Acer Aspire One D250 is a netbook running the Google Android operating system. But it's very much a supplement to Windows rather than as an environment you could live and work in. Google Android pre-installed on an Acer...
Bottom line This new version of the Acer Aspire One D250 with Windows 7 and Android is around £280 – or you can find the first Windows XP version for £199. Put kindly, we’d say that Acer's Android-on-a-netbook project is work in progress rig...
70%
theregister.co.uk
Updated:
2014-06-28 01:10:15
Installing a second operating system on a PC is nothing new. Plenty of manufacturers have done so before, building a slimline Linux distro into their machines to provide a much more rapid start-up than Windows can manage: full access to the internet wi...
Bottom line We were hoping for so much more. Android on phones is a powerful, highly customisable OS with a growing selection of third-party apps. On Acer's dual-OS Aspire One D250, it's just a basic front-end for quick web, and music and photo media access...
75%
itpro.co.uk
Updated:
2014-06-28 01:10:15
Judged on its own, the Aspire One is a decent netbook, with a great screen, and with a 6-cell battery as standard, it offers reasonable battery life. However, Android proves to be a somewhat disappointing experience, while Windows 7 feels a tad sluggis...
50%
alphr.com
Updated:
2014-06-28 01:10:15
The first time we laid our hands on Acer's Aspire One D250, we were quietly impressed. A slimline netbook with some nice design touches, it was only the stiff competition that left it floundering. Now, however, the D250 can lay claim to one feat none o...
Bottom line Google's Android OS provides a disappointing distraction from an otherwise average netbook...
50%
alphr.com
Updated:
2014-06-28 01:10:15
If Acer's D150 is too chunky and lacking in sex appeal, then take a peek at its slimline Aspire One D250. Weighing in at just 1.06kg, it even rivals Asus' 1008HA Seashell in the weight stakes. It doesn't, however, give the Seashell much to worry about...
Bottom line The Acer is well specified, but the small battery and tough competition prove too much...
67%
techradar.com
Updated:
2014-06-28 01:10:15
The Acer Aspire One D250 is an extremely portable machine. Not only is it one of the thinnest netbooks weve seen but, for a system boasting a 10.1-inch screen, its also very light. Weighing just 1kg, this a great netbook for frequent travellers. As w...
Good Good screen, Solid build...
Bad Below average battery life...
60%
tweaktown.com
Updated:
2014-06-28 01:10:15
Netbooks are very hot right now because of the poor economy and the hottest netbook of them all is the Acer Aspire One. Acer has several Aspire One machines and today we are going to toss the Aspire One D250 netbook onto the test bench and see what...
Bottom line After all the testing is done and my time with the Acer Aspire One D250 is over, I can sum up my thoughts about the machine in one word – meh! - There is nothing in particular that is wrong with the D250. It works well and offers everything that you...
88%
stuff.tv
Updated:
2014-06-28 01:10:15
Video review: Incredible value for such a slim design, but we wished it could have squeezed in a better battery...
60%
itreviews.com
Updated:
2014-06-28 01:10:15
Theres no doubt that the D250 is a step forward compared to the original Aspire One. We were, however, hoping for more of a leap forward from Acer. Yes, the use of Intels latest N280 CPU and the excellent screen are both plus points, and its priced...
0%
webuser.co.uk
Updated:
2014-06-28 01:10:15
This summer’s must-have for every self-respecting web user has to be a netbook. These cut-down laptops don’t have the size or specification of their bigger counterparts, but they’re small, light, cute and convenient to carry around. FeaturesThe two thi...
Bottom line Typing is an issue on all netbooks – the smaller keyboard size means you’re cramping up your fingers and this particular model could do with increasing the size of the lowered section in front of the space bar. The rest of it is near perfect t...
80%
theregister.co.uk
Updated:
2014-06-28 01:10:15
Acer made a significant impact on the netbook market last year with its hugely popular Aspire One A110. It recently released a selection of new netbooks in its Aspire One range, and the D250 we have here is bizarrely similar to the D150, which was only...
Bottom line Usability is paramount when it comes to netbooks, and given the updated keyboard found on Acers Aspire One 751 its hard not to feel a little hard done by that the company has opted to use the old Aspire One A110 keyboard on the D250. The new machine...
80%
expertreviews.co.uk
Updated:
2014-06-28 01:10:15
Verdict: The inclusion of Android is ultimately disappointing, and otherwise the D250 is just another netbook. Acer's newest Aspire One netbook is the first computer we've seen that runs Android, Google's mobile operating system. It also comes with...
60%
hardwarezone.com.ph
Updated:
2016-11-26 02:11:14
Doing the RobotHopes were raised among netbook fans when Acer announced that it would be including Google's Android as an alternative OS for its netbook range. No doubt, even we were stoked at the thought of being able to run Marketplace apps on a much mo...
0%
infoworld.com
Updated:
2014-06-28 01:10:15
If Acer addresses any of afforementioned beefs with the D250-1613's Android side's shortcomings, this is an update away from a better recommendation. While the company could correct the software letdowns, however...
60%
hardwarezone.com.sg
Updated:
2014-06-28 01:10:15
Doing the RobotHopes were raised among netbook fans when Acer announced that it would be including Google's Android as an alternative OS for its netbook range. No doubt, even we were stoked at the thought of being able to run Marketplace apps on a much...
0%
techworld.com
Updated:
2014-06-28 01:10:15
Google Android pre-installed on an Acer Aspire One D250, Acer's entry-level 10in netbook. We saw two samples of this Androided D250, the first with Windows XP, the second supplied with Windows 7 Starter, in Italian.From new, the Acer Aspire One D250 s...
Bottom line This new version of the Acer Aspire One D250 with Windows 7 and Android is around £280 – or you can find the first Windows XP version for £199. Put kindly, we’d say that Acer's Android-on-a-netbook project is work in progress right now, with so little...
0%
computershopper.com
Updated:
2014-06-28 01:10:15
Bringing us the first netbook with Google’s much-talked-about Android operating system, Acer has cemented its place in the mini-laptop marketplace. The $349 Aspire One AOD250-1613 comes with both Android and Windows XP in a dual-boot conf...
Good Excellent battery life; impressive performance; Android environment boots very fast...
Bad Limited Android functionality; small keyboard, touch screen; low resolution...
Bottom line The AOD250 has a curious second operating system (Google's Android) and long battery life, but its ergonomics are flawed, and Android is less exciting than we hoped...
63%
pcworld.com_techhive.com
Updated:
2014-06-28 01:10:15
The latest model in the Aspire One netbook line is fairly nondescript. The D250-1613 has the same 1.6GHz Intel Atom CPU, plus 1GB of RAM, a 160GB hard drive, a tiny keyboard, and a microscopic multitouch pad. With its cookie-cutter netbook design, it f...
Good Dualboots to Android and Windows XP...
Bad Lacks some key Android apps out of the box...
0%
pcmag.com
Updated:
2014-06-28 01:10:15
The Aspire One is one of many netbooks under Acer's arsenal and has had a huge hand in helping the company rise to the number two spot in PC shipments worldwide, according to IDC. But with plenty of newcomers entering the netbook market with systems...
Good One of the lightest netbooks available. Pretty cheap. Very good battery life. Two-year Costco warranty.
Bad Bland design. Keyboard is cramped. Touchpad and mouse buttons are too small.
Bottom line The Acer Aspire One (D250-1958) is sure to be a best-selling netbook because it's cheap, but the typing and navigating experience needs a drastic overhaul...
60%
pcmag.com
Updated:
2014-06-28 01:10:15
Netbook sales have helped catapult Acer to second place in PC shipments worldwide, according to IDC. And the Aspire One AOD250 is easily one of Acer's best selling netbooks to date. It's hardly the ideal netbook, though, as plenty of others have cau...
Good Dual-boot netbook. Google's Android Operating system is a first for netbooks. Very good battery life. Top of the line Intel Atom processor. Among the lightest netbooks offered. Very inexpensive.
Bad Very cramped keyboard. Touchpad and mouse buttons are too small. Design is plain. Android needs polishing.
Bottom line Despite booting both XP and Android in one netbook, the Acer Aspire One AOD250 (Android) falls short in terms of features and design...
60%
technogog.com
Updated:
2014-06-28 01:10:15
Product page on Testfreaks: Netbooks Reviews,Manufacturer: Acer,Product name: Aspire One D250,Manufacturer ID: 884483607167...
Good Decent battery life, Quick and easy to use, Three USB ports and card reader builtin, Thin and lightweight, Nicely made...
Bad Comes with annoying things installed, Speakers on bottom and not very loud, Glossy screen, Not very visible in direct sunlight...
Bottom line The Acer Aspire One D250 is a great little netbook, it’s small, thin, and lightweight making it very portable. Acer has done a nice job with the new Aspire One series of netbooks, most anyone will be happy with it. It’s great for doing light w...
90%
i4u.com
Updated:
2014-06-28 01:10:15
Today I am going to look at the Acer Aspire One D250-1165 netbook. The Acer Aspire One is the most popular netbook on the market. Today we are looking at one of the most recent models of the 10.1-inch netbook. If you have been considering the purchase...
Good 3G Ready, Nice screen, Good keyboard...
Bad Battery life is short...
Bottom line The Acer Aspire One D250 is a nice netbook that is lacking in the battery life department. Other than wanting more battery life, there is little to not like about the Acer Aspire One D250 making it one of the most solid netbooks around and if it had lo...
85%
notebookreview.com
Updated:
2014-06-28 01:10:15
Acer managed to strike gold in the middle of a global economic crisis thanks to their affordable Acer Aspire One netbooks. These low-cost, ultraportable laptops have quickly become popular travel companions for people who dont want to haul a heavy n...
Good Low Price, Nice build quality, Easy access for upgrades...
Bad Poor battery life, Small keyboard, Still uses weak integrated graphics, Bad touchpad buttons...
Bottom line Although the offers a great value for less than $300, I cant help but feel a little less than impressed. Acer used a small keyboard, small touchpad, and worst of all a small battery on what is otherwise a fantastic netbook. Considering how crowded the ne...
0%
notebookcheck.net
Updated:
2014-06-28 01:10:15
With the Aspire One A110/ A150, Acer has passed other Asus EeePC clones last year and reached the Netbook throne. It seems the Taiwanese company has found the right price-performance mix as they sold more and more items without any spectacular aspect...
Good Very low power comsumption, Low weight with 3cell battery, Slim and chic design, Good workmanship and case quality, Very low noise emission, Relatively good battery runtime, Ease of access to installed components, Good keyboard...
Bad High heat levels on some parts of the case bottom, Glossy, low contrast display, Unpractical port positioning, Currently no UMTS option available, Very stiff headphone port...
Bottom line Currently the Aspire One D250 we tested is not available in this configuration and the results can not be fully transmitted to available models with Intel Atom N280 CPU and 6-cell battery.While CPU and battery configuration effects runtime, performance, h...
82%
pcmag.com
Updated:
2014-06-28 01:10:15
With most netbooks measuring over an inch thick, Acer found another way to improve its best-selling netbook: Make it thinner and lighter while (most important) not raising the price. With the Aspire One (D250-1165), Acer has eliminated a considerabl...
Good Thinner and lighter than its predecessor. Price stays where it is. Very good battery life. Batteries are carried over from the previous version.
Bad 89 percent keyboard is one of the smallest. Touchpad and mouse buttons are small.
Bottom line The Acer Aspire One (D250-1165) is now thinner and lighter than its predecessor without raising prices...
80%
Laptopmag.com
Updated:
2014-06-28 01:10:15
It’s been only a few months since Acer debuted its Aspire One AOD150 netbook, but already the company has come out with a slimmed-down model, the AOD250 (AOD250-1165), which is both thinner and lighter than its predecessor. However much lower the pro...
Good Light, slim design, Bright, crisp display...
Bad Somewhat cramped keyboard, Small touchpad...
Bottom line Overall, we’re very impressed with the Acer Aspire One AOD250. It performs very well, and at $298 ($349 with a 6-cell battery), it’s competitively priced compared to both the ASUS Eee PC 1008HA ($429) and the MSI Wind U123 ($379), which, while...
80%