Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer AOD250-0Bb Black Netbook 25.6 cm (10.1") 1024 x 600 pixels Intel Pentium Mobile 1 GB DDR2-SDRAM 3G Windows XP Home Edition

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AOD250-0Bb
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LU.S670B.166
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13510
This statistic is based on the 87181 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85169 free Open Icecat users.
Info modified on: 16 Jan 2020 10:47:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Acer AOD250-0Bb Black Netbook 25.6 cm (10.1") 1024 x 600 pixels Intel Pentium Mobile 1 GB DDR2-SDRAM 3G Windows XP Home Edition :
The short editorial description of Acer AOD250-0Bb Black Netbook 25.6 cm (10.1") 1024 x 600 pixels Intel Pentium Mobile 1 GB DDR2-SDRAM 3G Windows XP Home Edition

Aspire One D250 – Intel Atom N270, 1024MB DDR2 RAM, 160GB HDD, 10.1-inch TFT WSVGA 1024 x 600, 3-cell Li-Ion, 0.3MP, 3 x USB 2.0, 1 x VGA, 1 x RJ45, DC-In, SD / MS / MS-Pro / MMC / xD, Windows XP Home Edition, 1.18kg, black
More>>>
Acer AOD250-0Bb Black Netbook 25.6 cm (10.1") 1024 x 600 pixels Intel Pentium Mobile 1 GB DDR2-SDRAM 3G Windows XP Home Edition:
The official marketing text of Acer AOD250-0Bb Black Netbook 25.6 cm (10.1") 1024 x 600 pixels Intel Pentium Mobile 1 GB DDR2-SDRAM 3G Windows XP Home Edition as supplied by the manufacturer

Just 1-inch thin and feather-light at 1.18 kg, the 10.1-inch Aspire one D250 is the ultimate take-me-with-you device!

Lean and loaded!
The 10.1-inch LED-backlit display presents you with bright, clear imagery for a very enjoyable viewing experience, while a small-yet-powerful processor and large hard disk drive deliver the pleasure of full-size-notebook performance -- without the bulk and weight.

Ready to hit the road
Paint the town red -- or white, blue or black! Pick the Aspire one D250 color that suits you best. And while you're out and about, this netbook makes it a breeze to stay in touch with your friends via wireless, Fast Ethernet or 3G (on selected models) connectivity. What's more, up to 7.5 hours of battery life give you plenty of juice for extended fun wherever you go.

The Acer advantage
You'll appreciate how easily you can navigate around your Aspire one D250 using the cool multi-gesture touchpad. And with the integrated Acer Crystal Eye webcam plus Acer Video Conference solution, you'll love the crisp-clear video chats you'll get even in dimly lit places like your favorite coffee shop.

Short summary description Acer AOD250-0Bb Black Netbook 25.6 cm (10.1") 1024 x 600 pixels Intel Pentium Mobile 1 GB DDR2-SDRAM 3G Windows XP Home Edition:
This short summary of the Acer AOD250-0Bb Black Netbook 25.6 cm (10.1") 1024 x 600 pixels Intel Pentium Mobile 1 GB DDR2-SDRAM 3G Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

Acer AOD250-0Bb, Intel Pentium Mobile, 1.6 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, Windows XP Home Edition

Long summary description Acer AOD250-0Bb Black Netbook 25.6 cm (10.1") 1024 x 600 pixels Intel Pentium Mobile 1 GB DDR2-SDRAM 3G Windows XP Home Edition:
This is an auto-generated long summary of Acer AOD250-0Bb Black Netbook 25.6 cm (10.1") 1024 x 600 pixels Intel Pentium Mobile 1 GB DDR2-SDRAM 3G Windows XP Home Edition based on the first three specs of the first five spec groups.

Acer AOD250-0Bb. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. 3G. Operating system installed: Windows XP Home Edition. Product colour: Black. Weight: 1.18 kg

Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Product type *
The sub-category of the product.
Netbook
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
25.6 cm (10.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 600 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
5:3
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.6 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Pentium Mobile
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
1
Processor model *
The model number for the processor in a computer.
N270
Processor threads
2
Processor cache
0.512 MB
Processor cache type
L2
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket F (1207)
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
533 MHz
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
32-bit
Processor series
Intel Atom N200 series
Processor codename
Diamondville
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
2.5 W
Tjunction
90 °C
Number of Processing Die Transistors
47 M
Processing Die size
26 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
1 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
667 MHz
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 1 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
1x SO-DIMM
Storage
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
160 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Audio
Audio system
System used to play music or speech.
HD Audio
Number of built-in speakers
2
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera resolution (numeric)
0.3 MP
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Home Edition
Drivers included
Yes
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
- Acer Recovery Management - Microsoft Works Work SE 9 & Office Home & Student 2007 Trial - Google Toolbar - Google Desktop - Google Setup - Adobe Reader 9 - Adobe Flash Player 10 - Microsoft.NET Framework 2.0 - Customized Internet Explorer 7.0 - eSobi - Carbonite online backup - McAfee Internet Security Suite (60-day trial) - Acer Game Zone - Acer Video Conference Manager 4.0 - Windows Live Essentials — Wave 3
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
22 mm
Supported instruction sets
SSE2,SSE3
Processor code
SLB73
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
36331
Intel® vPro™ Platform Eligibility
No
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
2200 mAh
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
3 h
Power
AC adapter power
30 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.18 kg
Width *
The measurement or extent of something from side to side.
258.5 mm
Depth *
The distance from the front to the back of something.
184 mm
Height
The measurement of the product from head to foot or from base to top.
25.4 mm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
802.11 b/g
Display
The description of display that can includes display type, resolution, size etc.
TFT
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 01:20:04
Uk has collected 68 expert reviews for Acer AOD250-0Bb Black Netbook 25.6 cm (10.1") 1024 x 600 pixels Intel Pentium Mobile 1 GB DDR2-SDRAM 3G Windows XP Home Edition and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 01:20:04
Nl heeft 68 proffesionele recensies verzameld voor Acer AOD250-0Bb Zwart Netbook 25,6 cm (10.1") 1024 x 600 Pixels Intel Pentium Mobile 1 GB DDR2-SDRAM 3G Windows XP Home Edition. Het gemiddelde van deze proffesionele recensies is 73 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 01:20:04
Fr a recueilli 68 avis d’experts pour Acer AOD250-0Bb Noir Netbook 25,6 cm (10.1") 1024 x 600 pixels Intel Pentium Mobile 1 Go DDR2-SDRAM 3G Windows XP Home Edition et la note moyenne est de 73 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 01:20:04
De hat 68 Expertenmeinungen über Acer AOD250-0Bb Schwarz Netbook 25,6 cm (10.1 Zoll) 1024 x 600 Pixel Intel Pentium Mobile 1 GB DDR2-SDRAM 3G Windows XP Home Edition eingeholt. Das duchschnittliche Epertenrating ist 73 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 01:20:04
Testseek ha raccolto 68 recensioni da parte di esperti per Acer AOD250-0Bb Nero Netbook 25,6 cm (10.1") 1024 x 600 Pixel Intel Pentium Mobile 1 GB DDR2-SDRAM 3G Windows XP Home Edition e la valutazione media da parte degli esperti è di 73 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 01:20:04
Es ha coleccionado 68 opiniones de expertos para Acer AOD250-0Bb Negro Netbook 25,6 cm (10.1") 1024 x 600 Pixeles Intel Pentium Mobile 1 GB DDR2-SDRAM 3G Windows XP Home Edition y la calificación media es 73 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 01:20:04
Dk har samlet 68 ekspertanmeldelser for Acer AOD250-0Bb Sort Netbook 25,6 cm (10.1") 1024 x 600 pixel Intel Pentium Mobile 1 GB DDR2-SDRAM 3G Windows XP Home Edition og den gennemsnitlige ekspertbedømmelse er 73 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 01:20:04
Se har samlat in 68 experttester för Acer AOD250-0Bb Svart Netbook 25,6 cm (10.1") 1024 x 600 pixlar Intel Pentium Mobile 1 GB DDR2-SDRAM 3G Windows XP Home Edition och det genomsnittliga betyget är 73 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
73%
Source Review comments Score
tracyandmatt.co.uk
Updated:
2011-08-07 01:18:49
Acer were one of the first to get on the netbook train with their Acer Aspire One AA0 that we tested some 18 months ago. As time has gone on they have expanded the range and here we have the D250 which is a dual booting version - in this particular cas...
Bottom line Whilst you could argue that the speed of boot and potential lower power consumption justify Android's presence on this dual boot system. Personally I don't think that the version of Android installed here is quite mature enough, and it's UI certainly...
0%
techadvisor.co.uk
Updated:
2011-08-07 01:19:07
Product Code: LUS670D063 The Acer Aspire One D250 is a netbook running the Google Android operating system. But it's very much a supplement to Windows rather than as an environment you could live and work in. Google Android pre-installed on an Acer...
Bottom line This new version of the Acer Aspire One D250 with Windows 7 and Android is around £280 – or you can find the first Windows XP version for £199. Put kindly, we’d say that Acer's Android-on-a-netbook project is work in progress rig...
70%
theregister.co.uk
Updated:
2011-08-07 01:19:09
Installing a second operating system on a PC is nothing new. Plenty of manufacturers have done so before, building a slimline Linux distro into their machines to provide a much more rapid start-up than Windows can manage: full access to the internet wi...
Bottom line We were hoping for so much more. Android on phones is a powerful, highly customisable OS with a growing selection of third-party apps. On Acer's dual-OS Aspire One D250, it's just a basic front-end for quick web, and music and photo media access...
75%
itpro.co.uk
Updated:
2011-08-07 01:19:11
Judged on its own, the Aspire One is a decent netbook, with a great screen, and with a 6-cell battery as standard, it offers reasonable battery life. However, Android proves to be a somewhat disappointing experience, while Windows 7 feels a tad sluggis...
50%
alphr.com
Updated:
2011-08-07 01:19:18
The first time we laid our hands on Acer's Aspire One D250, we were quietly impressed. A slimline netbook with some nice design touches, it was only the stiff competition that left it floundering. Now, however, the D250 can lay claim to one feat none o...
Bottom line Google's Android OS provides a disappointing distraction from an otherwise average netbook...
50%
alphr.com
Updated:
2011-08-07 01:19:25
If Acer's D150 is too chunky and lacking in sex appeal, then take a peek at its slimline Aspire One D250. Weighing in at just 1.06kg, it even rivals Asus' 1008HA Seashell in the weight stakes. It doesn't, however, give the Seashell much to worry about...
Bottom line The Acer is well specified, but the small battery and tough competition prove too much...
67%
techradar.com
Updated:
2011-08-07 01:19:26
The Acer Aspire One D250 is an extremely portable machine. Not only is it one of the thinnest netbooks weve seen but, for a system boasting a 10.1-inch screen, its also very light. Weighing just 1kg, this a great netbook for frequent travellers. As w...
Good Good screen, Solid build...
Bad Below average battery life...
60%
itreviews.com
Updated:
2011-08-07 01:19:42
Theres no doubt that the D250 is a step forward compared to the original Aspire One. We were, however, hoping for more of a leap forward from Acer. Yes, the use of Intels latest N280 CPU and the excellent screen are both plus points, and its priced...
0%
webuser.co.uk
Updated:
2011-08-07 01:19:43
This summer’s must-have for every self-respecting web user has to be a netbook. These cut-down laptops don’t have the size or specification of their bigger counterparts, but they’re small, light, cute and convenient to carry around. FeaturesThe two thi...
Bottom line Typing is an issue on all netbooks – the smaller keyboard size means you’re cramping up your fingers and this particular model could do with increasing the size of the lowered section in front of the space bar. The rest of it is near perfect t...
80%
computeractive.co.uk
Updated:
2011-08-07 01:19:52
Mini-notebook screen sizes have been creeping up ever since the 7in Asus Eee PC launched in 2008. Now 10in screens are the norm, and that's exactly what you'll find on the Aspire One D250.Something we noticed straight away was that the display coped ex...
Good Excellent display; light; multitouch trackpad...
Bad Stiff trackpad buttons; relatively expensive...
Bottom line A good hard disk and processor with decent battery life, but few distinguishing features given the price...
80%
theregister.co.uk
Updated:
2011-08-07 01:19:57
Acer made a significant impact on the netbook market last year with its hugely popular Aspire One A110. It recently released a selection of new netbooks in its Aspire One range, and the D250 we have here is bizarrely similar to the D150, which was only...
Bottom line Usability is paramount when it comes to netbooks, and given the updated keyboard found on Acers Aspire One 751 its hard not to feel a little hard done by that the company has opted to use the old Aspire One A110 keyboard on the D250. The new machine...
80%
expertreviews.co.uk
Updated:
2011-08-07 01:20:03
Verdict: The inclusion of Android is ultimately disappointing, and otherwise the D250 is just another netbook. Acer's newest Aspire One netbook is the first computer we've seen that runs Android, Google's mobile operating system. It also comes with...
60%
itpro.co.uk
Updated:
2012-11-19 01:48:09
Netbooks have always come preloaded with an alternative to the dominant operating system on larger, more powerful computers. In the case of modern netbooks, this has tended to be Windows 7 Starter which has fewer features than the other, more capable...
Bottom line There's little point in buying the Aspire One to use Android which isn't of much use on a netbook for most people. However, when used with Windows 7, the Aspire One is generally a pleasure to use thanks to its long battery life and responsive, comforta...
83%
pcauthority.com.au
Updated:
2012-11-19 01:48:09
The first time we laid our hands on Acer's Aspire One D250, we were quietly impressed. A slimline netbook with some nice design touches, it was only the stiff competition that left it floundering. Now, however, the D250 can lay claim to one feat none o...
Bottom line Google’s Android OS provides a disappointing distraction from an otherwise average netbook...
50%
v3.co.uk
Updated:
2012-11-19 01:48:09
We looked at the Acer Aspire One D250 a few months ago – that model came with the Windows XP operating system.This new edition has been updated to include the newer Windows 7 Starter edition, but in addition it runs the Google Android operating system...
Good Good looking; lots of storage space; Android operating system loads quickly...
Bad No touchscreen; Android doesn’t really add anything...
Bottom line Having the Android operating system doesn’t add much to what’s already a decent computer, except for increasing the price Good points Good looking; lots of storage space; Android operating system loads quickly Bad points No touchscreen; Androi...
60%
pocket-lint.com
Updated:
2012-11-19 01:48:09
The Acer Aspire One D250 takes a standard netbook spec machine and adds the Android operating system into the mix. You get an Intel Atom N270 1.6GHz processor, 1GB RAM and a 250GB hard drive, and Android deployed in the same way that Asus and Sony (to...
Good Bright screen, good keyboard, lightweight...
Bad Android addition is pretty pointless for most users...
Bottom line Overall Android is an interesting addition, but not one that is very compelling. With the browser not returning a solid performance, we'd be tempted just to let Windows 7 boot, in which case you can ignore this edition of the netbook altogetherKey spe...
70%
electricpig.co.uk
Updated:
2012-11-19 01:48:09
It’s taken a good few months for Acer to finally summon the courage to release the Acer Aspire One D250 dual boot netbook running both Windows 7 and Android, but now the first laptop offering running Google’s operating system in the UK is on sale. H...
Good Android loads disgustingly fast...
Bad Stale netbook hardware, no integrated Gmail in Android...
Bottom line You won't be using Android much, but it's great to have the option there for quick booting...
80%
gadgetspeak.com
Updated:
2012-11-19 01:48:10
When is a laptop not a laptop? A general answer might be when it is a netbook while a more specific answer could be when it is an Aspire One...
84%
tweaktown.com
Updated:
2014-03-31 01:07:20
Netbooks are very hot right now because of the poor economy and the hottest netbook of them all is the Acer Aspire One. Acer has several Aspire One machines and today we are going to toss the Aspire One D250 netbook onto the test bench and see what...
Bottom line After all the testing is done and my time with the Acer Aspire One D250 is over, I can sum up my thoughts about the machine in one word – meh! - There is nothing in particular that is wrong with the D250. It works well and offers everything that you...
88%
stuff.tv
Updated:
2014-03-31 01:07:20
Video review: Incredible value for such a slim design, but we wished it could have squeezed in a better battery...
60%
hardwarezone.com.ph
Updated:
2016-11-26 02:11:18
Doing the RobotHopes were raised among netbook fans when Acer announced that it would be including Google's Android as an alternative OS for its netbook range. No doubt, even we were stoked at the thought of being able to run Marketplace apps on a much mo...
0%
lemondenumerique.com
Updated:
2011-08-07 01:18:55
Après les modèles Aspire One A110 et D150, le géant taïwanais Acer revient sur le devant de la scène sur le marché des netbooks avec le modèle One D250. L’une des déclinaisons de ce nouvel ultra portable propose un système de double démarrage : Window...
Good Le double système de démarrage, Autonomie, Rapport qualité/prix, Design, Temps de démarrage sous Android...
Bad Configuration des comptes emails, Configuration WiFi entre matériel et log.
90%
01net.com
Updated:
2011-08-07 01:18:59
« Surfez sur Internet en moins de 15 secondes ». C'est le concept avancé par Acer et incarné par cet Aspire One D250 où se mêlent deux systèmes d'exploitation : Google Android et Windows 7 Starter. Se rendre sur la Toile en une dizaine de secondes...
80%
notebookcheck.biz
Updated:
2011-08-07 01:18:48
Acer promet un haut niveau de fiabilité et de disponibilité de sur sa page d'accueil, souligne la longue durée de vie de la batterie et un certain nombre de caractéristiques optionnelles. Actuellement, est disponible chez les revendeurs avec differen...
Bottom line Actuellement, l'Aspire One D250 que nous avons testé n'est pas disponible dans cette configuration, et les résultats peuvent ne pas être entièrement transmis aux modèles disponibles avec processeur Intel Atom N280 et batterie 6 cellules. Si la configur...
82%
Chip.de
Updated:
2011-08-07 01:18:52
Es gibt zwar günstigere Netbooks als das Acer Aspire D250 in unserer Bestenliste, aber keines mit besserem Preis-Leistungs-Verhältnis. Ein Grund: das HD-Display mit 720p-Auflösung...
Good Top Preis-Leistungs-Verhältnis, HD-Ready-Display (720p), Gute Laufzeit, Bluetooth...
Bad Abstehender Akku...
Bottom line Das Acer Aspire One D250 (LU.S670B-446) setzt zwar nirgends Spitzenwerte, doch mit dem guten HD-ready-Display und dem Top-Preis-Leistungs-Verhältnis sticht es aus der Netbook-Masse hervor...
76%
focus.de
Updated:
2011-08-07 01:19:48
Acer Neu ist am Acer Aspire One D250 vor allem das flache Gehäuse samt der Kühlrippen an der Seite Acers Erfolg auf dem Netbook-Markt baut auf dem Aspire One auf – dem 8,9-Zoll-Modell, das sich lange sehr gut verkauft hat. Konsequenterweise heißen...
Bottom line OHNE ÜBERRASCHUNGENEs gibt keinen bestimmten Grund, das Acer Aspire One D250 nicht zu kaufen – ebenso wenig finden sich aber Gründe, sich ausgerechnet dieses Modell zuzulegen. Da ist das Aspire One 751 schon aus anderem Holz geschnitzt.Ihr...
0%
notebookjournal.de
Updated:
2011-08-07 01:20:01
Wir haben ein neues Acer Netbook in der Redaktion. Das Aspire One D250. Aber halt, ist der Mini wirklich anders als sein Schwestermodell D150? Beide Modelle kosten zirka 380 Euro (Windows XP, 6 Zellen Akku, Bluetooth, 160 GB) und sehen auf den Produktf...
Good Laufzeit, vglw. Leistung, Eingaben, Verarbeitung...
Bad Verarbeitung, nicht entspiegelte Anzeige, geringe Kontraste...
Bottom line Aber dennoch kein Mobilitätswunder. Mit einer guten Verarbeitung, einer guten Laufzeit (knapp 5 Stunden) und einem vglw. geringen Gewicht kommt das Aspire One D250 in die Redaktion. Die Unterschiede zum Schwestermodell Aspire One D150 liegen nicht nu...
80%
pctuner.net
Updated:
2011-08-07 01:18:53
Acer ha sempre mantenuto la sua immagine di casa produttrice all’avanguardia, con un occhio attento a mantenere un buon rapporto qualità prezzo per la propria linea di prodotti. Ad oggi oltre il 90 % dei netbook eseguono il sistema operativo Windows...
Bottom line Il netbook che abbiamo provato oggi è, in definitiva, un dispositivo interessante, che val la pena provare in quanto con buona probabilità costituisce un’anteprima fedele dell’evoluzione del mercato dei netbook. Se l’idea del n...
0%
bitcity.it
Updated:
2011-08-07 01:19:05
Il nuovo netbook di Acer si caratterizza per la presenza di due sistemi operativi preinstallati, Android e Windows 7. Compatto ed elegante (schermo da 10" e uno chassis con palm rest in alluminio), Aspire One D250 non si discosta a livello hardware dal...
Good Finiture di buon livello, doppio sistema operativo Android e Windows 7 Starter, touchpad multigesture, peso contenuto.
Bad Ergonomia d'uso limitata in Android, soprattutto per l'installazione di nuovi software, sistema poco reattivo in presenza di più applicazioni aperte in contemporanea, diverse limitazioni di funzionalità e grafiche imposte da Windows 7 Starter.
80%
pcworld.it
Updated:
2011-08-07 01:19:29
Acer è fra i produttori di computer più attivi nel campo netbook: da quando ha fatto il suo ingresso nel comparto degli ultraportatili ultraeconomici nel giugno 2008 ha prodotto un modello da 8,9 pollici, lA110X, ben due modelli da 10 pollici (Aspire...
Good E pi sottile e leggero del modello precedente, il display visualizza una risoluzione maggiore. Il prezzo molto conveniente, la qualità costruttiva rimasta invariata.
Bad La webcam ha una risoluzione bassa, il touchpad non multitouch. La batteria ripaga con unottima autonomia ma ingombrante e pesante.
85%
hwupgrade.it
Updated:
2011-08-07 01:19:35
Correva il mese di ottobre 2007 quando sul mercato fece il debutto il primo EeePC di Asus, un prodotto destinato a cambiare nel profondo il mercato dei sistemi computer portatili. Un cambiamento dallo spessore tale da dover coniare un nuovo nome per qu...
0%
tecnozoom.it
Updated:
2011-10-18 17:29:17
L’ è un netbook compatto e leggero, da portare ovunque con facilità e disponibile nelle colorazioni rosso, bianco o nero. Quanto a dimensioni, misura 258,5 mm di larghezza, 184 mm di profondità e 25,4 mm di altezza. Il peso parte da 1,11 kg,con batteri...
Good Connettività; Processore a basso consumo; Portabilità; Luminosità monitor...
Bad Dimensioni touchpad; Webcam scarsa...
Bottom line Piccolo, portatile ed efficiente, l’Acer Aspire One D250 è la versione migliorata del D150, presentata pochi mesi prima. La differenza maggiore sta nel processore leggermente più performante e nelle dimensioni di poco inferiori. Per il resto, non camb...
70%
itespresso.it
Updated:
2012-11-19 01:48:09
Aspire One D250-0DQk è una delle diverse configurazioni con cui Acer mette a disposizione il proprio netbook D250-0DQk. La configurazione in prova lo distingue dalle altre per la possibilità, avviando Windows (Windows 7 starter edition, per la precis...
0%
chw.net
Updated:
2011-11-04 01:38:37
Hace algún tiempo dimos inicio a la temporada de revisiones de equipos portátiles con el HP Pavilion dv2, y hoy agregamos a la lista un nuevo sujeto de pruebas, el Acer Aspire One D250, uno de los netbooks más populares del país (y del mundo en general...
Bottom line Llegar a una conclusión en torno a un netbook es un trabajo delicado, pues tenemos a mano una línea de equipos altamente especializados en un nicho, y que obviamente se desempeñarán muy mal al sacarlos de su medio, y además tenemos hay que considerar q...
0%
computerworld.dk
Updated:
2011-08-07 01:19:53
Aspire One med 10-tommer skærm kommer i visse modeller med indbygget 3G-modem. Blandt andet teleselskabet 3, som har lånt os testmodellen, sælger computeren med tilskud. Klik for større billede. Acer har solgt rigtigt, rigtigt mange af succesmodellen...
0%
rosgsm.ru
Updated:
2014-04-19 01:11:19
Для людей, которые привыкли всегда быть он-лайн, компания Acer предлагает небольшой нетбук Aspire One D250. Он содержит все необходимое, что может понадобиться для работы. Производительность этой модели приятно удивит, а качество сборки не вызовет вопросо...
Bottom line Acer Aspire One D250 – представитель субноутбуков, который будет полезен в выполнении офисных задач. Нельзя назвать его лидером в свое классе, но и аутсайдером эта модель не является. D250 – крепкий «середнячок». За счет низкой стоимости этот нетбук прио...
0%
infoworld.com
Updated:
2011-08-07 01:18:56
If Acer addresses any of afforementioned beefs with the D250-1613's Android side's shortcomings, this is an update away from a better recommendation. While the company could correct the software letdowns, however...
60%
pcmag-mideast.com
Updated:
2011-08-07 01:19:00
Netbook sales have helped catapult Acer to one of the best manufacturers of PCs and notebooks worldwide. And the Acer Aspire One D250 is easily one of Acer’s best selling netbooks to date. It’s hardly the ideal netbook, though, as plenty of others have...
Good Android OS dual boot. Cool design. Excellent battery life.
Bad Cramped touchpad.
Bottom line Even with the cramped touch pad, the Acer Aspire One is still one of the best netbooks we’ve tested – and it even has Android as an alternative OS.Technical Specifications: Processor: Intel Atom N280 Processor (1.66 GHz)Hard Disk: 160 GB (5400 rpm)Mem...
80%
hardwarezone.com.sg
Updated:
2011-08-07 01:19:04
Doing the RobotHopes were raised among netbook fans when Acer announced that it would be including Google's Android as an alternative OS for its netbook range. No doubt, even we were stoked at the thought of being able to run Marketplace apps on a much...
0%
techworld.com
Updated:
2011-08-07 01:19:08
Google Android pre-installed on an Acer Aspire One D250, Acer's entry-level 10in netbook. We saw two samples of this Androided D250, the first with Windows XP, the second supplied with Windows 7 Starter, in Italian.From new, the Acer Aspire One D250 s...
Bottom line This new version of the Acer Aspire One D250 with Windows 7 and Android is around £280 – or you can find the first Windows XP version for £199. Put kindly, we’d say that Acer's Android-on-a-netbook project is work in progress right now, with so little...
0%
ld2.ciol.com
Updated:
2011-08-07 01:19:13
Acer's Aspire One series netbooks were among the first to be available in the Indian market. However, with growing competition, Acer needed to revamp their existing line-up. With the D250, Acer has slimmed down their netbooks into a lighter avata...
Good Performance, looks...
Bad Sound...
90%
computershopper.com
Updated:
2011-08-07 01:19:14
Bringing us the first netbook with Google’s much-talked-about Android operating system, Acer has cemented its place in the mini-laptop marketplace. The $349 Aspire One AOD250-1613 comes with both Android and Windows XP in a dual-boot conf...
Good Excellent battery life; impressive performance; Android environment boots very fast...
Bad Limited Android functionality; small keyboard, touch screen; low resolution...
Bottom line The AOD250 has a curious second operating system (Google's Android) and long battery life, but its ergonomics are flawed, and Android is less exciting than we hoped...
63%
infoworld.com
Updated:
2011-08-07 01:19:16
The latest model in the Aspire One netbook line is fairly nondescript. The D250-1613 has the same 1.6GHz Intel Atom CPU, plus 1GB of RAM, a 160GB hard drive, a tiny keyboard, and a microscopic multitouch pad. With its cookie-cutter netbook design, it...
0%
pcworld.com_techhive.com
Updated:
2011-08-07 01:19:17
The latest model in the Aspire One netbook line is fairly nondescript. The D250-1613 has the same 1.6GHz Intel Atom CPU, plus 1GB of RAM, a 160GB hard drive, a tiny keyboard, and a microscopic multitouch pad. With its cookie-cutter netbook design, it f...
Good Dualboots to Android and Windows XP...
Bad Lacks some key Android apps out of the box...
0%
pcmag.com
Updated:
2011-08-07 01:19:19
The Aspire One is one of many netbooks under Acer's arsenal and has had a huge hand in helping the company rise to the number two spot in PC shipments worldwide, according to IDC. But with plenty of newcomers entering the netbook market with systems...
Good One of the lightest netbooks available. Pretty cheap. Very good battery life. Two-year Costco warranty.
Bad Bland design. Keyboard is cramped. Touchpad and mouse buttons are too small.
Bottom line The Acer Aspire One (D250-1958) is sure to be a best-selling netbook because it's cheap, but the typing and navigating experience needs a drastic overhaul...
60%
pcmag.com
Updated:
2011-08-07 01:19:22
Netbook sales have helped catapult Acer to second place in PC shipments worldwide, according to IDC. And the Aspire One AOD250 is easily one of Acer's best selling netbooks to date. It's hardly the ideal netbook, though, as plenty of others have cau...
Good Dual-boot netbook. Google's Android Operating system is a first for netbooks. Very good battery life. Top of the line Intel Atom processor. Among the lightest netbooks offered. Very inexpensive.
Bad Very cramped keyboard. Touchpad and mouse buttons are too small. Design is plain. Android needs polishing.
Bottom line Despite booting both XP and Android in one netbook, the Acer Aspire One AOD250 (Android) falls short in terms of features and design...
60%
tweaktown.com
Updated:
2011-08-07 01:19:27
Netbooks are very hot right now because of the poor economy and the hottest netbook of them all is the Acer Aspire One. Acer has several Aspire One machines and today we are going to toss the Aspire One D250 netbook onto the test bench and see what...
Bottom line After all the testing is done and my time with the Acer Aspire One D250 is over, I can sum up my thoughts about the machine in one word – meh! - There is nothing in particular that is wrong with the D250. It works well and offers everything that you...
88%
stuff.tv
Updated:
2011-08-07 01:19:30
Video review: Incredible value for such a slim design, but we wished it could have squeezed in a better battery...
60%
technogog.com
Updated:
2011-08-07 01:19:31
Product page on Testfreaks: Netbooks Reviews,Manufacturer: Acer,Product name: Aspire One D250,Manufacturer ID: 884483607167...
Good Decent battery life, Quick and easy to use, Three USB ports and card reader builtin, Thin and lightweight, Nicely made...
Bad Comes with annoying things installed, Speakers on bottom and not very loud, Glossy screen, Not very visible in direct sunlight...
Bottom line The Acer Aspire One D250 is a great little netbook, it’s small, thin, and lightweight making it very portable. Acer has done a nice job with the new Aspire One series of netbooks, most anyone will be happy with it. It’s great for doing light w...
90%
i4u.com
Updated:
2011-08-07 01:19:33
Today I am going to look at the Acer Aspire One D250-1165 netbook. The Acer Aspire One is the most popular netbook on the market. Today we are looking at one of the most recent models of the 10.1-inch netbook. If you have been considering the purchase...
Good 3G Ready, Nice screen, Good keyboard...
Bad Battery life is short...
Bottom line The Acer Aspire One D250 is a nice netbook that is lacking in the battery life department. Other than wanting more battery life, there is little to not like about the Acer Aspire One D250 making it one of the most solid netbooks around and if it had lo...
85%
notebookreview.com
Updated:
2011-08-07 01:19:38
Acer managed to strike gold in the middle of a global economic crisis thanks to their affordable Acer Aspire One netbooks. These low-cost, ultraportable laptops have quickly become popular travel companions for people who dont want to haul a heavy n...
Good Low Price, Nice build quality, Easy access for upgrades...
Bad Poor battery life, Small keyboard, Still uses weak integrated graphics, Bad touchpad buttons...
Bottom line Although the offers a great value for less than $300, I cant help but feel a little less than impressed. Acer used a small keyboard, small touchpad, and worst of all a small battery on what is otherwise a fantastic netbook. Considering how crowded the ne...
0%
notebookcheck.net
Updated:
2011-08-07 01:19:47
With the Aspire One A110/ A150, Acer has passed other Asus EeePC clones last year and reached the Netbook throne. It seems the Taiwanese company has found the right price-performance mix as they sold more and more items without any spectacular aspect...
Good Very low power comsumption, Low weight with 3cell battery, Slim and chic design, Good workmanship and case quality, Very low noise emission, Relatively good battery runtime, Ease of access to installed components, Good keyboard...
Bad High heat levels on some parts of the case bottom, Glossy, low contrast display, Unpractical port positioning, Currently no UMTS option available, Very stiff headphone port...
Bottom line Currently the Aspire One D250 we tested is not available in this configuration and the results can not be fully transmitted to available models with Intel Atom N280 CPU and 6-cell battery.While CPU and battery configuration effects runtime, performance, h...
82%
pcmag.com
Updated:
2011-08-07 01:19:54
With most netbooks measuring over an inch thick, Acer found another way to improve its best-selling netbook: Make it thinner and lighter while (most important) not raising the price. With the Aspire One (D250-1165), Acer has eliminated a considerabl...
Good Thinner and lighter than its predecessor. Price stays where it is. Very good battery life. Batteries are carried over from the previous version.
Bad 89 percent keyboard is one of the smallest. Touchpad and mouse buttons are small.
Bottom line The Acer Aspire One (D250-1165) is now thinner and lighter than its predecessor without raising prices...
80%
Laptopmag.com
Updated:
2011-08-07 01:20:00
It’s been only a few months since Acer debuted its Aspire One AOD150 netbook, but already the company has come out with a slimmed-down model, the AOD250 (AOD250-1165), which is both thinner and lighter than its predecessor. However much lower the pro...
Good Light, slim design, Bright, crisp display...
Bad Somewhat cramped keyboard, Small touchpad...
Bottom line Overall, we’re very impressed with the Acer Aspire One AOD250. It performs very well, and at $298 ($349 with a 6-cell battery), it’s competitively priced compared to both the ASUS Eee PC 1008HA ($429) and the MSI Wind U123 ($379), which, while...
80%
datormagazin.se
Updated:
2011-08-07 01:19:12
Vi blev relativt imponerade första gången vi lade vantarna på Acer Aspire One D250. Datorn är tunn och väldesignad. Men den hårda konkurrensen på netbookmarknaden gjorde att D250 fick det ganska kämpigt. Nu är datorn här i en ny version som innehåller...
Good Windows 7, bra högtalare och lång batteritid.
Bad Android startar snabbt men är inte speciellt användbart i skrivande stund.
Bottom line Dig som är sugen på att testa en standardnetbook med ett ovanligt operativsystem och hoppas på att det blir bättre framöver...
0%
smartson.se
Updated:
2011-08-07 01:19:24
Acer Aspire One D250 är en tunn liten minidator som har en imponerande bildskärm och en riktigt snabb processor. Tangentbordet anses dock vara för litet och därmed krångligt att använda.
0%
pcforalla.idg.se
Updated:
2011-08-07 01:19:40
Aspire One D250 är den tunnaste datorn i testet. Acer lyckas med det genom att det stora batteriet mestadels sticker ut bakåt i stället för nedåt som på de flesta andra datorer. Det gör i och för sig att den blir längre på den ledden, men det tycker vi är mer praktiskt både när man sitter och jobbar och när man ska packa ned datorn i en väska...
80%
videotesty.pl
Updated:
2016-12-27 01:08:44
Propozycja marki Acer, ukryta pod nazwą Aspire One D250, charakteryzuje się jedną rzeczą w porównaniu do poprzednika o tym samym oznaczeniu.Różnica ta dotyczy rozdzielczości ekranu - z 1024x600 pikseli na 1280x720. Ponadto, dzięki matrycy LED obraz wyś...
0%
notegear.com
Updated:
2015-03-08 02:42:27
이번 시간에 소개해 드릴 제품은 에이서의 10.1인치 소형 넷북인 아스파이어원 N270입니다. 에이서는 정규 노트북 라인업은 '아스파이어', '타임라인'으로, 아톰 프로세서를 탑재한 넷북은 '아스파이어원'으로 운영하고 있습니다. 넷북을 처음 고안한 업체는 아수스이지만 정작 세계 시장에서 넷북을 가장 많이 보급한 업체는 에이서입니다. 2008년, 2009년, 전세계적인 넷북 열풍에 힘입어 에이서는 한 때 델을 제치고 전세계 노트북 시장 2위에 등극하는 기...
0%
hardwarezone.com.sg
Updated:
2016-11-26 02:11:18
Doing the RobotHopes were raised among netbook fans when Acer announced that it would be including Google's Android as an alternative OS for its netbook range. No doubt, even we were stoked at the thought of being able to run Marketplace apps on a much...
0%
pcmag-mideast.com
Updated:
2016-11-26 02:11:18
Netbook sales have helped catapult Acer to one of the best manufacturers of PCs and notebooks worldwide. And the Acer Aspire One D250 is easily one of Acer’s best selling netbooks to date. It’s hardly the ideal netbook, though, as plenty of others have...
Good Android OS dual boot. Cool design. Excellent battery life.
Bad Cramped touchpad.
Bottom line Even with the cramped touch pad, the Acer Aspire One is still one of the best netbooks we’ve tested – and it even has Android as an alternative OS.Technical Specifications: Processor: Intel Atom N280 Processor (1.66 GHz)Hard Disk: 160 GB (5400 rpm)Mem...
80%
ld2.ciol.com
Updated:
2016-11-26 02:11:18
Acer's Aspire One series netbooks were among the first to be available in the Indian market. However, with growing competition, Acer needed to revamp their existing line-up. With the D250, Acer has slimmed down their netbooks into a lighter avata...
Good Performance, looks...
Bad Sound...
90%
buycoms.com
Updated:
2016-11-26 02:11:18
Acer Aspire one D250-1DQr สลับปรับเปลี่ยนใช้งาน Winow 7/Android ได้ทันที Acer Aspire-One D250 เน็ตบุ๊กรุ่นใหม่ล่าสุดจาก Acer ที่มาพร้อมความแปลกใหม่ด้วยการเพิ่มระบบปฏิบัติการ Android เข้ามาให้ผู้ใช้ได้เลือกใช้งานตามความเหมาะสม ในส่วนของดีไซน์...
Bottom line การตอบสนองอาจจะช้าไปบ้างเล็กน้อย เมื่อเปิดดูไฟล์มีเดียที่ความละเอียดสูง...
83%
Show all
Customer service details
X