This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire One D150-1Bk Netbook 25.6 cm (10.1") Intel Atom® 1 GB DDR2-SDRAM Windows XP Home Edition Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire One D150-1Bk
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LU.S570B.179
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712842549987
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks show
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45153
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:27:14
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Acer Aspire One D150-1Bk Netbook 25.6 cm (10.1") Intel Atom® 1 GB DDR2-SDRAM Windows XP Home Edition Black:
This short summary of the Acer Aspire One D150-1Bk Netbook 25.6 cm (10.1") Intel Atom® 1 GB DDR2-SDRAM Windows XP Home Edition Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire One D150-1Bk, Intel Atom®, 1.66 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, Windows XP Home Edition

Long summary description Acer Aspire One D150-1Bk Netbook 25.6 cm (10.1") Intel Atom® 1 GB DDR2-SDRAM Windows XP Home Edition Black:
This is an auto-generated long summary of Acer Aspire One D150-1Bk Netbook 25.6 cm (10.1") Intel Atom® 1 GB DDR2-SDRAM Windows XP Home Edition Black based on the first three specs of the first five spec groups.

Acer Aspire One D150-1Bk. Product type: Netbook. Processor family: Intel Atom®, Processor model: N280, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product colour: Black. Weight: 1.18 kg

Design
Product type *
Netbook
Product colour *
Black
Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1024 x 600 pixels
Native aspect ratio
5:3
Processor
Processor manufacturer *
Intel
Processor model *
N280
Processor frequency *
1.66 GHz
Processor family *
Intel Atom®
Processor cores
1
Processor threads
2
Processor cache
0.512 MB
Processor cache type
L2
Processor front side bus
667 MHz
Processor lithography
45 nm
Processor operating modes
32-bit
Processor series
Intel Atom N200 Series
Processor codename
Diamondville
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
2.5 W
Tjunction
90 °C
Number of Processing Die Transistors
47 M
Processing Die size
26 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 1 GB
Maximum internal memory *
2 GB
Storage
HDD capacity
160 GB
HDD size
2.5"
Card reader integrated
Yes
Audio
Audio system
MS-Sound
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
0.3 MP
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Home Edition
Bundled software
Acer eRecovery Management Acer Launch Manager Adobe Reader McAfee Internet Security Suite
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE2,SSE3,SSSE3
Processor code
SLGL9
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
41411
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery life (max)
3 h
Weight & dimensions
Width
260 mm
Depth
185 mm
Height
33.4 mm
Weight *
1.18 kg
Features
Images Type Map
Other features
Wireless technology
IEEE 802.11b/g
Display
TFT
Source Testseek summary Average rating
Reviews
Updated:
2015-01-11 01:11:37
Uk has collected 49 expert reviews for Acer Aspire One D150-1Bk Netbook 25.6 cm (10.1") Intel Atom® 1 GB DDR2-SDRAM Windows XP Home Edition Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
alphr.com
Updated:
2015-01-11 01:11:37
Acer's 8.9in-screened Aspire One A150L won a Recommended award when we reviewed it, and now it has a bigger brother to look up to, the Acer Aspire One D150. Design-wise, the D150 treads a familiar path. Glossy blue stretches across the lid and the inte...
Bottom line Unimpressive battery life and bland design put the D150 behind the pack...
50%
techradar.com
Updated:
2015-01-11 01:11:37
Acers Aspire One was among the first few netbooks to be released in the UK, and it has since gone on to become the UKs best-selling netbook. It is now joined by the larger Aspire One D150 with a 10.1-inch Super-TFT screen with a 1024 x 600-pixel reso...
Good Great keyboard, Good battery, Good performance...
Bad Small touchpad...
80%
gadgetshow.channel5.com
Updated:
2015-01-11 01:11:37
The Acer Aspire netbook One D150 has a 10.1-inch screen and a 160GB hard drive, and has the option of fitting up to 2GB of memory. It also has the new N280 Intel Atom processor, which runs at 1.66GHz. It weighs 1.34kg and measures 260x185x33mm. It has...
60%
techadvisor.co.uk
Updated:
2015-01-11 01:11:37
Product Code: LUS550B022 The Acer Aspire One D150 is a 10in netbook with an upgraded intel Atom chip. When Acer created the original Acer Aspire One, it came up with a bestseller that was helped along by the fashionable styling, attractive low price...
Bottom line Acer has played it safe with the 10in Acer Aspire One D150, but this may be no bad thing. However, it also means there’s little to differentiate this netbook from the MSI Wind, Asus Eee PCs and the Samsung NC10, all of which have already made names...
0%
stuff.tv
Updated:
2015-01-11 01:11:37
Spring has reached Stuff Towers, and it’s a good job because otherwise we may have missed one the Aspire One D150’s killer features – its new coated screen is incredibly easy on the eyes when used in bright daylight.We hereby declare this to be a kille...
Good Bright, clear screen. Fast CPU. Attractive chassis...
Bad Poor battery life. Expensive compared to Samsung NC10. Bluetooth not standard...
Bottom line The best screen we’ve seen on a netbook, but the battery life lets it down...
80%
trustedreviews.com
Updated:
2015-01-11 01:11:37
Going by all the usual industry metrics Acer sells more netbooks than anyone else. This is a big deal given the size of the market and growth expectations, but despite its dominance it hasn't until now had a 10in netbook even though the market has been mo...
Bottom line Acer's decision to move into the 10in netbook sector makes perfect sense, but its execution doesn't. Despite the larger chassis it has chosen not to improve the keyboard and though the price and spec are in line with expectations, the D150's design and er...
60%
goodgearguide.com.au
Updated:
2015-01-11 01:11:37
With its burgundy palm rest and lid, the Acer Aspire One AOD150 looks nice; not too flashy and not too dull. It has a good number of features, and it also has the best screen we have ever seen in a netbook, so it gets by on much more than just its good looks. In fact, out of all the netbooks weve tested to date, this is our favourite. Its a 10.2in netbook with a fully featured keyboard (albeit one with small keys). The keys are smaller keys than the ones found on the ASUS Eee PC S101 (and now...
Good Excellent screen, looks good, well built, 160GB hard drive...
Bad No 802.11n Wi-Fi or Gigabit Ethernet, touchpad buttons could be better...
Bottom line The Acer Aspire One AOD150 is one of the best netbooks on the market. It has a 160GB hard drive, a beautiful 10.2in screen, and, despite being tiny, it is not too uncomfortable to use...
80%
zdnet.co.uk
Updated:
2015-01-11 01:11:37
The new 10in. Aspire One D150 will further cement Acers lead in the netbook market, largely on account of its competitive price.
Good Inexpensive 10in. netbook, Decent keyboard, Very good battery life...
Bad Heavy for a netbook, Terrible touchpad and mouse buttons...
Bottom line The new 10in. Aspire One D150 will further cement Acers lead in the netbook market, largely on account of its competitive price...
70%
techadvisor.co.uk
Updated:
2015-01-11 01:11:37
We love it when a company sees fit to shake things up a little and cook up some crazy new design. The Acer Aspire One AOD150 is that netbook. In fact, many of the changes made from the original Acer Aspire One make the Acer Aspire One AOD150 seem m...
Bottom line The Acer Aspire One AOD150 has some strong points, but even better netbooks are on the market now, and more are on the way. Darren Gladstone...
70%
infoworld.com
Updated:
2015-01-11 01:11:37
The Acer Aspire One AOD150 is one of the more popular consumer-focused netbooks. But as a business-class device, it simply doesn’t measure up. The unit’s cheap overall build quality...
62%
brighthub.com
Updated:
2015-01-11 01:11:37
The new 10.1" Acer Aspire One Netbook is one of those rare combinations of great value and great performance. Competition is heating up in the netbook market, and Acer has delivered an improvement on their Aspire One line. Acer Aspire One 10.1" Netboo...
100%
techworld.com
Updated:
2015-01-11 01:11:37
When Acer created the original Acer Aspire One, it came up with a bestseller that was helped along by the fashionable styling, attractive low price and good overall build and performance.It has now stretched the original screen by an inch, bringing th...
Bottom line Acer has played it safe with the 10in Acer Aspire One D150, but this may be no bad thing. However, it also means there’s little to differentiate this netbook from the MSI Wind, Asus Eee PCs and the Samsung NC10, all of which have already made names fo...
0%
insidehw.com
Updated:
2015-01-11 01:11:37
The age of netbooks has started with models that had 7 inch displays. Very soon all of us noticed that this is not enough, so models with 8, 9 and 10 inch displays became netbook mainstream models. Acer postponed presentation of its 10 inch model for a...
Bottom line As expected, Acer Aspire One D150 has very attractive price tag and thanks to good build quality and characteristics, this is one of the best netbooks on the market that can be purchased at this moment. These are enough reasons why this netbook should...
0%
notebookcheck.net
Updated:
2015-01-11 01:11:37
Even though the Eee PC from Asus probably has the highest profile among the mini-notebooks, the title of the most sold netbooks goes to Acer with the Aspire One A110. With this however, the staff for the 10 inch follow-up model, the Aspire One D150...
Good Very compact and robust chassis, Lowpriced warranty upgrade to 36 months available, Bright display with excellent illumination, Good performance data of the Atom N280 CPU, Adequate sound playing quality, Excellent battery runtime...
Bad Comparatively small figure keys, Cramped touchpad keys, Restricted outdoor suitability due to a glossy display, Unpleasant soundscape in office mode, High temperatures are possible to a part...
Bottom line We were also very curious about how the successor of the up-till-now worldwide most sold netbook would look like and especially where it's going to position itself in comparison to its, in the meantime numerous, competitors. Now the time has come and our...
87%
v3.co.uk
Updated:
2015-01-11 01:11:37
The latest version of Acers Aspire One mini laptop brings a larger 10.1in screen and the option to fit 2GB memory - double that typical with other so-called "netbook" systems. Combined with good build quality, these attributes mark out the new Aspire...
Good 10.1in screen; optional 2GB memory...
Bad Pre-loaded apps eat up system resources...
Bottom line Acers Aspire One provides a capable Windows PC in a highly portable package, and the 10.1in screen is a reasonable compromise between the tiny screens of some netbooks and those of full-size laptops. With the optional battery, the Aspire should be ab...
80%
techworld.com
Updated:
2015-01-11 01:11:37
In fact, many of the changes made from the original Acer Aspire One make the Acer Aspire One AOD150 seem more like everything else on the market. And that isn't necessarily a good thing.Seem a little harsh? Let's put this in perspective: the original...
Bottom line The Acer Aspire One AOD150 has some strong points, but even better netbooks are on the market now, and more are on the way...
0%
Laptopmag.com
Updated:
2015-01-11 01:11:37
Page 6: Video ReviewPage 7: Image GalleryPage 8: Specs / Manuals...
Good Very affordable, Improved touchpad, Speedy hard drive, Six-cell battery included...
Bad Cramped keyboard for a 10-inch netbook, Touchpad button too small, Bluetooth not included...
Bottom line Editors Note: The version of the Acer Aspire One that we tested came with a six-cell, 5,800-milliamp (mAh) battery that provided 7 hours and 57 minutes of runtime. While some initial systems will ship with this battery, the majority will feature a six...
80%
pcworld.com_techhive.com
Updated:
2015-01-11 01:11:37
I love it when a company sees fit to shake things up a little and cook up some crazy new design. The Acer Aspire One AOD150 is not that netbook. In fact, many of the changes made from the original Aspire One make the AOD150 seem more like everything el...
Good Solid case construction, Big, bright 10inch screen...
Bad Traded one bad mouse for another...
0%
computershopper.com
Updated:
2015-01-11 01:11:37
Coming in at $50 to $150 less than most other 10-inch netbooks, the new Acer Aspire One AOD150 is likely to attract the attention of bargain hunters. Unfortunately, its unoriginal feature set means that price is the main thing that makes...
Good Inexpensive; bright, crisp screen; good audio...
Bad Cramped keyboard; extremely stiff touch-pad button; bundled security suite severely hampers performance...
Bottom line Acers 10.1-inch revision of the Aspire One is decently priced, but it keeps the cramped keyboard of the original...
76%